-
Supplier: Festo Corporation
Description: Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum
- Fitting Type: Bulkhead Fitting
- Connection Type: Threaded
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.125 inch
- Features: Brass/Bronze, Bulkhead, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Tube Fitting
- Connection Type: Threaded
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.25 to 0.5 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Push-to-Connect / Push-On
-
-
Supplier: RS Components, Ltd.
Description: BULKHEAD ADAPTOR 1/8
- Fitting Type: Bulkhead Fitting
- Connection Type: Threaded
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HTBB-2T 1/4" tube fitting x male Quick-test bulkhead union, brass Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube fitting on the other Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Advanced Technology Products
Description: Push-To-Connect Fitting
- English Size: 0.15625 to 0.5 inch
- Metric Size: 6 to 12 mm
- Features: Brass/Bronze, English, Metric, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting.
- English Size: 0.125 to 0.5 inch
- Fitting Type: Adapter, Bulkhead Fitting, Tube Fitting
- Features: Brass/Bronze, English, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Hi-Tech Controls, Inc.
Description: Standard NPTF - camozzi's all metal fittings are 100% electroless nickel plated brass. Full ID tube flow is always maintained for maximum Cv ratings and quick cycle times. Push in and lock the tube quickly and effortlessly. Pro-Fit® thread design allows assembly with all female thread
- English Size: 0.15625 inch
- Features: Brass/Bronze, English, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.125 to 0.5 inch
- Material: Brass/Bronze
- Fitting Type: Bulkhead Fitting, Union
- Features: English
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-HTBB-2T 1/4" tube fitting x male Quick-test bulkhead union, with cap and chain, brass Connect a Quick-test hose on one side of a panel, wall or enclosure and a tube fitting on the other Bulkhead seals so no liquid or moisture can get into a control panel or
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Hi-Tech Controls, Inc.
Description: Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The
- Metric Size: 253.9998628400741 mm
- Features: Brass/Bronze, Metric, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online.
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Features: Brass/Bronze, English, Metric, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
-
Supplier: Kuriyama of America, Inc.
Description: Bulkhead Union 1/4 TB x 1/4 TB Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted
- English Size: 0.25 inch
- Metric Size: 18 mm
- Material: Brass/Bronze
- Features: English, Metric
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.375 to 0.5 inch
- Material: Brass/Bronze
- Fitting Type: Bulkhead Fitting, Union
- Features: English
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tube to flared tube through bulkhead
- English Size: 1 inch
- Fitting Type: Adapter, Hydraulic Fitting, Union
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Flare
-
Supplier: Allied Electronics, Inc.
Description: Fitting, Pneumatic; bulkhead union, M14x1 thread, for 6mm tubing
-
Supplier: Allied Electronics, Inc.
Description: Fitting, Pneumatic; bulkhead union, M20x1 thread, for 10mm tubing
-
Supplier: Allied Electronics, Inc.
Description: Fitting, Pneumatic; bulkhead union, M12x1 thread, for 4mm tubing
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
- Material: Brass/Bronze
- Features: Bulkhead
- Fitting Type: Union
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Features: Metric
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
- Material: Brass/Bronze
- Features: Bulkhead
- Fitting Type: Union
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 2 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Flare
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.125 to 0.5 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Superlok - Mako Products
Description: SUPERLOK DIN Type Tube Fitting The SUPERLOK DIN type fitting is a flareless metric fitting that consists of a body, a compression ring (ferrule) and a nut, On assembly, two cutting edges of the compression ring “bite” into the outer surface of the tube ensuring the necessary
- Metric Size: 152.39991770404444 to 1,066.7994239283112 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Fitting Type: Elbow, Union
-
Supplier: Allied Electronics, Inc.
Description: Fitting, Pneumatic; bulkhead, M14x1 thread, 1/8RcPT thread, for 6mm tubing
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Radwell International
Description: BULKHEAD, FEMALE BULKHEAD CONNECTOR, FITTING CONNECTION TYPE: TUBE X FNPT, 1/4 INCH PIPE SIZE, MAX PRESSURE: 300 PSI, RELEASE BUTTON, NICKEL-PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Bulkhead Fitting
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HFBB-2F 1/4" female NPT x male Quick-test bulkhead union, brass Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect fittings on the
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: Quarktwin Technology Ltd.
Description: BULKHEAD FITTING
- Material: Brass/Bronze
- Fitting Type: Bulkhead Fitting
-
Supplier: Tompkins Industries, Inc.
Description: Brass air brake fittings - union
- English Size: 0.25 inch
- Material: Brass/Bronze
- Features: English, Tube Fitting
- Fitting Type: Hydraulic Fitting, Union
-
Supplier: Ralston Instruments, Inc.
Description: QTFT-HFBB-2F 1/4" female NPT x male Quick-test bulkhead union, with cap and chain brass Connect a hose on one side of a panel, wall or enclosure with female NPT on the other side Bulkhead seals so no liquid or moisture can get into a control panel or enclosure Use to connect
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
- Connection Type: Threaded
-
Supplier: Radwell International
Description: NITRA PNEUMATIC PUSH-TO-CONNECT FITTING, BULKHEAD UNION, NICKEL-PLATED BRASS BODY, (2) 1/2IN TUBE CONNECTION(S). PACKAGE OF 5.. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Description: Main characteristics : Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications.
- Metric Size: 8 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Metric, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
-
Description: Legris LF3600 Instant Fittings Nickel plated brass instant fittings for demanding applications. For air and fluid transportation. FDA, 1935/2004/CE. -20 to 150C at 30 bars. Wide range. Compact & robust design.
- Metric Size: 4 to 14.000000000000002 mm
- Features: Brass/Bronze, Metric, Pneumatic Fitting
- Fitting Type: Bulkhead Fitting, Coupling, Tube Fitting
-
Supplier: DK-LOK U.S.A.
Description: OD 1/16-2inch, OD 2mm-38mm SS316,Brass, Carbon Steel, Titanium, Hastelloy, Alloy825,625,900,20 .. Heat-code Traceability Rolled Male Thread Construction Gauge-able Feature Reusable Excellent Leak-Free Sealing System in heavy vibration, high thermal stresses and high impulse.
- English Size: 0.0625 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Bulkhead Fitting, Tube Fitting, Union
- Features: Compression Fitting, English, Gas Fitting
Find Suppliers by Category Top
Featured Products Top
-
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
. Precision Materials & Pressure Rating Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
and fit. Diversified Specifications & Strong Adaptability: Covers multiple fitting types (crimp, reusable, one-piece, two-piece), matched color-coded stepped/non-stepped ferrules, 50+ adapter configurations (straight, elbow, tee, bulkhead, swivel, reducer (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Increase productivity and decrease assembly time with Beswick’s new swivel adapter fitting. This swivel feature permits any angular relationship between two connected components. The SSF is a straight adapter fitting with 5/16-24 external to internal threads. Assembled with O-ring seals, the product ensures a leak tight connection. Available in 303 stainless steel and brass. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
fitting makes a leak-tight connection to the mating component. Manufactured in brass, 303 or 316 stainless steel. Various o-ring materials are offered to match the system requirements. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
brass body. The filter element can be ordered in 316 Stainless Steel or bronze. This filter fitting is designed with a captured O-ring face seal for leak tight installation. A wide variety of O-ring materials are available to meet your application requirements. (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
options for wires, jacketed cables, or integrated connectors at either end. Precision-machined housings are available in materials such as stainless steel, aluminum, titanium, brass, and specialty alloys, with multiple interface options including threaded fittings, flanges, and radial O-ring seals (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
CR4 - Thread: Using Cable Gland for 10mm Cu Pipe?
Qn the brass bulkhead fitting use a reamer to open the brass so the tubing goes through.
-
Water Quality Changes in a Septic Tank Effluent Discharged to the Chalk
Each bucket was fitted with two brass bulkhead fittings , one in the base and the other at the top of one side, to which were attached lengths of 10 mm outside diameter polyethylene tubing.
-
Throughfall exclusion and leaf litter addition drive higher rates of soil nitrous oxide emissions from a lowland wet tropical forest
Static chambers were constructed by drilling brass bulkhead union fittings with 9.5 mm thermo- green septum into commercially available 21.3 cm ID PVC end caps, creating a 3.14 L headspace once installed.
-
Reducing Open Cell Landfill Methane Emissions with a Bioactive Alternative Daily
Two 0.32 cm (0.125 in) diameter brass bulkhead tube fittings (Swagelok, Solon, OH) passed through the sealed wall, spaced 7.6 cm (3 in) apart horizontally from the wall center.
-
An environmental chamber system for prolonged metabolic studies on small animals
The tube is secured and sealed to the gas inlet bulkhead fitting by a brass compression ferrule and nut.
-
Measured surface transfer impedance of braided cable shields made from metal clad aramid yarn blended with metal wires
Next, a brass cap was screwed onto the conduit- bulkhead fitting .
-
cis -Vaccenyl Acetate, A Female-Produced Sex Pheromone Component of Ortholeptura valida , A Longhorned Beetle in the Subfamily Lepturinae
The jar lids were fitted with a Teflon® liner and two brass bulkhead unions (pipe thread, ~0.64 cm to 0.32 cm; Swagelok®, San Diego Valve and Fitting Co., San Diego CA, USA), one of which was connected to a flow …
Indicates content that may require registration and/or purchase.