-
Supplier: Transcat, Inc.
Description: no. 760-00/-01) when the pre-set torque value is achieved makes over-tightening unlikely Automatic resetting to the starting position Lightweight yet robust and corrosion-resistant construction design Very convenient non-slip rubber handgrip No. 760-00/-01: EPA (Electrostatic Protected
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: The compact design of Gedore Torque’s ATB Adjustable Breaking Torque Wrench allows easy access where space is restricted This torque wrench offers improved control of the torque tightening process by reducing the risk of under and over tightening. This is achieved
- Drive Size: 0.25 inch
- Torque: 442.477876106195 to 221.238938053097 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ATB Breaking Wrenches utilise a 20° breaking action, which very clearly signals to the operator when the desired torque has been reached therefore vastly reducing the possibility of over torque The adjustment range ensures the tool is suitable for a
- Length: 11.9291403 inch
- Weight: 1.5435 lbs
- Torque: 48 to 216 In-lbs
- Features: Manual Tools, Torque Wrench
-
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises
- Length: 4.1338605 inch
- Weight: 0.28665 lbs
- Torque: 9 to 89 In-lbs
- Features: Manual Tools, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Robust production tools which reduce the chance of over tightening and are compatible with interchangeable end fittings These torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Gedore
- Drive Size: 0.6299216 inch
- Torque: 44.2477876106195 to 221.238938053097 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: L-com, Inc.
Description: torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our
- Drive Size: 0.5625 inch
- Torque: 12 In-lbs
- Features: Torque Wrench
-
Supplier: L-com, Inc.
Description: torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our
- Drive Size: 0.15625 inch
- Torque: 2 In-lbs
- Features: Torque Wrench
-
Supplier: L-com, Inc.
Description: LCTWB0514-TQ is a break-over type torque wrench with 1/4 bit for SSMA connectors and a preset value of 5 in-lbs. L-com’s LCTWB0514-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial
- Drive Size: 0.25 inch
- Torque: 5 In-lbs
- Features: Torque Wrench
-
Supplier: L-com, Inc.
Description: LCTWB0658-TQ is a break-over type torque wrench with 5/8 bit for TNC connectors and a preset value of 6.1 in-lbs. L-com’s LCTWB0658-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial
- Drive Size: 0.625 inch
- Torque: 6 In-lbs
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: engineering projects. A visible micrometer style scale allows the user to adjust the tool quickly and easily to their desired torque setting, enabling a range of different Torque settings to be applied. Accurate process control is ensured by reducing the risk of under and over
- Drive Size: 0.75 inch
- Torque: 1,327.43362831858 to 6,194.69026548673 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: FIXED BREAK-OVER TORQUE WRENCH WITH 13/16 BIT FOR ROHS COMPLIANT: NA
-
Supplier: Newark, An Avnet Company
Description: FIXED BREAK-OVER TORQUE WRENCH WITH 15/64 BIT FOR ROHS COMPLIANT: NA
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology Long tool service life is ensured by the robust design that is guaranteed by a two year warranty Designed to eliminate incorrect of all types of pipe
- Drive Size: 0.3543309 to 0.4724412 inch
- Length: 13.9763855 inch
- Weight: 1.9404 lbs
- Torque: 168 to 612 In-lbs
-
Supplier: Newark, An Avnet Company
Description: FIXED BREAK-OVER TORQUE WRENCH WITH 5/16 BIT FOR 3 ROHS COMPLIANT: NA
-
Supplier: Newark, An Avnet Company
Description: FIXED BREAK-OVER TORQUE WRENCH WITH 1/4 BIT FOR SS ROHS COMPLIANT: NA
-
Supplier: Mountz, Inc.
Description: Designed to tighten various types of fasteners accurately, the TBX-25 break-over wrench informs the operator when the proper torque is reached by deflecting at the pivot point near the tool's end. The unique break-over mechanism gives an operator ample time to
- Length: 10.4 inch
- Weight: 10.4 lbs
- Torque: 44.3 to 221.3 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: additional force to the fastener. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges of these tools is in accordance with the requirements of ISO 6789 (+/-
- Length: 4.1 inch
- Weight: 4.1 lbs
- Torque: 1.8 to 18 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: flexibility to adapt to different applications with the ability to change different head options. Breaks over upon reaching preset torque and reset automatically. Tamper-proof internal adjustment. No external adjustment scale - must be preset using a torque analyzer. All
- Drive Size: 0.6299216 inch
- Length: 10.4 inch
- Weight: 10.4 lbs
- Torque: 44 to 221 In-lbs
-
Supplier: Mountz, Inc.
Description: tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening
- Length: 5.5 inch
- Weight: 5.5 lbs
- Torque: 3 to 12 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Robust construction gives accurate results, to ±4%, even in arduous working conditions Every adjustable wrench supplied with a calibration certificate to satisfy requirements of ISO 9000:2000 The break angle improves accuracy by reducing the possibility of over
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: the range 100 - 1500 Nm Type 88 breaking torque wrench Operating instructions are provided on a label on the torque wrench Test certificate acc. to DIN EN ISO 6789 Delivered in sturdy cardboard packaging
- Torque: 6,194.69026548673 to 13,274.3362831858 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to
- Torque: 3 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to
- Torque: 8 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to
- Torque: 2 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to
- Torque: 20 In-lbs
- Features: Torque Wrench
-
Supplier: DigiKey
Description: Preset Break-Over Torque Wrench
- Torque: 12 In-lbs
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Precise Break-over Torque Wrench TRQ-N20-8 allows for precise mating force and easy use in tight spaces. The head will break over to signal the user when preset torque is achieved. It will effectively prevent over/under tightening.
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Precise Break-over Torque Wrench TRQ-10-06 allows for precise mating force and ease of use in tight spaces. The head will break over to signal the user when the preset torque value is achieved. It will effectively prevent over/under
- Features: Torque Wrench
-
Supplier: Utility Parts Central, Inc.
Description: have the torque (500ft.-lb.) to break free most rusty pole hardware. The HW1V Hydraulic Impact Wrench comes with a 3 position torque adjustment control and quick change access, to adjust the torque to suit the needs of each specific task. For instance, the torque
- Type: Impact Wrench
-
Supplier: TelephoneStuff.com
Description: fit over long binding posts and are thin-walled for easy access into tight areas - Socket ends are color-coded for quick identification of socket sizes - Hex-socket design enables using a wrench to obtain extra torque - High-impact, break-resistant handle for long and dependable
-
Supplier: All-Spec Industries
Description: quick identification of socket sizes. The hex-socket design enables using a wrench to obtain extra torque. The comfortable, built-in ribs in the handle give a secure hand grip. Sockets are thin-walled for easy access into tight spaces, and are 1-1/4" deep to fit over long binding
-
Supplier: Transcat, Inc.
Description: Product Highlights DESIGNED TO BE A STURDY, COMPACT, COST EFFICIENT TESTER: Can be mounted on a wall or workbench allowing operators to test torque wrenches at their work stations ALL STEEL CONSTRUCTION WITH DURABLE NO BREAK ROTARY NECK ACCURACY OF +/-1% OF NDICATED VALUE:
- Maximum Torque: 5 to 50 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Novo Precision, LLC
Description: does not address ISO procedure & documentation requirements. Bearing Position Locking Torque Wrench - Always a "free" tool included with each TAK straightener purchased. Eliminates brakeage of the positioning and bearing screws through over-torquing. Smaller Bearing Roll Diameters and
Find Suppliers by Category Top
Featured Products Top
-
Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction (read more)
Browse Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
car's axis. In simple terms, the more torque a device can generate, the more power it will be able to exert over a wider range of operational loads. The straight line motion experienced when something is pushed is a practical display of force. Torque, on the other hand, is best described as (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
adjustable wrench, thicker and more firm than other adjustable wrenches. It also reaps long-lasting grip and ergonomic benefits. 5) Torque Wrenches If you want to apply a specific torque to a fastener, (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
sometimes-spontaneous nature of innovation, it was a routine workday when Rolf Steinbock imagined breaking up the high torque requirements of these problematic nuts into several, smaller torques with multiple jackbolts threaded through the nut body. In doing so, Steinbock (read more)
Browse Bolts Datasheets for Nord-Lock Group -
. Most engineers will have heard of or used a rotary solenoid and will know these are a cost effective solution for simple on/off rotational movement over a short angle ranging from 25° to 95° depending on duty cycle. They also deliver high torque over this short angle of operation and with (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
torque options up to lSOOin-lbs, 5 motor voltage options, open/closed or modulating control options,and an optional integrated battery backup system for fail-safe operation (SNS-Series Only). The project began when one of ICl's customer's (a large US automotive manufacturer) wanted to reduce (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
cranes are created equal. Choosing the right type—floor-mounted, wall-mounted, or articulating—can be dependent on your facility layout, task requirements, structural support, and available workspace. In this guide, we’ll break down the differences between these (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
reducer) are generally recommended over belt- or chain-driven designs. Gearmotors work extremely well with electronic inverters and this combination provides important control features such as variable speed, overload protection and adjustable starting torques. Size (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
leak-proof, air-tight seal. This impenetrable seal will not break or crack once the screw is torqued preventing seepage or leakage of contaminants, i.e., sand, water, moisture/humidity, dirt, from entering sensitive equipment and damaging it or leaking out and potentially harming our environment (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
New ATB Adjustable Break-Over Torque Wrench By Mountz Inc.
The adjustable torque wrench breaks over upon reaching the preset torque value and resets automatically.
-
Miniature MMTB Break-Over Torque Wrenches By Mountz Inc
Miniature MMTB Break - Over Torque Wrenches By Mountz Inc.
-
12.22.10 -- Ubisense Based, Atlas Copco Tool Location System Launched To Manufacturers Worldwide
New ATB Adjustable Break - Over Torque Wrench By Mountz Inc.
-
Mountz® 068113 Open End Wrench Head For TBIH Wrench, 3/4 in
• For Use With: Torque Break Over Interchangeable Head Style Wrench (TBIH .
-
Mountz Designs Cap & Tube Tightening Torque Wrench For Bottle, SMA Connector And Medical Device Manufactures
The torque wrench is " break - over ' design, which limits the amount of torque applied to an assembly or fastening application.
-
Selecting the Proper Torque Wrench
“ Break - Over ” wrenches are essential to limiting the amount of torque applied to an assembly or fastening.
-
Saturn Engine Stop-Start System with an Automatic Transmission
Quasi-static torque wrench tests showed that perhaps only about half of the 200 Nm was required to “ break loose” a frozen engine and turn it over .
-
CR4 - Thread: American Made Or Equal Tools!
My favoritism for the Williams wrenches , at least the old ones, are: they have lasted over 40 years; they are longer than most so they get more torque to the nut/bolt; The surfaces … … have never been able to break any of them.
-
CR4 - Thread: Fasteners Solution
… bolts are placed in the threaded holes and turned by wrench to press against a … … while leaving the ' breaking ' (aka, 'releasing,' … … bars being used to over -tighten bolts) force low … … at as high a torque that a 'normal' giant …
-
Considerations Given to Land Rig Design for Versatility of Operations
… Single rig involves installing casing to the top-drive cross- over sub (nubbin) in the … … drive turning in and torquing the casing; hoisting out … … setting the slips and breaking out the nubbin using … … top- drive and power wrench ; and hoisting the top …
Indicates content that may require registration and/or purchase.