-
Supplier: Chloride Power North America
Description: Semiconductor manufacturers face high productivity demands. They cannot afford to have production or test accuracy compromised by power disturbances. The ONEAC CDR Series of Three-Phase Power Conditioners are specifically engineered to meet their need for a clean, controlled
-
Description: Spectrum Power Management Systems’ 7400-DS93 Breaker Interface Panel offers a reliable solution for protecting your system from over-current damage. Power and return lines for all panel circuits are isolated in the “off” state by magnetic circuit protectors,
-
Supplier: Tele-Communication, Inc.
Description: six on rear panel, 2 receptacles always on Front panel courtesy receptacle Two power switches, one for each bank of outputs Thermal circuit breaker overload protection Self-test circuit with visual indicator Documents and Downloads SurgeX SX2120 Surge Eliminator &
-
-
Supplier: Tele-Communication, Inc.
Description: breaker overload protection Self-test circuit with visual indicator 8 grounded AC outlets on rear panel (6 switched,2 always on) Documents and Downloads SurgeX SX1115 Surge Eliminator & Power Conditioner Data Sheet SurgeX SX1115 Surge Eliminator & Power
-
Supplier: Tripp Lite by Eaton
Description: power, protection and ground status at a glance. Detachable 10-foot and 18-inch AC power cords include right-angle NEMA 5-15P plugs, allowing furniture to be placed flush against the wall. Features Network-Grade 5100-Joule Surge Protection for Your Home Theater Electronics Protects
- Input Voltage: 120 volts
- Number of Outlets (if Applicable): 2
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tele-Communication, Inc.
Description: & Power Conditioner Data Sheet SurgeX SX1115 RT Surge Eliminator & Power Conditioner User Guide The SX1115RT provides guaranteed surge protection and power conditioning for audio, video, broadcast and computer equipment. The units are 15-amp load-capable and have 8
-
Supplier: Tele-Communication, Inc.
Description: Downloads SurgeX SX1120RT Surge Eliminator & Power Conditioner Data Sheet SurgeX SX1120RT Surge Eliminator & Power Conditioner User Guide The SX1120RT provides guaranteed surge protection and power conditioning for audio, video, broadcast and computer equipment.
-
Supplier: Sensata Technologies
Description: The 209, E-Frame circuit breaker combines power switching with accurate, reliable circuit protection in a compact single or multi-pole unit. The unit is ideal for branch circuit applications such as EDP, air conditioners, panel boards and lighting controls. The 209 is
- Continuous Current Rating: 0.1 to 100 amps
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Rocker, Toggle Switch
-
Supplier: SMC International
Description: The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an intuitive, easy to learn graphical
- Testing Current Range: 0 to 50 amps
- Number of inputs: 3
- Options & Features: Application Software, Auto-Ranging, Battery Powered, Graphic Results, Printer / Plotter Interface, Programmable
- Test Variable: DC
-
Supplier: Sensata Technologies
Description: The Airpax™ AP series are fully sealed, magnetic circuit protectors that combine power switching and accurate, reliable circuit protection with inverse time delays and trip free features. Unlike a thermal circuit protector, the AP does not change its trip current over a wide temperature span.
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Allied Electronics, Inc.
Description: facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features Complete Range of UL 489 Listed DIN Rail Mounted Miniature Circuit Breakers up to 40 Ampere Current Rating
-
Supplier: Allied Electronics, Inc.
Description: facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features Complete Range of UL 489 Listed DIN Rail Mounted Miniature Circuit Breakers up to 40 Ampere Current Rating
-
Supplier: Allied Electronics, Inc.
Description: facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features Complete Range of UL 489 Listed DIN Rail Mounted Miniature Circuit Breakers up to 40 Ampere Current Rating
-
Supplier: Allied Electronics, Inc.
Description: facilitate mounting and wiring of multiple miniature circuit breaker arrays in control panel assemblies. WMZT circuit breakers can also be reverse feed. Features Complete Range of UL 489 Listed DIN Rail Mounted Miniature Circuit Breakers up to 40 Ampere Current Rating
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25510-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32 threaded inserts Material:
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 10 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25520-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32 threaded inserts Material:
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 20 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25550-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32 threaded inserts Material:
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 50 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 25515-B-2 Mid-Range Circuit Breaker Category: Eaton's Bussmann Series Mid-Range Circuit Breakers Manufacturer: Eaton Series: 25X Type: Mid-Range Circuit Breaker Reset Method: Type III - PTT (Push to Trip) Mounting Holes: #8-32 threaded inserts Material:
- Rated DC Voltage: 32 volts
- Continuous Current Rating: 15 amps
-
Supplier: ValueTronics International, Inc.
Description: Power: 3200W Regulation of 0.2% CV/CC operation, Metered Remote sensing and programming AC line loss protection circuit monitors 3-phase input and cuts off SCR's and opens output bus if a phase drops out; operation resumes when AC input returns to normal 3-phase input circuit breaker
- DC Output Power: 3,199.9999999999973 watts
- Type: DC Power Supply
-
Supplier: UL Standards & Engagement
Description: wiring diagram of the industrial control panel, an industrial control panel does not include equipment mounted remotely from the panel and connected via a wiring systems or equipment field installed on or within the industrial control panel. 1.5 An evaluation of the
-
Description: circuit. If this condition is determined to be non-catastrophic, the breaker is reset. The client is able to disable this feature if desired. This advanced unit will permit the user to power cycle all 12 solid state breakers as well as the 2 ROCB mains breakers. Refer to
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this Power Conditioner Strip? Spike & surge protection gives you the peace of mind that you need when protecting your sensitive equipment Noise filtration feature assures you that the power being delivered to your electronics is clean and free from radio
-
Supplier: AMETEK Programmable Power
Description: The Energy Absorber Test System includes power supplies and a regenerative energy absorber with a rating of 400VDC at ±150A. The system consists of DC power supplies, an AC distribution and interlock system, an energy absorber chassis and an absorber load resistor chassis. The
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: RS Components, Ltd.
Description: Mains spike/surge protection devices that are ideal for protecting all sensitive electronic equipment. Protection from voltage transients that can occur between phases (L-N, L-E, N-E). Designed to be installed close to the incoming electrical supply panel. Wired in parallel with the supply.
- Input Voltage: 415 volts
- Output Voltage: 415 volts
- Frequency: 50 Hz, 60 Hz
- Protection: Surge
-
Supplier: Electric Generators Direct
Description: conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses GM Vortec 3.0L Engine •Provides years
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: conditioners •Intelligently powers your whole home (load dependent) 400-Amp (2 x 200-Amp) Auto Transfer Switch (71058) •A UL Listed solution for 2 x 200-Amp Service Breakers •Easy install - one less switch, less wiring/time, fewer expenses Briggs & Stratton Vanguard V-Twin
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Tripp Lite by Eaton
Description: downloadable PowerAlert® software to offer comprehensive network power monitoring and control. This UPS system also accepts an optional WEBCARDLX network interface (sold separately) that enables Java-free remote access for site power and UPS status monitoring, configuration, control
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.699999999999997 kwatts
- Runtime at Half Load: 13.8 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SU3000RTXL3UN SmartOnline® 120V 3kVA 2.4kW On-Line Double-Conversion UPS provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment. It converts AC input to DC power, and then converts DC to fully regulated sine wave AC
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.4000000000000012 kwatts
- Runtime at Half Load: 14 minutes
-
Supplier: ValueTronics International, Inc.
Description: event of an overcurrent or over-power condition, circuitry is activated to limit the load current, and a front panel "power limit" LED is lit. If the current and power are increased further, protective circuitry will open the electronic circuit breaker. The
- Load Bank Type: DC
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SVX90KL 90kVA / 90kW SmartOnline large-chassis UPS includes installed Input, Bypass and Output breakers, a Static Transfer Switch (STS) and 3 included 30kVA SVX30PM power modules. The system includes space for up to 5 additional user installable SVX30PM power
- Volt-Amp Rating: 90 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 to 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Westerbeke Corporation
Description: overspeed, low oil pressure, hight exhuast temperature A.C circuit breaker Water injected exhaust elbow Vibration mounts Belt guards EPA, CARB & CE compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel Hydro-hush muffler and fittings Anti-siphon valve
- Wattage: 3,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: list Electronic Governing Safety shut-downs - overspeed, low oil pressure, hight exhuast temperature A.C circuit breaker Water injected exhaust elbow Vibration mounts Belt guards EPA, CARB & CE compliant Meets U.S.C.G. regulation 33CFR-183 Optional Equipment Remote start/stop panel
- Wattage: 3,000 watts
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: TelephoneStuff.com
Description: Voltage - Uniquely designed to accept input power from any single phase, 120V power source such as a UPS, solar panel or other alternative energy power inputs - Battery-protected and surge-only outlets: Reserves power capacity and run time for connected equipment
- Voltage: 24 volts
- Specialty Cells: Battery Packs and Assemblies
-
Supplier: Caterpillar Oil & Gas
Description: construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: UL Standards & Engagement
Description: equipment covered by this standard that incorporates components and sub-assemblies that perform a power distribution and control function covered by other standards, such as panelboards, load transfer equipment, or uninterruptible power systems utilized in power
Find Suppliers by Category Top
Featured Products Top
-
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
appropriately sized housing with a power supply and blank panels to cover any unused slots. About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
appropriately sized housing with a power supply and blank panels to cover any unused slots. About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
appropriately sized housing with a power supply and blank panels to cover any unused slots. RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
• Digital iQ • Circuit breaker Back Side: • PLC Port • USB Port • Ethernet Port • Water Drain Port • Water Feed Port • Lockable Door Panel With the Versapower® Xtreme™, you'll get Radyne's advanced user friendly (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
62368-1/No61010-2-201/No61010-1 standards, and certified by CE, CUL listed/recognized, RCM, CB scheme. The Acti9 iC60 range of miniature circuit breakers are recommended for protection. Modular and optimum power supplies come equipped with a front face LED indicating the presence of DC output voltage (read more)
Browse Power Supplies Datasheets for DigiKey -
offer: Almost any input/output electrical configuration N+1 redundant operation and hot-swap Multiple outputs Expandability – as power requirements increase, more modules can be added Breakers (AC, battery & load (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Operations and maintenance manual for the light duty utility arm (LDUA) at-tank instrument enclosure (ATIE) (LDUA system 4300)
3.1.2.3 Verify the air conditioner disconnect switch and all breakers on the 4300A3A1 power distribution panel are open.
-
Brownfield Facilities Upgrading for ESPs
The auxiliary distribution panel contains feeder breakers for the air- conditioners , control, lighting, power receptacle and other circuits.
-
Environmental Control and Life
Support System
The circuit breakers that provide the AC power to operate the fans, pumps, controllers, and signal conditioners are located in the center of Panel L4 (Figure 3-10).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1759 - Safety Evaluation ...
…ground cables Cables and connections (terminal blocks, connectors, and splices) Chargers Converters Circuit breakers Communication equipment Electrical/I&C controls and panel internal component assemblies Electrical/I&C … Meters Motor control centers Power distribution panels Power supplies … detectors (RTDs) Sensors Signal conditioners Solenoid operators Solid-state…
-
main breaker panel configuration - Self Help Forums
on the air conditioner main breaker being in the meter panel maybe i wasn't clear but my meter panel is the type which has … required here also so the fire department or emergency people can cut the power without having to enter…
-
Self Help Forums - main breaker panel configuration
on the air conditioner main breaker being in the meter panel maybe i wasn't clear but my meter panel is the type which has … required here also so the fire department or emergency people can cut the power without having to enter…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1782 - Safety Evaluation ...
…for license renewal scope: alarm units, annunciators, cables and connections, buses, chargers, converters, invertors, circuit breakers , electrical controls and panels -internal, electrical penetration assemblies … bulbs, loop controllers, meters, power supplies, radiation monitors, recorders, voltage regulators, relays, signal conditioners , solenoid operators, solid state…
-
Federal Register > Friday, January 17, 2014 > [79 FR 3175] Notification of Proposed Production Activity; Mitsubishi Electric Power Products Inc.; Subzone 181B ...
…pins; springs; wire (steel, copper); cabinet hardware; copper fittings; aluminum struts/tanks; pumps; compressors; blowers; air conditioners ; heat exchanger parts; filters … converters; inductors; parts of power supplies; resistors; capacitors; fuses … and overload protectors; control panels ; auxiliary switches; circuit breaker parts; interrupters; diodes; transistors…
-
Federal Register > Thursday, June 13, 2013 > [78 FR 35604] Foreign-Trade Zone (FTZ) 155-Calhoun/Victoria Counties, Texas; Notification of Proposed Production A...
…hydraulic components (cylinders, motors, governors, and pumps); compressors; fans (blades); turbochargers; air conditioners ; heat exchangers; filters; windshield … shims; spacers; electric motors; power converters; electromagnetic couplings; clutches … apparatus; radios; antennas; indicator panels ; horns; visual signaling equipment … electrical terminals; fuses; circuit breakers ; relays; switches .
-
Sustainable Energy and the Environment: A Clean Technology Approach
(b) Electrical: Master control panel , circuit breakers , switchgear, connectors, cables, lightning arrestor, earthing for safety. .... (c) Electronics: DC-AC inverter, DC-DC converter, power conditioner , charge controller, timer, load switching, monitoring, data-logging etc. control and management etc.
Indicates content that may require registration and/or purchase.