Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ningbo Best Group Co., Ltd.
Description: USB Bridge Cable Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,
- Features: USB
-
Supplier: Define Instruments
Description: to your compatible device. The kit contains: 1x USB Bridge Key 1x Interface cable 1x Head-mount adaptor (for head-mount transmitters only) 1x USB extension cable Compatible with: Merlin Zen Datalogger Zen RTU/U and Zen RTU/R ZEN-16 (superseded) Wireless Gateways
- Agency Approvals: CE Conformity Marks
- Network / Bus: USB
-
Supplier: Advantech
Description: Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, USB Power Dual Band WiFi Bridge Wide operating temperature range: -20 to +85 °C Compact form factor Advanced Enterprise Class wireless security (WPA2/WPA3-Enterprise, WPA, WEP, EAP) USB port powered (dual USB port-powered
- Network Equipment: Bridge, Router
- Network Media: Wireless
-
-
Supplier: SFCable.com
Description: The USB/Parallel Converter is the easiest way to connect your parallel device to the USB port on your PC. This product operates as a bridge between one USB port and a standard Parallel port. Newer PCs are no longer equipped with parallel (LPT) port. But you want to use old
- Features: Cable Assembly, DB25, Parallel, Printer / Plotter Cable, Serial / RS-232/422/485, USB
- Application: Computer Cable
-
Supplier: L-com, Inc.
Description: The AW900R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations. Most
- Frequency Band: 900 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Sensirion Evaluation Sensor Bridge and USB Cable (Sensors not Included)
-
Supplier: L-com, Inc.
Description: Mini USB Cables One Watt power consumption is ready for solar applications
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: L-com, Inc.
Description: (2) 20" USB to Mini-USB Adapter Cables (2) 120VAC to 12 VDC Power Supplies Application Wireless bridge for RS-232 serial devices
- Frequency Band: 2,400 MHz
- Network Equipment: Bridge
- Network Media: Wireless
-
Supplier: Cable Depot Inc.
Description: Bus (USB) hub, functioning as a USB cable concentrator and a bridge between PC USB Host Controller and USB devices. The ADP3162 is a full speed USB hub and it provides one upstream port and seven downstream ports. It supports both full speed (12 Mbps) and
- Network Equipment: Hub
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW2400R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations. Most
- Data Rate: 0.0000096 to 0.00011520000000000001 Gbps
- Network Equipment: Bridge
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB 2.0
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: TMP Pro Distribution
Description: Samson presents the USB studio condenser microphone that started it all: The C01U. This classic USB microphone bridges the gap between mid-level USB audio adapters and pro-line products that require additional drivers, special software, and/or excess cabling. The C01U is
-
Supplier: Embedded Data Systems
Description: • Used in applications where iButtons are permanently retained in the adapter. (For applications where iButtons need to be removed from the adapter with regularity, use a DS9490R# along with a DS1402 series cable with a RJ11 plug.) • High-Speed 12Mbps Universal Serial Bus (USB)
- TJ: 0 to 70 C
- Features: Other
- Technology: USB
-
Supplier: Embedded Data Systems
Description: • Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network
- TJ: 0 to 70 C
- Features: Other
- Technology: USB
-
Supplier: L-com, Inc.
Description: These L-com U2C000 series USB adapters and couplers provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used to bridge two cables. It is not always necessary to change cables if the connectors
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: RS Components, Ltd.
Description: USB to UART Bridge Converter Cable, 4D
- Category: Development Suite / Kit
- Features: Other
- Ports: USB
-
Supplier: Newark, An Avnet Company
Description: UART TO I2C MASTER BRIDGE, DEMO BOARD; Kit Application Type:Interface; Application Sub Type:UART to I2C; Silicon Manufacturer:NXP; Silicon Core Number:SC18IM700; Product Range:-; Kit Contents:Demonstration Board, USB Cable RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DEMO BOARD, MCP6N11 MCP6V2X, BRIDGE; Silicon Manufacturer:Microchip; Silicon Core Number:PIC18F; Kit Application Type:Amplifier; Application Sub Type:-; Kit Contents:Evaluation Board, USB Cable, User Guide; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BOARD, DEMO, MCP6N11 MCP6V2X, BRIDGE; Silicon Manufacturer:Microchip; Silicon Core Number:PIC18F; Kit Application Type:Amplifier; Application Sub Type:-; Kit Contents:Board, USB Cable, User Guide; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AW900R2-PAIR allows you to connect RS-232 devices wirelessly in situations where direct wired connections are too costly or have insufficient range, security or noise immunity. It provides direct plug-and-play replacement of an RS-232 cable, but without most of the limitations. Most
-
Supplier: Omnitron Systems Technology, Inc.
Description: Fiber is run directly to the laptop, where it is converted to copper UTP and connected to a laptop RJ-45 port with a standard Ethernet patch cable. Power is supplied to the media converter by the laptop’s USB port using a standard USB cable, eliminating the need for an
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: Fiber is run directly to the laptop, where it is converted to copper UTP and connected to a laptop RJ-45 port with a standard Ethernet patch cable. Power is supplied to the media converter by the laptop’s USB port using a standard USB cable, eliminating the need for an
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Radicom Research, Inc.
Description: ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The
- Network Equipment: Hub
- Network Media: Wireless
-
Supplier: RS Components, Ltd.
Description: USB-UART Bridge cable,5V,wire-ended
- Category: Development Suite / Kit
-
Supplier: Radicom Research, Inc.
Description: ultrabooks via USB port to provide a stable online access anywhere. 4. Hot Spot Sharing The RW8300 supported hot spot mode. Just connect a mini USB cable to power on, it can share a single account on multiple devices, such as notebooks, smartphones, tablets. 5. LAN to WLAN The
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Integrated Device Technology
Description: trace segment to emulate PCB connectivity. This Evaluation Board is powered from the USB host connector. It is connected via two USB3 cables to a host controller and storage device or other peripheral. The 89HP0504U Repeater is I2C configured, and this Evaluation Board provides a
- Category: Development Board
-
Supplier: 4D Systems Pty. Ltd.
Description: The 4D Programming Cable is a USB to Serial-TTL UART converter cable. It incorporates the Silabs CP2102 USB to Serial UART bridge IC (as used in the uUSB-MB5 module) which handles all the USB signalling and protocols. The cable provides a fast and simple way
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ValueTronics International, Inc.
Description: The S361E is a 6 GHz cable and antenna from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems
- Frequency Range: 6,000,000 kHz
-
Supplier: Infineon Technologies AG
Description: PSoC™ MiniProg3 Program and Debug Kit The newer MiniProg4 Program and Debug Kit supports PSoC™ 4, PSoC™ 5LP, and PSoC™ 6 devices with SWD, using industry standard CMSIS-DAP as the transport mechanism. It also provides USB-UART, USB-I2C, and USB-SPI bridging. The MiniProg3
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Hottinger Brüel & Kjær A/S
Description: frequency Remote (USB or RS232) or manual operation Scope of supply: USB power supply 2 connection cables KAB263-3 1 connection cable KAB268-3 1 USB connection cable 1 RS232 connection cable Important: Calibration is not included in the scope of
-
Supplier: Integrated Device Technology
Description: workstation or server. Using the Repeaters mux/demux function, one PCIe lane can be routed to either the PCIe cable connector, or to a PCIe slot connector. The endpoint side board also uses the Repeaters mux/demux feature to route the PCIe cable connection to either a 1-lane PCIe slot,
- Category: Development Suite / Kit
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
Conduct Research Top
-
USB Design Considerations
data using the USB protocol. Having both power and data communication capability in one cable adds convenience and flexibility to applications. USB communications can be designed into new systems or added to upgrade legacy systems through the addition of a fixed-function USB communication bridge
-
Smart Computing Article - Don't Get NIC'd
on quality and features. Most PCMCIA network adapters now operate at 10/100 speed, but check to be sure. Note that many PCMCIA network cards make use of a dongle, an external connector bridging the gap between your NIC and your network cable, in
More Information Top
-
Windows XP FastLynx USB 2.0 bridge cable problem - usbbc2.sys is needed
"The file 'usbbc2.sys' on High Speed Usb- Usb Bridge Cable .
-
DRIVER NEEDED: Prolific pclinq2 (pl2501) (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
Device Type: USB Bridge Cable .
-
USB driver problem - please help... - Free Drivers Download | Request and Support Forums
Go to START>SETTINGS>CONTROL PANEL>SYSTEM>HARDWARE>DEVICE MANAGER>USB SERIAL BUS CONTROLLERS and see if the " USB Bridge Cable " is in the list.
-
Broni....... cleanup Gateway
S3 Wdm1; USB Bridge Cable Driver;c:\winnt\system32\Drivers\usbbc.sys --> c:\winnt\system32\Drivers\usbbc.sys [?] .
-
CR4 - Thread: Connecting Two Laptops
You need this usb to usb bridge cable .
-
DRIVER NEEDED: Prolific pclinq2 (pl2501) (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
Device Type: USB Bridge Cable .
-
DRIVER NEEDED: Inland Computer Products Drivers Inland Pro Quick-Link USB to USB Adapater (Windows 98) [USB] - Free Drivers Download | Request and Support Foru...
Besides the function of the traditional medium (serial, parallel cable of IrDA) does for desktop, notebook, or handheld PC's the USB bridge cable found especially useful for its tremendous transfer rate, Plug and Play and easy interface.
-
Spyware Help Needed popups with IE | Techie7 - Free Technical Help
R3 WinDriver6;Alohabob USB Bridge Cable Driver;C:\WINDOWS\system32\drivers\windrvr6.sys .
-
Win32/VMalum.FXWU Virus - Techist - All Things Tech
S3 Wdm1; USB Bridge Cable Driver;c:\windows\SYSTEM32\DRIVERS\usbbc.sys [3/9/2004 2:56 PM 15576] .
-
Techist - All Things Tech - My log
PCLinq2 High-Speed USB Bridge Cable --> RunDll32 C:\PROGRA~1\COMMON~1\INSTAL~1\engine\6\INTEL3~1\Ct or.dll,LaunchSetup "C:\Program Files\InstallShield Installation Information\{95381165-5D16-4CD4-9162-57799A3F3AB5}\Setup.exe" -l0x9 .
Indicates content that may require registration and/or purchase.