-
Supplier: Accuris
Description: Bright Zinc Plating
-
Supplier: Pavco, Inc.
Description: SmartZinc Zn-Co-is a superior two-component, low-ammonia, high temperature chloride zinc-plating system which produces a bright leveled zinc cobalt alloy metal deposit on all steel substrates. Smart Zn/Co significantly reduces the zinc deposition ratio from high to
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
Supplier: Columbia Chemical Corporation
Description: EXCEL® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
-
Supplier: Columbia Chemical Corporation
Description: COLSID® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Form: Liquid
-
Supplier: Accuris
Description: Zinc & Cadmium Plating - Plain, Chromate Treated, Bright and Coloured
-
Supplier: Accuris
Description: Zinc and Cadmium Plating - Plain, Chromate Treated, Bright and Coloured
-
Supplier: Accuris
Description: Zinc and Cadmium Plating - Plain, Chromate Treated, Bright and Colored
-
Supplier: Columbia Chemical Corporation
Description: COLDIP® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification.
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
Supplier: Technic, Inc.
Description: initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives Co-development and
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .250 in - 10.0 in
- Housing Diameter: 7.75 inch
- Thickness: 0.187 inch
- Maximum Thrust Load: 34,000 lbs
- Ring Style: Circlip
-
Supplier: Daemar Inc.
Description: Once installed in the groove of a shaft. the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: .125 in - 10.0 in
- Shaft Diameter: 0.197 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 105 lbs
- Material: Beryllium Copper
-
Supplier: TelephoneStuff.com
Description: Keypad, large number, bright chrome, heavy zinc die cast, marine quality chrome plating, fiber pc board, gold plated contacts and rubber membrane. NOTE: All Ceeco Products have a Total Order Minimum Quantity of $100
-
Supplier: HardwareSource, Inc.
Description: Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material and plated with a bright zinc plating. Hinge pin pivots on a ball bearing. Features a "zerc" type grease fitting to keep the bearing lubricated. The hinge pin is fixed in
-
Supplier: Newark, An Avnet Company
Description: SCREW, POZI PAN, STEEL,B/ZINC, M3.5X8; Thread Size - Imperial:-; Thread Size - Metric:M3.5; Screw Length:8mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Pozidriv; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
-
Supplier: Allied Electronics, Inc.
Description: Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
-
Supplier: Allied Electronics, Inc.
Description: Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
-
Supplier: Pavco, Inc.
Description: Pavchrome Yellow T - is an economical, liquid, singledip, chromate conversion process which produces a bright iridescent yellow chromate film. Primarily formulated for use as a yellow conversion coating for zinc deposited from alkaline non-cyanide, chloride zinc, and cyanide
- Industry: Automotive, OEM / Industrial
- Type: Clear Coat / Top Coat
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Protective
- Chemistry: Conversion Coating
-
Supplier: Allied Electronics, Inc.
Description: External Jumpers, UL Recognized Standards, 15 A Current Rating, 125 V Voltage Rating Material : Terminals : Bright acid tin over copper alloy. Screws : #4-40 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Printed circuit
-
Supplier: Newark, An Avnet Company
Description: SCREW, PAN, STEEL, M2.5, 10MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Bright Zinc; Screw Head Style:Pan Head Pozidriv; Product Range:
-
Supplier: Newark, An Avnet Company
Description: NUT, SELF-CLINCH, STEEL, M5; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Steel; Panel Thickness:1.4mm; Panel Cutout Diameter:-; Fastener Plating:Bright Zinc; Product Range:HANK TR-S Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCREW, SELF-TAPPING, STEEL, BZP, M4X10; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Bright Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
-
Supplier: Southland Equipment Service
Description: Designed for long, awkward materials. HSR-SS Series...self supporting 66” high A frame features 8 storage levels with an evenly distributed load capacity of 2,000 lbs. Arms extend up to 12” beyond A-Frame. Base measures 60” x 36”. Bright zinc plating provides a long term,
- Type: Racking
-
Supplier: Central Components Mfg.
Description: Features Conforms to MIL-C-24308 D standards Conforms to EIA, RS232, RS442, RS449 and IEC48-B-106 Meets FCC Part 15 Subpart J emission limits Industry standard 9, 15, 25, 37 and 50 positions Bright tin shell finish Optional yellow chromate over zinc shell Standard black insulator color
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Connector Type: D-Sub
-
Supplier: TE Connectivity
Description: Flammability Rating : UL 94V-0 Mechanical Attachment Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Finish : Bright Screw Plating Material : Zinc
- Number of Contacts: 9
- Contacts Pitch: 11.1 mm
- Conductor Size (North American): 12 to 22 AWG
- Voltage Rating: 600 volts
-
Supplier: Technic, Inc.
Description: Operation of plating baths Care and control of plating baths Chemical and physical analysis of plating baths Troubleshooting of plating baths Case histories and practical examples Specially prepared troubleshooting tables The Plating Baths, Part 4: Silver, Tin,
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: Reid Supply
Description: ideal solution to shoulder and retain a specified component or assembly. These C-Clips have a durable and bright zinc finish.E-Clip Retainer Rings slide into a groove on a shaft to shoulder, align, and retain a specific component or assembly. E-Clips are available in a wide range of
- Shaft Diameter: 0.1968505 inch
- Finish: Coating or Plating
- Design Units: Metric
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Medium Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold
- Current Rating: 0.5 amps
- Number of Contacts: 4 #
- Contact Pitch: 1.9811989301525779 mm
- Connector Type: USB Connector, Wire-to-Board Connector
-
Supplier: Umicore Materials
Description: plating layer with gold, rhodium, palladium or other precious metals, as well as tarnish protection if required, can be added problem-free by choosing a suitable process and with the right pre-treatment. Advantages Copper-tin-(zinc) alloy coatings Bright white coatings (similar
-
Supplier: Umicore Metal Deposition Solutions
Description: plating layer with gold, rhodium, palladium or other precious metals, as well as tarnish protection if required, can be added problem-free by choosing a suitable process and with the right pre-treatment. Advantages Copper-tin-(zinc) alloy coatings Bright white coatings (similar
- Wet / Applied Thickness: 0.0001968505 inch
- Operating / Use Temperature: 140 F
-
Supplier: TE Connectivity
Description: Body Features Bracket Material : Zinc Bracket Plating Material : Nickel Color : Black Connector Profile : Standard Female Screwlock Material : Steel Female Screwlock Plating Material : Nickel Frame Plating Material : Nickel Insert Material : PBT Plastic : Yes
- Current Rating: 1 amps
- Number of Contacts: 20 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Board-to-Board Connector, D-Sub
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Single measurement varieties: nickel (0); Cr (1); Cu (2); zinc (3); cadmium (4); tin (5); lead (6) Silver (7); gold (8) ; Cu / Zn (9); chrome / T (10); Ni / Fe (11), etc., other coatings can be customized. 2. Alloy Coating measurement: Pd-Sn, Cu-Zn, Zn-Ni, Ni-P and so on. 3. multilayer
- Range: 0.000001181103 to 0.01181103 inch
- Mounting / Loading Options: Benchtop / Floor
- Features: Coating Thickness
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
. This makes it particularly well suited for heavy-duty applications where panels may shift due to vibration, load, or environmental conditions. The compact form factor allows for concealed installation, preserving clean exterior surfaces while protecting the latch mechanism. Constructed from steel with zinc plating and bright chromate finish for corrosion resistance, the R4-50 is built to withstand harsh operating conditions. (read more)
Browse Latches Datasheets for Southco
More Information Top
-
Decorative Electrodeposited Metallic Coatings
particularly successful for barrel plating small carbonitrided fasteners and certainly has reduced the effluent problem normally associated with bright zinc plating .
-
On the Determination of Chemical Affinity in terms of Electromotive Force - Part VIII
D. . m . e=- n ‘ IZ, . Bright Zinc Plates . .
-
On the Determination of Chemical Affinity in terms of Electromotive Force - Part VI
Tliu.;, for example, the following nunibers were obtained in tlirc~: experiments, in each of which bright zinc plates were ~ 1 1 1 - ployed, and one in which electro-copper plates were used, tho silver plates being in each instance uppermost and…
-
Composite Electrodeposition of Zinc and Carbon Nanotubes
Two kinds of typical plating bathes, i.e., sulfate zinc and chloride bright zinc plating bath, were employed to prepare the laminar nano-structural zinc/CNT and bright zinc/CNT coatings, respectively.
Indicates content that may require registration and/or purchase.