Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zetwerk Manufacturing USA
Description: Die-casting is a metal-forming process. Molten metal is poured into a mold to create components with high precision, intricate detail, and fits that are perfect for functional use. Die-cast components are popular in automotive, aerospace, power equipment, lighting, firearms, and
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Zinc / Zinc Alloy
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production
- Casting Type: Die Casting
- Secondary Operations: Machining, Surface Finishing
-
Supplier: Bunting Bearings, LLC
Description: mechanical dry lubrication system. They are oil less and self lubricating...designed for long life without downtime. Our standard alloys of C93200 bronze and aluminum bronze provide for extreme temperatures, from 400°F to 800°F. Graphited bearings are can be produced by Bunting in many
- Materials: Brass, Bronze
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels,
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: CMH Manufacturing Co.
Description: Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel. Use of hydraulic cylinders for vertical &
-
Supplier: National Bronze & Metals Inc.
Description: aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving heavy loads,
- UNS Number: 63,020
- Overall Width / OD: 0.625 to 6.5 inch
- Overall Thickness: 0.625 to 6.5 inch
- Tensile Strength (UTS, Break): 130,000 to 135,000 psi
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.375 to 15 inch
- Overall Thickness: 0.375 to 15 inch
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for testing of sulfur mortar capping
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for testing of sulfur mortar capping
-
Supplier: ProtoCAM
Description: Investment Castings — the Rapid Way to Make Metal Parts ProtoCAM creates investment castings and lost wax castings where metal parts are needed quickly. This is also called lost wax casting. Investment casting is good if you want multiple metal parts quickly
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel
- Services Offered: Design Assistance, High Volume Production, Prototype / Market Entry Casting, Tool Making
- Secondary Operations: Heat Treating, Machining
- Casting Type: Investment Casting, Sand Casting
-
Supplier: Cir-Q-Tek
Description: capabilities State of the art precision inspection equipment including CMM Optical spectrometer Salt-spray and raindrop testing device Precision class machining processes Surface treatments Cir-Q-Tek can also meet your needs for die castings and sand castings in a cost-effective
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Magnesium / Magnesium Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
- Casting Type: Centrifugal Casting, Die Casting, Investment Casting, Permanent Mold Casting, Sand Casting
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Tool Making
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers
-
Supplier: Belmont Metals, Inc.
Description: yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for testing of sulfur mortar capping
-
Supplier: Gilson Company, Inc.
Description: 150mm single molds. Bronze Cube Molds Forged 2in (51mm) and 50mm cube molds are accurately machined for casting cubes in a diagonal arrangement. Wing-nut clamps secure mold halves to the detachable brass base plate. This is the mold of choice for testing of sulfur mortar capping
-
Supplier: Belmont Metals, Inc.
Description: yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: yield or create high losses when melted in pure form. Technical issues may also prevent the pure metals from dissolving completely or the required furnace temperature is too high for a basic casting operations equipment. Our Master Alloys provide the solution by dissolving quicker at
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Materion Corporation
Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities.
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining, Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Applications: Electrical / HV Parts, Wear Parts / Tooling
-
Supplier: Circle Gear & Machine Co., Inc.
Description: automotive, biotechnology, nuclear facilities, electrical systems, and pneumatics, as well as many more. Our facility features the equipment and capacity for gear hobbing, flame cutting, milling, shaping, and broaching, as well as gear forming machinery for forging, die casting,
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Cornell Pump Company
Description: per minute. Standard Turbine Construction: Cast Iron, Bronze fittings -optional, Ductile Iron, Steel, Bronze, Stainless Steel Mechanical shaft seal is standard, packing is optional Standard ODP generator-optional TEFC Hydro blue, double applied paint Reaction Runner Wide Range of Flow
- Discharge Size: 1.25 to 10 inch
- Maximum Discharge Flow: 90 to 6,600 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment A special
- Nominal Shaft / Bore Size: 0.125 to 2 inch
- Base to Bore Center Distance: 0.375 to 1.875 inch
- Center to Center Mounting Hole Distance: 1.125 to 5.5 inch
- Housing: Aluminum
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment A special
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: The unique, patented Lube-Align bearing products are made of self-lubricating, self-aligning SAE 841 bronze bearings permanently cast inside a 'fast mount' aluminum housing. Here's how Lube-Align bearings effect 4-way savings for OEM and maintenance engineers: Self-Alignment A special
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Braun Brush Co.
Description: the material our competitors use. Your rotary brush is the working end of a very valuable piece of equipment. It does not make good sense to cut corners on the equipment that is doing the most work. Competition in the brush industry has forced the price and quality of brushes for
- Outer Diameter (OD): 20 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Specific Product Type / Shape: End Brush, Strip Brush
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquaease™ PL 72 A32 is a versatile, mildly alkaline, non-chelated, non-silicated liquid cleaner for use in spiral spray (helical screw) washers, spiral scoop washers, immersion tanks, and “up and down” dip machines. It may be used for cleaning ferrous metals, copper, brass,
- Applications: Cleaners / Disinfectants
- Form & Features: Liquid / Solution
-
Supplier: Protomatic, Inc.
Description: Protomatic provides CNC precision machining machining and custom components manufacturing for lab equipment, surgical tools, and operating equipment within the medical industry as well as many additional components for the optical and dental fields. Protomatic primary focus of our
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Jig Boring, Milling, Surface Grinding, Thread Rolling, Turning
-
Supplier: Trace-A-Matic
Description: Production Machining Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: CNC Machine Shop Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
Find Suppliers by Category Top
Featured Products Top
-
(typically Iron, but also Bronze, Brass, Cooper, CNC, Steel). The sand casting process involves the use of a furnace, metal, pattern, and sand mold (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
accommodate a wide range of alloys, including aluminum, brass, and bronze. Learn more about alloy properties to choose the best alloy for your project. Additionally, sand casting is ideal (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
, versatility, ease of use and physical strength. Applications include: Casting materials & applications Wax for candles and use in the lost wax process for bronze casting Polyurethane for mirror and picture frames, architectural mouldings (read more)
Browse Datasheets for CHT USA Inc.
Conduct Research Top
-
Environmental Safety of Using Bronze Bushings
applications. SAE 660 cast bronze sleeve bearings are machined from continuous cast bronze providing a consistent composition throughout the bearing. The continuous casting process eliminates the chance for porosity and other flaws found in similar casting methods.
More Information Top
-
Public Archaeology Interviews Neal Ascherson
If you did manage to get them open you’d be up to your knees in a sort of avalanche of flint debitage or bronze - casting equipment .
-
International Symposium on History of Machines and Mechanisms
There was also equipment for pieces of cast bronze for self provision- ing and to provide other industries.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
The white alloy known as dairy bronze , used for casting dairy equipment and soda-fountain parts, has 63% copper, 4 tin, 5 lead, 8 zinc, and 20 nickel.
-
Sulfurizing and properties of sulfurized steel and iron
equipment , in replacing bronze by cast iron in .
Indicates content that may require registration and/or purchase.