-
Supplier: Johnson Pump, An SPX Brand
Description: Compact design, raw water resistant pumps at an attractive price. With excellent self-priming capability, these pumps are ideal for applications like engine cooling, bilge pumping, wash-down, refuelling, emergency and fire fighting. Also ideally suited for shore for emptying septic
- Maximum Discharge Flow: 6.6 to 105.6 GPM
- Discharge Size: 0.375 to 1.5 inch
- Pump Type: Bilge / Ballast Pumps, Fire Service Pumps, Flexible Impeller Pumps, Self-Priming Pump
- Pump Housing Material: Brass / Bronze
-
Supplier: Johnson Pump, An SPX Brand
Description: Industrial flexible impeller pump for standard and hygienic applications
- Maximum Discharge Flow: 132.08599999999998 GPM
- Maximum Discharge Pressure: 58.01508 psi
- Media Temperature: 131 F
- Pump Housing Material: Brass / Bronze, Stainless Steel
-
Supplier: Johnson Pump, An SPX Brand
Description: With their high level of flexibility, the DC driven pumps from SPX Johnson Pump can be used for a variety of different applications and are ideal as deck wash pumps. Not to be used for pumping paraffin or other thin petroleum products. They can be combined with a vacuum switch
- Maximum Discharge Flow: 13.2 GPM
- Discharge Size: 0.5 to 1 inch
- Pump Type: Bilge / Ballast Pumps, Flexible Impeller Pumps, Self-Priming Pump
- Pump Housing Material: Brass / Bronze
-
-
Supplier: Cole-Parmer
Description: this pump perfect for saltwater applications. Use for intermittent duty. What's included: Model 75150-00 features a permanent-magnet motor with 10" (25.4 cm) leads and grounded plug. Note: Do not run pumps dry.
- Maximum Discharge Flow: 6.7056000000000004 GPM
- Maximum Discharge Pressure: 18 psi
- Horsepower: 0.1 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: this pump perfect for saltwater applications. Use for intermittent duty. What's included: Model 75150-10 features a permanent-magnet motor with 10" (25.4 cm) leads. Note: Do not run pumps dry.
- Maximum Discharge Flow: 6.3888 GPM
- Maximum Discharge Pressure: 18 psi
- Horsepower: 0.1 HP
- Power Source: DC Powered
-
Supplier: Xylem Applied Water Systems
Description: Flow rate: up to 23 USgpm, maximum head 60ft (26psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 6050 Series Bronze Construction JABSCO Nitrile impeller 316 Stainless steel Impeller Sleeve over steel motor shaft Replaceable wearplate Lip type shaft seal Applications:
- Maximum Discharge Flow: 23 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Xylem Applied Water Systems
Description: 53040 Bronze 'Utility Pump' AC Motor Pump Unit 040 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.: 53040 Series Easy to service
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 36.259425 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: 52270 2" Bronze Pedestal Pump 270 Size Bronze FIP Pedestal Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 52270 Series Constructed from marine quality bronze and stainless steel for ruggedness
- Maximum Discharge Flow: 60 GPM
- Discharge Size: 2 inch
- Media Temperature: 180 F
- Pump Housing Material: Brass / Bronze
-
Supplier: Xylem Applied Water Systems
Description: 50580 1" Bronze Electro-Magnetic Clutch Pump 080 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 50580 Series Constructed from marine quality bronze and
- Maximum Discharge Flow: 17.8 GPM
- Discharge Size: 1 inch
- Media Temperature: 180 F
- Pump Housing Material: Brass / Bronze
-
Supplier: Goulds Water Technology, a xylem brand
Description: pumps; OEM applications; and general water services Features and Benefits Construction: Available in bronze-fitted (BF), all iron (AI), or all bronze (AB). Bronze-fitted means bronze impeller. Frame-Mounted Design: Flexibility of installation and driver
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4” to 2.1/2” and optional flange connections for the 2” and 2.1/2” pumps. Mechanical shaft seal. Foot mounted.
- Maximum Discharge Flow: 165.10750000000002 GPM
- Maximum Discharge Pressure: 36.259425 psi
- Media Temperature: 131 F
- Water Temperature: 131 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Close-Coupled Centrifugal Pumps (G&L Series 3642) Applications include water circulation; liquid transfer; general purpose pumping; spraying systems; booster service; and jockey pump service 3642 Numbering system (Click on image to zoom): Features and Benefits
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits, direct installation in
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Low Head, Cast Iron, Bronze Fitted, End-Suction Pumps G&L Series 3656/3756 LH Group Applications: Evaporative condensers Industrial fluid coolers Refrigeration and air conditioning systems Water circulation Liquid transfer Irrigation Features and Benefits Back
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Cast Iron, Bronze Fitted Centrifugal Pumps G&L Series 3656/3756 S Group Applications: Booster service Spraying systems Irrigation Water circulation Liquid transfer General purpose pumping Features and Benefits The 3656 and 3756 S-Group pumps from Goulds
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Cole-Parmer
Description: bearings, silicon carbide mechanical seal, and high-strength Noryl
impeller result in a rugged, compact, expertly designed centrifugal pump. Low initial investment and low operation costs make these general-purpose pumps a high-value option. Order inlet/outlet flanges - Horsepower: 0.166666666666667 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: bearings, silicon carbide mechanical seal, and high-strength Noryl
impeller result in a rugged, compact, expertly designed centrifugal pump. Low initial investment and low operation costs make these general-purpose pumps a high-value option. Order inlet/outlet flanges - Horsepower: 0.166666666666667 HP
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Taco Comfort Solutions
Description: available (Class 250# Only) Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional Shaft Sleeve Bronze or Stainless Steel Replaceable Shaft Sleeves Wear Ring Bronze Replaceable Wear Ring
- Pump Type: Circulation Pumps
-
Supplier: RS Components, Ltd.
Description: Impeller Utility pump, 33 lpm, 110 V
- Pump Housing Material: Brass / Bronze
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: Taco Comfort Solutions
Description: footprint. Quiet, dependable and proven performance: that's the TC Series. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon
- Pump Type: Circulation Pumps
-
Supplier: Cornell Pump Company
Description: Stainless Steel upper and intermediate guide rail brackets for high quality Non-spark operation available. Enclosed Impeller Pumps 2, 3, and 4 vane Solids handling pumps for 2” and larger spherical Solids 4" through 18" discharge size Flows to 20,000 GPM and Heads to 450 feet
- Discharge Size: 4 to 18 inch
- Maximum Discharge Flow: 80 to 20,000 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps, Sump Pumps
- Features: Wastewater
-
Supplier: Hydromatic by Pentair
Description: Strong cast iron vortex pumps designed for use with residential raw sewage and light commercial applications
- Maximum Discharge Flow: 112 to 618 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 140 F
- Horsepower: 0.4 to 7.5 HP
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: Material - Ni-Al Bronze is used for the pump-casing and impeller. Ni-Al Bronze is higher than bronze casting in the mechanical properties and corrosion resistance. This significantly extends the casin's life span. Easy Maintenance - The Flushing-pipe with built-in
- Maximum Discharge Flow: 5,283.4400000000005 to 26,417.2 GPM
- Pump Housing Material: Brass / Bronze
- Pump Type: Centrifugal Pumps
- Power Source: Steam
-
Supplier: RS Components, Ltd.
Description: Impeller Utility pump, 110 V, 80 lpm
- Pump Housing Material: Brass / Bronze
-
Supplier: Crane Pumps & Systems
Description: Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications Dramatic Decorative Water Displays Features Stainless Steel Screen (SFU)
- Discharge Size: 2 inch
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 120 GPM
- Power Source: AC Powered
-
Supplier: Bell & Gossett, a xylem brand
Description: Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic coverage
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: Universal Wire Works Inc.
Description: Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 18 %
- Specifications: AISI
-
Supplier: Bell & Gossett, a xylem brand
Description: Multi-stage Vertical Turbine Pumps with bronze impellers and cast iron bowls. The line shaft turbine pumps have above-ground discharge with water-lubricated line shaft bearings. The column pipe coupling has bronze centering spiders with fluted-rubber line shaft
- Maximum Discharge Flow: 10,000 GPM
- Maximum Discharge Pressure: 345.998805 psi
- Power Source: AC Powered
- Pump Housing Material: Brass / Bronze, Cast Iron
-
Supplier: Radwell International
Description: 1/6 HP, 16-5/8" LONG, 1 PHASE, BRONZE HOUSING, BRASS IMPELLER, INLINE CIRCULATOR PUMP 115 VOLT, 60 HZ, 8-1/2" FLANGE WIDTH, BELL & GOSSETT PART NO. 102217, 125 MAX PSI, OPEN DRIP PROOF MOTOR. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 24 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 20 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to storage tanks. A low cost alternative to propellers in the larger sizes they are popular on the
- Number Of Blades / Vanes: 3
- Outside Diameter: 15 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: KSB AG
Description: voltage Low voltage No. of impeller entries Single entry Impeller material (EN standard) 1. 4408;CC480K-GS;JL 1040 Type of installation Close- coupled Type of coupling Direct Max. permissible fluid temperature 110 °C
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 4.402866666666667 to 2,650.5257333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Smith & Loveless, Inc.
Description: Tens of thousands of proven Smith & Loveless Non-Clog Pumps convey wastewater around the world, providing reliable service day-in and day-out. Our bold pump design retains several high standards, including oversized bearings and stainless-steel pump shafts, bronze
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Lift Stations, Trash Pumps
Find Suppliers by Category Top
Featured Products Top
-
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps
More Information Top
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Dealloying
A generally dezincified bronze pump impeller .
-
Nalco Guide to Boiler Failure Analysis, Second Edition > Dealloying
Components that can suffer attack include bronze pump impellers and boiler peripherals such as pressure-gauge fittings and valves.
-
Temporary Structures in Construction, Third Edition > CONSTRUCTION DEWATERING AND GROUNDWATER CONTROL
In short-term applications, bronze pump impellers are acceptable; but in longer-term applications, it may be necessary to utilize zincless bronze impellers.
-
Irradiation Processing Department monthly record report, May 1958
Chief Metallurgical Engineer, Byron-Jackson, Los Angeles, visited HAPO May 9 and i0 for consultation in con- Junction with failed bronze pump impellers in 100-K.
-
Circulating pump impeller: Presbyterian Intercommunity Hospital, Klamath Falls, Oregon, geothermal heating system. Failure analysis report
Cross-section of bronze pump impeller illustrating areas of dezincification.
-
A materials and equipment review of selected US geothermal district heating systems
3 ) ' A similar failure mechanism was experienced w i t h a bronze pump impeller .
-
Nalco Guide to Boiler Failure Analysis, Second Edition > Corrosion by Chelating and Complexing Agents
Corrosion by chelating agents on bronze feedwater pump impeller .
-
Nalco Guide to Boiler Failure Analysis, Second Edition > Cavitation
Vane damage on low-pressure sides of a small, special-purpose, bronze feedwater pump impeller .
Indicates content that may require registration and/or purchase.