-
Supplier: Accuris
Description: INSERTS, THREAD FORM Bronze
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: INSERTS, THREAD FORM, PHOSPHOR BRONZE 95Cu - 5Sn
-
-
Supplier: Accuris
Description: INSERTS, THREAD FORM, PHOSPHOR BRONZE 95Cr - 4.6Sn - 0.19p
-
Supplier: Accuris
Description: INSERTS, THREAD FORM, PHOSPHOR BRONZE 95 Cr - 4. 6Sn - 0.19P
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Watts
Description: Series B6095 2-Piece, Standard Port, Threaded One-Way Bronze Ball Valves w/Integral Check feature a cam lock smart ball check valve insert manufactured from polymer materials, NBR rubber and stainless steel spring. The check module is pressure rated to 235psi CWP.
- Valve Size: 0.5 to 2 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Features: Threaded
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: Metal Quick-Disconnects
- Material: Brass/Bronze
- Fitting Type: Quick Coupler
-
Supplier: Sandvik Coromant Co.
Description: with three cutting edges Tailor Made inserts available Features Indexable inserts 11-size IC = ¼” = 6.35 mm. Tailor Made inserts available Three sharp cutting edges for high-quality threads Thread profiles for V-profile 55° and 60° Three different geometries: all-round, sharp,
- Cutting Diameter: 0.472 inch
- Number of Flutes / Cutting Edges: 3
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Edges: Holder and Inserts
-
Supplier: Sandvik Coromant Co.
Description: The growing use of medical bone screws, implants and other micro-components creates a need for techniques that produce special thread forms quickly and at high tolerances. CoroMill® 325 thread whirling inserts and holders from Sandvik Coromant meet this need for a large number of sliding head
- Cutting Diameter: 1.102 to 1.654 inch
- Flute / Cutting Length: 0.157 to 0.217 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
-
Supplier: Cole-Parmer
Description: Quick Disconnect fittings
- English Size: 0.375 inch
- Material: Brass/Bronze
- Fitting Type: Coupling, Quick Coupler
- Features: English
-
Supplier: Check-All Valve Mfg. Co.
Description: The Straight Sided Insert is a thread less check valve designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS) Carbon Steel (CS) Alloy 20 (A2) Alloy C-276 (HC) Brass (BR) Alloy B (HB) MONEL® (MO)
- Valve Size: 1 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 6.6
- Number of Ports/Ways: 2
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
- Standards: ISO
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Self-locking nut with nylon insert.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut
- Standards: ISO
-
Supplier: RS Components, Ltd.
Description: Pipe thread coupling insert,1/8in BSPT
- Material: Brass/Bronze
- Fitting Type: Coupling
- Features: English
- Connection Type: Threaded
-
Supplier: Sandvik Coromant Co.
Description: Economical insert with three edges Large program of inserts covering circlips, slots, threads, etc. Low cutting forces Sharp precision-ground insert Different thread pitches possible with one tool Excellent for both internal and external machining Features Comes in four tool
- Cutting Diameter: 1.535 to 2.48 inch
- English Pitch: 4 to 16 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill, Thread Mill
-
Supplier: ASAP Semiconductor LLC
Description: CONN EDGEBOARD DUAL 56POS 3A Non Specified - Dual Edge Female 28 56 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.125"" (3.18mm) - Through Hole Solder Phosphor Bronze Gold - Cantilever Black Bulk Flush Mount Top Opening Threaded Insert 4-40
- Features: Board Mount Connector
-
Supplier: ASAP Semiconductor LLC
Description: CONN EDGEBOARD DUAL 44POS 5A Non Specified - Dual Edge Female 22 44 0.054"" ~ 0.071"" (1.37mm ~ 1.80mm) 2 0.156"" (3.96mm) - Panel Mount Solder Eyelet(s) Phosphor Bronze Gold - Full Bellows - Bulk Flush Mount Top Opening Threaded Insert 4-40
- Features: Board Mount Connector
-
Supplier: Zurn Industries LLC
Description: Zurn brass male pipe thread adapters elbows are dependable insert and crimp fittings that are fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Low-lead compliant
- Material: Brass/Bronze
- Fitting Type: Elbow
- Features: English
-
Supplier: U.S. Plastic Corporation
Description: 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with LC, PLC and PLC12 coupling inserts.
- Material: Brass/Bronze
-
Supplier: U.S. Plastic Corporation
Description: for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to 180F. Mates with MC, PMC, and PMC12 coupling inserts.
- Material: Brass/Bronze
-
Supplier: Johnson Pump, An SPX Brand
Description: TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical
- Pipe Size: 0.75 to 6 inch
- Pressure Rating: 319.08294 psi
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Steel - Stainless
-
Supplier: Eaton
Description: duty unit that will stand up to the most demanding of applications. There is no better simplex basket strainer made. Features Quick open cover without tools Large capacity baskets Threaded drain Machined basket seat Perforated or mesh stainless steel baskets standard American Bureau of
- Pipe Size: 0.375 to 8 inch
- Pressure Rating: 200 psi
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Clark Solutions
Description: Striving for low operating torque on ball valves has been the goal of every ball valve manufacturer. All 8P direct mount ball valves are designed with the lowest possible operating torque versus all other ball valves used in industry today. The traditional "floating" style ball valve that is so
- Valve Size: 0.25 to 3 inch
- Media Temperature: 344 F
- Media: Air, Compressed Air
- Valve Type: Ball Valves
-
Supplier: Amphenol Aerospace Corporation
Description: The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual mating indication Design flexibility A specially designed aluminum bronze
- Contact Size (AWG): 12 to 22 AWG
- Voltage Rating: 400 to 900 volts
- Number of Contacts: 3 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a
- Valve Size: 0.5 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 to 210 F
-
Supplier: Strataflo Products, Inc.
Description: The No. 300 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 8.2
-
Description: 1/2” Coupling-system according to US-MIL-Spec. C-4109 made of brass. Plug design optimised through greater insert depth. Advantages • Single handed operation • Tough construction
- English Size: 0.75 inch
- Features: Brass/Bronze, English, Non Valved, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: Strataflo Products, Inc.
Description: The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any position, a sensitive spring has been added to close the poppet automatically. The rubber poppet is fully-formed around a solid steel insert to provide greater strength in commercial applications. Each
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Media Temperature: 225 F
- Flow (Cv): 5.4
-
Description: Robust brass coupling. Numerous connection options. Preferred application: compressed air technology and water connections. ARO 210 Interchangeable. Advantages • Single handed operation • Optimised plug design through greater insert depth
- English Size: 0.5 inch
- Features: Brass/Bronze, English, Non Valved, Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On, Threaded
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: Bray Commercial
Description: worlds. The ST Series ball valves are equipped with a patented characterized insert in the ball. This characterized ball design provides very high rangeability and excellent equal percentage flow characteristics. The ST Series valves are ideal for all automatic temperature control
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762139-229M120-01B12 Series: 229M1 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Shielding: Shielded For Use With/Related Products: BS9522 F0020 (PATT608) Connectors Shell Size - Insert:
- Connector Type: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
Coupling: Threaded to join two male threads Finished hex: Six-sided to ensure bolt stays in place Flex lock: Resist impact and shock (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
ZASMHBA0004139
There are also stainless-steel-body turnbuckles with bronze threaded inserts and chrome-plated bronze bodies with stainless steel screws.
-
Power system study solutions
A minimum of one longitudinal steel strand shall be bonded electri- cally to a threaded bronze insert at the top and bot- tom of the pole.
-
Power systems study solutions solving lightning power quality and load limitations problems in the Boscan oil field
A minimumof one longitudinalsteel strand shall be bondedelectricallyto a threaded bronze insert at the top and bottom of the pole.
-
GHz BGA Socket User Manual
Non-clad FR4, Phosphorous Bronze pins, threaded insert .
-
CR4 - Thread: Increasing Die Life in Brass Forgings
You might be interested in: Forgings and Forged Stock, Copper, Brass and Bronze Alloys, Threaded Inserts .
-
CR4 - Thread: brass forgings
You might be interested in: Forgings and Forged Stock, Copper, Brass and Bronze Alloys, Threaded Inserts .
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
A hard drawn bronze spring wire thread insert is employed between a special round thread groove on the steel stud and a conventional V-thread groove in the light alloy boss. Description.
-
Development of key fusion technologies at JET
Thread insert (Al- Bronze ) Remotely removable .
-
Elster Introduces C700 Polymer Meters With Insert-Molded Metal Thread Design
New C700 Polymer Water Meters Feature Insert -Molded Bronze Thread Design for Improved Durability and Faster Implementation .
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… tubing; fitting nipples; copper pins; escutcheon brass pins; brass rivets; brass toggle bolts; copper retaining rings; adjustable screws; brass machine screws; brass locking nits; nuts; copper studs; brass studs; double ended screws; cartridges; bronze rings; threaded copper inserts ; chains; nickel granules; nickel …
Indicates content that may require registration and/or purchase.