Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Timken Company (The)
Description: Type TVL ball thrust bearings provide exceptionally low friction, cool running and quiet operation at high speeds and also are less sensitive to misalignment. TVLs are designed for thrust loading, but will also accommodate some radial loading. Size range: 228.6 mm to 1371.6 mm
- Bore Size: 9.00000486 to 54.00002916 inch
- Bore: 9.00000486 to 54.00002916 inch
- Features: Thrust Bearing
-
Supplier: Bunting Bearings, LLC
Description: Bunting Oil-Filled P/M Bronze Bearings Bunting Bearings offers a complete line of stock plain bearings, flange bearings and washers made of P/M bronze. Bunting sintered bronze stock bearings have long conformed to ASTM chemical and physical
- Bore: 0.25 to 2.75 inch
- Outside Diameter: 0.4375 to 3.875 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.4375 to 3.875 inch
-
Supplier: Accuris
Description: BEARING, WASHER, THRUST, SINTERED BRONZE, OIL IMPREGNATED
-
-
Supplier: Waukesha Bearings
Description: For applications with low thrust loads, limited space and negligible misalignment, Waukesha Bearings designs and supplies thrust plates with simple or compound taper land faces. A simple taper design, incorporating a straight tapered region on the thrust surface, provides
- Rolling Element: Polymer
-
Supplier: Bunting Bearings, LLC
Description: The SAE 841 range has been extended even further for the food industry with the Bunting 841 ECO range. This range of bearings gives you the benefit of being USDA H-1 approved. Temperature range: 10°F/+220°F
- Bore: 0.25 to 2 inch
- Outside Diameter: 0.625 to 3.5 inch
- Overall Width: 0.0625 to 0.25 inch
- Thickness: 0.625 to 3.5 inch
-
Supplier: NationSkander California Corporation
Description: 29348E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29348E inner diameter is 240mm, the 29348E outer diameter is 380mm and the 29348E width is 85mm. Item: 29348E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage
-
Supplier: NationSkander California Corporation
Description: 29360E Nachi Spherical Roller Bearing, Bronze Cage, Made in Japan, the 29360E inner diameter is 300mm, the 29360E outer diameter is 480mm and the 29360E width is 109mm. Item: 29360E Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage Dimensions:
-
Supplier: NationSkander California Corporation
Description: 29440E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29440E inner diameter is 200mm, the 29440E outer diameter is 400mm and the 29440E width is 122mm. Item: 29440E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage
-
Supplier: NationSkander California Corporation
Description: 29444E Nachi Spherical Roller Bearings, Bronze Cage, Made in Japan, the 29444E inner diameter is 220mm, the 29444E outer diameter is 420mm and the 29444E width is 122mm. Item: 29444E Spherical Roller Bearing Type: Nachi Spherical Roller Bearing Cage: Bronze Cage
-
Supplier: Accuris
Description: PLAINT BEARINGS (METAL) PART 5: BRONZE OIL-RETAINING BUSHES AND THRUST WASHERS
-
Supplier: Accuris
Description: Specification for aircraft material (emergency series) oil-impregnated sintered bronze in the form of bearings, bushes and thrust washers
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Type: Thrust Washer
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Type: Thrust Washer
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Type: Thrust Washer
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Type: Thrust Washer
-
Supplier: GGB
Description: forms made to order: cylindrical bushes, flanged bushes, thrust washers, sliding plates, pintle bearings, half-bearings, axial and radial segment rings, self-aligning spherical bearings, customized bearing designs
- Operating Temperature: -58 to 662 F
- Design Units: Metric
- Features: Other
- Bushing Type: Sleeve
-
Supplier: Bowman International Ltd.
Description: Self lubricated washers. Carbon steel shell with sintered bronze layer filled with PTFE. Available in metric and imperial sizes from stock. Also bronze shell versions can be supplied to order.
- Bore: 0.393701 to 2.4409462 inch
- Outside Diameter: 0.787402 to 3.543309 inch
- Thickness: 0.787402 to 3.543309 inch
- Bearing / Retainer Specialty Material: Plastic
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve
- Bearing Surface: Bronze - Sintered
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Daemar Inc.
Description: Sintered self-lubricated metal bushings reduce costs by allowing longer operating times between maintenance. Formed in various metals including: bronze, iron and other alloys and metals.
- Bore: 0.627 inch
- Outside Diameter: 1.004 inch
- Thickness: 1.004 inch
- Type: Thrust Washer
-
Supplier: Radwell International
Description: PLAIN THRUST BEARING WASHER, BRONZE, NO PLUG, OIL IMPREGNATED, 1.75IN ID, 2.4375IN OD. FREE 2 YEAR RADWELL WARRANTY
- Type: Thrust Washer
-
Supplier: Babbitt Bearings, Inc.
Description: Options include: Centrifugal and static casting processes Ultrasonic and dye penetrant testing Stainless steel, bronze, cast iron, or copper backings Spherical designs EDI (electronic data interchange) Applications include high speed rotating equipment: Compressors Chillers Turbines Electric
-
Supplier: Quality Bearings & Components
Description: Self-Lubricating THRUST WASHERS – INCH • Carbon Steel Backing • Self-Lubricating Liner • Maintenance-Free NOTE: A composite liner consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE, and lead sliding lining. The bushing contains a certain quantity of lead
- Bore: 0.687 inch
- Outside Diameter: 1.187 inch
- Thickness: 1.187 inch
- Design Units: Inch
-
Supplier: CCTY
Description: Designed to handle high torque loads. Lubrication maintenance is required. Cylindrical, flanged and thrust bushings forms are available.
-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: National Bronze & Metals Inc.
Description: bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings,
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: FASTENERS: Washers INDUSTRIAL: Thrust Washers, Pumps, Bushings, Machine Parts, Main Spindle Bearings, Machine Tool Bearings, Bearings for Cranes, Trunion Bearings, Roll Neck Bearings, Rolling Mill Bearings, Linkage Bushings for Presses, Fuel Pump
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 0.5 to 13 inch
- Overall Thickness: 0.5 to 13 inch
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: Goulds Water Technology, a xylem brand
Description: Horizontal mounting capabilities. Close-coupled, space saving design Standard carbon/ceramic faced mechanical seal with BUNA elastomers, 300 series stainless steel components. Optional seals available. Enclosed impeller design for high efficiencies. Motor is a close-coupled design.Ball
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Inside Diameter: 0.126 to 8 inch
- Outside Diameter: 0.252 to 8 inch
- Length: 0.125 to 8 inch
- Bearing Surface: Bronze - Sintered
-
Supplier: Bunting Bearings, LLC
Description: Bunting “BU” Dry Lubricant Bearings Bunting’s “BU” product is a composite material, consisting of bonded layers of a steel backing and a porous bronze matrix, impregnated and overlaid with PTFE bearing material. The steel backing provides mechanical strength and the
- Inside Diameter: 0.125 to 2 inch
- Outside Diameter: 0.1875 to 2.1875 inch
- Operating Temperature: -328 to 536 F
- Bearing Surface: Bronze - Sintered
Find Suppliers by Category Top
Featured Products Top
-
races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. YR & YR-X: Non-Sealed/Sealed Yoke Type Needle Roller Bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
On the Waterfront with GGB Bearings
Designed to replace a greased bronze bearing in a key chassis component, the GGB solution includes a specially designed fiber reinforced composite bearing and dual-part axial thrust washer made of engineered plastics materials
More Information Top
-
Pictorial Handbook of Technical Devices
High pressure from outside source can support loads, even without relative motion between members. method used on hydrodynamic thrust bearings. x-Graphited bronze thrust bearing has graphite compressed into drilled holes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68877/773289207-MIT.pdf?sequence=2
The shaft is constrained by two ball bearings and the input wheel (top component) rests on a solid bronze thrust bearing .
-
Encyclopedia of Tribology
77(3), 287–309 (1955) R.D. Richtmyer, Difference Methods for Initial Value Problems (Inter-Sciences Publishers, New York, 1957) H.C. Rippel, Cast Bronze Thrust Bearings , Design Manual (Cast Bronze Bearing Institute, Cleveland, 1967) D.F. Wilcock, E.R. Booser, Bearing Design …
-
http://dspace.mit.edu/bitstream/handle/1721.1/58269/615636023-MIT.pdf?sequence=2
To prevent the me- dia from entering the magnetic mixer through the gap between the mixer shaft and the vessel cover, a bronze thrust bearing (McMaster Carr, P/N 7814K21) with a close tolerance to the shaft diameter is held in place against …
-
CHEMICAL ENGINEERING DIVISION SUMMARY REPORT, JANUARY-MARCH 1962
Porous impregnated bearings a r e being investigated f o r possible use with small experimental equipment and tools. bronze thrust bearings lubricated with either radiation-resistant oil (NRRO-359*) o r with the bearing manufacturer's standard lubricant have been completed.
-
Computer-aided vascular experimentation: A new electromechanical test system
tached to the carriages with ball nuts (C) and aluminum brackets, they are supported on each end by oil-impreg- nated bronze thrust bearings (A), and they are connected to each other, and to the motor, with wafer couplings (E).
-
Westinghouse PRD presentation
DYNAMIC SEAL FOR FLOW CONTROL PHOSPHOR BRONZE BEARING THRUST .
-
Amelioration Research of Submersible Motor Design Method
Thrust bearing in Submersible motor is slide bearing, static block of six tin-phosphor bronze thrust watts bear the total weight of the rotor.
Indicates content that may require registration and/or purchase.