-
Supplier: Portescap
Description: 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless construction Alnico
- Other DC Voltage: 12 VDC
- Torque Constant: 0.945888 in-oz/amp
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.16 amps
-
Supplier: Portescap
Description: 23GST2R82 Brush DC Coreless Motor 23GST2R82 The 23GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics in a small package size. Product Highlights Ironless construction
- Other DC Voltage: 12 VDC
- Torque Constant: 1.8408 in-oz/amp
- Other Output Power: 0.023051790620328503 HP
- Continuous Current: 1.7 amps
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 9 VDC
- Other Output Power: 0.016216666657324123 HP
- Continuous Current: 0.05 amps
- Continuous Torque: 0.19911504424778753 In-lbs
-
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 90 to 130 VDC
- Other Output Power: 0.0180259641769429 to 0.0288147382754106 HP
- Continuous Current: 0.17 to 0.27 amps
- Continuous Torque: 1.38814159292035 to 1.73522123893805 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0478726721487287 to 0.150493347020738 HP
- Continuous Current: 4.75 to 13.08 amps
- Continuous Torque: 3.69592920353982 to 7.58884955752212 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0897947657884889 to 0.0978360880979059 HP
- Continuous Current: 2.3 to 5.5 amps
- Shaft Size: 0.3149608 inch
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0830936638639748 to 0.0884545454035861 HP
- Continuous Current: 2.8 to 5.1 amps
- Shaft Size: 0.3149608 inch
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies, this
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00223816804278771 HP
- Continuous Current: 0.063 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water
- Other DC Voltage: 12 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,060 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Portescap
Description: 20M020D Can Stack Stepper Mini Motor 20M020D The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or
- Other DC Voltage: 12 VDC
- Current per Phase: 0.1 amps
- Static / Holding Torque: 1.5504424778761055 In-oz
- Step Angle: 18 degrees
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 0.5 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: offer compact high output models with several tens of thousands of RPM. The design used for this product excels magnetically, electrically and in thermal resistance. Additionally, its sufficient mechanical strength means an enormous output per unit volume for this servomotor.
- Torque Constant: 0.53808 to 2.15232 in-oz/amp
- Other Output Power: 0.00227837465433479 to 0.00402066115470846 HP
- Continuous Current: 0.12 to 0.75 amps
- Continuous Torque: 0.0130088495575221 to 0.0216814159292035 In-lbs
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
Find Suppliers by Category Top
Featured Products Top
-
In today’s world, where products are required to be both compact and high-performance, small motors are widely used in a variety of fields, including medical devices, industrial equipment, and optical instruments. However, with so many types of small motors available, each with different (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
The Unano ironless linear motor series combines high precision, smooth motion, and high force density in an ultra-thin package of just 12.5 mm. It is designed for applications where compactness and accuracy go hand in hand, including metrology and inspection stages, microscopy tables (read more)
Browse Linear Motors Datasheets for Tecnotion -
Oriental Motor is excited to introduce the OVR Series Small Industrial Robots for moving small parts. These small industrial robots use the same products from the AlphaSTEP AZ Series Hybrid Step-Servo Product Family and are designed to be easy to use and cost-effective compared to other small (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
on designing a fast, simple, foolproof instrument that could extract accurate, repeatable output in seconds. With the help of small dc motors from FAULHABER MICROMO, they were able to successfully bring their product to market. The DS-11 spectrophotometer automatically sets the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Small motors play a vital role across diverse fields, from life-critical medical settings to everyday products, including medical devices, industrial equipment, optical instruments, and security systems. In today’s era of increasingly compact and high-performance products, demand for small (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Brushless direct-current (BLDC) motors are the go-to motor type for designers looking to move large objects quickly and accurately. Their small frame size combined with high torque and dynamic responsiveness makes BLDCs essential to laboratory equipment, medical devices, precision (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
unreliable long-term operation when selecting motors for cost-sensitive, high-usage products. The 76mm-9 DC Micro Motor addresses these challenges with a 76 mm compact cylindrical body, (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Surgical Hand Tool - Small Bone And Trauma Handheld surgical tools for small bone and trauma surgery are powerful, efficient and lightweight modular instruments required to operate without excessive heat. Given the sensitive nature of surgeries, low noise and the ability (read more)
Browse Brushless Motors Datasheets for Portescap -
Thousands of miles of underground pipes are responsible for handling important tasks. They have to operate reliably. Internal inspection and maintenance has so far only been possible where pipe diameters are large. Relatively small sewers do not offer enough space for human beings, and whenever (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
wn_g.pl (finlayson-gwc2014.zip)
in a motor vehicle; usually a 12 - volt battery of six cells; the … … be loaded with new cars for delivery to sales agencies … … of a set of small pieces of stiff paper … … a ferry that transports motor vehicles)'). g(102858809 … … placed under a carpet)'). g(102862137,'(a cleaning device with revolving brushes that pick up …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … car's electrical system |storage_battery_N motor _vehicle_N usually_R battery_N cell_N … … loaded with new cars for delivery to sales agencies … … of a set of small pieces of stiff paper … … placed under a carpet |pad_N place_V carpet_N 02967782_N| a cleaning implement with revolving brushes that pick up …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 #p 02847916 n 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … loaded with new cars for delivery to sales agencies … … of a set of small pieces of stiff paper … … sweeper 0 001 @ 02646483 n 0000 | a cleaning device with revolving brushes that pick up …
-
noun.artifact (finlayson-gwc2014.zip)
… car_battery, automobile_battery, lead-acid_battery,@ electrical_system,#p (a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … loaded with new cars for delivery to sales agencies … … of a set of small pieces of stiff paper … … verb.contact:sweep1,+ verb.contact:sweep,+ ] cleaning_implement,@ (a cleaning implement with revolving brushes that pick up …
-
Robust Planning for Autonomous Navigation of Mobile Robots in Unstructured, Dynamic Environments: An LDRD Final Report
… that the complete system is scalable to a wide range of robotic platforms ( small to large) at … Wheel diameteris 9 inches and it is powered with two 12W, brushed DC motors . It weighs25 pounds andis powered from a 12 - volt ,7-ampere- hour lead acid battery that typically runsthe entire vehicle for about four hours.
-
Small Brush DC Motors using Soft Magnetic Composites for 42V Automotive Applications
Small Brush DC Motors using Soft Magnetic Composites for 42V Automotive Applications … 2, 3 and 4]) justifiy the increase of the regulated voltage from 14 volts to 42 volts. … for equipments which need important peak powers, like the active suspension systems (until 12 kW) and the …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… n 02 car_battery 0 automobile_battery 0 002 @ 03651388 n 0000 #p 03270165 n 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … loaded with new cars for delivery to sales agencies … … 04394821 n 0000 ~ 04465795 n 0000 | one of a set of small pieces of stiff … … 0000 + 01393996 v 0201 + 01393714 v 0201 | a cleaning implement with revolving brushes that pick up …
-
data.noun (finlayson-gwc2014.zip)
… khan f caravan_inn 2 001 @ 04819576 n 0000 | an inn in some eastern countries with a large courtyard that provides accommodation for caravans 03991617 56 n … … storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … 05709160 n 0000 ~ 05779575 n 0000 | one of a set of small pieces of stiff … … 0000 + 01381788 v 0201 + 01381506 v 0201 | a cleaning device with revolving brushes that pick up …
-
data.noun (finlayson-gwc2014.zip)
… n 0000 #p 03476633 n 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 - volt battery of six cells … … loaded with new cars for delivery to sales agencies … … of a set of small pieces of stiff paper … … 0000 + 01381788 v 0201 + 01381506 v 0201 | a cleaning device with revolving brushes that pick up …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7071/1/Mohsen_Shamsi_Thesis_1998.pdf
These motors are increasingly used today because new technology (various alloys of Alnico magnet material, ferrite-ceramic magnets, etc.) enables them to be made smaller and lighter in weight than equivalent wound field motors (such as series and shunt) of the samepower … While commutator and brushes are still required, the complexity and expenses of fabricating a field winding is … The electric power source for the machine can be batteries (V 1) or portable generator (V2) and it is possible to use the tractor electric system (V3) as tractors with 12 or 24 volt electric systems are usually available in the groves …
Indicates content that may require registration and/or purchase.