-
Description: bridge rectifier circuit, diode rectifier for separate excitation, brushless excitation system and the static self-stimulation excitation system. It fuses discussions on specific topics and basic theories, providing a detailed description of the theories essential for synchronous generators
-
Supplier: CSA Group
Description: IEC 60034-4-1:2018 applies to three-phase synchronous machines of 1 kVA rating and larger and describes methods intended to be used for machines having an excitation winding with slip-rings and brushes for their supply. Synchronous machines with brushless excitation require special effort for
-
Description: IEC 60034-4-1:2018 applies to three-phase synchronous machines of 1 kVA rating and larger and describes methods intended to be used for machines having an excitation winding with slip-rings and brushes for their supply. Synchronous machines with brushless excitation require special effort for
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, SURFACE MOUNTED, PARALLEL PROVISIONS, ADJUSTABLE SIDE WIRE, 120 VAC, 1 PHASE, 840 VA, 50/60 HZ, USE ON ALL BRUSH TYPES, MOST BRUSHLESS EXCITERS OVER 150 KW, BASLER ELECTRIC. FREE 2 YEAR RADWELL WARRANTY
- Input Voltage: 120 volts
-
Supplier: GE Power Conversion
Description: vertically and horizontally to meet all applications requirements. Features & Benefits: Smooth start-up capability: Low starting current machines available. Improved performance/reduced operating expense: Power factor correction capabilities. Reduced maintenance requirements: Integrated
-
Description: - addition of provisions for tests on machines with brushless excitation; - addition of a table of test methods indicating preferred tests and cross-references.
-
Supplier: Nidec Power
Description: IGBT drives) Either self cooled or by customer supplied, ducted cooling air Brushless excitation with heavy duty rotating rectifier Withstands shock loads of up to 5Gs in any axis Designs that are optimized for reduced weight to increase overall payload
- Output Voltage: 1,500 to 2,800 volts
- Engine Power Requirement: 2,000 to 4,000 HP
- Engine Speed Requirement: 650 to 1,900 rpm
- Features: Brushless Design
-
Supplier: SAE International
Description: Permanent magnet AC generators are robust, inexpensive, and efficient compared to wound-field synchronous generators with brushless exciters. Their application in variable-speed applications is made difficult by the variation of the stator voltage with shaft speed. This paper presents
-
Description: although it is recognized that other standards specify different tolerances. Brushless excitation system is not included in this document. Wherever this document specifies that documents, drawings or information is supplied by a manufacturer (or by manufacturers), each individual manufacturer
-
Supplier: Siemens Energy Sector
Description: base frame by welding Brushless or static excitation
-
Supplier: Panel Components & Systems, Inc.
Description: brushless-type alternators. A stability adjustment potentiometer is also provided for this purpose. The AVR 5-120 has a special relay-less electronic circuit design. The required minimum residual voltage for build up is 5V,AC. The unit does not include moving parts, therefore, it is able to
-
Supplier: Caterpillar Oil & Gas
Description: fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center Generator Attachments RH
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection CDVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space heater Generator
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: top and bottom tanks Exhaust System Dry exhaust manifold Fuel System Primary fuel filter Secondary fuel filter Fuel priming pump Fuel transfer pump Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR Coastal protection Controls ADEM
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Conduct Research Top
-
Generators require direct current to energize its magnetic field. The DC field current is obtained from a separate source called an exciter. Either rotating or static-type exciters are used for AC power generation systems. There are two types of rotating exciters: brush and brushless. The primary
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
application for using the are possible with software modifications. dsPIC30F to control brushless DC (BLDC) motors Hard modulation of diagonally opposite inverter without position sensors. The software makes switches is supported. extensive use of dsPIC30F peripherals for motor control. The algorithm
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
and high efficiency. Increasingly, it is also This application note describes a sensorless Brushless used in automotive applications as a part of strategy to Direct Current (BLDC) motor control algorithm that is eliminate belts and hydraulic systems, to provide (R) Digital Signal Controllerimplemented
More Information Top
-
Converter Applications and their Influence on Large Electrical Machines
1.1 Industrial Requirements for Variable Speed Drives and Applications of Brushless Exciters ..................................................................................1 1.2 Research Activities in the Field of Large and Medium Size Converter Drives..........................................................................................................5 .
-
Advancements in Electric Machines
Fig. 3.9 shows a two-pole cylindrical rotor synchronous motor with brushless exciters for propulsion of a refrigeration compressor.
-
CR4 - Thread: Electrical Specification of Generators
32.21.5 Test Voltage_ Brushless Exciter Field Winding ...........................................................32-17 .
-
Brushless three‐phase synchronous generator without exciter
The brushless exciter is desirable from the viewpoint of maintenance but care should be taken not to complicate the structure, increase the size or worsen the operating performance.
Indicates content that may require registration and/or purchase.