Products/Services for Brushless Motor Avionic

  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  • Motor and Generator Winding Services-Image
    Motor and Generator Winding Services - (167 companies)
    ...that are commonly wound by suppliers of motor and generator winding services include: brushless motors. brush motors. linear motors. power generators. servo motors. stepper motors. switch reluctance motors. torque motors. traction motors. Motors can...
  •  
    Brushless Motors - (329 companies)
    How to Select Brushless Motors. Image Credit: Aerotech, Inc.; Bodine Electric Company; Crouzet. What are Brushless Motors?. Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled...
  • Electronic Cooling Fans-Image
    Electronic Cooling Fans - (618 companies)
    ...components that operate at 400 Hz AC are primarily used in aerospace applications. DC motors are commonly used in variable speed and torque applications. Brushless DC motors use internal non-contact sensing devices to activate external commutating...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    ...and position control circuitry. Below is a video which describes the motor controller system. Drive Type. Drive type describes the category of motor system that is driven or controlled. Brushed motors commutation with physical contacts. Brushless motors...
  •  
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  •  
    Fans and Blowers (industrial) - (1542 companies)
    ...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts...
  •  
    Motor Coils - (26 companies)
    Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
  •  
    Linear Motors - (193 companies)
    ...direct contact of brushes with the rotor commutator. DC brushless design - Brushless linear motors have their armature windings on the stator and the field on the rotor. They rely on internal noncontact sensing devices to activate external commutating...
  •  
    DC Motor Drives - (775 companies)
    ...of use in variable speed applications with a wide range of options available for this purpose. Types of DC Drives. DC motor drives are classified based on the type of DC motor being used. These types include brushed, brushless, servo, linear, and voice...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire