Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: Portescap
Description: 16ECP24 Slotless Brushless DC motor 16ECP24 The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product
- Other DC Voltage: 15 VDC
- Torque Constant: 1.315464 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.03539823008849556 In-lbs
-
Supplier: Portescap
Description: 32BF nuvoDisc Slotless Flat Brushless Motor 32BF nuvoDisc The 32BF brushless DC slotless motor utilizes 6 self supporting ironless coils. The 32BF miniature motor offers long life, excellent speed and position control and smooth rotation. Using a disc magnet
- Other DC Voltage: 12 VDC
- Torque Constant: 1.17528 in-oz/amp
- Continuous Current: 1.5 amps
- Continuous Torque: 0.11504424778761058 In-lbs
-
-
Supplier: Portescap
Description: 21BF nuvoDisc Slotless Brushless DC Flat Motor 21BF nuvoDisc The 21BF nuvoDisc brushless DC slotless motor utilizes 6 self supporting ironless coils. The 21BF mini motor offers long life, excellent speed and position control and smooth rotation. Using a disc magnet
- Other DC Voltage: 5 VDC
- Torque Constant: 1.2036 in-oz/amp
- Continuous Current: 0.3 amps
- Continuous Torque: 0.023893805309734503 In-lbs
-
Supplier: Newport MKS
Description: 1 Vpp encoder input signals which is also used for motor commutation. Motor initialization is accomplished through a proprietary and patented method that results in insignificant stage motion, without the need for hall effect or other sensors. ESP Plug-and-Play
- Number of Axes / Motors: 1
- Rated Power: 180 watts
- Peak Output Current: 5 amps
- Motor / System: DC Brushless Motor
-
Supplier: Portescap
Description: allows motor to achieve up to 25W continuous power Optimized and flexible mechanical design Proprietary coil design and optimized bearing assembly - allows 16ECP motors to reach speeds up to 60,000 rpm With or without hall sensors Applications Cockpit Flight
- Other DC Voltage: 24 VDC
- Torque Constant: 1.09032 in-oz/amp
- Continuous Current: 0.9 amps
- Continuous Torque: 0.06283185840707962 In-lbs
-
Description: Low-voltage 3-phase brushless DC motor controller. DC12/DC24V input, sinusoidal control with Hall-sensor startup and operation without Hall sensors. Power <60W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This
- Rated Power: 60.00000000000001 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Kollmorgen Corporation
Description: protect your intellectual property Huge selection of standard motors and co-engineered modifications for an exact fit, without the time, expense and risk of a fully customized motor
- Other Output Power: 1.20619834641254 to 26.9384297365467 HP
- Continuous Current: 1.53 to 94.5 amps
- Continuous Torque: 4.33628318584071 to 30,486.7256637168 In-lbs
- Rotor Inertia: 0.000696672 to 1,444.32 oz-in-sec²
-
Supplier: maxon
Description: The ESCON Module 50/4 EC-S is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushless, sensorless EC motors without Hall sensors up to approximately 200 Watts.
- Rated Power: 200 watts
- Continuous Output Current: 4 to 12 amps
- Supply Voltage (DC): 10 to 50 volts
- Operating Temperature: -30 to 45 C
-
Supplier: Honeywell Sensing & IoT
Description: turned ON by a North pole, while the VF360ST and VF460S are turned ON by a South pole. This sensor IC does not use chopper stabilization on the Hall element, providing a clean output signal and a faster latch response time when compared to competitive high sensitivity
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive
-
Supplier: Honeywell Sensing & IoT
Description: turned ON by a North pole, while the VF360ST and VF460S are turned ON by a South pole. This sensor IC does not use chopper stabilization on the Hall element, providing a clean output signal and a faster latch response time when compared to competitive high sensitivity
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive
-
Supplier: Honeywell Sensing & IoT
Description: turned ON by a North pole, while the VF360ST and VF460S are turned ON by a South pole. This sensor IC does not use chopper stabilization on the Hall element, providing a clean output signal and a faster latch response time when compared to competitive high sensitivity
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive
-
Supplier: Gefran
Description: SBM motors are available in six frame sizes, a wide continuous stall torque range (from 2 to 442 Nm) and speeds up to 4000 rpm. Functions: Thermal protection 130°C Integrated two pole resolver Options: IP65 protection (not on motors with fan) Feedback devices: Digital encoder +
- Continuous Torque: 17.6991150442478 to 3,911.50442477876 In-lbs
- Shaft Size: 0.3543309 to 1.8897648 inch
- Shaft Speed: 1,500 to 4,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
-
Supplier: Newport MKS
Description: The XPS-DRV11BL is a software configurable digital driver card that has been optimized to drive MTNxxxBLHS series stages with XPS-Dx controllers. The board uses Hall effect sensor for motor initialization to avoid any uncontrolled motion during initialization. ESP Plug-and-Play
-
Supplier: Dynapar Corp.
Description: Using industry standard package dimensions, the M15 is easily installed onto the motor without time-consuming adjustments or special tools. Its unique mechanical design automatically centers and gaps the disc during installation.For Brushless DC (BLDC) servo control, optional 3
- Resolution (counts per revolution): 200 to 1,024 (counts/revolution)
- Positional Accuracy: 299.9999999999999 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
-
Supplier: Broadcom Inc.
Description: pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where
- Resolution (counts per revolution): 1,250 to 2,500 (counts/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 2,999.9999999999995 arcsec
- Diameter or Width: 1.579528412 inch
-
Supplier: Broadcom Inc.
Description: pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where
- Resolution (lines per revolution): 1,250 (lines/revolution)
- Count Rate: 75 kHz
- Diameter or Width: 1.579528412 inch
- Operating Temperature: 14 to 185 F
-
Supplier: Broadcom Inc.
Description: pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where
- Resolution (counts per revolution): 1,250 to 2,500 (counts/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 2,999.9999999999995 arcsec
- Diameter or Width: 1.579528412 inch
-
Supplier: Broadcom Inc.
Description: pattern without any change to the hardware design. This feature will help to significantly reduce the development time for motor manufacturers’ designs and time-to-market. In addition, the switching accuracy is known to be much better than conventional Hall sensors where
- Resolution (lines per revolution): 2,500 (lines/revolution)
- Count Rate: 150 kHz
- Diameter or Width: 1.579528412 inch
- Operating Temperature: 14 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
imaging equipment need motors that provide accurate feedback, fast response, and flexible integration into increasingly compact designs. Constar Motion ultra-compact brushless gimbal motors feature an 18 mm diameter, integrated Hall sensor, and high-speed operation up to 14 (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
digital hall sensors. High-resolution optical and magnetic encoders can be attached with ease to the rear multifunction flange. As an option, the motor is also available with analog (linear) hall sensors that can replace an encoder in many applications. A large selection of optimal performance (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Custom Designs Available: Shaft length, technical specifications, drive PCB & hall sensor, and cable length can be tailored after evaluation (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
, India, Turkey, the Middle East, and Europe Get in Touch Contact Yunhongda Motor today to discuss custom shaft length, drive PCB/Hall sensor, and cable length options for your application, or visit our website for the full datasheet. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
operation. Monitoring the power consumption is also available. The new motor has new higher resolution Hall sensors that allows for increased motor feedback, improved stopping accuracy and lower speed operation. Both new motor and driver are more energy efficient than the existing BLV series (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
reduced maintenance fees and machinery downtime. • Fully Customizable – Depending on the application the BLDC is fully customizable in regard to torque and speed as well as the size envelope. The motors can be run with sensors and without sensors. Brushless motors can also have more poles than a (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
motor is capable of handling intermittent overload conditions to address highly dynamic motion over shorter cycle times. This brushless servo motor comes standard with digital hall sensors, and analog hall sensor feedback is available on request. This option is ideal to eliminate the need (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
energy efficient and ideal for embedded applications. All versions of the RPX22 are available with Hall Sensor or with a 256 line, Differential Commutating Magnetiic Encoder as standard. (read more)
Browse Datasheets for ElectroCraft
Conduct Research Top
-
Avoiding Resonance with Stepper Motors
Stepper motors are electrical brushless motors, usually with a high number of poles. They are typically used as an easy and cost-effective positioning solution, as they can be driven step by step without needing a rotor position feedback system (such as an encoder or integrated hall sensor
-
Using the PIC18F2431 for Sensorless BLDC Motor Control
also discussed the use of PIC18FXX31 devices to control a BLDC motor in both open loop and in closed loop using Hall effect sensors and quadrature encoders. This applications note describes BLDC motor speed control without the use of sensors.
-
Sensorless BLDC Control with Back-EMF Filtering Using a Majority Function
a 3-phase motor has to be used. The motor if the rotor runs immersed in fluid, it is desirable to run control algorithm described here has six main parts: the motor without position sensors, which is commonly * Sampling trapezoidal BEMF signals using the known as sensorless operation. dsPIC Analog
More Information Top
-
Electrical Insulating Materials and Electrical Engineering
In order to make DC motor more suitable to be put at indoor and save more power, this design disposes air circulation by using the brushless DC motor without hall sensor charged by direct current frequency conversion technique.
-
Air Purifier Based on Sensorless DC Motor and Composite Photocatalyst Technique
The brushless direct current motor without hall sensor charged by direct current frequency conversion technique decreases the noise of the air purifier, prolongs its life, and protects environment by saving energy.
-
Scientific.Net: Materials Science
Home > Brushless Direct Current Motor without Hall Sensor .
-
Fractional Horsepower Motors (Industrial) - Americas - 2012
However, statistics are presented for DC brushless motors with and without Hall sensors .
-
Mobile Communication and Power Engineering
Lai, Y.-S., Lin, Y.-K.: A unified approach to zero-crossing point detection of back EMF for Brushless DC motor drives without current and hall sensors .
-
Intelligent Robotics and Applications
Lai, Y.S., Lin, Y.K.: A unified approach to back-EMF detection for brushless DC motor drives without current and hall sensors .
-
Sensorless control based on third harmonic back-EMF and PLL for permanent magnet synchronous machine
Lai, and Y.K. Lin, "A unified approach to zero-crossing point detection of back EMF for brushless DC motor drives without current and hall sensors ," IEEE Trans.
-
PWM schemes for Average line to line voltage based sensorless control of BLDC motor
…vol.42, no.5, pp.1216-1221, Sept.- Oct. 2006 [10] Y. S. Lai and Y. K. Lin, "A Unified Approach to Zero-Crossing Point Detection of Back EMF for Brushless DC Motor Drives without Current and Hall Sensors ," IEEE Trans.
-
Digital signal processing-based sensor-less permanent magnet synchronous motor driver with quasi-sine pulse-width modulation for air-conditioner rotary compres...
…C., Wasynczuk, O.: ‘Electromechanical motion devices’ (McGraw-Hill, New York, 1989) 19 Lai, Y.S., Lin, Y.K.: ‘A unified approach to zero-crossing point detection of back EMF for brushless DC motor drives without current and hall sensors ’, IEEE Trans.
-
Novel sensorless six-step commutation strategy for a surface permanent magnet synchronous motor with DC link measurement
Yen-Shin Lai, Yong-Kai Lin, “A Unified Approach to Back-EMF Detection for Brushless DC Motor Drives without Current and Hall Sensors ”, IEEE Trans. on Power Electronics, No. 6, pp 1293-1298, 2006 [4] .
Indicates content that may require registration and/or purchase.