Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Premier Lighting & Production Company
Description: Bubble Max features Includes 18" Special Stand and Director Jr. Fan Farthest-flying bubbles, up to 40' through the air Largest amount of bigger bubble output Large tank for continuous, 3-hour output
-
Supplier: ControlAir LLC
Description: The Dahl L100 Bubble-Tube Level System is a fully self contained instrument, requiring only connections to air or gas supply, dip tube and electrical power source to provide precise level indication. Because only the stationary dip tube and the purge gas come in contact with the liquid, this
- Output Options: Alarm / Visual Indicator
- Features: Analog Current, Analog Meter / Indicator, Instrument / Sensor System
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Accuris
Description: Cardiovascular implants and extracorporeal systems - Cardiopulmonary bypass systems - Venous bubble traps
-
-
Supplier: Accuris
Description: Fine bubble technology -- Test method of growth promotion performance using fine bubble generating system in plant factory -- Part 1: Lettuce
-
Supplier: Accuris
Description: Cardiovascular implants and extracorporeal systems-Cardiopulmonary bypass systems-Venous bubble traps
-
Supplier: Accuris
Description: Fine bubble technology \x97 Transportation and dispensing systems for agro- and aqua-cultural applications \x97 Part 1: Ultrafine bubble concentration loss in ultrafine bubble water passing through long-distance plastic pipes
-
Supplier: CSA Group
Description: ISO 18241:2016 specifies requirements for sterile, single-use, venous bubble traps intended to remove air entering the venous line during surgical procedures requiring extracorporeal circulatory support, which may include cardiopulmonary bypass (CPB), extracorporeal membrane oxygenation (ECMO), or
-
Supplier: Nitto Seiko America
Description: Micro Bubble Parts Washer - Innovative parts washer using only air and water to safely clean parts. Much more economical and safe for the environment than solvent, or ultrasonic, parts washers.
- Part Loading: Basket / Tray
- Machine Type: Complete Machine / Turnkey System
- Features: Other
-
Supplier: Premier Lighting & Production Company
Description: Bubble Blast Features Massive dual fan output technology produces 100s of bubbles per minute Secondary dual fan lift system forces bubbles to rise high into the air Easy top-load bubble liquid filling container Bubble liquid drainage valve system allows for easy clean-up Uses most
-
Supplier: King Engineering Corporation
Description: The KING-GAGE® Rotameter Gauge has seen decades of service in all types of applications. This integrated bubbler system is not only remarkably accurate but also simple to use. Merely adjust the rotameter to an appropriate airflow for continuous tank liquid level indication. A custom
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: TM Electronics, Inc.
Description: to 2 psig, with high flow capacity for porous material packages as well as non-porous pouches. A simple system of loading pouches, lowering and holding the pouch one (1”) inch under water to observe bubbles from a 250-micron hole as required by the ASTM test method is provided. Stable
- Leak Test Method: Bubble Testing
- Display Type: Digital Readouts
-
Supplier: Premier Lighting & Production Company
Description: Bubble Blast Features Massive dual fan output technology produces 100s of bubbles per minute Secondary dual fan lift system forces bubbles to rise high into the air Easy top-load bubble liquid filling container Bubble liquid drainage valve system allows for easy clean-up Uses most
-
Supplier: Premier Lighting & Production Company
Description: Bubble Blast Features Massive dual fan output technology produces 100s of bubbles per minute Secondary dual fan lift system forces bubbles to rise high into the air Easy top-load bubble liquid filling container Bubble liquid drainage valve system allows for easy clean-up Uses most
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: individual tube sizes and other specifications, such as power supply, materials characteristics and signal output. In addition to our standard sensors, we can also manufacture customer-specific bespoke solutions. Applications - Pipette and filling systems - Mixing, dispensing and metering
- Pipe Diameter: 0.06299216 to 0.787402 inch
- Media Temperature Range: 40 to 140 F
- Operating Temperature: 40 to 140 F
- Media Temperature: 40 to 140 F
-
Supplier: Campbell Scientific, Inc.
Description: The DB1 is a self-calibrating system that measures water level (or other liquids), such as measurement in channels and stilling wells. It detects level by measuring the pressure required to force nitrogen bubbles from a pair of submerged tubes. The orifices of the tubes are separated by a
- Material Temperature Range: -13 to 122 F
- Meter Technology Type: Air Bubbler
- Features: Analog Current
- Media Type: Liquid
-
Supplier: King Engineering Corporation
Description: Combining accuracy, low cost, and remarkable simplicity, the KING-GAGE® Hand Pump Gauge is designed for stand alone operation. No external power is needed other than to use the integral hand pump to pressurize the system. Perfect for isolated storage tanks or where only periodic readings are
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Introtek International
Description: technology provides highly reliable, non-invasive air bubble detection capabilities in the most critical applications where the safety of a patient or process is mandatory. Many of the variables, which can affect performance of amplitude or continuous wave based sensing systems, are
- Transducer Style: Contact Transducer
- Application: Medical
- Features: Other
-
Supplier: Rupture Pin Technology
Description: is provided to clean the seat prior to reseating the piston. Application: For use on steam jacketed flow systems.
-
Supplier: Introtek International
Description: the most critical applications where the safety of a patient or process is mandatory. Many of the variables, which can affect performance of amplitude or continuous wave based sensing systems, are eliminated or greatly reduced, thus yielding accurate and repeatable detection.
- Operating Temperature: 41 to 140 F
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial, Medical / Biomedical
- Data Acquisition: I/O Module
-
Supplier: OTT Hydromet
Description: The SUTRON Compact Constant Flow Bubbler, 50% smaller than SUTRON’s original Constant Flow Bubbler, is a self-contained, precision device to measure water levels & temperature. It consists of a pump, tank, manifold, control board, display/keypad & enclosure. The new Compact CF
- Maximum Operating Pressure: 25 psi
- Meter Technology Type: Air Bubbler
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Description: Specifies the presentation of design and functional requirements for optical elements and systems in technical drawings used for manufacturing and inspection. Specifies the indication of the level of acceptability of bubbles and other inclusions in optical elements.
-
Supplier: Introtek International
Description: ultrasonic technology provides highly reliable, non-invasive air bubble detection capabilities in the most critical applications where the safety of a patient or process is mandatory. Many of the variables, which can affect performance of amplitude or continuous wave based sensing systems,
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: Sensirion
Description: The LG01 liquid flow switch detects ultra-low liquid flow rates or the presence of air in fluidic systems. It therefore makes them more reliable. The detection of liquid flows is possible within the range of a few ml/min and less. The sensor's output signal of either 0 or 5 Volts indicates if
- Liquid Volumetric Flow Rate: 0.0132 to 0.05808 GPM
- Operating Temperature: 50 to 122 F
- Mounting: In-line
- Features: Liquid, True Mass Flow Meter
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4002 Epoxy is Aluminum in color, two component, room temperature curing, machineable epoxy that is used for filling voids, patching, and bonding plastics, metal, furniture, leather, glass, wood, and stone. It contains no solvents and has little shrinking. When fully cured it
- Viscosity: 60,000 cP
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4006 Epoxy is Amber in color, two component, room temperature curing adhesive that is used for thin glue line applications and bonding aluminum, epoxy, wood, furniture, and sport equipment. It has a low mix viscosity and sets in 45 minutes. 3.5 g Packet.
- Viscosity: 3,700 cP
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4004 Epoxy is Clear in color, two component, room temperature curing adhesive that is used for bonding and repairing print circuit boards, optical equipment, jewelry, aluminum, plastic, and glass. It is solventless, self leveling, and blush free. 3.5 g Packet.
- Viscosity: 14,000 cP
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Introtek International
Description: based sensing systems, are eliminated or greatly reduced, thus yielding accurate and repeatable detection
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4001 Epoxy is Amber in color, two component, room temperature curing, extra fast setting adhesive that is used for repairs, fixturing, and bonding to plastics, metal, ceramics, concrete, wood, and stone. 3.5 g Packet, Box of 100.
- Viscosity: 40,000 cP
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Durable Corporation
Description: Compounded with a SBR/NR non-staining, non-marking rubber. Excellent in a variety of applications. The tile system comes as a solid mat or a drainage mat. The interlocking mechanism of the tile system is top of its class and will not come apart even in the toughest applications.
- Width: 2 inch
- Length: 36 inch
- Warranty: 1 years
- Mat Type: Drainage Mat
-
Supplier: Practical Packaging Solutions
Description: AirPouch® EZ-Tear™ Pillows and AirPouch® FastWrap™ Stock List Automated Packaging Systems is the originator and sole manufacturer of genuine AirPouch® EZ-Tear™ pillows and AirPouch FastWrap™ bubble on demand products. Since 1962, we have been committed to providing the highest quality poly
- Maximum Dimension: 12 inch
- Protective Packaging / Dunnage: Air Pillow
-
Supplier: Durable Corporation
Description: Compounded with a SBR/NR non-staining, non-marking rubber. Excellent in a variety of applications. The tile system comes as a solid mat or a drainage mat. The interlocking mechanism of the tile system is top of its class and will not come apart even in the toughest applications.
- Width: 20 inch
- Length: 20 inch
- Warranty: 1 years
- Mat Type: Drainage Mat
-
Supplier: Durable Corporation
Description: Compounded with a SBR/NR non-staining, non-marking rubber. Excellent in a variety of applications. The tile system comes as a solid mat or a drainage mat. The interlocking mechanism of the tile system is top of its class and will not come apart even in the toughest applications.
- Width: 36 inch
- Length: 36 inch
- Warranty: 1 years
- Mat Type: Drainage Mat
-
Supplier: Cole-Parmer
Description: • Ideal for water and wastewater treatment • Provides oxygenation and mixing capabilities essential for biological treatment processes Diffuser aeration systems provide increased oxygen content to wastewater in treatment facilities. This process creates an environment where microorganisms
- Valve Type: Check Valves
-
Liquid Flow Meters - Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: space in the system. As a clamp-on device, the high precision hybrid sensor is particularly well suited for processes with strict hygienic standards. The tube is clamped into the sensor and enables a simple handling. No coupling medium is required. The SONOFLOW CO.56 adapts automatically to
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
The new bubble sensor from EBE reliably detects air bubbles and discontinuities of liquids – regardless of the liquid and properties of the hose. Even with mechanical tolerances or changing hose sizes, the sensor’s detection performance remains constant, making it a robust and (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity. Probe movement and table movements are (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
New Labmaster Automatic Labmaster Universal Model 1000A (Automatic). Pratt & Whitney's largest capacity and most automated measuring system with an 80 inch capacity (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The vacuum breaker is unique among venting valves due to its normally-closed design: It stays sealed bubble-tight at atmospheric pressure or higher, but opens to “break” and allow air to enter a system when a vacuum is created. The most common uses for this automatic safeguard (read more)
Browse Plastic Valves Datasheets for Plast-O-Matic Valves, Inc. -
. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
, delivering geomembrane sheets with high durability and excellent chemical resistance. In addition, the exceptional processability offered by this polymer improves processing consistency for large bubble sizes. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
Conduct Research Top
-
Bubble Pressure Tensiometer
A bubble pressure tensiometer is an instrument for determining the dynamic surface tension. The maximum internal pressure of a gas bubble which is formed in a liquid by means of a capillary is measured.
-
In the Bubble: Designing in a Complex World
In the Bubble: Designing in a Complex World. Based on the principle that ethics and responsibility can inform design decisions without impeding social and technical innovation, this timely text examines services designed to help people carry out daily activities in new ways.
-
What is a Bubble Tube Level System?
he bubble tube liquid level system (BTLLS) works on the basic principle of the pressure a vertical column of fluid creates based on depth.
-
Web Lines - Air Bubbles in Your Laminate
Do you ever get bubbles in your laminate? Do your bubbles ever get "caught" and accumulate on the entry side of an idler roller? Do these accumulating bubbles build up enough pressure to delaminate your product? If yes, yes, yes, you are not alone.
-
The Power to Do More - 3M TM Glass Bubbles iM16K
Glass bubble properties and applications.
-
Micro-Optical Sensor Use in Boundary Layer Flows with Polymers and Bubbles (.pdf)
Recent advancements in the design and development of small optical sensors have made it possible to investigate complex flows. These include flows with bubbles and polymers at high. Reynolds numbers which are present in drag reduction experiments. We have developed optical sensors for use in scaled
-
Application Note: Redundant air bubble sensor in compliance with 60601 3rd edition
Manufacturer of medical devices have extremely high requirements regarding reliability and accuracy of sensors, especially if they are relevant to the health and safety of the patients. As air bubbles getting into the blood circulation can lead to a gas embolism, FDA requires special measures
-
Optical Observation of Shock Waves and Cavitation Bubbles in High Intensity Laser-induced Shock Processes
We report an experimental study of the temporal and spatial dynamics of shock waves, cavitation bubbles, and sound waves generated in water during laser shock processing by single Nd:YAG laser pulses of nanosecond duration.
More Information Top
-
Standpipe-Bubbler pump level control study: 1E-3862, controlled clearance pump/system model analysis (Task A) W. P. 7373. Engineering memorandum 0190. [LMFBR]
Satisfactory fluid level control can be attained for this configuration with a standpipe- bubbler system .
-
USING MODIFIED SURFACE IRRIGATION IN OLD MANGO FARM IN NILE VALLEY
The bubbler system has a definite advantage in cost savings in addition to reduced water usage and equal or better water distribution uniformity.
-
Tritium Reduction and Control in the Vacuum Vessel during TFTR Outage and Decommissioning
Once the free tritium in the vessel had been reduced to approximately 50 Ci, a second phase was initiated using a 55 Gallon Drum Bubbler System for the direct processing of the vacuum vessel to further lower the tritium level in the …
-
Evaluation of bubbler/diaphragm techniques to measure surface level in the waste storage tanks
Bubbler System .
-
Tritium reduction and control in the vacuum vessel during TFTR outage and decommissioning
Once the free tritium in the vessel had been reduced to appro:rimately 50 Ci, a second phase was initiated using a 55 Gallon Drum Bubbler System for the direct processing of the vacuum vessel to further lower the tritium level in …
-
CR4 - Thread: how does a bubbler level system work?
First bubbler system is preffered for applications wherein you don't want the liquid to be contact with your transmitter sensor/cell (ex. sludge, acid etc.
-
Material control system design: Test Bed Nitrate Storage Area (TBNSA)
8.1 8.1.1.1 Height/Density Air Bubbler System (Each Tank .
-
Alternative methods for the reduction of evaporation: practical exercises for the science
classroom
An example experimental setup with the fan positioned close to the surface of a small water tank and a water aeration/ bubbler system , with its two air outlets attached at opposite ends of the small tank wall. .
Indicates content that may require registration and/or purchase.