Products/Services for Buckling Calculation Hydraulic Cylinders

  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    The large rods reduce the effective area of the piston on the rod end resulting in smaller retraction forces. Speed - The speed is controlled by valves, which control the flow of the hydraulic oil entering or leaving the cylinder. Cylinders...
    Cylinder Configuration
    Cylinder Action
    Body Material
  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  • Electrohydraulic Cylinders-Image
    Electrohydraulic Cylinders - (46 companies)
    Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
  •  
    Banding Buckles and Strapping Buckles - (42 companies)
    Banding buckles and strapping buckles are hardware products that attach two loose strap ends together and secure them by a tightening mechanism. Buckles are common in strapping and lashing applications. Banding buckles and strapping buckles...
  • Rodless Cylinders-Image
    Rodless Cylinders - (106 companies)
    Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Gas Cylinders - (116 companies)
    Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Hydraulic Repair Services - (184 companies)
    Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
  •  
    Hydraulic Clutches - (83 companies)
    ...other types of clutches and provide fast response times and smooth engagement. Hydraulic clutches use incompressible fluids such as oil to transfer input movement from typically a pedal and master cylinder to the actuating cylinder on the clutch...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire