Products/Services for Buckner Solenoid
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...Valve TypeSingle SolenoidDouble Solenoid -
Rotary Solenoids - (78 companies)Rotary solenoids are electromechanical devices that convert axial motion into rotary strokes. These transducers have a higher starting force (torque) than linear solenoids, and are more resistant to shock. How to Select Rotary Solenoids. Rotary...
-
Linear Solenoids - (143 companies)How to Select Linear Solenoids. Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action. These transducers consist of a coil of wire, sometimes wrapped around an iron core...
-
Solenoid Valve Connectors - (27 companies)Solenoid valve connectors are used to connect solenoid valves and pressure switches. Solenoid valve connectors are often used as environmentally resistant junction boxes. These protective enclosures can be used with either hydraulic or pneumatic... -
Micro-dispensing Valves - (15 companies)...are miniature solenoid valves that can dispense small amounts of liquids in a repeatable pattern, making them useful in all kinds of high-speed precision dispensing applications. Other dispensing valves are used in larger scale applications... -
Pinch Valves - (171 companies)...be closed either by manual means, or fluid actuation. Electromechanical closure is effected by actuating a solenoid, which then lowers a bar or gate onto the sleeve, cutting off the flow. With fluid actuated pinch valves, the pinching action...
-
Industrial Control Transformers - (54 companies)Industrial control transformers are designed for industrial applications that require relays, solenoids, and other electromagnetic devices. They contain capacitors or other filtering devices to minimize variations in output, and are well-suited...
-
Electrical Coil Winding Machines - (61 companies)...equipment is used in solenoid winding, speaker and microphone coil winding, or air coil winding applications. Suppliers of electrical coil winding machines also provide equipment for medical device assembly, micro-electronic assembly, and RFID assembly...
-
Reed Relays - (144 companies)Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors. Reed relays...
-
Water Valves - (607 companies)...are designed for both on/off and throttling functions. Other types of water valves include sanitary or hygienic valves, sampling or dispensing valves, shut off valves, solenoid valves, and toggle valves. Valve Construction. There are many types of valves which...
Product News
-
Arnold Magnetic Technologies
Solenoids and conducting solenoid repair SOLENOID COIL REPAIR. Arnold has been manufacturing solenoids and conducting solenoid repair/refurbishing since the 1960 's.? During this time, we have built and refurbished units that have gone into many different applications such as oncology for medical equipment, radar systems for both civilian and military platforms, and university experiments. A typical solenoid repair begins by sending in your unit for evaluation (See figure 1). When a unit is received at our facility, it is tested per... (read more)Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
GEEPLUS Inc.
Solenoids 101 The term "Push-Pull" can be confusing, as any single-coil linear solenoid only creates electromagnetic force in one direction. So what's the deal?. Geeplus engineers explain it in this brief overview on Push-Pull solenoids and how they really work: (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Solenoids Guide - Find the right solenoid Geeplus linear solenoids are "high performance " products designed for industrial applications. If you can 't find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups. Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding force. Tubular... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Festo Corporation
Custom Solenoid Valves Festo Corporation manufactures custom solenoid valves to match your specifications. (read more)Browse Solenoid Valves Datasheets for Festo Corporation -
GEEPLUS Inc.
Linear Solenoids for High Performance Geeplus linear solenoids are "high performance " products designed for industrial applications. If you can 't find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new solenoids for your particular application. Linear Solenoid Product Groups. Push-Pull Solenoids: Robust on/off type linear solenoids; optimized for high holding force. Tubular... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Clippard
Custom Solenoid Valves Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit manifold. Go to Online Configurator. Go to PDF Documents (read more)Browse Solenoid Valves Datasheets for Clippard -
Lee Co. (The)
CB Solenoid Valve The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal TM technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti-Extrusion Rings. Weighing just 0.16 pounds, the CB Solenoid Valve is a normally closed design that is offered in both single coil and dual coil configurations and with the lead wires exiting either end of the valve. (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
GEEPLUS Inc.
Custom Rotary Solenoids GEEPLUS Inc. manufactures custom rotary solenoids to match your specifications. Standard rotary solenoids and bistable rotary solenoids, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. One of our key competencies is the design... (read more)Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Custom Linear Solenoids GEEPLUS Inc. manufactures custom linear solenoids to match your specifications. Standard linear solenoids, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. One of our key competencies is the design and development of advanced solutions... (read more)Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc.
Solenoid-driven Pinch Valve . A development of Geeplus ' widely used general purpose solenoid valves, the pinch valves are robust in manufacture and thoroughly reliable in operation. Typically used with silicon tubing as the carrying device, the pinching is achieved by energizing the solenoid. This cuts off the media in the tube by pinching or releasing the tubing. The fluid can flow in either direction. Learn more about Pinch Valves. Click here for a technical overview of Geeplus Pinch Valves... (read more)
-
Marketing solenoid power saving device. Third quarterly report
Buckner needed a molded plastic box for one of their irrigation controllers, which I agreed to supplyto them at my cost, in return, tlhey will be supplying me their new solenoid at their cost.
-
Camera Traps in Animal Ecology
…the system might be of use in “…obtaining seasonal population estimates of small mammals” ( Buckner 1964:79). .... light beam that when broken by the body of an animal activated a solenoid connected to the…
-
2012 Index IEEE Transactions on Biomedical Engineering Vol. 59
…2012 2291-2301 Richards, A. L., Kleinstreuer, C., Kennedy, A. S., Childress, E., and Buckner , G. D.,. .... An Implantable RF Solenoid for Magnetic Resonance Microscopy and Microspectroscopy; TBME Aug. 2012 2118- 2125 Roa, L…
-
Animal Cell Culture
Schematic perfusion setup based on three-way micro-pinch- solenoid . .... The suspension is filtered on a Buckner funnel.
-
Chapter 16
The suspension is filtered on a Buckner funnel. .... Schematic perfusion setup based on three-way micro-pinch- solenoid valves.
-
Networking intelligent components to create intelligent spacecraft
solenoid . .... of the NASA MSFC and those of Mr. William Bryan and Mr. Mark Buckner of the Oak…
-
Sex pheromone blend of Manduca sexta : Responses of central olfactory interneurons to antennal stimulation in male moths
Acknowledgments: We thank Drs. J. Buckner and J. Svoboda of the USDA for generously sup- plying M .... Pulses of air from this ventilatingairstreamweredivertedvia a solenoid -activatedvalve(GeneralValve Corp.
-
Author index with titles
…generation in a plate by a circular magnetostrictive patch transducer employing a planar solenoid array 015009 Lee … D: see Liu Y-P 085025 Veeramani A S, Crews J H and Buckner G D: Hysteretic…
-
Instrumentation and Controls Division Progress report, July 1, 1992--June 30, 1994
Blakeman, E. D., and R. C. Kryter, “NoninvasiveTestingof Solenoid -OperatedValves Using Current SignatureAnalysis,” presented at Technology .... Buckner ,M.
-
Nonlinear Estimation and Control of Automotive Drivetrains
Buckner GD, Schuetze KT, Beno JH. .... (2007) Flatness-based feedback control of an automotive solenoid valve.
Indicates content that may require registration and/or purchase.