-
Supplier: Walter Surface Technologies
Description: The Straight-Mate™ packs a punch as the ultimate lightweight straight grinder with Walter’s Dynamax™ variable speed control and RPM range of 1,600 to 4,800. A versatile grinding, polishing and buffing tool. FEATURES RPM range: 1,600-4,800 Lightweight: 7 lbs (3.2 kg) Max wheel diameter:
- Rotary Speed: 1,600 to 4,800 rpm
- Power: 1.74228650037367 to 2.01033057735423 HP
- Current: 6.5 to 11.8 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
-
Supplier: Campbell Hausfeld
Description: easy valve adjustment located on the side of the housing regulates air flow for whatever output you need to get stuff done! The ¼ inch collet makes this angle die grinder compatible with most standard bits. This die grinder boasts a lightweight composite design (1.1 lbs.), and a
- Rotary Speed: 20,000 rpm
- Power: 0.2 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: Campbell Hausfeld
Description: adjustments allows for seamless control – all you need is a quick turn of the screwdriver! The ¼ inch collet makes this straight die grinder compatible with most standard bits. This die grinder boasts a lightweight composite design (0.8 lbs.), and a rubberized, comfort grip for a user
- Rotary Speed: 25,000 rpm
- Power: 0.2 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Deburring / Deflashing, MRO / Resurfacing, Metals / Metalworking
-
-
Supplier: CS UNITEC
Description: Stationary multipurpose grinder for all workshop grinding, blending and finishing jobs. This versatile bench grinder uses all PTX abrasive wheels and discs with 5/8" - 11 UNC threads or 7/8" arbor. Two shaft mountings. Uses grinding discs with 5/8"-11 UNC or 7/8" mounting and abrasive
- Rotary Speed: 2,800 rpm
- Power: 1.00516528867711 HP
- Mounting: Bench
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe
-
Supplier: ATA Group
Description: wide variety of industried, including automotive, aerospace, foundries, metal fabrication, oil & gas, marine, medical railway and power & energy. For heavy duty applications requiring fast stock removal, our industrial angle grinders are best suited to a wide range of industires. Built with a
- Rotary Speed: 5,500 rpm
- Power: 1.1 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without leaving edges or
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Polisher / Polishing Lathe, Sander, Variable / Multi-speed
-
Supplier: Milwaukee Electric Tool Corporation
Description: 16-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 11 AMPERE CURRENT RATING POWER POLISHER 0 TO 2800 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE ROUND PAD BELT/DISC/PAD DETAILS 7 INCH DIA BELT/DISC/PAD SIZE INCLUDES (1) 7 INCH POLISHER, (1) INCH RUBBER BACKING PAD, (1) DISC
- Current: 11 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Finishing
- Power Source: Electric Motor / Vibrator
-
Supplier: J&S Machine, Inc.
Description: “Big sister” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of stainless steel, iron, aluminum, brass as well as other metals, with all diameters ranging from 5 to 114 mm. On request
- Type: Buffer / Buffing Machine, Polisher / Polishing Lathe
- Applications / Materials Abraded: Ceramics / Glass
- Features: Coated Abrasives (Belts / Discs)
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Rotary Speed: 3,400 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 3/8""-24 Male Threaded Adapter (53610) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Rotary Speed: 18,000 rpm
- Power: 1 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Includes 1/2""-20 Male Threaded Adapter (53549) * Extension Grinders allow operator to extend into work pieces and reach lengthy distances. * Extension length of 8-3/8 allows longer reach than competitive models! Extensions are constructed of steel for maximum durability. * Designed for
- Rotary Speed: 3,400 rpm
- Power: 1 HP
-
Supplier: J&S Machine, Inc.
Description: J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Wet Finishing
- Type: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: DEPRAG, Inc.
Description: Efficiency Flexibility Precision Highly durable Our stationary grinder is designed as a customized customer solution to be used in a connection with an industrial robot, especially in mass productions. The special grinding head is designed to hold DEPRAG INDUSTRIAL grinding spindle and is
- Rotary Speed: 15,300 rpm
- Power: 0.938154269431974 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive
-
Supplier: J&S Machine, Inc.
Description: J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Wet Finishing
- Type: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: J&S Machine, Inc.
Description: J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Wet Finishing
- Type: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor 342 Grinder/Buffer Dental Lathe Baldor polishing lathes have features preferred by Dentists, dental lab technicians, jewelers, lapidary and others for precision, trouble-free polishing. All lathes are supplied with 8-foot cord with plug, rubber feet and heavy construction to minimize
-
Supplier: Husqvarna
Description: The Husqvarna PG 530 is a planetary grinder available in both single and three phase versions with unmatched capacity, excellent for residential and light commercial purposes. The PG 530 combines the latest technology to deliver more power and performance than any other triple head planetary
- Power: 5 HP
- Current: 16 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, Single-Phase, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 7 inch
- Length: 7 inch
-
Supplier: Weiler Abrasives
Description: Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.9 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: CMS North America, Inc.
Description: Standard and special bilateral grinders, complete with a round-edged single-belt for grinding stripes from 35 mm in width. All grinders may be complete with automatic load and unload systems and an automatic device for the insertion of paper sheets between glass sheets.
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Ceramics / Glass
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Loader Arm / Robot
-
Supplier: Precision Surfacing Solutions
Description: Peter Wolters AC 1500 double-side batch processing machine has been designed for high precision series processing of large work pieces. Due to its modular construction, the AC 1500 can be used as a fine grinding, lapping, honing, and polishing machine. Machine Features: Like all
- Rotary Speed: 60 to 136 rpm
- Power: 34.8457300074733 to 48.2479338565015 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Finishing
- Features: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.25 inch
- Width: 6 inch
- Length: 8.8 inch
-
Supplier: CS UNITEC
Description: available – more than just an angle grinder! The VARILEX® boasts a powerful 12.27 Amp,1350 W motor that has been designed and developed for heavy industrial use. The speed is infinitely adjustable between 2000 and 7300 RPM. A tachogenerator keeps the speed constant, even when the
- Rotary Speed: 2,000 to 7,300 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Type: Angle Grinder, Die Grinder / Rotary Tool
-
Supplier: LECO Corporation
Description: The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both 8-inch wheels
- Rotary Speed: 500 rpm
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, Single-Phase
- Mounting: Bench
-
Description: Pro Series Polishers are designed for applications involving larger areas and heavier-duty materials, powered by a 0.80 hp (0.60 kW) motor. They incorporate many of the same unique features as their counterpart grinder and sander models.
- Power: 0.8 HP
- Power Source: Air / Pneumatic
- Applications / Materials Abraded: Automotive, Cleaning / Surface Preparation, Coating / Paint, Metals / Metalworking, Plastics / Composites
- Type: Buffer / Buffing Machine
-
Supplier: CS UNITEC
Description: themselves automatically when the machine turns. (Note: Shaft supplied with keyway and finned shaft adapter.) The finned shaft design ensures absolutely no vibrations during operation and 100% concentricity. The main savings compared to other linear grinders comes from the cost of
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Gesswein Co., Inc.
Description: Can be used for many operations, including polishing, drilling, wax carving, bright cutting and grinding. Operates from 3,500 - Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures 5/8" diameter at the finger grips, 6-1/2" overall length.
- Rotary Speed: 3,500 to 35,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Precision Surfacing Solutions
Description: ROBOMET is a fully automatic grinding-polishing system, designed for the preparation of samples using parameters designated by the user. The system consists of a sample holder head surrounded by five working stations and one cleaning/drying station. The operator is protected from the work area by a
- Rotary Speed: 0 to 300 rpm
- Automation: Automatic / Indexing
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Grinder, Metallographic Equipment, Other
-
Supplier: Gesswein Co., Inc.
Description: Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual
- Rotary Speed: 800 to 8,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Gesswein Co., Inc.
Description: A real workhorse – has a high torque rating. Perfect for heavy-duty work such as grinding, drilling, and cutting. Operates from 2,000 – 20,000rpm using the Standard Controller and from 0 – 20,000rpm using the Single or Dual Controller. Comes with 3/32" and 1/8" collets. Weighs only 8 oz. Measures
- Rotary Speed: 2,000 to 20,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Gesswein Co., Inc.
Description: Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the
- Rotary Speed: 1,500 to 15,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
Grinders and Grinding Machines
(993 Companies)
Polishing and Buffing Machines
(327 Companies)
Sanders and Sanding Machines
(299 Companies)
Metallographic Grinding and Polishing Equipment
(47 Companies)
Mandrels
(102 Companies)