-
Supplier: Heilind Electronics, Inc.
Description: BULK USB2.0 PVC 28/28 100' USB CABLING
- Product Category: Bulk Cable
-
Supplier: Heilind Electronics, Inc.
Description: BULK USB2.0 PVC 28/24 100 USB CABLING
- Product Category: Bulk Cable
-
Supplier: DoubleSight Displays
Description: Replacement USB Cable for DoubleSight Smart USB Monitors. Cable Length - 5 ft Compatible with DS-70U, DS-90U, DS-90UC, DS-90UT
- Cable Length: 5 ft
- Features: Bulk Cable, USB
- Application: Computer Cable
-
-
Supplier: Heilind Electronics, Inc.
Description: BULK USB2.0 LSZH 28/20 10 USB CABLING
- Product Category: Bulk Cable
-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT USB 2.0 cables are double shielded, designed to operate at 150°C, and meet the stringent requirements of aerospace applications. High speed transmission Flight-proven design Low smoke and flame generation Custom designs available
- Features: Bulk Cable, USB
- Application: Computer Cable
-
Supplier: Newark, An Avnet Company
Description: POWER USB CABLE-10162202-Z0300YYLF / Bulk
-
Supplier: Newark, An Avnet Company
Description: 10120750-Z0500YYLF-POWER USB CABLE / Bulk
-
Supplier: Samtec Inc.
Description: Right Angle and Surface Mount Shell Type: Single Selective Gold Plating Packaged and shipped in Bulk Packaging Trays Trays suitable for automation are available upon request
- Current Rating: 1 amps
- Number of Contacts: 2 #
- Features: Board Mount Connector, Straight
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: AccliMate IP68 Sealed Rectangular USB Cable Assembly / Bulk RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AccliMate IP68 Sealed Circular USB Cable Assembly, Receptacle / Bulk
-
Supplier: L-com, Inc.
Description: power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user
- North American (AWG): 28 AWG
- Cable Length: 100 ft
- Features: Bulk Cable
-
Supplier: L-com, Inc.
Description: in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable 28 AWG power leads are compatible with mini and micro USB connectors Ideal for the "do it yourself" user
- North American (AWG): 28 AWG
- Cable Length: 500 ft
- Features: Bulk Cable
-
Supplier: L-com, Inc.
Description: the "do it yourself" user 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Application PC
- North American (AWG): 28 AWG
- Cable Length: 500 ft
- Features: Bulk Cable
-
Supplier: L-com, Inc.
Description: power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black USB 2.0 compliant bulk cable Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user Application Data
- North American (AWG): 28 AWG
- Cable Length: 100 ft
- Features: Bulk Cable
-
Supplier: PIC Wire & Cable
Description: The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability,
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Features: Bulk Cable, Foil Braid, Other, USB
- Application: Computer Cable
-
Supplier: PIC Wire & Cable
Description: The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability,
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Bulk Cable, Foil Braid, Other, Teflon®, USB
- Application: Computer Cable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1338544-3021005-03 Category: Cable Assemblies - USB Cables Color: Black Features: Data Transfer and Charge Package: Bulk Wire Gauge: 28 AWG, 28 AWG Specifications: USB 2.0 Length: 3.00' (914.4mm) Shielding: Shielded Standard Package: 50
-
Supplier: Cicoil Corporation
Description: USB 2.0 and 3.0 Available Ideal for High Performance Data Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion
- Operating Temperature: -65 to 165 C
- North American (AWG): 20 to 30 AWG
- Cable Length: 3 to 12 ft
- Features: Braid, Bulk Cable, Cable Assembly, Copper and Copper Alloys, Male-Male, Other, Other / Specialty, Serial / RS-232/422/485, USB
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Win Source Part Number: 855842-3879 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Win Source Part Number: 855955-4052 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Win Source Part Number: 855841-3878 Features: Cable Package: Bulk Categories: Cable Assemblies ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1
-
Supplier: ArduSimple
Description: If you want to order samples or check the product’s information go to the single product page USB to USB-C cable.
-
Supplier: PIC Wire & Cable
Description: The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & USB 3.0 cable solution and is also backwards compatible for USB 2.0. It’s
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Bulk Cable, Foil Braid, Other, Teflon®, USB
- Application: Computer Cable
-
Supplier: Sealevel Systems, Inc.
Description: The CA214 is a fully rated USB extension cable that allows adding 3 meters (maximum 5 meters) to any existing USB cable. The cable has a Type A male connector on one end and a Type A female connector on the other end.
- Features: Bulk Cable
- Connector Type: USB Type A
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see
- Cable Length: 2.46063125 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see
- Cable Length: 9.842525 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see
- Cable Length: 3.280841666666667 ft
- Features: USB
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see
- Cable Length: 9.842525 ft
- Features: USB
-
Supplier: Sealevel Systems, Inc.
Description: The CA356 is a USB device cable with Sealevel’s SeaLATCH locking USB type B connector and standard USB type A connector. The metal thumbscrew on the type B connector provides a secure metal-to-metal connection to devices with SeaLATCH USB ports. This 72 inch
- Features: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: Sealevel Systems, Inc.
Description: The CA539 is a 36 inch USB device cable that connects USB peripherals with a Type B connector to the Type A connector on a host computer. The CA539 is USB 2.0 compliant and is compatible with USB 1.1 and 1.0 devices.
- Features: Bulk Cable
- Connector Type: USB Type A, USB Type B
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's M100-10N-BK-10 is a 10 piece bulk pack of 10-in. Black USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod devices, while charging the devices at the same time.
- Cable Length: 0.7999999999999999 ft
- Operating Temperature: -20 to 60.0000000000001 C
- Features: Cable Assembly, USB
- Application: Computer Cable
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 947 Mounting: Cable Packaging: Bulk Style: USB Type A Type: USB 3.0 Plug
- Connector Type: USB Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: CABLE USB RS232 10CM
- Cable Length: 0.33 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 925 Mounting: Cable Packaging: Bulk Style: USB Type A Type: USB 2.0 Plug Type A Plug Kit - USB 2.0, Contacts, Insulator and Shell, White Insulator, Bulk Packaged, UL94V-0.
- Gender: Male / Plug
- Connector Type: USB Connector
-
Description: CABLE USB RS232 EMBEDED 10CM LED
- Cable Length: 0.33 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
Find Suppliers by Category Top
Featured Products Top
-
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Comparison of UWB Antennas According to Systems Performances
As most of the targeted applications concern cable replacement, like wireless USB or mobile devices, the bulk of the UWB module is very critical.
-
Data Manual
(1) In this 196 µA measurement, the bulk of suspend current (190 µA) is delivered to the USB cable through PUR pin.
-
New-generation MMI System in the Audi Q5
If the appro- priate adapter cables are used, Apple iPods (fourth generation or newer), USB bulk memories (USB 1.0, 2.0) and exter- nal audio sources can be connected to the Audi MMI by means of a jack plug (the ‘AUX…
Indicates content that may require registration and/or purchase.