Products/Services for Busbar Standoff Insulators

  • Busbars and Busways-Image
    Busbars and Busways - (312 companies)
    Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system. Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification...
  • Electrical Insulators-Image
    Electrical Insulators - (199 companies)
    Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications...
  • Posts, Spacers, and Standoffs-Image
    Posts, Spacers, and Standoffs - (517 companies)
    Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other. Basic Information. Posts, spacers and standoffs are threaded components used in applications where boards...
  • Dielectric Ceramics and Substrates-Image
    Dielectric Ceramics and Substrates - (157 companies)
    Dielectric ceramics and substrates are electrical insulators with dielectric strength, dielectric constant and loss tangent values tailored for specific device applications. Dielectric ceramics and substrates are electrical insulators...
  • Glass Materials-Image
    Glass Materials - (340 companies)
    Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
  •  
    Bus Plugs - (26 companies)
    Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment. Description. Bus plugs connect to a busbar or busway to provide a localized power distribution to electronic devices, while protecting...
  •  
    Programmable Unijunction Transistors (PUT) - (23 companies)
    Programmable uni-junction transistors (PUT) are three-terminal thyristors that are triggered into conduction when the voltage at the anode exceeds the voltage at the gate. The PUT is similar to the UJT, but its intrinsic standoff ratio can be set...
  •  
    Captive Fasteners - (152 companies)
    ...their functional environment when not engaged. Captive screw (or bolt) retention prevents loss or damage within the captive screw's parent assembly, or damage to components in the nearby working environment. Captive standoffs - Captive standards...
  •  
    Ceramic Insulation and Textiles - (150 companies)
    ...and electronic components such as insulators, igniters, and heating elements. Ceramic insulation and textiles are also used in clothing such as outer garments that protect personnel from extreme thermal or chemical conditions. Cut-resistant and bullet proof...
  •  
    PV Ribbon - (11 companies)
    PV ribbon collects current from photovoltaic cells. PV tabbing or interconnect ribbon carries the current from the solar cells to the PV bus wire or PV busbar ribbon. PV ribbon is a hot-dip tinned copper conductor that collects current from...

Product News



Product Announcements
Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
BRIM Electronics, Inc.
Shenzhen Dechengwang Technology Co., Ltd