-
Supplier: bisco industries
Description: Strain Relief Bushings
- Type: Cable Bushings
-
Supplier: TFC Ltd.
Description: bushing if the cable is subject to twisting
- Material: Nylon® / Polyamide
-
Supplier: Essentra Components
Description: Strain Relief Bushings are effortless to install as they can be inserted without the use of any tools whilst still providing protection to wire and fiber against rough panel hole edges. Fiber Strain relief glands provide added protection to jacketed and bare fiber
- Features: Other
- Bearing Surface: Plastic
-
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF BUSHING, NYLON; Accessory Type:Strain Relief Bushing; For Use With:HPN Flat Cable; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STRAIN RELIEF BUSHING, NYLON 6; Accessory Type:Strain Relief Bushing, Round Style; For Use With:SP-1, SPT-1 Cord; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BLACK STRAIN RELIEF BUSHING
-
Supplier: icotek GmbH
Description: The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The undercut on the comb-shaped profile provides secure strain relief according to EN 50262 / EN 62444. Strain
- Operating Temperature: -40 to 140 C
- Features: Flame Retardant
- Material: Nylon® / Polyamide
-
Supplier: icotek Corp
Description: Due to DH spacers strain relief plates can be mounted in multi-layers to achieve an increase of the cable density. Advantages & Benefits Increase of cable density
- Material: Aluminum
- Type: Cable Bushings
- Features: Other
-
Supplier: Essentra Components
Description: Protects electronic products by absorbing the forces of pull, push, and twist that may be exerted on a flexible power cord Securely protects cable at entry point Available for round and flat cables Can be mounted into a round hole or an oblong hole that prevents rotation To install: Position
- Features: Other
- Bearing Surface: Plastic
-
Supplier: igus® inc.
Description: Features Modular, space saving system, hence very suitable. No damage to the hose Simple installation: Secured by pushing in the hose in the receptacle, screw connection is not required The installation of a combination of hoses and cables possible in a chain Hose diameter 4.3 to 14 mm.
- Diameter: 0.17 to 0.55 inch
- Features: Assortment Pack
- Type: Cable Bushings
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M40/M32 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 -
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Strain Relief, Bushing, BNC 75 ohm Connectors, 1 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.
-
Supplier: Allied Electronics, Inc.
Description: SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.
-
Supplier: Allied Electronics, Inc.
Description: SKINTOP SL/ SLR is a durable, liquid tight, easy to assemble strain relief cable gland with PG threads that is universally suited for all types of machinery & equipment, including automation, motion control, process control and robotics.
-
Supplier: LAPP
Description: The SKINDICHT® SVFK is a compact strain relief connector for flat cable made of polystyrene. The special neoprene bushing provides a flexible seal over a wide range of cable widths. Ideal for use with ÖLFLEX® FLAT, ÖLFLEX® LIFT F, or ÖLFLEX® CRANE F.
- Operating Temperature: -20 to 60 C
- Type: Cable Bushings, Non-metallic Cable Connector
- Features: Other
-
Supplier: Legrand
Description: Wide range, Straight male, Dust tight grips. 1" NPT, 0.700-0.970" FEATURES Wide range grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. Includes insulated bushing.
-
Supplier: Legrand
Description: Wide Range, Straight Male, Dust Tight Grip, 1/2", 0.220-0.320. FEATURES Wide range grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. Includes insulated bushing.
-
Supplier: Allied Electronics, Inc.
Description: SKINTOP® MS-NPT/ MSR-NPT is a superior quality, liquid tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications from manufacturing machinery to measurement and control equipment, including
-
Supplier: Nanmac Corporation
Description: This probe contains an ungrounded thermocouple assembly with a transition junction, a stress relief spring, and 36 inches of fiberglass insulated #20 gage (0.032’) extension leads. These extension leads are shielded with a stainless steel over braid. This thermocouple is also available with a
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Features: Thermocouple
-
Supplier: LAPP
Description: The SKINDICHT® SR cable clamp is a compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of specially formed nickel-plated brass saddle clamps and a full length neoprene bushing that protects the
- Opening Diameter: 0.138 to 1.733 inch
- Temperature Range: -4 to 176 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: LAPP
Description: and robotics. Application Advantage • Suitable for use in areas with high demands onmechanical and chemical stability • The heavy duty SKINTOP® design provides great pulloutstrength and very reliable strain relief • Extended temperature range due to the nickel-plated brass body •
- Opening Diameter: 0.078 to 1.773 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -22 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: LAPP
Description: automation and robotics. Application Advantages: • Suitable for use in areas with high demands onmechanical and chemical stability • The heavy duty SKINTOP® design provides great pullout strength and very reliable strain relief • Extended temperature range due to the nickel-plated
- Opening Diameter: 0.039 to 1.773 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -22 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control
- Mounting Size: 1.8897648 inch
- Opening Diameter: 1.103 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control
- Mounting Size: 0.2755907 inch
- Opening Diameter: 0.078 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control
- Mounting Size: 0.8267721 inch
- Opening Diameter: 0.315 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MSR is a superior quality, liquid-tight, metallic cable gland with reducer bushing intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications, from manufacturing machinery to measurement and control
- Mounting Size: 0.5118113 inch
- Opening Diameter: 0.157 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Cables, Wires - Management Bushings, Grommets Series: Cabtite SE Package: Bag For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Square - 0.815" (20.70mm) Bushing, Grommet Type: Frame Grommet, Split Diameter - Inside: 0.197" ~ 0.236"
- Type: Cable Bushings
-
Supplier: icotek Corp
Description: molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the
- Number of Cables: 16
- Cable Diameter: 0.57086645 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1364086-LTG-43021 Category: Cables, Wires - Management - Bushings, Grommets Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Essentra Components Series: Richco, LTG Package: Bulk Product Status: Active Features: IP67 - Dust Tight, Waterproof
- Type: Cable Bushings
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STRAIN RELIEF BUSHING, .375IN TO .500IN MOUNT HOLES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Variable Size Bushing, Strain Relief Variable Size Black
-
Supplier: Heilind Electronics, Inc.
Description: SNAP BUSHING,SPLIT, BLK,.512 I
-
Supplier: UL Standards & Engagement
Description: the Standard for Conduit, Tubing, and Cable Fittings, UL 514B: 1) Cord grips; 2) Insulating bushings; 3) Liquid-tight flexible cord fittings; 4) Mesh grips; 5) Strain relief grips; 6) Strain relief grips for bus drop cables; 7) Strain relief grips for
-
Supplier: Heilind Electronics, Inc.
Description: Universal BushingBlk.87-.88 in Hole
Find Suppliers by Category Top
Conduct Research Top
-
What is a Strain Relief?
Strain reliefs or strain relief bushings, like their moniker suggests, offer support and relieve strain to areas of cables that are prone to cracking or breaking due to frequent movement.
-
What is Strain Relief?
Strain reliefs or strain relief bushings, like their moniker suggests, offer support and relieve strain to areas of cables that are prone to cracking or breaking due to frequent movement. Effective strain reliefs prevent any electrical loads applied to the cable from being transferred to conductor
-
Jensen Fabricating Engineers Win with Remke Aluminum Strain Relief Connectors
Jensen was manufacturing a wash/dry system to clean precision machined castings and had been using another liquidtight cord grip. They had concerns with the cost of the connectors, the ability to use multiple hole bushings and the physical size.
More Information Top
-
Design for Compliance - Get Through the Certification Process in the Least Amount of Time and for Minimal Cost
Insulating Bushings ( Strain Relief ) UL 676 .
Indicates content that may require registration and/or purchase.