-
Supplier: DigiKey
Description: Clamp Ipp Tvs Diode Surface Mount Microde Button
- VR: 23 volts
- Tj: -65 to 175 C
- VBR: 24 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: Diode Standard 250V 25A Surface Mount Microde Button
- Tj: -65 to 175 C
-
Supplier: Win Source Electronics
Description: Protection: No Mounting Type: Through Hole Package / Case: Button, Axial Supplier Device Package: Microde Button Temperature Range - Operating: -65°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS:
- VR: 20 volts
- Tj: -65 to 175 C
- VBR: 24 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 928051-MR754 Features: Diode Standard 400 V 6A Through Hole Microde Button Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: Button, Axial Mounting: Through Hole Part Status: Obsolete Family Name: MR75
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 928049-MR751 Features: Diode Standard 100 V 6A Through Hole Microde Button Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: Button, Axial Mounting: Through Hole Part Status: Obsolete Family Name: MR75
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 885905-MR752 Features: Diode Standard 200 V 6A Through Hole Microde Button Speed: Standard Recovery >500ns, > 200mA (Io) Package: Button, Axial Package: Bulk Mounting: Through Hole Part Status: Obsolete Family Name: MR75
- Features: Other
-
Description: Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices that can be part of a facility’s fire alarm, emergency, or access control system. When a user breaks the glass on a Break Glass model or pushes the button on a Push Button model, the Call
- Maximum DC Voltage: 48 volts
- Features: CE Certified, Other
- Switch Function: Maintained Contact
- Switching Mechanism: SPDT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PLATE BUTTON, THERMISTOR, TYPE 2, 10 KOHM, UNIVERSAL MOUNTING, STAINLESS STEEL, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
Supplier: Newport MKS
Description: tab on this page. We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation. Ease of Operation The front panel of the LDX-3200 Series Laser Diode Driver offers quick, easy operation and information
-
Supplier: Newport MKS
Description: tab on this page. We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation. Ease of Operation The front panel of the LDX-3200 Series Laser Diode Driver offers quick, easy operation and information
-
Supplier: Radwell International
Description: LAMP, REPLACEMENT, FOR 30 MM PUSH BUTTON, INCANDESCENT, DUAL INPUT DIODE, 24 V DC/AC, FULL VOLTAGE RESISTOR, ANSI 24 MB, REPLACEMENT PART, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Newport MKS
Description: tab on this page. We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation. Ease of Operation The front panel of the LDX-3200 Series Laser Diode Driver offers quick, easy operation and information
-
Supplier: Newport MKS
Description: The LDX-3220 Precision Laser Diode Driver is a 200mA/500mA microprocessor-based current source that offers a high stability, low noise output and integrated laser diode protection circuits. In addition to precision current control, the LDX-3220 Precision Laser Diode Driver is
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B
- Maximum DC Switching Voltage: 28 volts
- DC Coil Voltage: 110 volts
- Coil Nominal DC Power: 0.9 watts
- Make Time (Operate Time): 25 milliseconds
-
Supplier: Broadcom Inc.
Description: process. The super wide viewing angle at 120o makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light
- Peak Wavelength: 592 nm
- Forward Voltage: 1.9 to 2.4 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 71.5 to 100 milliCandela
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switch, LED Lamp, 24 V Rated Voltage, Snap-In Panel Mounting Rectangular LED’s are flush with button surface, providing wide angle indication Optional diode protection for LED’s 5 VDC thru 24 VDC LED devices have an internal resistor to maintain current at nominal 20 mA
-
Supplier: Allied Electronics, Inc.
Description: RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating High reliability Available in octal (8-and 11-pin) or square (11-blade) base Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel
-
Supplier: Allied Electronics, Inc.
Description: RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating High reliability Available in octal (8-and 11-pin) or square (11-blade) base Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel
-
Supplier: Allied Electronics, Inc.
Description: RR Series General Purpose Power Relays, 10 mA and 20 mA Current Rating High reliability Available in octal (8-and 11-pin) or square (11-blade) base Options include check button for test operation, indicator light, and side flange (contact IDEC for diodes). DIN rail, surface and panel
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 3 Beam Line Laser to aid in 90° layout 2x Brighter diode to increase visibility in bright job site conditions Built-in magnetic pivot bracket mounts easily on metal surfaces Accurate to +/- 1/8" @ 30' for level applications 1-button operation and control panel
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Infineon Technologies AG
Description: Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) - Bi-directional, working voltage up to VRWM = -8 / +14 V max. - Low
- Current Surge: 1 amps
- Clamping Voltage: 28 volts
- Capacitance: 4 pF
- VESD: -18,000 to 18,000 volts
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: target and click the button • Automated Functionality - Sample mounting, measurement and cleaning are conducted by the instrument, eliminating the need for operators to perform tedious, repetitive, and inconsistent placement of the fiber optic element and manual cleaning required in other
- Wavelength Range: 220 to 800 nm
- Spectral Resolution: 3 nm
- Wavelength Accuracy: 1 nm
- Detector Sample Volume: 0.001 to 0.002 cc
-
Supplier: LINAK U.S. Inc.
Description: diodes, one with a display and a third without display and diodes. It is possible to have control buttons on the front cover to have an easy control option if the hand control is missing. In addition, it is possible to have 3 channels via a T-cable in channel 1. The 3rd channel
- Setup: Computer Interface
- Features: Data Logger / Recorder
- Application: Medical, Other
- Form Factor: Panel Mount
-
Supplier: Transcat, Inc.
Description: Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights SR Single contact, right set point, for actuation on increasing or decreasing pressure OLS OEM Model, less relay and transformer components and housing but including infared diodes and phototransistor(s), light shutter and set pointer(s). For single or double contact RMR
- Pressure Measurement: Gauge
-
Supplier: Agilent Technologies - Vacuum Products
Description: resistive touch panel has an intuitive display that can be easily read from a distance. Selection of positive (diode, noble diode) or negative (StarCell, triode) polarity outputs to meet your needs iSTEP voltage feature ensures highest pumping speed and lowest leakage current resulting
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Ethernet / Networkable
- Form Factor: Rack Mount, Stand-Alone
- Standards and Compliance: RoHS Compliant, WEEE Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: DC and are not polarity sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light emitting diode) technology,
- Gas Volumetric Flow Rate: 0.000706214689265537 to 0.0706214689265537 SCFM
- Mass Flow Rate: 0.00005506 to 0.005506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is 3V to 31VDC (or
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is 3V to 31VDC (or
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is 3V to 31VDC (or
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
limitations 99 dBa @ 10' on axis (109 dBa @ 1m on axis) Four wire terminal block and supervisory diode (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
No duty cycle or interval limitations 99 dBa @ 10' on axis (109 dBa @ 1m on axis) Four wire terminal block and supervisory diode Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
Long-term retention of motor skill in macaque monkeys and humans
In front of the subjects, who were seated on a chair, was placed a panel on which 16 light- emitting diode (LED) buttons were mounted in a 44 matrix.
-
Differential activation of monkey striatal neurons in the early and late stages of procedural learning
The animal sat facing a panel on which 16 light-emitting diode (LED) buttons were mounted in a 44 matrix.
-
Differential roles of monkey striatum in learning of sequential hand movement
The monkey sat in a primate chair facing a black panel on which 16 light-emitting diode (LED) buttons were mounted in a 4×4 matrix.
-
Page 2. Semiconductor parts with 822 in root number
35 AMP LEAD MOUNT FAST RECOVERY BUTTON DIODES .
-
Page 2. Semiconductor parts with 826 in root number
35 AMP LEAD MOUNT FAST RECOVERY BUTTON DIODES .
-
Page 2. Semiconductor parts with 821 in root number
35 AMP LEAD MOUNT FAST RECOVERY BUTTON DIODES .
-
Effects of learning with explicit elaboration on implicit transfer of visuomotor sequence learning
The par- ticipants interacted with a panel on which 16 light emit- ting diode (hereafter, LED) buttons were mounted in a 4 × 4 matrix.
-
2.5-THz GaAs monolithic membrane-diode mixer
Close-up showing MOMED mounted in “ button ” with diode sus- pended across 2.5-THz waveguide (center), dc return (top), and IF transformer beamlead bond (bottom).
-
A comparison of the central nervous system effects of haloperidol, chlorpromazine and sulpiride in normal volunteers.
Choice reaction time Two coloured response buttons with adjacent light emitting diodes (LEDs) were mounted at an equal distance from a 'control' button.
-
Porous hydroxyapatite as a bone graft substitute in diaphyseal defects: A histometric study
The measurement system consisted of a microscope, ten-line eyepiece reticle, drawing tube, digitizing pad, four- button puck, light-emitting diode (LED) mounted over puck cross hair, microcomputer, and custom software.
Indicates content that may require registration and/or purchase.