-
Supplier: Budnick Converting, Inc.
Description: substrates. It bonds well to Santoprene, Neoprene Rubber, Butyl Rubber, and many versions of EPDM Rubber. All L3 constructions feature an 83# Kraft colored unprinted polycoated kraft (PCK) liner for superior processing.
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 6.8125 lbs/in
- Type: Transfer
-
Supplier: DigiKey
Description: "TAPE DBL SIDED GRAY 1/2""X36YDS"
- Temperature Resistance: 10 to 121.11111111111111 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
- Backing Material: Plastic / Polymer
-
Supplier: Ellsworth Adhesives
Description: 3M VHB LSE-110WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. 0.045 in (1.10 mm) thick. 12 in x 5 yd Roll.
- Temperature Resistance: 10 to 38 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: Foam
-
-
Supplier: RS Components, Ltd.
Description: 3M 7100313600 Double Sided Tape
- Width: 0.984251968503937 inches
- Thickness: 0.001968503937007874 inches
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Developed as an economical general-purpose product providing excellent for foam laminating
- Thickness: 0.0035 inches
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Pexco
Description: the PTFE Pressure-Sensitive Tape to other surfaces. Pexco’s PTFE Pressure-Sensitive Tapes are treated and coated with an acrylic adhesive rated to 180°F service. The adhesive adds approximately .003″ to the tape thickness and is backed with paper. Typical applications include
- Width: 0.5 to 12 inches
- Thickness: 0.003 to 0.03 inches
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: tesa 62505 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable PE foam backing and a tackified acrylic adhesive
- Thickness: 0.01969 inches
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: Plastic / Polymer
-
Description: The SHEEN's SA Series Thermal Tape are renowned for their distinctive characteristics, which include: ◆ Acrylic-based material with double-sided adhesiveness. ◆ Low thermal impedance and high adhesive strength. ◆ Maintains good holding power at both room temperature and 80°C. ◆
- Thickness: 0.007874015748031496 inches
- Peel Strength / Adhesion: 4.0284 lbs/in
- Temperature Resistance: -30 to 130 C
- Dielectric Strength: 4,000,000 V/m
-
Supplier: Ellsworth Adhesives
Description: 3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/2 in x 72 yd Roll.
- Dielectric Strength: 7,874,015.74803148 to 11,811,023.62204722 V/m
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: Foam
-
Supplier: Waytek, Inc.
Description: 3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used in fire retardant applications Constructed of acrylic foam
- Width: 0.75 inches
- Thickness: 0.045 inches
- Features: Double-Sided Adhesive
- Backing Material: Foam
-
Supplier: Ellsworth Adhesives
Description: 3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high
- Temperature Resistance: 20.999999999999996 to 38 C
- Dielectric Strength: 7,874,015.74803148 to 11,811,023.62204722 V/m
- Features: Double-Sided Adhesive, Specialty / Other
- Backing Material: Foam
-
Supplier: Waytek, Inc.
Description: 3M 7000048598 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Durable High strength Clean appearance Operating Temp: -31°F to 230°F (-35°C to 110°C) Ideal for bonding metal in trucks, control panels, and mounting
- Width: 1 inches
- Thickness: 0.045 inches
- Features: Double-Sided Adhesive
- Backing Material: Foam
-
Supplier: Budnick Converting, Inc.
Description: tesa® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear coats and plastics like ABS and chromed ABS, and performs outstandingly on PC and PMMA.
- Thickness: 0.043000000000000003 inches
- Peel Strength / Adhesion: 18.25 lbs/in
- Features: Acrylic / Acrylate, Double-Sided Adhesive, Specialty / Other
- Backing Material: Foam, Plastic / Polymer
-
Supplier: Pexco
Description: Pexco’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco’s PTFE Tape can be supplied etched
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: Heilind Electronics, Inc.
Description: 3M DOUBLE COATED TAPE 444, CL 444
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based adhesive solution and offers high
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M XR4123 white bonding tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference
- Width: 2 inches
- Thickness: 0.009 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: tesa tape, inc.
Description: 51930 is a gray, polyurethene foam tape with a weather and age resistant acrylic adhesive, guaranteeing a secure, long-term bond for indoor or outdoor applications. It is highly resistant against fuel and other chemicals and offers high adhesion values
- Thickness: 0.032 inches
- Peel Strength / Adhesion: 7 to 12 lbs/in
- Temperature Resistance: 100 C
- Adhesive: Acrylic
-
Supplier: Intertape Polymer Group, Inc.
Description: When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated
- Thickness: 0.005118110236220472 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning,
- Thickness: 0.0649 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive, Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Tissue Tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release paper. It has anti-rebound (better than other
- Thickness: 6.299212598425197 inches
- Temperature Resistance: 120 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
Supplier: Techsil Limited
Description: Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a clear polyester film coated on both sides with a special formulated silicone adhesive
- Features: Double-Sided Adhesive
-
Description: Medical Diag0stic Medical-Double Coated Surgical Drape Assembly Surgical Drape Attachment Surgical Drape Fabrication
- Peel Strength / Adhesion: 3.125 to 3.75 lbs/in
- Adhesive: Acrylic, Silicone
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Our D4055 Double Sided Flatback Paper Tape is used for manufacturing, repairing and replacing golf grips. Made with bleached flatback paper tape and coated on both sides with high shear resistant natural rubber and resin adhesive, it bonds well to nearly any
- Width: 0.5 to 7 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Can-Do National Tape
Description: Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic based pressure sensitive adhesive and protected by a 78# BDK release liner.
- Features: Double-Sided Adhesive
- Backing Material: PET / Polyester
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Custom Made Boxes, Inc.
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/8" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the
- Width: 1 inches
- Type: Double-Sided
-
Supplier: TransPak
Description: Fills gaps on irregular surfaces, distributes stress, seals, cushions, dampens vibrations, and resists impact. Premium grade. 1/32" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the
- Features: Double-Sided Adhesive
-
Description: Specially formulated adhesive system yields dynamic bond strength to a variety of foams and rubbers, corks, nonwovens, metals, plastics and more. Applications represent a wide range of markets including graphic arts, gasketing, general bonding and automotive.
- Adhesive: Rubber
- Type: Transfer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 2203 is a 0,5 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling of displays, emblems, door profiles, trims, etc. Ideal for all applications where high shear
- Thickness: 0.023622047244094488 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, UV / Weather Resistant
-
Supplier: Champion Tape
Description: Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please
- Thickness: 0.003307086614173228 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Infinity Tapes, LLC
Description: Double Coated Tape with a polyester carrier with a silicone coated White BOPP release liner Tape is Hot Knife Cuttable Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 1.3125 to 4.4375 lbs/in
- Features: Double-Sided Adhesive, Other, Permanent
-
Description: BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range of busbar environments and applications,
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Double-Sided Adhesive, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: General purpose grade double-coated flat paper tape for mounting, holding, splicing, tabbing and fastening applications that demand aggressive adhesion. For use on a variety of substrates, DF 65 offers good tensile strength, durability and wrinkle-resistance, making it a versatile
- Width: 0.7086614173228346 to 2.8346456692913384 inches
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: 10 to 107.22222222222221 C
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 1/2 mil (0.0005") thick polyester film coated on both sides with an extremely aggressive, high tack rubber based adhesive system. The adhesive has excellent balance of peel and shear properties along with good heat resistance. Applications: Primarily designed for use as a laminating medium
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 6 lbs/in
- Temperature Resistance: 4.000000000000002 to 80 C
- Features: Double-Sided Adhesive
-
Supplier: Total Plastics, Inc.
Description: Black Thermalbond® V2100 Series offer the highest performance for both shop and field applications. T-Bond II® V2200 Series tapes are for 2-sided silicone glazing or shop glazed 4-sided systems. Thermalbond® polyurethane structural glazing spacer tape is the most widely
- Width: 0.25 to 1 inches
- Thickness: 0.125 to 0.375 inches
- Features: Double-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc.
More Information Top
-
Adhesives, Sealants and Tape - Grainger Industrial Supply
• Double Sided Tape , Material Butyl , Black, Shape Continuous Roll, Width 1-1/2 In., Length 100 In., Diameter 9 In., Thickness 35 mil, Liner Color Tan, Tensile Strength 22 lb./in., Adhesion Strength 30 oz./in., Rubber Adhesive, Performance Temp.
-
New Items Adhesives, Sealants and Tape - Grainger Industrial Supply
• Double Sided Tape , Material Butyl , Black, Shape Continuous Roll, Width 1-1/2 In., Length 100 In., Diameter 9 In., Thickness 35 mil, Liner Color Tan, Tensile Strength 22 lb./in., Adhesion Strength 30 oz./in., Rubber Adhesive, Performance Temp.
-
Grainger.com
• Double Sided Tape , Material Butyl , Black, Shape Continuous Roll, Width 1-1/2 In., Length 100 In., Diameter 9 In., Thickness 35 mil, Liner Color Tan, Tensile Strength 22 lb./in., Adhesion Strength 30 oz./in., Rubber Adhesive, Performance Temp.
-
Advanced Energy Efficient Roof System
This connection takes place on the bottom side of the panel, where it also serves to support a self-adhesive membrane vapor seal tape . .... This joint is fastened with sheet metal screws with integral neoprene or rubber washers. .... A layer of double -faced butyl sealing tape is placed between the lapped metal layers of the joint as a vapor seal and as a second layer of protection against water intrusion at the fastener penetration.
-
Leakage current and performance loss of thin film solar modules
This manufacturer uses a glass/backsheet structure with a thinner foam like double sided adhesive tape . .... Not only framed modules with foam tape at the edges are affected by this kind of defect; also modules with highly sophisticated glas/frame interfaces including rubber tape and also butyl type sealant show this degradation effect.
-
Adhesive Bonding
…book binding industries 278 boric-sulfuric acid 217 bottle-cleaning machine 288 bovine serum albumin (BSA) 346 brass-coated steel fibers 359 building industries 61 burning process 256 burning reaction 256 butadiene-acrylonitrile rubber 71 butt tensile tests 129 butyl acrylate 47. .... 14–17 – schematic presentation 15 cleansing agents 109 – organic solvents 109 – water-miscible detergents 109 cloth adhesive tapes 304 coating system 37 … shaped test specimens 126 double cantilever beam (DCB) 133 … acrylic film 305 double- sided adhesive tapes 293 Drosera…
-
Joining: Understanding the Basics
Formulated from thermoplastic polymers including ethylene vinyl acetate, poly- ethylene, styrene block copolymer, butyl rubber , polyamide, polyure- thane, and polyester. .... • Pressure-sensitive tapes and films: Usually pressure-sensitive adhe- sives of one component in solid form .... Can be single or double sided .
-
BUTYL ACETATE AND YEASTS INTERACT IN ADHESION AND GERMINATION OF Botrytis cinerea CONIDIA IN VITRO AND IN FUNGAL DECAY OF GOLDEN DELICIOUS APPLE
Effect of Butyl Acetate and Yeasts on Adhesion and Germination of Conidia In Vitro. .... hundred microliters of water (sdd) or a suspension of S. roseus, C. laurentii, or S. cerevisiae were aseptically pipetted into each of two autoclaved stainless steel wells (4 mm × 250 mm diam.) affixed to double -stick tape on a glass microscope … inside an autoclaved 500-cc glass Mason jar (Kerr, Inc., Los Angeles, California) resting on its side . .... The jar was sealed with a lid fitted with a rubber septum.
Indicates content that may require registration and/or purchase.