Products/Services for Buy Concave Convex Lens
-
Spherical Lenses - (168 companies)...manner when compared to positive lenses. Meniscus lenses, which effectively combine convex and concave lenses, can be positive or negative, depending on which side of the lens is convex or concave. The meniscus lens image below shows a negative...Lens FormLens ApplicationMaterials -
Optical Lenses - (483 companies)Shapes and Types. Lenses come in a variety of shapes including biconvex, biconcave, plano-convex, plano-concave, positive meniscus and negative meniscus. Lens shapes. Image credit: Wikipedia. Lenses can be classified into two broad types: positive... -
Cylindrical Lenses - (141 companies)Ideal conjugate ratio. Image. Biconvex. Positive. < 5:1. Plano-convex. Positive. All. Plano-concave. Negative. Infinite, finite > 5:1. Biconcave. Negative. < 5:1. Image credit: ODEC | EKSMA Optics. Wavelength Range. Cylindrical lenses can be designed... -
Meniscus Lenses - (32 companies)Meniscus lenses are optical lenses that produce a smaller focal point and fewer aberrations than a standard plano-convex lens. They have one convex and one concave surface with each surface having its own radius or curvature. Meniscus lenses...
-
Achromats - (67 companies)Lens assemblies consisting of two lenses are known achromatic doublets, while those using three lenses are known as triplets. Doublets consist of a concave lens with high dispersion attached to a convex lens with a lower dispersion. In positive... -
Telescopes - (59 companies)...in the body of the telescope. In refractor telescopes, the telescope lens is convex in shape, meaning that it is thicker in the middle than at the edges. In a reflecting telescope, light is reflected and focused by using a concave mirror. Typically...
-
Spherometers - (4 companies)...parameters include radius convex, radius concave, and the diameter of the part under test. Spherometers that are designed for use with linear encoders may also list specifications such as linear encoder travel, a measurement expressed typically...
-
Optical Design Services - (147 companies)Optical design services assist companies with the initial conception and design of optical, optomechanical, or optoelectronic devices or assemblies. Optical component design services provide lens design, mirror design, optical flats design...
-
Optical Manufacturing Services - (296 companies)Laser optics can handle the strong intensity of a laser light source. Polarizing optics manipulate the polarization of incident light. Optical manufacturing services design, fabricate and finish lenses, achromats, aspheres, etalons, microoptics...
-
Microscopes - (725 companies)...the electrons fall back to their original energy levels, they emit lower-energy and longer-wavelength light. An inverted microscope locates the illumination system above the stage and the lens system below the stage. A confocal microscope or laser...
Product News
-
Avantier Inc.
Spherical Lenses Avantier manufactures custom spherical lenses in plano-convex, double convex, and plano-concave shapes, built to meet your specific wavefront and low-scatter requirements. This precision matters most in demanding applications like laser systems, where even the slightest imperfection can affect performance. Spherical Lens Shapes. Plano-Convex Lenses: One flat and one spherical surface, with a positive focal length. Ideal for collimation and near-infinite conjugates, with minimal spherical... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Lenses instruments operating in harsh conditions. The unique ruggedness of Germanium, characterized by a Knoop hardness of 780 and a high density of 5.33 g/cm ^3, allows these lenses to withstand demanding environments and applications. Available in a wide variety of shapes and sizes, our Germanium lenses can be tailored to meet specific optical requirements. Options include spherical, plano-concave, plano-convex, concave-convex, and aspheric lenses. Light Sources and Optical Components. Germanium... (read more)Browse Aspheric Lenses Datasheets for Avantier Inc. -
Avantier Inc.
Cylindrical Lenses Avantier manufactures high-precision cylindrical optics designed for the rigorous demands of laser beam conditioning, spectroscopic imaging, and aerospace metrology. By integrating advanced manufacturing with proprietary CGH (Computer-Generated Hologram) interferometry, we ensure every lens --from standard plano-convex to complex aspheric profiles --delivers the exact wavefront quality your application requires. Unlike spherical lenses, a cylindrical lens is highly sensitive to angular... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Avantier Inc.
ZnSe Lenses anti-reflective coatings are recommended to offset its 29.1% reflectivity at 10.6 um. Factory Standard. Substrate Material. ZnSe. Shape. Spherical Plano-Concave, P-Convex, Concave-Convex or Aspheric. Surface Figure. l/20 before coating at 10.6 mm. Surface Quality. 40-20 per MIL-PRF-13830B. Dimensional Tolerance. + 0.00mm, - 0.25mm. Thickness Tolerance. +/- 0.25mm. Chamfer. 0.35mm at 45 (typical). Concentricity. < 0.05mm. Focal Length Tolerance. +/- 2%. Antireflection Coating. Ravg < 0.6% per... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Optical Spherical Singlet Lenses Yutai's N-BK7(H-K9L) plano-convex lenses are available uncoated or with a variety of antireflection coatings. Standard lenses feature a 40-20 scratch and dig surface quality, and economy versions are available with a 60-40 scratch and dig surface quality for less demanding applications. N-BK7 is an excellent lens material for most visible and NIR applications. N-BK7 provides great performance at a good value with its high homogeneity, low bubble and inclusion content, and straightforward... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Gurley Precision Instruments
Optical Lenses - Standard and Custom Designed In addition to our Optographics capabilities, Gurley offers a wide variety of high quality optical materials, optical components, prototype and sample quality, at quantity and prices that are second to none. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative Meniscus, Achromatic Doublet & Triplet, Cylindrical, and Unique Camera Lenses. Lenses - from several inches to a few millimeters in diameter. Plano Convex, Plano Concave, Bi-Convex, Bi-Concave, Positive and Negative... (read more)Browse Optical Lenses Datasheets for Gurley Precision Instruments -
Changchun Yutai Optics Co., Ltd.
Bi-Convex Cylinder Lens Key Features. Premium Optical Material: Made from H-ZLaF89L high-refractive-index glass, an ideal choice for minimizing aberrations in complex optical designs. Custom Large Aperture: Features a customizable large square clear aperture and center thickness to perfectly match your specific system parameters. Stray Light Elimination: Precision-ground frosted edges treated with black matte paint effectively absorb off-axis light, ensuring high contrast. Uncoated (Raw Glass): Perfect for R &D and... (read more)Browse Cylindrical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Silicon plano-concave rear lens Product Introduction This is an optical lens based on a monocrystalline silicon substrate, with one side flat and the other side concave spherical, thus having a negative focal length. Its main function is to diverge or expand light beams. Its core features lie in the physical properties of the silicon material itself. Broadband Transmission: Silicon's transmission range covers 1.2 mm to 15 mm, making it particularly suitable for the mid- to far-infrared bands, which is a range that ordinary... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Precision Cylindrical Plano-Concave Lenses Advanced optical systems require precision optical lenses manufactured with consistent quality and tight dimensional control to achieve accurate beam shaping, focusing, and imaging performance. Variations in surface quality, optical alignment, and machining accuracy can directly affect the stability and reliability of optical systems. CeNing Optics manufactures cylindrical plano-concave lenses using high-quality N-BK7 optical glass through precision machining and strict quality control... (read more)Browse Cylindrical Lenses Datasheets for CeNing Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Cylindrical Plano-Concave Lenses Material: N-BK7 Cylindrcial Plano-Concave Lenses (N-BK7). Specifications. Material: N-BK7. Diameter tolerance: +/-0.1mm. Design wavelength: 546.1nm. Focal tolerance: +/-2%. surface quality : 60-40 S/D. Centration: 3 arcmin. Surtace flatness: l/4 @633nm. Clear aperture: 90%. Bevel: Protective bevel (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd.
Conduct Research
This article enumerated the different lens classifications including plano-convex lens, plano-concave lens, double-convex lens, double-concave lens, meniscus lens, ball/half-ball lens, achromatic doublet lens, cylindrical plano-convex lens/plano-concave lens, rod lens, and aspheric lens, exploring...
-
Kompendium of the medium configuration
… of Kaschier authenticity II-618 coating II-579 of Kaskadierung II-658 categories II-747 purchasing behavior I-491, I … … 803 conditioning II-607 Concavely II-193 Concave lenses II-192 of competitive … … 460 contrast I-594, Convexly II-193 Convex to …
-
Kompendium of the medium configuration
… 693 of cascade II-770 of Kaskadierung II-770 categories II-915 purchasing behavior of groups I … … capacitor-microphone II-965 Concavely II-191 Concave lenses II-190 of competitive-presentation I-609 … … software (QTVR) I-426 Convexly II-191 Convex lens …
-
wn_g.pl (finlayson-gwc2014.zip)
… of an abstract idea or principle'). g(103838298,'the lens or system of lenses in a telescope … … under the control of) the central processing unit'). g(103842585,'a molding that (in section) has the shape of an S with the convex part above and the concave part below'). g(103842754 … … engine'). g(103843724,'petroleum bought or sold at an …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a telescope or microscope that is nearest the object being viewed |lens_N system_N lens _N lense_N telescope_N … … central processing unit |electronic_equipment_N not_R direct_J communication_N control_N central_processing_unit_N 03842585_N| a molding that (in section) has the shape of an S with the convex part above and the concave part below |molding_N section_N … … internal-combustion_engine_N 03843724_N| petroleum bought or sold at an …
-
noun.artifact (finlayson-gwc2014.zip)
… object_lens, object_glass, lens,@ optical_telescope,#p compound_microscope,#p (the lens or system of lenses in a telescope … … control of) the central processing unit) } { ogee, cyma_reversa, cyma,@ (a molding that (in section) has the shape of an S with the convex part above and the concave part below) } { ogee_arch, keel_arch … … petroleum_future, future,@ (petroleum bought or sold at an …
-
Design and construction of a short-wave infrared 3.3X continuous zoom lens
… splitting or bending this doublet to allow extra degrees of freedom does not buy anything, since there … Simply moving the design point to the cemented achromat line entails a significant change in lens curvatures, not least of which is changing sign from convex to concave .
-
Kompendium of the medium configuration
… 150, I-152, I-161, II-579 Kaskadierung II-658 categories II-747 purchasing behavior I-491 … … 113, I-114, I-564 compact camera II-272 Komplementärfarben I-13, II-209 complementary contrast I-13 compressor II-803 conditioning II-607 Concavely II-193 Concave lenses II-192 of competitive … … I-594, II-303 Convexly II-193 Convex to …
-
Kompendium of the medium configuration
… II-693 of cascade II-770 of Kaskadierung II-770 categories II-915 purchasing behavior of groups … … I-718 compact camera II-290 Komplementärfarben I-13, I-659, II-209 complementary contrast I-13 compressor II-973 capacitor-microphone II-965 Concavely II-191 Concave lenses II-190 of competitive … … software (QTVR) I-426 Convexly II-191 Convex lens …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… protest, or arguments|criticism_N protest_N argument_N 02647311_V|What possessed you to buy this house?|possess_V buy _V house_N 02647311_V|A … … overlap_V 02660819_V|The word 'hot' tends to cooccur with 'cold'|word_N hot_J tend_V cooccur_with_V cold_J 02661015_V|payments fall on the 1st of the month|payment_N fall_V month_N 02661769_V|The surfaces of the concave lens may be proportioned so … … exactly equal to the convex lens|surface_N concave_lens_N be_V proportion_V …
-
A simple laser teaching aid for transverse mode structure demonstration
When finely adjusting the relative position of the convex lens and the concave mirror within a certain range, the combined reflector is no longer a standard CER, but a misaligned, adjustable CER. The whole system is shown in figure 4, all the parts3 can be bought from the market …
Indicates content that may require registration and/or purchase.