Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 865046-BUY69A Operating Temperature Range: 200°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 10 A 10MHz 100 W Chassis Mount TO-3 Package: Tube Package: TO-204AA, TO-3 Mounting: Chassis Mount Part Status: Obsolete Family Name:
- Polarity: NPN
- Features: Other
- Package Type: SOT3, TO-3
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor NPN 400V 10A 10MHz 100W Chassis Mount TO-3
- Polarity: NPN
- Features: Other
- Package Type: TO-3
-
Description: TRANS NPN 400V 10A TO3
- VCEO: 400 volts
- IC(max): 10,000 milliamps
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Transistor Type: General Purpose BJT
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: PRO-ELECTRON POWER TRANSISTORS
- Transistor Type: Darlington
-
Supplier: Infineon Technologies AG
Description: Radiation Hard Power Switch 250V/54A Summary of Features Low RDS(on) Single Event Effect (SEE) hardened LET 85, Range: 118μm VGS = -10V, VDS = 250V, approved LET 55; Range: 90µm VGS = -15V, VDS = 250V, approved Total Ionisation Dose (TID) hardened 100 kRad approved (Level R) Hermetically sealed
- Polarity: N-Channel
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Mospec Win Source Part Number: 1223590-MJ15024 Manufacturer Homepage: www.mospec.com.tw Alternative Parts (Cross-Reference): MJ21196G; BUY50; 2ST5949; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Power
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 736253-2SB1202T-E Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 150MHz Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TP Temperature Range
- IC(max): 0.001 milliamps
- Power Gain: 200 dB
- Operating Frequency: 150 MHz
- Output Power: 1 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 263264-FDMC8298 Categories: Discrete Semiconductor Products Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
- Transistor Type: MOSFET
- Package Type: SOT3
-
Supplier: ROHM Semiconductor USA, LLC
Description: 1700V 3.7A N-channel SiC (Silicon Carbide) power MOSFET. ROHM Featured Products SCT2H12NZ(1700V SiC-MOSFET) and BD7682FJ-LB(AC/DC Converter IC) Evaluation Board Apprication Note (PDF: 1.9MB), Presentation Document (PDF: 1.0MB), Buy Evaluation Board
- V(BR)DSS: 1,700 volts
- IDSS: 3,700 milliamps
- rDS(on): 1.15 ohms
- PD: 35,000 milliwatts
-
Supplier: ROHM Semiconductor GmbH
Description: 1700V 3.7A N-channel SiC (Silicon Carbide) power MOSFET. ROHM Featured Products SCT2H12NZ(1700V SiC-MOSFET) and BD7682FJ-LB(AC/DC Converter IC) Evaluation Board BD7682FJ-LB-EVK-402 [Input: AC 400-690V , Output: 24V DC] Application Note , Presentation Document , Buy Evaluation Board
- Transistor Grade / Operating Range: Commercial
- Features: Other
-
Supplier: Wolfspeed
Description: and three-phase industrial power supplies, the new 1700-V platform enables smaller and higher-efficiency next-generation power conversion systems. Download our LTspice model or buy now from Semidice. Features Minimum of 1700V of VBR across the entire operating temperature range High-speed
- Transistor Type: MOSFET
- Features: Other
-
Supplier: Wolfspeed
Description: capability and enable operation at higher switching frequencies, which shrinks the size of the resonant tank elements and decreases overall size, weight, and cost of the system. Download our LTspice Models, Buy Now or Request More Information Features • Minimum of 900V Vbr across entire
- Transistor Type: MOSFET
- Features: Other
-
Supplier: FX PCB Co., Ltd.
Description: can use them in place of heat sinks by using wire bonding to electrically connect the circuit board’s numerous traces. This not only requires less space on the board but also makes installing components like power transistors simpler. The presence of a metal substrate makes it possible to
Find Suppliers by Category Top
Featured Products Top
-
Rochester Electronics stocks over two-billion units of transistors and gate drive devices, covering 20,000-part numbers. Our inventory is a mix of both active and obsolete devices, with 40% exhibiting lead times greater than 20 weeks.
(read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
In this demo, Nexperia's high power Bipolar Junction Transistors (BJT) are utilized as a high voltage current source in an LED lighting application. The set-up shows the well established discrete solution - a combination of precision shunt (read more)
Browse Power Bipolar Transistors Datasheets for Nexperia B.V. -
In an effort to streamline your manufacturing process and improve transistor cooling, Fujipoly® offers a large assortment of box-shaped Sarcon® (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Fujipoly® tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon® tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a (read more)
Browse Transistors Datasheets for Win Source Electronics -
Fujipoly® tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon® (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs.
(read more)
Browse Gate Drivers Datasheets for DigiKey -
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already...
(read more)
Browse Power Amplifiers Datasheets for Qorvo -
The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With (read more)
Browse Transistors Datasheets for Win Source Electronics -
The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic (read more)
Browse Thermistors Datasheets for Win Source Electronics
Conduct Research Top
-
Outline of a Transistor
This is the classification based on the differences in the operating features. The classification is made as bipolar transistors and unipolar transistors.
-
History of Transistors
The invention of the transistor that gave an unprecedented shock to the electronics industry at that time was made in the year 1948. That truly was the beginning of the current age of electronics. Thereafter, there have been extremely fast advances in electronics technology which includes computer
-
Understanding transistors
In an NPN transistor, the Base is at positive bias, the Collector at negative bias, and reverse current flows from the Emitter to the Collector. Also, please consider problems arising from usage.
-
What are Transistors? - Categories and Features of Si Transistors
From this section, we will discuss "Si transistors", which however include a number of categories, such as bipolar transistors and MOSFETs, depending on the manufacturing process and device structure.
-
Operation and Modeling of the MOS Transistor
Operation and Modeling of the MOS Transistor. Geared toward advanced electrical engineering students, this extensive text provides a unified treatment of the operation and modeling of the MOS transistor, the key element of most modern microelectronic chips.
-
Quantum Transport: Atom to Transistor
Quantum Transport: Atom to Transistor. Written for senior and graduate students, this book presents the conceptual framework underlying the atomistic theory of matter, emphasizing aspects that relate to current flow, including advanced concepts of non-equilibrium quantum statistical mechanics.
-
JFET Application Note: Reset Transistor
In JFETs designed primarily for silicon drift detectors and Si(Li) detectors,. the reset transistor is configured as shown in Figure 1, with the base. shorted to the source, the collector shorted to the gate, and the emitter. connected to the reset pad. Since the gate-source JFET junction
-
Microwave Field-Effect Transistors: Theory, Design, and Applications
Microwave Field-Effect Transistors: Theory, Design, and Applications. This text covers the use of devices in microwave circuits and includes topics such as semiconductor theory and transistor performance, CAD considerations, intermodulation, noise figure, S-parameter mapping, narrow- and broadband
More Information Top
-
Electronic Value Exchange
Today you can buy transistors like gum-drops, in plastic bags by the dozen.
-
Nanotechnology: Societal Implications
Integrated circuit customers do not buy transistors .
-
The grandma fund
I remember buying transistor radio batteries for a blind patient with end-stage renal disease who wanted to listen to what was happening in New York City during the blackout of 1977.
-
CR4 - Blog Entry: Buy American, Again?
When we started to buy transistor radios from Japan back .
-
http://dspace.mit.edu/bitstream/handle/1721.1/87959/880676433-MIT.pdf?sequence=2
The customers buying transistor .
-
TRANSISTOR MPSA13 T092 - Loadparts Search Engine Results
… MPSA13 T092 - Loadparts Search Engine Results The NEC Link Scheme (electronics education)This is even more truenow that it is possible to buy transistors for a few pence, operational amplifiers for under fifty pence and complex digital integrated circuits for a few pounds.
- http://www.gap.ugent.be/africafocus/pdf/91-7-2-Vanrouveroy.pdf
We know that this image of the uncaptured peasant is all too simple, because farmers also have to pay taxes, they have to pay brideprices, they like to buy transistor radios, motorcycles and so on (Geschiere, 1984). - http://www.gap.ugent.be/africafocus/pdf/91-7-2-Vanrouveroy.pdf
Indicates content that may require registration and/or purchase.