-
Supplier: Allied Electronics, Inc.
Description: Lamp, 15 V Voltage Rating, 1.65 in. Length C-8 filament type. 150 W power rating
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 10 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Allied Electronics, Inc.
Description: Lamp, 12 V Voltage Rating, 2.25 in. Length C Bar 6 filament type. 100 W power rating
-
Supplier: BigRep
Description: BigRep's PA6/66 is a highly durable 3D printing filament for industrial applications. It is a light-weight thermoplastic material with high rigidity, and has high resistance to heat and chemicals. Its high compatibility with machining and mechanical strength make it an excellent candidate for
-
Supplier: Accuris
Description: Conductive Anodic Filament (CAF) Resistance Test: X-Y Axis
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriented polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of applications.
- Thickness: 0.012598425196850394 inches
- Peel Strength / Adhesion: 3.375 lbs/in
- Backing: Filament, Glass / Fiberglass, Paper
- Adhesive: Pressure Sensitive (PSA), Rubber
-
Supplier: Custom Made Boxes, Inc.
Description: adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
- Width: 1 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
- Width: 1 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
- Width: 2 inches
- Materials of Construction: Filament
-
Supplier: Custom Made Boxes, Inc.
Description: This tape provides good holding with a minimal amount of tape. Features the Scotchpro polypropylene backing. Synthetic rubber adhesive sticks well to most surfaces. 6.0 Mil. 60 ounces per inch of width adhesion to steel. 3% elongation at break. Data Sheet Filament Tape Dispensers
- Width: 2 inches
- Materials of Construction: Filament
-
Supplier: Budnick Converting, Inc.
Description: A 6.0 mil. high performance transparent tape reinforced with continuous high strength glass filaments.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 10 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
-
Supplier: Umicore Materials
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
-
Supplier: Accuris
Description: Luminaires - Part 2-6: Particular requirements for safety - Luminaires with built-in transformers or converters for filament lamps
-
Supplier: McClean Anderson
Description: The Cyclone is the ultimate advanced multi-axis production filament winder... so expansive the possibilities are only limited by the imagination. The Cyclone is also driven by the Windows® based Flexwind machine control and Composite Designer pattern development software and is well optioned
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, WOOD, 2.85MM; Diameter:2.85mm; Filament Colour:-; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)
-
Supplier: Accuris
Description: COMPOUND, EPOXY, FILAMENT WINDING
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 1.75MM, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:Carbon Fibre; Melting Temperature:260°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)
-
Supplier: Allied Electronics, Inc.
Description: Filament Lamp, 6.3 VAC⁄VDC Lamp Voltage To Create Your Pushbutton Switch or Indicator, Follow Steps 1-5. T-1-3⁄4 is the package type of lamp.
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, WOOD, 1.75MM; Diameter:1.75mm; Filament Colour:-; Filament Material:Wood; Melting Temperature:230°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun-2018)
-
Supplier: Newark, An Avnet Company
Description: 3D PRINTER FILAMENT, 2.85MM, PA6, BLACK
-
Supplier: Allied Electronics, Inc.
Description: Miniature Halogen Lamp, Audio Visual, 12 Volt, 20 Watts, CC6 Filament, GX5.3 Base C-8 filament Miniature halogen lamp in audio visual have CC6 filament, GX5.3 base.
-
Supplier: Weiler Abrasives
Description: Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional
- Outer Diameter (OD): 0.026 inch
- Shank / Bore Diameter: 1.15 inch
- Width: 5.95 inch
- Length: 5.9 inch
-
Supplier: Weiler Abrasives
Description: Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional
- Outer Diameter (OD): 0.055 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 9.05 inch
- Length: 5.95 inch
-
Supplier: Weiler Abrasives
Description: Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal hub construction brushes 400% greater edge cutting action compared to traditional
- Outer Diameter (OD): 0.043 inch
- Shank / Bore Diameter: 1.05 inch
- Width: 5.95 inch
- Length: 5.9 inch
-
Supplier: SAE International
Description: This specification covers continuous filaments consisting of boron deposited on a tungsten substrate by the hydrogen reduction of boron trichloride.
-
Supplier: TransPak
Description: adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
-
Supplier: TransPak
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro?äó film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
-
Supplier: TransPak
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro?äó film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6.0 Mil. 55 ounces per
-
Supplier: Weiler Abrasives
Description: Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
- Outer Diameter (OD): 0.035 inch
- Shank / Bore Diameter: 1.1 inch
- Width: 6 inch
- Length: 6 inch
Find Suppliers by Category Top
Featured Products Top
-
for up to 1.5 tons per year. Our system accommodates line speeds ranging from 0.1 m/min to over 1 m/min and tows from 10 filaments to 48000 filaments, enabling the study of effects of various process parameters using a small amount of precursor (read more)
Browse Laboratory Ovens Datasheets for Harper International Corporation -
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
designed to handle very few filaments – from 10 to 20 filaments up to 6k, and operates at about .15 meters per minute or .005kg per hour, as shown here (right) in this R&D system installed at the Georgia Institute of Technology. Harper designs with the end in mind to help facilitate the (read more)
Browse Laboratory Furnaces Datasheets for Harper International Corporation -
volume of 1000 x 500 x 500 mm, 10 times that of standard desktop 3D printers. Featuring a fully enclosed build envelope and temperature-controlled filament chamber, the fast-heating STUDIO produces incredible results with advanced materials. Its high-flow STUDIO Dual Extruder (SDX) is equipped with (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
reliability problems caused by gate oxidation defects and the limitation of low carrier mobility. Its unipolar operating characteristics maintain good high-frequency operating capability. In addition, the SiC junction structure has better stability and reliability at high temperature, so the threshold (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for 3X Ceramic Parts Company Limited -
comprehensive selection of audio transformers includes: Audio-matching, line-matching, and impedance-matching transformers Audio output transformers, in both push-pull and single-ended designs Filament and plate transformers Microphone and speaker (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
alumina or zirconia as the base with silicon carbide fibers that can be designed as either short whiskers, or longer filaments. Technical ceramics have been developed over a long time to offer outstanding properties that far surpass metals and certainly also plastics for hardness, chemical (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
More Information Top
-
ECHINOCEREUS CHLORANTHUS
Stamen filaments c 6 mm long, green to pinkish; anthers yellow, 1-1.3 mm long.
-
Morphological characterization of polyethylene terephthalate fibers by means of gas-chromatography
6 6 St by 245 ° C ) filament of industrial origin - You.
Indicates content that may require registration and/or purchase.