-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: AMS
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: AMS
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Accuris
Description: STEEL PLATE, ALLOY (STRUCTURAL/QUALITY)
-
-
Supplier: Newark, An Avnet Company
Description: STEEL PLATE INNER PANEL ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: STEEL PLATE, HIGH TENSILE (HT), HULL & STRUCTURAL
-
Supplier: Accuris
Description: STEEL PLATE CARBON AND LOW ALLOY
-
Supplier: Southco
Description: This extensive line of versatile, affordable cam locks provides both the look and feel of quality, and one-stop shopping for numerous options of installation and access control flexibility. Compact design and sizes, straightforward operation, and economical configuration options make them an
- Latch Types: Cam Latch
- Features: Other
- Materials: Steel
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract LDS-1045 1 x 45 Stainless Steel Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/4" and 1" hose I.D. DS Series 304 STAINLESS STEEL Reels should be utilized in harsh
- Type Of Reel: Hose Reel
-
Supplier: Accuris
Description: STEEL PLATE, SHEET, AND STRIP, ALLOY 4130 AIRCRAFT QUALITY
-
Supplier: TelephoneStuff.com
Description: 4 port double gang. Features: - Complies with TIA/EIA standards; UL and C-UL approved
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: 1 port single gang. Available 5 per package. Features: - Complies with TIA/EIA standards; UL and C-UL approved
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: METAL PLATE STEEL CHASSIS COVER ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: 2 port single gang. Available 5 per package. Features: - Complies with TIA/EIA standards; UL and C-UL approved
- Material: Steel
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for hot and cold
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -20 to 600 F
- Construction Features: ASME Certified
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: This specification covers the requirements for inspection of ground chromium plated surfaces for grinder-induced damage to the chromium plate and substructure. The specification also provides users with criteria for distinguishing between such damage and acceptable indications inherent to the
-
Supplier: Cole-Parmer
Description: • Stir volumes up to 15 liters These economical stirring hot plates feature a soft start motor to prevent samples from splashing and spraying. Stirrers produce a strong magnetic field to create speeds that are adjustable from 50 to 2000 rpm. The composite stainless steel plate
- Operating Temperature: 608 F
- Heater Type: Other
-
Supplier: SAE International
Description: This specification covers established inch/pound manufacturing tolerances applicable to low-alloy steel sheet, strip, and plate ordered to inch/pound dimensions. These tolerances apply to all conditions unless otherwise noted. The term "excl" is used to apply only to the higher figure
-
Supplier: SAE International
Description: This specification covers established metric manufacturing tolerances applicable to carbon steel sheet, strip, and plate ordered to metric dimensions. These tolerances apply to all conditions unless otherwise noted. The term "excl" is used to apply only to the higher figure of the
-
Supplier: Newark, An Avnet Company
Description: MOUNTING PLATE, 570Mm x 370MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:Silver; For Use With:CAB Series PC/ABS 6040 Enclosures; External Height - Metric:569mm; External Width - Metric:370mm RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Stir volumes up to 15 liters These economical stirring hot plates feature a soft start motor to prevent samples from splashing and spraying. Stirrers produce a strong magnetic field to create speeds that are adjustable from 50 to 2000 rpm. The composite stainless steel plate
- Operating Temperature: 608 F
- Heater Type: Other
-
Supplier: Newark, An Avnet Company
Description: MOUNTING PLATE, 56Mm x 71MM, STEEL; Panel Type:-; Rack U Height:-; Panel Material:Steel; Body Color:-; For Use With:PC 0808 Enclosures; External Height - Metric:55.9mm; External Width - Metric:71mm; External Height - Imperial:2.2" RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company MCP1-C3M: stainless steel wall plate with one C3M connector, 1-gang
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company MCP2-C3F: stainless steel wall plate with two C3F connectors, 2-gang
-
Supplier: Weiler Abrasives
Description: Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 1.3 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: DigiKey
Description: Fan Finger Guard Steel, Chrome Plated 6 Rings
-
Supplier: Rittal North America LLC
Description: These single door wallmount enclosures can be used for virtually any application. The WM series ensures NEMA protection through a secure locking system, foamed-in-place gasket, and knife-edge sealing surface. Features include a cold rolled steel body and door, and a zinc plated mounting
- Features: Hinged Cover, Locking, Other
- Material: Steel
- Mounting Type: Wall Mount
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Torque Capacity: 18.4 In-lbs
- Diameter: 0.5 inch
- Length: 0.6666666666666666 ft
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Torque Capacity: 3.6 In-lbs
- Diameter: 0.438 inch
- Length: 0.25 ft
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular
- Torque Capacity: 1.9 In-lbs
- Diameter: 0.438 inch
- Length: 0.4166666666666667 ft
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several
- Non-standard Chain Pitch: 0.166929224 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Supplier: ASTM International
Description: 1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will
-
Supplier: High Performance Alloys, Inc.
Description: stainless steels. 0.28" thick sheet in the heat-treated at 2050°F, rapid quenched condition, has an average olsen cup depth of 0.49".
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 45 %
- Specifications: ASTM / ASME, UNS
-
Supplier: Waytek, Inc.
Description: Umpco S325G48 3" Plated Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold hydraulic hoses, wire harnesses,
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Umpco S340G32 2 Plated Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly .406" mounting hole diameter Hold hydraulic hoses, wire harnesses,
- Features: Other
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
“The use of stainless steel for the core of a liquidtight flexible conduit provides exceptional resistance to corrosive atmospheres such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate,” states Dan (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
extreme hot or cold environments. Core: spiral-wound strip of corrosion-resistant plated steel Jacket: specially formulated PVC jacket that remains flexible at very low temperatures and also displays slower aging characteristics at elevated temperatures. UV, Oil and acid (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Structure The outer shell is generally made of cold-rolled steel plate with a high-temperature and corrosion-resistant coating. This design is not only aesthetically pleasing but also effectively prevents environmental factors from affecting the internal components. The (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Seal type: NOK, PARKER, HALLITE or per customer's request Material : 1045/C45 or stainless steel; chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER YGD (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
QCSJS-S Receptacles For use with QCSJS heavy duty shaft mount fasteners The body is made from 1045 steel with (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
shaft is made from 1045 steel with an electroless nickel-plated finish. PSLC Shaft Locking Clamps Pneumatic, compact (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Ball Buttons - easy to push into a reamed hole Ball buttons can be easily pushed into a reamed hole to provide the perfect ball plunger mating detent. They prevent part damage and provide a hardened striker plate to take the wear and tear of side loads. Special Features Chamfered end for easy insertion 440C stainless steel, hardened & ground (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Clip Material: Nylon 6/6 UV resistant and heat stabilized Insert Material: Post nickel-plated steel (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
: Manufactured to UL360 Dimensions Corrosion-resistant plated steel core resistant to oils & mild acids liquidtight UV Stabilized flame rating of UL94-HB Halogen-Free WEEE & RoHS Compliant Extreme high low (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Carbon Steel 1045 Exporters, Carbon Steel 1045 Selling Leads
ASTM F436 WASHER Material: C1045 # steel Hardness: 38-45 HRC Finish: HDG, Zinc Plated , Plain Jiashan Xiaojia Metal...
-
Utoy Creek Water Reclamation Center
ASTM A108-03 C1045 Steel Carbon ring seals.........................ASTM C695 Fine Grain Molded Graphite ASTM A276 Type 316A Stainless Steel Labyrinth seals................................ASTM Z35840 Alloy Zinc Aluminum 12 Baffle rings..................................ASTM A36 Electroless Nickel Plated Steel Shaft .................
-
Vibration, Structural Engineering and Measurement I
The substrates were carbon steel ( C1045 , AISI) with dimensions of 80mm*50mm*0.5mm. … a series of pretreatment, the steel substrate was put into the electrolyte for plating Ni deposit layer.
Indicates content that may require registration and/or purchase.