-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Yield Strength (YS): 32,000 to 180,000 psi
-
-
-
Supplier: Powell Electronics, Inc.
Description: FOOT GROUNDER, HEEL, W/1MEG RESISTOR
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-17200 CAT Number: 13-17200 CAS Number: 3268-49-3 FEMA Number: 2747 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: New Yorker Electronics Co., Inc.
Description: STAINLESS STEEL FRONT MOUNT KEYBOARD WITH NUMERIC KEYPAD AND TOUCHPAD
- Key / Overlay Material: Metal
- Additional Features: Touchpad
-
Supplier: Accuris
Description: Nanotechnologien - Nanopartikel in Pulverform - Eigenschaften und Messung (ISO 17200:2020); Deutsche Fassung EN ISO 17200:2020
-
Supplier: Penta Manufacturing Company
Description: Product Code: 03-17200 CAT Number: 03-17200 CAS Number: 3720-16-9 FEMA Number: 3577 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: Hyde Spring & Wire Co.
Description: HC 17200 Hyde Compression Spring
- Outer Diameter (OD): 0.687 inch
- Wire Diameter: 0.162 inch
- Free Length: 2.75 inch
- Solid Height: 2.27 inch
-
Supplier: AENOR
Description: Construction products: Assessment of release of dangerous substances - Analysis of inorganic substances in eluates and digests - Analysis by inductively coupled plasma mass spectrometry (ICP-MS)
-
Supplier: Pfaltz & Bauer, Inc.
Description: L-Hydroxyprolylglycine
-
Supplier: Radwell International
Description: PROCESSOR BOARD GX. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: AENOR
Description: Construction products: Assessment of release of dangerous substances - Analysis of inorganic substances in digests and eluates - Analysis by Inductively Coupled Plasma - Mass Spectrometry (ICP-MS)
-
Supplier: Xoxide
Description: Fan grills are ideal for improving the appearance and safety of your blowhole modifications or other system fans. They are also a perfect replacement for stock case grills as they are very restrictive and these grills will let air flow freely. Available in various sizes from 40mm-120mm
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 1.468 inch
- Inner Diameter (ID): 1.232 inch
- Wire Diameter: 0.118 inch
- Free Length: 3.28 inch
-
Supplier: Pfaltz & Bauer, Inc.
Description: Boric acid 99%
-
Supplier: DigiKey
Description: Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
- Thermal Resistance: 10.7 °C / W
- Material: Aluminum
- Device: Passive Heat Sink
- Mounting: Socket Mount
-
Supplier: Penta Manufacturing Company
Description: Product Code: 01-17200 CAT Number: 01-17200 CAS Number: 123-68-2 FEMA Number: 2032 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
-
Supplier: AENOR
Description: Nanotechnology - Nanoparticles in powder form - Characteristics and measurements (ISO 17200:2020) (Endorsed by Asociación Española de Normalización in November of 2020.)
-
Supplier: Accuris
Description: Nanotechnologien - Nanopartikel in Pulverform - Eigenschaften und Messung (ISO/TS 17200:2013); Deutsche Fassung CEN ISO/TS 17200:2015
-
Supplier: AENOR
Description: Nanotechnology - Nanoparticles in powder form - Characteristics and measurements (ISO/TS 17200:2013) (Endorsed by AENOR in November of 2015.)
-
Supplier: DigiKey
Description: 5.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: Zener Diode 22V ±5% Through Hole DO-35 (DO-204AH)
- Tj: -65 to 175 C
-
Supplier: DigiKey
Description: 22µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Cooner Wire Company
Description: Cooner Wire has eight different types of litz wire in both round and rectangular constructions. Litz wire is actually stranded film insulated conductors, or stranded magnet wire which are cabled into a geometric pattern permitting each insulated wire to occupy every possible position in the entire
- Number of Strands: 200
- Strand Size: 40 AWG
- Litz Wire Shape: Round
- Litz Wire Options: Served
-
Supplier: Accuris
Description: Nanotechnology \x96 Nanoparticles in powder form \x96 Characteristics and measurements (ISO 17200:2020)
-
Supplier: CDM Inc.
Description: D SUB FILTER SOCKET CONN STD DWV
- Connector Type: D-Sub
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Modules 1700V 200A IGBT
- Features: IGBT
-
Supplier: Accuris
Description: Nanotechnology \x96 Nanoparticles in powder form \x96 Characteristics and measurements (ISO/FDIS 17200:2020)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 7800 gray reflective tape comes in a 1/2 in width, 50 yd length, uses a rubber adhesive and is packaged 72 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This reflective tape has a 7 mil
- Width: 0.5 inches
- Thickness: 0.007 inches
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE PWR 200K 17KV BBU-20
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE PWR 200K 17KV BBU-20 Product overview: BBU17-200K from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Current Rating: 200 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 6 to 3 VDC
- Continuous Current: 6.54 amps
- Shaft Size: 0.1250000675 inch
- Shaft Speed: 17,200 rpm
-
Supplier: TOP-electronics USA
Description: ERF6003 Connector, BNC Male to N Female (SMA) - easyRF Antenna Europe product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
Find Suppliers by Category Top
Featured Products Top
-
Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming Bending (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised (read more)
Browse Latches Datasheets for Southco -
inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Wide Temperature Capability Operating range: –200°C to 260°C (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The ELPEX-S coupling is available as a catalog standard in 12 sizes with rated torques between 330 Nm and 63,000 Nm. The coupling is suitable for ambient temperatures of between -40°C and +120°C. The ELPEX-S coupling is frequently used for diesel (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
BENEFITS Easy to install, takes about 5 minutes No wiring required to install UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III Thermostatically controlled to maintain enclosure (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
SAVAGE CFS C-Frame Straightening Presses are used to straighten round bars, shafts, tubes, and screws. Shafts can be straightened from their centers or from their O.D. All presses have 60″ wide beds for full tonnage (available to 96″) with extension tables available to support (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
Interpower® is now manufacturing its own IEC 60320 C16 and C18 screw-mount inlets at its Iowa facility. These screw-mount inlets are rated 250VAC 10A international and 250VAC 15A North American. They can be used in applications that require an IEC 60320 C16 inlet to (read more)
Browse AC Power Connectors Datasheets for Interpower
More Information Top
-
ZASMHBA0001071
The wrought high-strength alloys (C 17000 and C17200 ) contain 1.60 to 2.00 wt% Be …
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
Brushform 290 ( C17200 ) 10 to 15 emp,d 17 to 26 emp 20 .
-
Stress Relaxation in Bending of Copper Beryllium Alloy Strip
… two copper beryllium alloys in strip form, Copper Alloy UNS No. C17000 and C17200 , was studied in …
-
Applied Mechanics and Materials I
Investigation on Behavior of the early Stage of Aging in C17200 Alloys .
-
ZCACA2001P440
Rotating-beam fatigue results are reported for beryllium copper alloy C17200 .
Indicates content that may require registration and/or purchase.