-
Supplier: Accuris
Description: BRASS TUBING, SEAMLESS 68Cu - 31Zn Light Annealed
-
Supplier: Accuris
Description: Brass, Seamless, Tubing 85Cu - 15Zn Annealed (061)
-
Supplier: SAE International
Description: This specification covers a copper alloy (brass) in the form of seamless tubing.
-
-
Supplier: SAE International
Description: This specification covers one grade of brass in the form of seamless tubing.
-
Supplier: Accuris
Description: Brass Tubing, Seamless 66.5Cu - 33Zn - 0.45Pb Annealed
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: BRASS TUBING, SEAMLESS 66.5Cu - 32Zn - 1.6Pb Drawn Temper
-
Supplier: SAE International
Description: This specification covers one type of brass in the form of seamless tubing.
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
- Material: Brass/Bronze
- Fitting Type: Tee
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
- Material: Brass/Bronze
- Fitting Type: Tee
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
- Material: Brass/Bronze
- Fitting Type: Union
-
Supplier: Cole-Parmer
Description: Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
- Material: Brass/Bronze
- Fitting Type: Tee
-
Supplier: Eaton Hydraulics Group
Description: Precision-machined, SAE-approved Eaton brass adapters are manufactured out of durable CA-360 brass. This provides outstanding corrosion resistance for a variety of applications from air brake to hydraulic and pneumatic systems. Regardless of the job, Eaton has just the right
- Fitting Type: Adapter, Hydraulic Fitting
- Material: Brass/Bronze
- Features: Hose Fitting, Tube Fitting
-
Supplier: ASTM International
Description: This specification establishes the requirements for brass strips in narrow widths and light gages produced from Copper Alloy UNS Nos. C23000, C26000, and C26130 to be used in heat exchanger tubing. The material for manufacture shall be a cast bar, cake, or slab of such purity and
-
Supplier: Festo Corporation
Description: Barbed hose fitting with or without sealing ring Tubing clip to DIN 3017 Operating medium compressed air, vacuum Brass or aluminum, steel
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Pneumatic Fitting
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tube to female NPT thread
- English Size: 0.312 inch
- Fitting Type: Adapter, Coupling, Hydraulic Fitting
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting
-
Supplier: Check-All Valve Mfg. Co.
Description: The Tubing Check Valve-Flared is a three piece constructed valve with 37º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS) Brass (BR) Carbon Steel
- Valve Size: 0.875 inch
- Pressure Rating: 1,600 to 6,600 psi
- Flow (Cv): 8.5
- Number of Ports/Ways: 2
-
Supplier: UL Standards & Engagement
Description: Cable Fittings, UL 514B. 1.8 These requirements do not cover flexible metallic tubing. 1.9 These requirements do not cover electrical nonmetallic tubing (ENT).
-
Supplier: ASTM International
Description: This specification establishes the performance characteristics required for mechanically attached fittings (MAFs) for use in piping and tubing systems. These fittings directly attach to pipe or tube by mechanical deformation of the pipe or tube or fitting, or a combination thereof, creating a
-
Supplier: Honeywell International, Inc.
Description: UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .75 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 7/8 INCH OD SOLDERED X 7/8 INCH OD SOLDERED END CONNECTION 1 1/2 INCH END TO END DISTANCE NON-ST DISC MATERIAL DIAPHRAGM ACTUATOR TYPE 1/4 INCH TUBING
- Media Temperature: 40 to 240 F
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
- Actuation: Pneumatic
-
Supplier: Allied Electronics, Inc.
Description: Series KQ2 One-Touch Fittings, 1.0 MPa (Max.) Operating Pressure, -5 to +60°C Operating Temperature Stainless steel 304, NBR is the gasket material The body material of the tubing is C3604BD, PBT, PP.
-
Supplier: Allied Electronics, Inc.
Description: Series KQ2 One-Touch Fittings, 1.0 MPa (Max.) Operating Pressure, -5 to +60°C Operating Temperature Stainless steel 304, NBR is the gasket material The body material of the tubing is C3604BD, PBT, PP.
-
Supplier: Beswick Engineering Co., Inc.
Description: contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Swivel
-
Supplier: Beswick Engineering Co., Inc.
Description: burst pressure of the tubing. Max RPM: This fitting is not designed for applications involving continuous rotation, and is not recommended for over 5 RPM. Please consult factory if your application is over 5 RPM. Materials: 303 Stainless Steel stud. Brass body. Features Beswick's
- English Size: 0.0625 to 0.09375 inch
- Connection Type: Barbed
- Fitting Type: Elbow, Swivel
-
Supplier: Radwell International
Description: PUSH-IN FITTING, 4.191 MM, TYPE OF SEAL ON SCREWED TRUNNION - COATING, -0.95 BAR ... 9.997 BAR, 1 - LOW CORROSION STRESS, 0 C ... 60 C, EXTERNAL THREAD R1/4, FOR PNEUMATIC TUBING OUTER DIAMETER 1/4", BRASS, NICKEL-PLATED, ROHS-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Allied Electronics, Inc.
Description: Operating Fluid: Air, Water Material: Nickel Plated Brass Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted When the Fitting Is Removed from the Tubing, the Chuck and Collet Are
-
Supplier: Allied Electronics, Inc.
Description: Operating Fluid: Air, Water Material: Nickel Plated Brass Accepts Nylon and Polyurethane Tubes Has Large Retaining Force The Use of a Special Profile Ensures Sealing and Reduces Resistance When the Tube Is Inserted When the Fitting Is Removed from the Tubing, the Chuck and Collet Are
-
Supplier: Pneumadyne, Inc.
Description: The plug connector has a specially designed electroless nickel plated brass body with a Buna-N O-ring retained opposite the barb. This quality O-ring ensures a leakproof seal when connected to a socket component. The plug connector body is secured within the plug connector nut by a c-clip
- English Size: 0.17 inch
- Connection Type: Barbed, Threaded
- Features: Brass/Bronze, English, Non Valved
- Fitting Type: Coupling, Quick Coupler
-
Supplier: Hy-Lok USA, Inc.
Description: mounting nut allows easy mounting standard. Variety of stem tips include vee tip standard, available regulating, and soft seat with PCTFE as an option. Size range from 1/8" thru 3/4" tubing and pipe. Variety of end connections include Hy-Lok tube fittings, male/female NPT and ISO threads.
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 5,000 psi
- Media Temperature: -65 to 600 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Hy-Lok USA, Inc.
Description: 350°F (-29°C to 177°C) with brass. Vent hole is bleeds excessive liquid or gas from system lines. Knurled cap is crimped to valve body for prevents accidental remove from body. Size range from 1/8" thru 1/2" tubing and piping system. Variety of end connections including Hy-Lok tube
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 3,000 to 4,000 psi
- Media Temperature: -65 to 600 F
- Media: Gas, Hydraulic Fluid
-
Supplier: O-Z/Gedney
Description: BRONZE BRAID, BRASS TUBING MATERIAL 15 INCH UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB IIC, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) MALE NIPPLE END TYPE BRONZE END, ZINC PLATED
- Conduit Size: 0.5 inch
- Fitting Type: Coupling
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
17′. Your choice of alloys includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
includes: Stainless Steel Alloys 304, 316 Aluminum Alloys Nickel Alloys 200, 400, 600, 625, 800 X750, C276 Copper, Brass And more, just ask! We welcome the opportunity to share (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
ZCU695
… capacity, J/kg K 380 (0.091) (Btu/lb °F) Thermal conductivity at 20 °C (68 °F), 100 (58) W/m K (Btu/(ft h °F)) Electrical conductivity, %IACS 26 Capacity for hot working Machining rating compared to SM118N free cutting brass (CuZn39Pb3, C360 ) = 100 Hollow rod ( tube ) Strip in coils or cut to length .
-
Shopping For "0" In Outdoor Living - Big Bruin
CV works with the MV-A Pneumatic pump, the comfortable DS360 Microdesoldering Iron and C360 cartridges. • Elkhart Brass Fire Hose Nozzle (2-1/2 Inch) yellow. … • Dust tray for easy cleanup • 1 1/2 in. square tubing frame construction & …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92186/897206877-MIT.pdf?sequence=2
Stock is C360 Brass rod, ends of stock in lathe Stock is 6061 T-6 aluminum tube , 304.8mm (12") long, 101.6mm (4") diameter, 76.2mm …
-
Development of the microwave Hall effect technique using an ESR spectrometer and a network analyser
The bimodal TEI 12cylindrical and TEI02rectangular cavities were designed and machined from free-cutting brass (General Copper & Brass CO, UNS C360 ) which was free of ferromagnetic material. All samples were loaded into a 5 mm OD quartz ESR tube .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49583/26276641-MIT.pdf?sequence=2
Sand And Oil Brass , C360 … body of the post was an eighteen inch long section of rectangular steel tubing , six inches by …
-
Uniformity and Workability
C360 )). The flow cone is mounted firmly with the top surface level, the discharge tube is closed by … It consists of a brass tube approximately 35§ in. long and 2Ye-in. inside diameter mounted on …
-
Springer Handbook of Nanomaterials
Itoh, S. Ihara, J. Kitakami: Toroidal form of carbon C360 , Phys. Rev. B 47, 1703–1704 (1993) 6 … Banerjee, T. Hemraj-Benny, S.S. Wong: Covalent surface chemistry of single-walled carbon nano- tubes , Adv. … corrosion, including stress corrosion cracking (SCC) and corrosion fatigue, such as dezincification of brass [21.29–40]; for …
-
Advanced Engineering Materials II
Fe/Si of 1.8 possesses less content of Brass compared to Fe/Si of 3.2 ,and less … From each sampling point, 10 g fish samples were homogenized in a stomacher tube with 90 mL … C360 -100-1.2 .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
… in the phantom is measured by two confocally placed single element trans- ducers ( C360 , Panametrics, 3.5 … The tests performed were the following: reproducibility and accuracy of tube voltage, HVL, AEC performance, compression force … … distribution of An- tenna 1, we used a dipole receiver consisting of a brass sphere on top …
Indicates content that may require registration and/or purchase.