-
Description: Current Transformer
- Primary current (Ratio) Range: -800 to 800 amps
- Secondary Current (Ratio) Range: 0.4 amps
- Transformer Category: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Cable/Bus-bar type current transformer with DIN-rail/ bus-bar and panel mounting facility. Rated primary currents from 50 A to 800 A. Bus-bar type current transformer 0.5 class, currents from 50 to 800 A Integrated DIN-rail mounting holder Removable panel
- Primary current (Ratio) Range: 50 to 800 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1.75 to 32 VA
- Insulation Voltage: 3,000 volts
-
Supplier: WAGO
Description: Split-core current transformer; Primary rated current: 800 A; Secondary rated current: 5 A; Rated power: 0.5 VA; Accuracy class: 0.5
- Primary current (Ratio) Range: 800 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 0.5 % F.S.
-
-
Supplier: WAGO
Description: Plug-in current transformer; Primary rated current: 800 A; Secondary rated current: 5 A; Rated power: 10 VA; Accuracy class: 1
- Primary current (Ratio) Range: 800 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 1 % F.S.
-
Supplier: Galco Industrial Electronics
Description: Current Transformer, 80:5, 2VA,
- Category: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors Indoor/Toroidal .3VA 800:5, Accuracy 5%
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 800:1; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:-; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:800A
-
Supplier: ODG (Origin Data Global)
Description: SPLIT-CORE CURRENT TRANSFORMER;
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: DigiKey
Description: 800A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
- Operating Frequency Range: 50 to 60 Hz
- Mounting: Chassis Mount
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: RS Components, Ltd.
Description: LEM LV 25-800 Current Transformer
- Operating Temperature: -25 C
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: VERIS Transformers H6811-800A-5A
- Transformer Category: Current Transformer
-
Supplier: APITech
Description: API Technologies offers a wide range of current sense transformers that measure electrical current (AC & DC) and can transform current from high to low measurable values. API series 5300 current sense transformers are available with current ranges
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383930-CR2RL-800 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
- Category: Signal / RF Transformer
-
Supplier: Galco Industrial Electronics
Description: CT, Indoor, Model: 5, Ratio: 80:5 A,
- Category: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 800:5; CT Construction:Split Core; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR 5A CHAS MNT
- Mounting: Chassis Mount
- Category: Signal / RF Transformer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 电流互感器 Plugin Current Transformers ROHS
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: TE Connectivity
Description: Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
- Secondary Current (Ratio) Range: 5 amps
- Burden: 2 VA
- Transformer Category: Current Transformer
-
Description: The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification 1:
- Primary current (Ratio) Range: 50 to 5,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 800 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 800 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80.0MH. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 80.0MH. This
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 800 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 800 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Time Mark Corporation
Description: The Model 276C Current-Canceling Transformer monitors two of the three phases, and cancels the effect of the current signal in the third phase, which would otherwise cause a phase shift error. The Model 276C accepts input directly or from two standard current
- Transformer Category: Current Transformer
- Type / Applications: Three-phase, Under / Over Current Sensing
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Model WP200 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes. Standard 5-amp secondary, others available. Terminals are No. 10-32 UNC, additional ratios available with an approximate weight of 12 lb.
- Primary current (Ratio) Range: 1 to 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 200 VA
- Insulation Voltage: 600 to 10,000 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1051452-C/CT-0306 Category: Transformers>Current Sense Transformers Series: C/CT Type: Non-Invasive (Split Core) Termination Style: Wire Leads with Connector Package: Bulk Height - Seated (Max): 1.114" (28.30mm) Standard Package: 48 Frequency Range: 50Hz
- Category: Signal / RF Transformer
-
Description: CURR SENSE XFMR 1:1:200 15A SMD
- Operating Frequency Range: 50,000 to 500,000 Hz
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER CURRENT 800:5 4-1/4 I.D.
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; Product Range:RM Series; Supply Voltage Max:600V; Power Consumption:30hp; Impedance:-; Phase Type:3 Phase; Output Current:35A; Inductance:800µH; Length:100.33mm; Width:175.26mm; Height:142.49mm RoHS Compliant: Yes
-
Supplier: Standex-Meder Electronics
Description: Standex-Meder Electronics has a long history of developing current sense transformers to solve unique customer challenges. We offer both standard products like CSB series plug-in solutions for PC board mounting – to custom engineered products designed for extreme conditions and hazards
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: nVent Electric
Description: These Current Transformer Cabinets (for Window-Type Current Transformers) provide Type 3R protection and a factory-installed wiring buss for 400-800 Amp, 600 VAC current transformers. The assembly has a 50 k AIC rating.
-
Description: For indoor use Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility; ULCertification 1: E341727, reference standard: EEE C57.33,
- Measuring Range: 50 to 3,000 amps
- Frequency Range: 50 to 60 Hz
- Accuracy: 0.5 to 1 %FS
- Operating Temperature: -40 to 131 F
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer can be verified, primary current can be selected between 250...1200 A AC; 5 A AC secondary current; accuracy class 0.2 / 0.2S or 0.5 / 0.5S; rated power can be selected. Optional: Calibration of converter and production of associated
- Primary current (Ratio) Range: 0 to 1,200 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer can be verified, primary current can be selected between 500...1500 A AC; 5 A AC secondary current; accuracy class can be selected as 0.2 / 0.2S or 0.5 / 0.5S; rated power can be selected. Optional: Calibration of converter and production
- Primary current (Ratio) Range: 0 to 1,500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 10A. This listing
- Features: Other
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
conductor in switching power supply applications. Constructed of materials UL-rated to 130 ºC (266 ºF), these transformers are also available with a center tap option. The rated primary current creates a temperature rise of approximately 40 °C (104 ºF), the maximum recommended (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
ambient temperature of 40 °C. The insulation rating is categorized by temperature rating and deduced from the total sum of the temperature rise, hotspot allowance, ambient temperature, and safety margin. Ratings also help define a transformer’s overload capability (read more)
Browse Transformers Datasheets for Triad Magnetics -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, and production sampling. We are here to help you move your concept through the idea phase to a fully realized product. We understand that every audio application has different current and signal transfer requirements, and that the performance of the transformer is dependent on the source (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
Magnetic current sensors are replacing sense resistors and current transformers Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
. With a rated current of 800A in the positive direction and 640A in the opposite direction, it is an 800A/640A current power module. It operates in a temperature range of -10°C to 60°C (with full load at -10°C~30°C and 90% power derating at 30°C~60°C), qualifying as a -10°C (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Key DSCT features include: ± 0.03% Accuracy (Typical) ± 0.01% Linearity 1500Vrms Transformer Isolation & 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection Wide Loop Supply Voltage, 10.8V to 60V (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
More Information Top
-
Innovative Differential Protection of Power Transformers Using Low Energy Current Sensors
2000/5 A, C800 Current Transformer .
-
Comparative characteristics of iron-core current transformers and Rogowski Coils for applications for protective relaying purposes
2000/5 A, C800 Current Transformer .
-
Comparative performance characteristics of current transformers and non-conventional current sensors
200015A, C800 Current Transformer .
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
The overall ratio and taps desired should be specified, along with the relaying accuracy class (example C800 ) of current transformers .
-
Principles of Ground Relaying for High Voltage and Extra High Voltage Transmission Lines
In reply to Mr. Volzka, I believe that the practice of using 3000/5 cur- rent transformers with C800 rating on the 2000/5 ampere tap was pioneered by Bonneville Power.
-
EBMUD Walnut Creek Raw Water Pumping Plants electrical safety improvements project - Turning a bad situation into an opportunity (case history)
In the substation, the differential protection zone extended from C800 split-core current transformers (CTs) around the utility company's incoming 115kV pipe cable to outgoing C400 CTs around the 4,160V feeders to WCPP 1&2 and WCPP 3.
Indicates content that may require registration and/or purchase.