-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Supplier: Total Plastics, Inc.
Description: PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe Nominal Pipe Size O.D. Average I.D. 1/8" 0.405 0.261 1/4" 0.540 0.354 3/8" 0.675 0.483 1/2" 0.840 0.608 3/4" 1.050 0.810 1" 1.315 1.033
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" SCH40 pipe has and ID of 1.590", and OD of 1.900" and a wall thickness of .145". The maximum working pressure is 170 PSI at 73.4F.
- Diameter: 1 1/2"
- Schedule: 40
- Material: PVC
-
-
Supplier: U.S. Plastic Corporation
Description: Outside Dimensions: 1.900", Bend Radius: 5", Working Pressure at 70F: 70 PSI, Vacuum Rating at 70F: 28" Hg, Approximate Weight: .44 lb/ft.
- Diameter: 1 1/2"
- Features: Flexible
- Material: PVC
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe, 4 In. Through 12 In., for Water
-
Supplier: Accuris
Description: PVC Self-Tapping Saddle Tees for Use on PVC Pipe
-
Supplier: Tempco Electric Heater Corporation
Description: This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage is 120 Vac • 6-ft. plug and cordset standard
- Maximum Operating (Sheath) Temperature: 194 F
- AC Voltage Required: 120 volts
- Length: 12 to 20 inch
- Width: 0.5 to 4 inch
-
Supplier: Accuris
Description: Chlorinated polyvinyl chloride (PVC-C) pipes - Dimensions
-
Supplier: GF Piping Systems
Description: value for many applications. PVC-U systems ensure the highest thermal stability and chemical resistance. PVC-U systems show very good characteristics in the temperature range of 0°C - 60°C (32°F - 140°F). The chemical resistance properties of PVC-U are excellent: it is resistant
- Temperature Range: 32 to 140 F
- Features: 100mm - 200mm, 10mm - 20mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm
- Material: CPVC, PVC
- Shape: Round
-
Supplier: U.S. Plastic Corporation
Description: Outside Diameter: 1.900", Average Inside Diameter: 1.7", Minimum Wall Thickness: .090"
- Diameter: 1 1/2"
- Material: PVC
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" SCH40 PVC pipe is 1.900"OD, 1.590"ID and has a .145" wall thickness. The maximum pressure rating is 330 psi @ 73F.
- Diameter: 1 1/2"
- Material: PVC
-
Description: Specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic
-
Supplier: Mueller Company
Description: the O.D. controlled plastic main and seal dependably without pipe distortion. Double-wide straps on saddles with 1-1/2" or 2" tapped outlets for added stability.
-
Description: Thermoplastics pipes -- Determination of tensile properties -- Part 2: Pipes made of unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly (vinyl chloride) (PVC-C) and high-impact poly (vinyl chloride) (PVC-HI)
-
Supplier: ASTM International
Description: joint restraint product on PVC pipe, which involves the testing of restrained joint test sections to the sustained pressure requirements of the pipe for a period of 1000 h. 1.4 This test method addresses restraint products that are rated at the full pressure capacity of the
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Pipe PVC-U grey class 7 (T) 12 bar at 20°C
- Maximum Pressure: 174.04524 psi
- Features: Other
-
Supplier: UL Standards & Engagement
Description: cover fittings that consist of mechanical joint retainer devices even when intended for use with polyvinyl chloride (PVC) pressure pipe. 1.3 PVC pipe and couplings covered by these requirements shall be designated according to the Nominal Size, Pressure Class (PC), and
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for estimating the quality of extruded poly (vinyl chloride) (PVC) plastic pipes by observing the reaction of pipe specimens after exposure to hot air in the oven at 180 ± 5°C for 30 min duration. 1.2 This standard does not purport to address
-
Description: ISO 727-2:2005 specifies the dimensions, in millimetres, of plain sockets (cylindrical and conical), for the inch-based pipe series, in fittings made from unplasticized poly(vinyl chloride) (PVC-U), chlorinated poly(vinyl chloride) (PVC-C) or acrylonitrile/butadiene/styrene
-
Description: Thermoplastics pipes -- Resistance to liquid chemicals -- Classification -- Part 3: Unplasticized poly(vinyl chloride) (PVC-U), high-impact poly (vinyl chloride) (PVC-HI) and chlorinated poly (vinyl chloride) (PVC-C) pipes
-
Supplier: CSA Group
Description: malfunction temperature are in excess of those given in ISO 15877-1:2009. ISO 15877-2:2009 also specifies the test parameters for the test methods to which it refers. In conjunction with the other parts of ISO 15877, it is applicable to PVC-C pipes, their joints and joints with
-
Supplier: BRIM Electronics, Inc.
Description: BRIM Component Clips hold firmly and securely many types of electronic/electrical components, parts, accessories, such as transistors, resistors, capacitors, lamps, wire(s), batteries, cable(s), fuses, pipe(s), tubing(s), hoses, etc. Mounting can be done with nails, screws, rivets, etc.
- Diameter: 0.25 to 1.375 inch
- Type: C Style Clip
- Material: PVC
-
Supplier: ASTM International
Description: 1.1 This specification covers the performance of shielded transition couplings using flexible PVC gaskets to join dissimilar DWV pipe and fittings above and below ground up to and including 10-in. pipe and fittings. 1.2 The values stated in inch-pound units are to be regarded as
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No:
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Georg Fischer Piping Systems Ltd
Description: TP Nut PVC-U
- Metric Size: 90 mm
- Features: Metric
-
Supplier: DigiKey
Description: T-CONNECTOR FOR CORRUGATED PIPES
- Length: 1,181.16 inch
- Operating Temperature: -15 to 70 C
- Sleeving: Wrap Around Sleeving
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: CSA Group
Description: ISO 16422:2014 specifies the requirements of pipes and joints made of oriented unplasticized poly(vinyl chloride) (PVC-O), for piping systems intended to be used underground or above-ground where not exposed to direct sunlight, for water mains and services, pressurized sewer systems
-
Supplier: CSA Group
Description: Specifies the particular test conditions for determining the Vicat softening temperature of PVC-U and PVC-C pipes and fittings as well as PVC-HI pipes (the general test method is given in ISO 2507-1). Also gives, for information, the corresponding basic
-
Supplier: Radwell International
Description: COUPLING, 1 INCH TRADE SIZE, PVC COATED, UL LISTED UL6 E226472 C80.1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D. variations.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 6 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
Semiconductor engineers face extreme thermal challenges, including rapid 1000°C cycling and precise ±0.5°C control for 3D IC bonding and microLED manufacturing. Traditional copper plates often fail under these high-speed thermal stresses, causing yield (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
(1000°C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air and water quenches are typically used before and after heating to ensure bending occurs only in the heated zone. Ambrell has expertise with (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
customized cold plates (Rth 0.12°C·cm²/W), CFD simulations, and global 48-hour support to ensure seamless integration and maximum ROI. Optimize your 5G/AI ATE setup with these precision liquid cooling solutions. (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Process: Pure copper TLP welding Total Power Dissipation: 350W × 2 Operating Environment: Cold Plate Surface Temperature: Below 52°C Flow Rate: 1.2 LPM with 25% EGW Flow Resistance: Below 16 KPa (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Control cabinet power supply The electronic control part of TBOX/FTBOX can be connected with the factory central control system Waste outlet Drain,PP DN20 Fusion Socket Standard equipment PP shell transparent PVC observation window PFA internal pipe valve components, leakage alarm, (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
AWWA M23 - PVC Pipe - Design and Installation
Flow friction loss, AWWA C900 PVC pipe , 130 .
-
AWWA M23 - PVC Pipe - Design and Installation
The following qualification tests, required in the manufacture of AWWA C900 PVC pipe , are performed to evaluate the design properties noted: PVC extrusion compound cell classification testing.
-
Water Distribution System Handbook > SYSTEM DESIGN: AN OVERVIEW
AWWA C900 PVC pipe is manufactured in three “pressure classes” (100, 150, and 200).
-
Case Study: Start-up of a Secondary Water Supply Company and First Phase Design of a Regional System
From the intersection of the two county roads, a 10-inch C900 PVC pipe is proposed to the school site and a 20-inch C905 PVC pipe is proposed north to the development properties.
-
Tensile Testing of a Push-On Restrained Joint PVC Pipe
The current version of the Bulldog Restraint System (BRS) is designed for integration into AWWA C900 PVC pipe and fittings in diameters of 4 in. through 12 in.
-
The Design of Underground Thrust Restrained Systems for Polyvinyl Chloride (PVC) Pipe
This allowed actual surfaces of 30.48 cm (12 in.) C900 PVC pipe to be mounted in the same loading apparatus as the direct shear test on the soil.
-
Tensile Testing of a Push-On Restrained Joint PVC Pipe
The current version of the Bulldog Restraint System (BRS) is designed for integration into AWWA C900 PVC pipe and fittings in diameters of 4 in. through 12 in.
Indicates content that may require registration and/or purchase.