-
Supplier: Materion Corporation
Description: BrushCAST high strength casting Alloy 3C provides excellent electrical and thermal conductivity, and nearly three times the conductivity of the high strength alloys, twice the thermal conductivity of aluminum alloys, and ten times that of steel.
- Applications: Aerospace / Aircraft (AQ), Wear Parts / Tooling
- Features: Beryllium / Beryllium Alloy, Cast (Continuous, Centrifugal, etc.), Copper, Brass or Bronze Alloy (UNS C), Light Alloy, Metal / Metal Alloys, All Types, Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R)
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for
- Overall Thickness: 0.177 to 0.24 inch
- Specifications: AMS, UNS
- Features: Alloy, Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Corrosion Resistant, Heat Resistant / Hot Work, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Materion Corporation
Description: C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of
- Applications: Abrasive / Erosive Wear Protection
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
- Features: Cast (Continuous, Centrifugal, etc.), Copper, Brass or Bronze Alloy (UNS C), Metal / Metal Alloys, All Types, Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
-
Supplier: Universal Wire Works Inc.
Description: Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld
- Diameter / Thickness: 0.035 to 0.156 inch
- Tensile Strength (UTS): 100,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
-
Supplier: Universal Wire Works Inc.
Description: Alloy C-276 is a low carbon, nickel base alloy containing significant amounts of molybdenum and chromium. Alloy C-276 is one of the most universally corrosion resistant alloys available. This alloy resist the formation of grain-boundary precipitates in the weld
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 100,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
-
Supplier: Avins USA, Inc.
Description: Free machining copper with high electrical conductivity
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Concast Metal Products Co.
Description: Bronze Family: Special Alloy
- Overall Width / OD: 0.5 to 9 inch
- Tensile Strength (UTS, Break): 70,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 12 %
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiCrMo-4 ASME SFA5.14 ERNiCrMo-4 Description Washington Alloy C276 is a nickel-chromium-molybdenum filler metal developed for MIG and TIG welding of Hastelloy? C and Hastelloy? C-276 to themselves, to stainless steel or to other nickel base alloys.
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source
- Overall Width / OD: 10.5 inch
- Overall Length: 8 inch
- ID: 8.25 inch
- Features: Alloy Steel, Ferrous / Iron Based - Any Type
-
Supplier: Avins USA, Inc.
Description: Tellurium Copper
- Specifications: CDA
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
-
Supplier: Accuris
Description: COPPER-BERYLLIUM ALLOY (COPPER ALLOY NUMBERS C17500 AND C17510), STRIP
-
Supplier: Accuris
Description: Copper-Beryllium Alloy (Copper Alloy Numbers C17500 and C17510), Strip
-
Supplier: Concast Metal Products Co.
Description: Federalloy® alloys are a series of lead-free copper alloys invented by A.R. Singh, chief metallurgist and vice president at the Federal Metals Company, Bedford, Ohio. The Federal Metal Company replaces lead with bismuth and offers an alloy with superior pressure tightness and
- AISI / AA / CDA Grade: 89,835
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 20 %
-
Supplier: Concast Metal Products Co.
Description: Federalloy® is a patented alloy in which lead is replaced with bismuth to create pressure-tight plumbing fittings and fixtures. It has excellent machinability. Concast has been the only foundry in the nation licensed to produce the Federalloy® series of lead-free copper alloys.
- AISI / AA / CDA Grade: 89,320
- Tensile Strength (UTS, Break): 35,000 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 15 %
-
Description: welding using methods similar to those utilized for nickel-based alloys. Hastelloy C-276 is also known as: Nickel C-276 Alloy C-276 Inconel C-276
- UNS Number: 10,276
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source
- Overall Width / OD: 4.37 inch
- Overall Length: 32.87 inch
- ID: 2.12 inch
- Features: Alloy Steel, Ferrous / Iron Based - Any Type
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source
- Overall Width / OD: 3 inch
- Overall Length: 27.75 inch
- ID: 1.5 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Universal Wire Works Inc.
Description: Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 18 %
- Features: AISI, Copper, Brass or Bronze Alloy (UNS C), Corrosion Resistant, Non-ferrous - Any Type, Other
-
Supplier: Accuris
Description: HEAT TREATMENT OF WROUGHT COPPER-BERYLLIUM ALLOYS, PROCESS FOR (COPPER ALLOYS: NUMBERS C17000, C17200, C17300, C17500, AND C17510)
-
Supplier: Accuris
Description: Heat Treatment of Wrought Copper-Beryllium Alloys, Process for (Copper Alloys: Numbers C17000, C17200, C17300, C17500, and C17510)
-
Supplier: Belmont Metals, Inc.
Description: of solders, pewters, fusible alloys, and as a radiation shield. Applications: Babbitt Alloys, Casting Alloys, Lead Weights, Bricks for Radiation Protection, Accoustical Sheet, Fusible Alloys Forms: Pig, Ingot, Shot, Sheet
- Shape / Form: Ingot
- Features: Lead / Lead Alloy, Non-ferrous, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 95,900
- CDA Grade: 95,900
- Specifications: ASTM / ASME, CDA
- Features: Alloy, Cast (Continuous, Centrifugal, etc.), Copper, Brass or Bronze Alloy (UNS C), Metal / Metal Alloys, All Types, Non-ferrous - Any Type
-
Description: AMS 5221, AMS 5223, AMS 5225 ALLOY 902 WIRE DESCRIPTION Alloy 902 is a precipitation hardenable nickel-iron with a controllable thermoplastic coefficient which is the alloy’s outstanding characteristic. The alloy can be processed to have a constant modulus of elasticity
- UNS Number: 9,902
- Tensile Strength (UTS, Break): 85,000 to 190,000 psi
- Yield Strength (YS): 35,000 to 165,000 psi
- Elongation: 1 to 30 %
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: SAE International
Description: This specification covers the requirements for the acquisition of two alloys of Copper-Beryllium alloy strip, having higher electrical conductivity than Copper-Beryllium alloy strip normally used (see 6.1 ). All sizes of strip are covered by this specification.
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source
- Overall Width / OD: 4 inch
- Overall Length: 22.75 inch
- ID: 2 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: SAE International
Description: This specification presents requirements for the heat treatment of parts and components fabricated from wrought (plate, sheet, strip, bar, rod, wire extrusions and tube and forgings) copper alloys, numbers C17000, C17200, C17300, C17500, and C17510 (see 6.7). This specification also covers
-
Supplier: Matexcel
Description: Storage: Store at room temperature Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very high electrical and thermal conductivy at good strength levels. Size: 15-53µm
- Overall Length: 0.0005905515 to 0.0020866153 inch
- Type: Copper Alloy (Brass, Bronze)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: SAE International
Description: This specification covers aluminum alloy die forgings and hand forgings.
-
Supplier: Isabellenhutte USA
Description: Alloy 127 is a non-standardized electrical resistance Alloy. With its resistivity of 21 μΩ x cm it fills well up the gap between alloy 90 with 15 μΩ x cm and ISA-ZIN with 30 μΩ x cm. Alloy 127 provides high resistance to oxidation and chemical corrosion; the alloy
- Tensile Strength (UTS, Break): 45,000 psi
- Processing, Temper & Finish: Annealed
- Features: Copper, Brass or Bronze Alloy (UNS C), Corrosion Resistant, Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M), Specialty Nonferrous Alloy
- Specifications: EN
-
Supplier: Mango Copper Industries
Description: From initial order to final delivery, Mango Copper prides itself on quick turnaround and customer service for a wide range of copper alloys. Alloy Ranges: C101 (including F68 Grade) C102 C110 C116 C120 C122 C706 (for round only)
- Features: Copper, Brass or Bronze Alloy (UNS C), Non-ferrous - Any Type
Find Suppliers by Category Top
Featured Products Top
-
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
(704°C) Typical leakage rate: 1E-9 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589,5662) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
temperatures up to 550C. Resistance to mineral acids varies according to temperature and concentration and whether the solution is aerated or not. Corrosion resistance is better in de-aerated acid (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good springback performance. Due to its special (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are system pressure energized. They require a low bolting load and have good spring back. Due (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products
More Information Top
-
Copper and the Skin
Nickel silver alloys (wrought: C73500–C79999, and cast: C97000 – C97999 ) contain nickel (11–27%) and zinc (1–25%).
Indicates content that may require registration and/or purchase.