Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: 5G C-BAND AND WI-FI 7 FLEXIBLE PRINTED
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Applications: Dual Band / Multi-band
-
Supplier: Cobham Antennas Systems
Description: Key Features Designed for use with C-UAS Systems Three bands in single housing, 1.6, 2.4 & 5.8 GHz High power, 25W per band Circular Polarisation for all bands increases overall effectiveness Narrow beam, 33 deg reduces interference outside target zone
- Primary Frequency Range: 1,560 to 5,900 MHz
- Gain: 13 dB
- VSWR: 1.5 to 2 :1
- Operating Temperature: -40 to 158 F
-
Supplier: Cobham Antennas Systems
Description: Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 2.5 dB
- Applications: Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
-
Supplier: Cobham Antennas Systems
Description: Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 7 dB
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
Supplier: DigiKey
Description: 2IN1 2X 5GNR SCREW MOUNT
- Primary Frequency Range: 788.5 to 5,537 MHz
- Gain: 2.5 to 5 dB
- VSWR: 1.5 to 2.8 :1
- Applications: Broadband Network / WLAN, Cellular / PCS Terminal
-
Supplier: Accuris
Description: ANTENNAS, BLADE, L-BAND, GENERAL SPECIFICATION FOR
-
Supplier: Xicom Technology, Inc.
Description: The XTD-400 is a compact self contained antenna mountable high power amplifier (HPA) designed for low cost installation and long life. The outdoor design eliminates the need for an amplifier shelter as well as a long waveguide run between the amplifier and the antenna feed horn. RF
-
Supplier: Cobham Antennas Systems
Description: Omni, Sector, Directional, Helix, Ultra Wideband, WiMAX, and Blade antennas suitable for military C-Band, IED Countermeasures, Body Worn, UAV, Electronic Warfare, Security and WiMAX/LTE applications. There is a very large selection of antennas within this 4GHz to 6GHz
- Primary Frequency Range: 2,400 to 5,720 MHz
- Gain: 0 dB
- Applications: Dual Band / Multi-band
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Vaisala
Description: For upgrading weather radars to dual-polarization All the benefits of dual polarization without the downtime and cost. Antenna-mounted receivers allow you to upgrade, rather than completely replace existing single-polarization systems. Apart from the obvious data quality and availability
-
Supplier: Accuris
Description: ANTENNA, BLADE, L-BAND (4 HOLE MOUNT, N CONNECTOR)
-
Supplier: U B Corp.
Description: C-Band Transponder AD5459SD
- Primary Frequency Range: 5,400 to 5,900 MHz
- Gain: 6 dB
- Polarization: Linear
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular
- Primary Frequency Range: 24 to 894 MHz
- Gain: 0 to 3 dB
- Form Factor / Mounting: External
- Polarization: Linear, Other
-
Supplier: Accuris
Description: ANTENNA SYSTEM FOR C-BAND BEACON, GENERAL SPECIFICATION FOR DESIGN OF
-
Supplier: ArduSimple
Description: External L-band antenna with cover and IP65 protection. Good to know: – Compatible with u-blox NEO-D9S and u-blox NEO-D9C. Also compatible with other L-band receivers in the market. – For optimum performance place on top of a metallic surface with minimum 150 mm diameter.
- Primary Frequency Range: 1,525 to 1,559 MHz
- Gain: 27 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: Richardson RFPD
Description: ISM Band Straight Dipole Terminal Antenna, SMA(M) Straight
- Primary Frequency Range: 915 MHz
- Gain: 0 dB
- VSWR: 1.1 :1
- Pattern Type: Omnidirectional
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas Minima 700-2700MHz Wide Band Flex ANT
-
Supplier: TACO Communications Inc.
Description: band model. The five element low band and ten element high band models are available with the exclusive Wade Cantilever Mount. However, due to the length of the boom, the ten element low band model (C101-*) is not available with a cantilever mount.
- Primary Frequency Range: 199 to 204 MHz
- Gain: 12 dB
- VSWR: 1.35 :1
- Pattern Type: Directional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ULTRA WIDE BAND FLEX ANTENNA 600 Product overview: FXUB85.54.0150C from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Primary Frequency Range: 617 to 7,125 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: R.A. Miller Industries, Inc.
Description: The 87C1108-1 Antenna is a combined VHF/UHF airborne communications antenna. The outside surfaces of the antenna are abrasive resistance fiberglass epoxy and the inside is filled with foam to reduce the effect of extreme temperature changes, extreme humidity, and excessive shock
- Primary Frequency Range: 116 to 400 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: Win Source Electronics
Description: Manufacturer: PulseLarsen Antennas Win Source Part Number: 401177-W3064C Applications: GPS, Wi-Fi Frequency Range: 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz Return Loss: -11dB, -15dB Frequency Group: UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz) Frequency (Center/Band): 1.58GHz, 2.442GHz
-
Supplier: Win Source Electronics
Description: Manufacturer: PulseLarsen Antennas Win Source Part Number: 1280103-W3008C Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, WLAN, Zigbee Frequency Range: 2.4GHz ~ 2.483GHz Return Loss: -11dB Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band):
-
Supplier: APITech
Description: systems and sub-systems. The C-Band T/R module contains four transmit / receive (T/R) channels providing four RF ports which can be connected to individual antenna elements to form part of a phased array active antenna unit.
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB Active Patch Antenna – L1 Band, 1.13 mm Cable This GPS PCB Active Patch Antenna is a compact and efficient solution for L1-band GPS signal reception (1575.42 MHz). Featuring a 25 x 25 x 2 mm ceramic patch element, it delivers strong gain and stable performance in
- Primary Frequency Range: 1,575.42 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.592GHz 2-Band Ceramic Chip Antenna, 18x18x4mm, 50R Product overview: CGGP.18.4.C.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Applications: RF Survey / Test
-
Supplier: ValueTronics International, Inc.
Description: The DF-A0047 is an antenna from Tektronix. Features: Directional antenna, 20 - 8500 MHz, with electronic compass and preamp 3 user-selected bands Internal preamp can be used or bypassed Rotating trigger-switch to control operating bands, preamp on/off and transmit bearing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 700MHz-6GHz 7-Band Chip Antenna, 50R, SMA, Adhesive Mount Product overview: FXUB66.01.0150C from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Applications: RF Survey / Test
-
Supplier: Win Source Electronics
Description: (Center/Band): 1.575GHz Antenna Type: Ceramic Patch Number of Bands: 1 VSWR: 1.5 Gain: 2dBic RF Family/Standard: Navigation ECCN: 7A994 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other
-
Supplier: Quarktwin Technology Ltd.
Description: 788.5MHz, 2.0635GHz, 4.575GHz 4G, 5G, Bluetooth, C-Band, CBRS, loT, UNII, Wi-Fi, Zigbee™, Z-Wave Blade, Tilt/Swivel RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 2.7GHz, 3.3GHz ~ 5.85GHz 1dBi, 2dBi, 4dBi SMA Male Connector Mount
- Polarization: Other
-
Supplier: Linx Technologies
Description: The MicroSplatch™ embedded antenna is perfect for remote controls, pagers and compact data transmission devices. It is available in the 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz bands. The antenna's affordable price and reflow-compatible package makes it an excellent
- Primary Frequency Range: 403 MHz
- Gain: -8.7 dB
- VSWR: 2 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: TOP-electronics USA
Description: Screw Type Connector Type: SMA 180°(Male) Antenna Dimensions: 55 mm ± 3 Antenna Cable Total Length: RG-316/200 mm ± 10 Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
-
Supplier: TOP-electronics USA
Description: Antenna Dimensions: 55.9mm ±1 Antenna Color: Black Operating Temperature Range: -20°C~+60°C Storage Temperature Range: -30°C~+70°C
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-3478 GPS/Inmarsat Photonic Antenna Link is designed to perform E/O and O/E conversion of RF satellite downlink signals over a range of 1.0 GHz to 2.0 GHz. Specifically, the link can accept simultaneous RF inputs from both a GPS antenna and an Inmarsat antenna. The
- Gain: -20 to 38 dB
- Category: Antenna
- Certifications and Approvals: MIL-STD
- Connectors / Interfaces: RS232
-
Supplier: ValueTronics International, Inc.
Description: band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator The Agilent N9918A Field Fox RF Analyzer is the world’s most integrated handheld instrument for wireless network installation and maintenance. It
- Frequency Range: 26,500,000 kHz
-
Supplier: Radio Waves, Inc.
Description: The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 30.6 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS
- Primary Frequency Range: 3,300 to 4,200 MHz
- Gain: 29.8 to 30.7 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 24.6 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS
- Primary Frequency Range: 3,300 to 4,200 MHz
- Gain: 23.8 to 25 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
for high-precision satellite navigation in space-constrained devices. This dual-band antenna supports both L1 (1575.42 MHz) and L2 (1227.60 MHz) bands, resulting in strong GNSS reception with enhanced accuracy and quicker satellite lock. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 863-873 MHz Mini Rubber Duck Antenna, designed for IoT, (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
intelligent transportation systems, telematics, tracking devices, connected cars, smart city installations, and multi-service IoT gateways. It simplifies deployment by integrating 5G broadband with dual-band GNSS reception in a durable, outdoor-ready unit. The antenna (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-40°C~+85°C Why Eteily Technologies: Eteily Technologies manufactures and offers high-quality RF antennas and connection solutions for IoT, telecom, and wireless communication systems. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the LTE 3 dBi Flexible PCB Antenna, designed for tiny 4G/LTE devices that require internal antenna integration. This antenna has a flexible PCB radiator and a 1.37 mm cable terminated with a U.FL connection, making it suitable for internal placement in (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
I.Product Overview This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
High-Power Burn-In Testing in 2023: How to Overcome the Extreme
The X-Band frequency lies between the C and Ku-band. There are multiple advantages to using X-Band over other frequency bands. X-Band can handle high power, has limited rain fading, can detect smaller objects, is compatible with small antenna form factors and is cost effective.
More Information Top
-
Design of a dual-band shared-aperture antenna based on frequency selective surface
3 C band antenna 5 Ground .
-
Dual‐band CPW ‐fed rectangular patch antenna reactively loaded with a circular slot
AM-Extended C bands antenna presents two frequencies of reso- nance, 1.223 GHz and 3.61 GHz with a return loss of 223 dB and 218 dB, respectively, as depicted on Figure 4.
-
Satellite Communications: Future Systems > Medium-Capacity Communications Satellite for Experimental Purposes
It has K band and C band antenna systems.
-
TVRO Antenna Size, Ku Band Versus C Band
While the C band antenna diameter stays fairly constant over a wide range of link avail- ability, the Ku band antenna diameter increases sharply as the link availability increases and, for some avail- abilities, exceeds the C band values.
-
The Shuttle Radar Topography Mission
The choice of wavelength between L band and C band for SRTM was clear: An outboard C band antenna would have less mass and volume and was therefore obvious for a shuttle mission that was already pushing the limits of the vehicle’s…
-
NAVAL
POSTGRADUATE
SCHOOL
The gray adaptor on top of the C-band antenna was a test article to convert the C band antenna to a Ku band antenna for Ku band FMV reception.
-
Optimum Satellite Home Receiving Antenna Size at C Band
In order to arrive at optimum design stra- tegies, this paper examines the effect of receiving C band antenna size on the amount of interference experienced.
-
3.7m ku band antenna - offers from 3.7m ku band antenna manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : c band antenna , earth station antenna, TV antenna, ku band antenna ] .
-
SpaceOps Conferences > EFAL: EDRS Feeder Link from Antarctic Latitudes - System Architecture and Operations Concept
The C band antenna is used for the remote operations of the EGS and for the transmission of the TM/TC .
-
Stacked resonators for bandwidth enhancement: a comparison of two feeding techniques
C band antennas .
Indicates content that may require registration and/or purchase.