-
Supplier: ZGC, Inc.
Description: Abakus 1/3" Premium Anamorphic C-Mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras. The three motors for the
- Aperture Range (F-Number): 2.8
- Minimum Focusing Distance: 1,000.0000000000001 mm
- Diameter: 51.00000000000001 mm
- Length: 110 mm
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Compact Regular C-mount Zoom Lens Superb image quality in a compact lens for TV cameras. The Abakus Compact Zoom lens is a very small, lightweight, wide angle, 4:1 zoom lens which is designed for use with 3-CCD, 1/3 inch and &fract12; inch TV cameras.
- Focal Length: 4 to 16 mm
- Aperture Range (F-Number): 3.7
- Minimum Focusing Distance: 4 mm
- Diameter: 42 mm
-
Supplier: ZGC, Inc.
Description: Abakus 1/3" Premium Regular C-mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras. The three motors for the
- Focal Length: 6 to 48 mm
- Aperture Range (F-Number): 2.8
- Minimum Focusing Distance: 6 mm
- Diameter: 51.00000000000001 mm
-
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Premium Anamorphic C-mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras. The three motors for the
- Aperture Range (F-Number): 3.7
- Minimum Focusing Distance: 1,000.0000000000001 mm
- Diameter: 51.00000000000001 mm
- Length: 110 mm
-
Supplier: Shanghai Optics
Description: Optical Characteristics High Resolution and Low Distortion Day/Night Options C- and CS-Mount Versions Focal Length from 2.8mm – 90mm Both varifocal and zoom lenses are built with movable elements for adjusting the focal length. These lenses provide a
- Working Distance: 300.00000000000006 mm
- Focal Length: 0.0036 to 0.018 m
- Features: Zoom Lens
-
Supplier: Radwell International
Description: CAMERA LENS, MOTORIZED ZOOM, C-MOUNT, 12.5-75MM, 1:1.2. FREE 2 YEAR RADWELL WARRANTY
- Lens Mount: C-Mount
-
Supplier: Qioptiq
Description: Macro Lenses developed by Rodenstock Präzisionsoptik for CCD Cameras, feature the highest resolution, excellent contrast, color neutrality and are virtually free of distortions. A large selection of Macro Lenses with magnification ratios from 1:3 to 4:1 is available which can be
- Focal Length: 20.000000000000004 to 50 mm
- Aperture Range (F-Number): 3.5 to 8
- Zoom Magnification: 0.14 to 8 X
- Diameter: 29.000000000000004 mm
-
Supplier: Security Camera Warehouse
Description: LTDVF5.0-100 C-Mount/CS-Mount Lens Description Here is the widest range varifocal lens we have. This lens has a range from a 5mm to 100mm setting. At the 100mm setting, your max facial and target object distance is about 200 feet. LTDVF5.0-100
-
Supplier: Titan Tool Supply, Inc.
Description: different sub lenses, magnifications .35X, .5X, .75X, 1X, 1.5X and 2X. They allow for a broad range of magnification, fields of view and working distances. The Micro-Video-Zoom-Objective is not furnished with a standard front sub lens. You order what you need together with the
- Working Length: 0.03347718192232176 to 0.1999994920002743 m
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: Foctek Photonics, Inc.
Description: FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical
- Focal Length: 4 to 18 mm
- Aperture Range (F-Number): 1.6
- Diameter: 52 mm
- Length: 79.10000000000001 mm
-
Supplier: Edmund Optics Inc.
Description: optimized compromise between physical size, numerical aperture, and working distance leads to diffraction limited performance at a fraction of the size and cost of their infinity-corrected counterparts. These objectives are easily integrated into C-Mount imaging systems with our
- Numerical Aperture: 0.04 to 0.1 NA
- Working Distance: 50 mm
- Field of View: 18 to 4.800000000000001 mm
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: different sub lenses, magnifications .35X, .5X, .75X, 1X, 1.5X and 2X. They allow for a broad range of magnification, fields of view and working distances. The Micro-Video-Zoom-Objective is not furnished with a standard front sub lens. You order what you need together with the
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Smartmore Corporation Limited
Description: A telecentric lens is a special optical lens that is designed to correct the parallax of ordinary industrial lens. It can only collect collimated light ray bundles, thus eliminating perspective errors. Commonly, there are two kinds of telecentric lens. One is objective-space telecentric and another
- Zoom Magnification: 0.5 X
- Optical Format: 1", 2/3"
- Lens Mount: C-Mount
- Type: Zoom Capability
-
Supplier: Smartmore Corporation Limited
Description: - Maximum support 1'1 inch CCD; - Large depth of field, high definition; - Double telecentric design, support 12-20 million pixels; - Used for high precision, detect and measurement.
- Zoom Magnification: 1 X
- Lens Mount: C-Mount
- Features: Other
- Type: Zoom Capability
-
Supplier: Smartmore Corporation Limited
Description: A telecentric lens is a special optical lens that is designed to correct the parallax of ordinary industrial lens. It can only collect collimated light ray bundles, thus eliminating perspective errors. Commonly, there are two kinds of telecentric lens. One is objective-space telecentric and another
- Zoom Magnification: 0.3 X
- Optical Format: 1", 2/3"
- Lens Mount: C-Mount
- Type: Zoom Capability
-
Supplier: Visual Sound, Inc.
Description: fan noise as low as 30 dBA in Eco mode. Smart data compression / expansion, and video scaling. Convenient mid-range 1.6:1, manual zoom and focus lens. Two Dsub15 computer inputs, plus one Dsub15 computer monitor output. Geometric Keystone Correction. Closed caption decoding (NTSC). Preset
-
Supplier: Panavision, Inc.
Description: Macro Lenses SM Series These lenses matched the Primo® Primes for color and performance. The focal lengths in this series of lenses ranges from 50mm to 200mm with maximum apertures ranging from T1.4 for the 50mm lens to T4 for the 200mm lens. Close focus distances range from 9
- Focal Length: 14.000000000000002 to 200 mm
- Specialty / Application: Close-up
- Type: Fixed Focal Length
- Features: Other
-
Supplier: Smartmore Corporation Limited
Description: Product Features - Maximum support 1'1 inch CCD; - Large depth of field, high definition; - Double telecentric design, support 12-20 million pixels; - Used for high precision, detect and measurement.
- Zoom Magnification: 0.8 X
- Optical Format: 1/2", 1/3", 2/3"
- Lens Mount: C-Mount
- Type: Zoom Capability
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Optical Format: 2/3"
- Lens Mount: C-Mount
- Type: Motorized Zoom, Zoom Capability
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: lens focus position in real time c.Support lens zoom, multi-level adjustable focus speed d.Turntable has high repeatability positioning accuracy, up to ±0.05° e.Supports line scanning, positioning, automatic homing and other functions f.Adopts aluminum alloy material, the whole machine
- Load Capacity: 88.2 lbs
-
Supplier: e-con Systems™ Inc
Description: Tags: 1080p Cameras | Autofocus Cameras Overview See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Navitar, Inc.
Description: Precise Eye high magnification fixed lens systems provide superior optical performance and high vibration stability compared to standard C-mount video lenses. Precise Eye lenses feature high-resolution, diffraction-limited f/4.5 optical quality for high precision
- Lens Type: Objective Lens
-
Supplier: Visual Sound, Inc.
Description: brilliant and uniform images for use in most any educational, corporate, government or house of worship setting. Projection flexibility is foremost with the XG-C465X. In addition to the included standard zoom lens, 3 optional lenses are available, making this model adaptable for
-
Supplier: Edmund Optics Inc.
Description: C-mount camera or SLR camera can be accomplished via the appropriate adapter below. The Stemi 2000-C standard package includes the microscope head imaging port, rack-and-pinion focusing assembly, and 10X eyepieces. A mounting system is required. A basic stand with 260mm column
- Microscope Type: Stereomicroscope
-
Supplier: e-con Systems™ Inc
Description: sec SNR: 39 dB Dynamic Range: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 55°C Typical power consumption: 2.845W
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 48 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: 69.5 dB Holder: M12 (S-Mount) FOV: 118° (D), 96° (H), 63.5° (V) (with the lens provided by e-con) Microphone features: Channels: 2 (Stereo) Bit depth: 16 bit Sampling Frequency: 48 KHz Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Visual Sound, Inc.
Description: brightness level of 2500 ANSI Lumens and a contrast ratio of 2200:1 make this projector a winner in its category. It's all the quality DLP® technology has become known for. BETTER CONTROL The PDG DSU30 comes with an RS232C control port x1 for advanced projection control. F2.41 - 2.55 ZOOM
-
Supplier: Advance Security Products
Description: camera's 36-LED infrared illuminators can easily distinguish objects at a distance of 80 feet and beyond. Multi-Position and Varifocal Lense For Great Versatility This heavy duty armor dome camera also features a multi-positional mount making 90º wall mounting a breeze. The camera
- Camera Function: Video
-
Supplier: Zebra Technologies Corporation
Description: types, such as wide-angle, zoom, and specialized lenses, allowing users to achieve the required depth of field and field of view for their applications. Compatibility with standard C-mount external lenses and various lighting solutions ensures accurate and detailed
- Applications: Bar / Matrix Code, Electronics or Semiconductor Inspection
-
Supplier: Visual Sound, Inc.
Description: computer or component video source as well as composite and S-video, 2700 ANSI Lumens, 2000:1 contrast ratio, 7 watts of built-in audio, 1:1.2x zoom lens, closed caption decoder and sealed DLP chip with filter-free design. Built in an ISO 14001 certified factory, with low standby power
-
Supplier: AXIS Communications, Inc.
Description: Outdoor-ready surveillance The IP66-rated AXIS P1347-E, which comes with a wall mount bracket, sunshield and Ethernet cable, is protected from dust, rain, snow and sun, and can operate in temperatures from -40 °C to 50°C (-40 °F to 122 °F). Simultaneous H.264 and Motion JPEG To
- Camera Function: Video
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: lens focus position in real time c.Support lens zoom, multi-level adjustable focus speed d.Turntable has high repeatability positioning accuracy, up to ±0.05° e.Supports line scanning, positioning, automatic homing and other functions f.Adopts aluminum alloy material, the whole machine
- Load Capacity: 44.1 lbs
Find Suppliers by Category Top
Featured Products Top
-
automation (FA) lens, or C-mount lens when built with a C-mount interface — is a multi-element assembly with a constant focal length and a single angular field of view, built for direct integration into imaging systems. Focal length is the distance from the lens to the point where the image forms (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
environments. Fixed focal length lenses suit stable, defined imaging setups, while continuous zoom lenses fit applications needing variable field of view. Avantier's engineering team can help determine the exact lenses for your specific application, and support you from prototype to production (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
specifications. We can produce either fixed focal length lenses or zoom lenses, and our wide range of manufacturing equipment enables us to fabricate lenses with high transmission and a very high spatial resolution. The high quality of these lenses means they perform well even with low levels of scattered (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
germanium’s distinctive properties to fabricate MWIR lenses that excel across a spectrum of applications. Optical and Mechanical Specifications: Focal lengths: 25–250 mm Field angle: 7°–27.6° Focus: manual Interfaces: C-mount, M50 (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
, and motorized focus options, with focal lengths from 3.8 mm to 250 mm and back working distances (BWD) from 13.3 mm to 61.26 mm. Mount options include M34x0.5, M34x0.75, M45x1, C-mount, and flange configurations. Check Stock IR Lenses Custom development covers detector-specific optimization, passive athermal integration, optical design file collaboration, and support from prototype through volume production. (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
.1. As a C-mount compatible lens can be used for the optical interface, no special optical design is necessary, and image acquisition can be done easily. Precise imaging technology for diverse applications The high-sensitivity image (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
high-definition cameras in its display. One camera features a fisheye lens for a 180° field of view; the other delivers greater than 20X optical zoom, offering an overall 120x effective zoom capability between the two camera systems, allowing the off-site physician to do everything from navigate (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Vdc or 120–240 Vac; low inrush, PLC-compatible operation Integrated 1/2-inch NPT pipe mount Amber, blue, clear, green, magenta, and red lenses 15,000-hour LED; operates from -40°F to 150.8°F Corrosion-resistant, smooth non-metallic enclosure (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Applications We utilize lightweight substrates such as SiC, fused silica, aluminum honeycomb cores, and glass-ceramics to achieve high strength with minimal mass. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Temperature Range: -40°C to 120°C (aluminum), -100°C to 250°C (stainless) Surface Finish: Anodized aluminum (corrosion resistance), passivated (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Visual Monitoring Of Palletising And Packing
C - mount zoom lenses Close -up lens attachments .
-
A CMOS camera-based system for clinical photoplethysmographic applications
Near Infrared diode (800 nm) C - Mount Zoom Lens .
-
Nuclear Test-Experimental Science: Annual report, fiscal year 1988
by the l()-cm lens was imaged onto a two-dimensional, solid-state TV camera through a C - mounted zoom lens focused at infinity.
-
Detection of Early Rottenness on Apples by Using Hyperspectral Imaging Combined with Spectral Analysis and Image Processing
… 0 GB), an Andor monochrome liner EMCCD (Andor Luca DL-604M, Andor Technology plc., N. Ireland) with 1004×1000 pixels, an imaging spectro- graph (ImSpector V10E-QE, Spectral Imaging Ltd., Finland) coupled with a standard C - mount zoom lens (V23-f/2.4, Specim …
-
Shelf-Life Prediction of ‘Gros Michel’ Bananas with Different Browning Levels Using Hyperspectral Reflectance Imaging
As illustrated in Fig. 1, the system consists of five impor- tant components: a spectrograph (ImSpector V10E, Spectral Imaging Ltd., Oulu, Finland) coupled with a standard C - mount zoom lens , two 150 W halogen lamps (Olympus Optical Co., Tokyo, Japan) fitted in …
-
Development of a Hyperspectral Imaging System for the Early Detection of Apple Rottenness Caused by P enicillium
… consists of a computer (Dell, Intel Core i5-2400 CPU @3.10 GHz, RAM 4.0 GB, Xiamen, China), an imaging spectrograph (ImSpector V10E-QE, Spectral Imaging Ltd., Oulu, Finland) coupled with a standard C - mount zoom lens (V23-f/2.4, Specim …
-
Spectrophotometric Qualification of Italian Pasta Produced by Traditional or Industrial Production Parameters
Ltd., Oulu, Finland) coupled with a standard C - mount zoom lens ; and (4) digital camera [Teli charge-coupled device (CCD) monochrome camera, Toshiba-Teli CS8310BC].
-
Supervised Multivariate Analysis of Hyper-spectral NIR Images to Evaluate the Starch Index of Apples
… long and 2 mm width, positioned at 45° in respect to the transportation plate (i.e. to the sample) and presenting a minimum light divergence; (iii) an imaging spectrophotom- eter coupled with a standard C - mount zoom lens and (iv) an array …
-
Multi and hyperspectral digital-imaging-based techniques for agricultural soil characterization
… minimum light divergence, iii) an imaging spectrophotometer, that is an ImSpector V10, for the analysis performed in the VIS and an ImSpector N17 for the analysis performed in the NIR) coupled with a standard C - mount zoom lens and iv) an array …
-
Hyperspectral imaging based techniques in contaminated soils characterization
ImSpector™ V7 imaging spectrophotometer and coupled with a standard C - mount zoom lens and iv) an array detector, that is Teli CCD monochrome camera.
Indicates content that may require registration and/or purchase.