Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: MicroFocus X-Ray Tube 125 kV End Window
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 7 to 100 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Flaw Detection, Radiographic / X-ray
-
Supplier: Matsusada Precision, Inc.
Description: No Description Provided
- X-ray Operating Voltage: 30 to 90 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Other, Radiographic / X-ray
- System Type: Microfocus System, X-ray Generator / Source
-
Supplier: Fischer Technology, Inc.
Description: The FISCHERSCOPE X-RAY 4000 is specially designed for coating thickness measurement and material analysis during strip electroplating processes. This measurement system has already been installed over 300 times in electroplating plants of diverse sizes. Because of the fast
- X-ray Operating Voltage: 10 to 50 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Radiographic / X-ray
-
-
Supplier: GOEPEL Electronics
Description: AXI · X-ray inspection ·all-over solder joint check using 3D AXI for IPC-compliant checking of solder joints ·concealed and visible solder joints are reliably tested using 3D AXI AOI · optical inspection · test tasks that cannot be performed with 3D AXI are covered by supplementary AOI
- Form Factor: Bench / Rack / Cabinet
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Fischer Technology, Inc.
Description: As modular units, the instruments of the X-RAY 5000 range can be easily integrated into manufacturing lines. For example, when coatings on large-surface substrates such as tin sheets must be measured, X-RAY 5000 is the ideal solution. Depending on the base and coating
- X-ray Operating Voltage: 10 to 50 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Radiographic / X-ray
-
Supplier: Nikon Metrology
Description: An important challenge to manufacturers is to increase product quality, which can be achieved through 100% part inspection. Traditionally, X-ray Computed Tomography (CT) has been a valuable tool mainly used in research or prototyping labs to evaluate failures or spot defects. A proven
- Form Factor: Bench / Rack / Cabinet
- System Type: Computed Tomographic System
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Fischer Technology, Inc.
Description: With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the
- X-ray Operating Voltage: 30 to 50 kilovolts
- Focal Spot Size: 100 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Radiographic / X-ray
-
Supplier: Accuris
Description: Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-091: Particular requirements for cabinet x-ray systems
-
Supplier: CSA Group
Description: IEC 61010-2-091:2012 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of existing
-
Description: IEC 61010-2-091:2012 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of existing
-
Supplier: Accuris
Description: Safety requirements for electrical equipment for measurement, control and laboratory use Part 2-091: Particular requirements for cabinet X-ray systems
-
Supplier: Evident Scientific
Description: The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to
- X-ray Operating Voltage: 0 to 12.5 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Accuris
Description: Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-091: Particular requirements for cabinet X-ray systems
-
Description: Internal protection prevents damage when changing kV or mA Auto conditioning provides controlled warm-up Internal cooling fan Dimensions (L) 13.77 x (W) 4.92" x (H) 10.16" Applications: MicroFocus X-ray inspection Non-destructive testing High quality X-ray
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 6 to 21 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Flaw Detection, Radiographic / X-ray
-
Supplier: UL Standards & Engagement
Description: following new paragraphs at the end of the subclause: Equipment covered by this document can be both PROTECTED EQUIPMENT or PARTIALLY PROTECTED EQUIPMENT , with X-ray generator voltage up to 500 kV. A cabinet X-ray system is a system that contains an
-
Supplier: Accuris
Description: Safety requirements for electrical equipment for measurement, control and laboratory use \x96 Part 2-091: Particular requirements for cabinet x-ray systems
-
Description: The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 4 to 9 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Flaw Detection, Radiographic / X-ray
-
Supplier: Fischer Technology, Inc.
Description: on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task. Features: Simple and fast positioning – even of large samples – for example
- X-ray Operating Voltage: 30 to 50 kilovolts
- Focal Spot Size: 100 to 510 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Radiographic / X-ray
-
Description: in CT systems where the source is rotated Isowatt operation maintains constant power as voltage or current adjusted 40 degree X-ray cone of illumination Compact package (L) 10.9" x (W) 2.86" x (H) 3.93" weighs only 8lbs Applications Micro-CT imaging Microfocus
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 7 to 10 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Flaw Detection, Radiographic / X-ray
-
Description: Standards for the technical performance of cabinet x-ray imaging systems used for screening at security checkpoints and other inspection venues are established by this document.
-
Supplier: CSA Group
Description: follows: 1.1.1 Equipment included in scope Replacement: Replace the text with the following: This part of IEC 61010 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an
-
Supplier: Nikon Metrology
Description: XT H 225/320 LC for X-ray and CT inspection of larger samples The XT H 225/320 LC features a more powerful microfocus X-ray source that is able to run highly accurate inspection on dense industrial objects. Nikon Metrology is the only company to produce 320kV microfocus
- X-ray Operating Voltage: 180 to 320 kilovolts
- Focal Spot Size: 1 to 20 µm
- System Type: Computed Tomographic System
- Form Factor: Monitoring System
-
Supplier: Oneida Research Services, Inc.
Description: exposure. This is referred to as real-time radiography. The advantage over traditional cabinet X-ray inspection is the improved imaging at magnification and the ease of image optimization. Actively inspecting a device under manipulation is known as real-time X-ray
- Capability / Technology: Acoustic Emission, Computed Tomography / Digital Imaging, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray
- Industry: Automotive, Aviation / Aerospace, Coatings / Platings, Welding / Fabrication
- Features: Europe Only, North America, Northeast US Only, United States Only
-
Description: does not apply to cabinet x-ray systems, such as those used for security screening, and backscatter x-ray systems.
-
Supplier: Nikon Metrology
Description: MCT225 offering absolute accuracy for inside geometry This new ‘absolute-accuracy’ Metrology-CT (MCT) system guarantees that all internal and external geometry is measured efficiently. A proprietary liquid cooled micro-focus reflection source and air-cooled cabinet provide long-term
- X-ray Operating Voltage: 225 kilovolts
- Focal Spot Size: 3 µm
- System Type: Computed Tomographic System
- Form Factor: Monitoring System
-
Supplier: Evident Scientific
Description: powered by battery for ease of transport to wherever testing is needed. The Xpert, XP-6500-CC, for Regulatory Programs is a compact and transportable X-ray fluorescence (XRF) analyzer optimized for Consumer Product and RoHS regulatory compliance programs. It has a well-lit, viewable
- X-ray Operating Voltage: 40 kilovolts
- Form Factor: Bench / Rack / Cabinet
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
-
Supplier: Hitachi High-Tech America
Description: XRF analysis with the LAB-X5000 is repeatable and reproducible for any operator in laboratories, production environments and mobile operations The easiest, fastest and more versatile LAB-X ever Software and hardware are optimized for high throughput testing User interface is inspired by our
- Form Factor: Bench / Rack / Cabinet
- Features: Radiographic / X-ray
- System Type: X-ray Generator / Source
-
Supplier: Hitachi High-Tech America
Description: XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table. Minimal or no
- Form Factor: Bench / Rack / Cabinet
- Features: Radiographic / X-ray
- System Type: X-ray Generator / Source
-
Supplier: Matsusada Precision, Inc.
Description: No Description Provided
- X-ray Operating Voltage: 20 to 60 kilovolts
- Focal Spot Size: 3,000 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Other, Radiographic / X-ray
-
Supplier: Evident Scientific
Description: The SEA-Mate is specially adapted for optimal performance on-board sea-going vessels. This ruggedized XRF workstation monitors oils and other liquids for wear metals, additives and cat-fines. Success in this critical analytical application is the combination of a field hardened XRF technology
- Form Factor: Bench / Rack / Cabinet
- Other Features: Programmable / Digital Control Unit
- Features: Radiographic / X-ray
- System Type: X-ray Generator / Source
-
Supplier: Sentinel
Description: weight of the SENTINEL™Vision HR system enable it to be deployed in any type of transport, including helicopters. From profiling to weld quality, from x-ray to isotopes, from short to long imaging plates, the SENTINEL™Vision HR does it all. Advanced Scanner Features 14 micron
- Form Factor: Bench / Rack / Cabinet, Portable / Hand Held / Mobile
- System Type: Film Based System
- Features: Other, Radiographic / X-ray
-
Supplier: Hitachi High-Tech America
Description: Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based on X-ray fluorescence (XRF) is a widely accepted and industry-proven analytical
- Features: Alloy Sorting / Content, Material Condition, Other, Radiographic / X-ray, Web Inspection
- Form Factor: Bench / Rack / Cabinet
-
Supplier: Hitachi High-Tech America
Description: part and the instrument takes care of the rest. It will find the right measurement locations on your part - even on large substrates - select the correct analysis program and send the results to your quality system. Time and human error are reduced, and you get more analysis done in less
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition, Other, Radiographic / X-ray
Find Suppliers by Category Top
Featured Products Top
-
cabinet with door lock, along with removable top and bottom panels for convenient equipment management. Enhanced Mobility & Stability: Equipped with 4x GD-100 height-adjustable casters for smooth movement and stable placement, reinforcing its functionality as an (read more)
Browse Industrial Shelving and Racking Datasheets for TPS Elektronik GmbH -
cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power supply, terminals, and output copper bars (contact for details). It comes in two chassis versions (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
installed in minutes through a standard electrical knockout. NEMA 4, 4X and 12 Cabinet Coolers that match the NEMA rating of the enclosure are available in many cooling capacities for large and small control panels. Why EXAIR Cabinet Coolers? The vortex tube incorporated (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
family of Cabinet Cooler® Systems, offering solutions for NEMA 12, 4, 4X, and ATEX-rated enclosures ranging from 1,000 to 5,600 Btu/Hr. Whether cooling a small control panel or a large electrical enclosure in a classified area, EXAIR provides engineered cooling solutions for virtually any enclosure cooling challenge. https://exair.co/57-hazdual (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
integrates fully automated Programmable Logic Controller (PLC) technology to ensure precision, safety, and operational efficiency. Constructed from durable 11-gauge steel with a corrosion-resistant finish, the cabinet measures 42” W x 23” D x 89” H, offering a compact yet robust (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
EXAIR products are engineered to improve efficiency while increasing facility safety in the process. This ongoing focus on standards and personnel safety has earned EXAIR NEMA 4 Cabinet Cooler® Systems an upgraded CE certification under their latest safety directives. Performed by an (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
/C drives and power supplies to short out. This forced production to stop and deliveries to be delayed until the controls could be repaired. The Solution Jeff, the systems and process manager at Titan, contacted Vortec and spoke with an application engineer. Together they (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Yaskawa’s Sigma-X SERVOPACK family is designed to streamline servo system integration while delivering precise, high-speed motion control across a wide range of industrial applications. With support for (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
NEMA TS-2 certified Artificial Intelligent (AI) inference system for intelligent traffic solutions. The MIC-733-NEMA (read more)
Browse Computers Datasheets for Advantech -
Every new scanner, room, or renovation comes with a shielding decision. If any of these sound familiar, Cory wants to hear about it. New equipment, old walls. Upgrading a CT, fluoroscopy, or X-ray room? We supply (read more)
Browse Radiation Shielding Datasheets for MarShield
Conduct Research Top
-
Lead Lined Cabinets Custom Designed for Your Needs
Lead lined cabinets are utilized across a wide variety of industries including hospitals, nuclear medicine and the nuclear power industry. Some of the applications of shielded cabinets are for storing radioisotopes, radioactive waste, and providing shielding while operating x-ray tubes
-
Dual Tube CT Systems Offer Incredible Versatility
A recent and growing trend in the Industrial X-ray and Computed Tomography (CT) marketplace is a Dual Tube X-ray/CT System; a system which integrates both a Microfocus and Minifocus tube in the same cabinet. Dual Tube systems can scan a broader variety of products, ranging from small parts
-
Infrared Inspections on Electric Panels without Removing Covers: Can the Inspection be Completed Correctly?
this paper is to complete several electrical component inspections using infrared diagnosis with breaker cabinet covers on and off to determine if the scans can be successful by leaving the covers in place. Before and after images were collected on several different cabinet locations to determine
More Information Top
-
Hanford Site Solid Waste Management Environmental Impact Statement (EIS) Technical Information Document [SEC 1 Thru 3]
… could influenceNDA to determine the waste matnx (solids debns) and to identify if liquids or other noncompliant4mask forms are present All radiography equipment is designed to meet the Bureau of Radiological Health Standard for cabinet X ray systems (Codeof Federul Regulations [CFR …
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
The diffractometer consists of an x ray cabinet system (Model 43855C [Faxitron Bioptics (LLC), Tucson, AZ], focal spot size: 0.5 mm, kVp: 10-110, mA: 0.3), an ioniza- .
-
American National Standard for the Performance of Checkpoint Cabinet X-Ray Imaging Security Systems
This document establishes minimum performance requirements for the nine tests of the ASTM F792-01 test method as applied to checkpoint cabinet x - ray systems .
Indicates content that may require registration and/or purchase.