-
Supplier: Minerallac Company
Description: WIDE THROAT TYPE SPRING STEEL MATERIAL ZINC PHOSPHATE FINISH UPTO 1/2 INCH MAX. JAW CAPACITY TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION 100 LB LOAD CAPACITY HEAD SCREW SCREW TYPE YES SUPPLIED WITH SCREW ROD SIZE 1/4 TO 3/8 INCH OVERALL DIMENSION 1.42 INCH L X 1.25
- Clamping Mechanism: Screw
- Clamping Size Range: 0.5000 inch
- Material: Steel
-
Supplier: Galco Industrial Electronics
Description: BEAM CLAMP STEEL
-
Supplier: Galco Industrial Electronics
Description: BEAM CLAMP
-
-
Supplier: Galco Industrial Electronics
Description: BEAM CLAMP
-
Supplier: Galco Industrial Electronics
Description: Beam Clamp, 1in. Base Size, 1/4in.-20
-
Supplier: TelephoneStuff.com
Description: Fastens a 3/8" or 5/8" threaded rod to an I-beam. Features: - Material is cold-rolled steel - Finish is Gold over zinc plating
-
Supplier: Chatsworth Products, Inc.
Description: I TYPE STEEL MATERIAL GOLD OVER ZINC PLATING FINISH CABLE RUNWAY SUPPORT APPLICATION COLD ROLLED PROCESS SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW USED WITH 3/8 INCH-16 TPI THREADED ROD 10557 MODEL
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: Chatsworth Products, Inc.
Description: I TYPE STEEL MATERIAL GOLD OVER ZINC PLATING FINISH CABLE RUNWAY SUPPORT APPLICATION COLD ROLLED PROCESS SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW USED WITH 5/8 INCH-11 TPI THREADED ROD 10557 MODEL
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: Beam Clamp/Bracket unit mounts under existing conduits on crowded beams and creates a new pathway above, below or to the side of the existing conduit for additional conduit & Cable runs.
-
Supplier: Penn-Union Corp.
Description: HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
- Material: Copper Alloy
-
Supplier: Penn-Union Corp.
Description: BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE UCR MODEL
- Material: Other
-
Supplier: Penn-Union Corp.
Description: HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GJ MODEL
- Material: Copper Alloy
-
Supplier: Penn-Union Corp.
Description: BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 300 TO 750 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE WITH (2) BOLT UCR MODEL
- Material: Other
-
Supplier: BRIM Electronics, Inc.
Description: Made from hard drawn Aluminum. Lightweight. For mount resonant lines, elements for beams, etc. Strong, durable, rust resistant. Std. Pkg.: 100,1000
- Diameter: 0.1250 to 1.25 inch
- Material: Aluminum
-
Supplier: DigiKey
Description: Cable Clamp, Grounding Copper Beam Mount, Fastener
- Material: Other
-
Supplier: DigiKey
Description: Cable Clamp, Grounding Silver Beam Mount, Fastener
- Material: Stainless Steel
-
Supplier: DigiKey
Description: Cable Clamp, Conduit Silver Beam Mount, Fastener 0.750" (19.05mm)
- Diameter: 0.7500 inch
- Material: Other
-
Supplier: DigiKey
Description: Cable Clamp, Conduit Silver Beam Mount, Fastener 1.500" (38.10mm)
- Diameter: 1.5 inch
- Material: Other
-
Supplier: RS Components, Ltd.
Description: -mapping ultraslim through-beam fiber Sensor Style = Block Detection Type = Through Beam (Emitter and Receiver) Detection Range = 7 m Output Type = NPN Electrical Connection = Pre-Wired Cable Maximum DC Voltage = 30V Optical Technology = LED Terminal Type = Wire Lead Light
- Body: Rectangular
- Operating Distance: 276 inch
- Technology: Through Beam
-
Supplier: TelephoneStuff.com
Description: CableCat adjustable cable support, beam clamp, screw-on type, 1/8 thru 5/8 inch flange, rotates 360 degrees. Features: - Beam clamp screw-on 1/8 inch - 5/8 inch flange (rotates 360°) features up to 425 cables of 4-pair UTP or fiber optic 4 inch or 6
-
Supplier: TelephoneStuff.com
Description: A cable tray used in conjunction with I or C beams, becoming part of the cable containment pathway. Features: - Can be configured to any installation - Clamps tray directly to beam - No additional attachment hardware needed - ETC can be used between distribution
-
Supplier: Nutfield Technology
Description: contact for the scanning subassembly. Configurable for a range of applications, a typical Fiber Laser Scan Kit includes: Packaged Scan Head (2-axis or 3-axis) with focusing optics Pipeline-1 USB scan control software & hardware plus cables Scan head adapter
- Automation / Control: Windows / PC Control
- Beam Delivery Component: Laser Head / Focusing Unit, Scan Lens
- Clear Aperture / Beam Diameter: 10 to 20 mm
- Laser Type: Fiber Laser
-
Supplier: Pentair, Inc.
Description: CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY CADDY[R] BRAND FLANGE THICKNESS 1/2 INCH INCLUDES BEAM CLAMP
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: BUS DROP, CLOSED MESH TYPE 7 INCH EYE LENGTH 6 INCH MESH LENGTH 0.56 TO 0.73 INCH CABLE SIZE UL, CSA APPROVAL GALVANIZED STEEL MESH MATERIAL 1000 LB BREAKING STRENGTH SINGLE U EYE TYPE COLOR METALLIC CONSTRUCTION WOVEN MOUNTING TYPE SCREW HOOK/BEAM CLAMP APPLICATION FLEXIBLE
-
Supplier: Wiper Master, Inc.
Description: hardware. Standard SecuraSpan stanchion fits beam flange widths up to 12" wide and up to 2 1/4" thick. Installation is simple, fast and efficient with single clamp anchor on the stanchions base. 60'. Meets or exceeds all applicable industry standards including OSHA and ANSI.
- Type: Lifeline Systems
-
Supplier: Premier Lighting & Production Company
Description: Clear Flat, Very Narrow Spot, Narrow Spot, Medium Flood, and Wide Flood. Comes with color frame and very narrow spot lens. Order lamp, connector, safety cable, barn door and clamp separately. ETL Listed
-
Supplier: Cole-Parmer
Description: Innovative tripod legs and integral weigh-below hook allow you to do density activities wherever you want without the inconvenience of having to clamp onto a table and create your own make-shift hook. (Legs are standard with 2610g models) Reliable readings Three graduated-tier beams
- Capacity: 5.76 lbs
-
Supplier: RS Components, Ltd.
Description: -mapping ultraslim through-beam fiber Detection Range = 3.3 mm Fibre Optic Type = Plastic Terminal Type = Wire Lead Electrical Connection = Cable IP Rating = IP67 Housing Material = PE Length = 20mm Width = 20mm Depth = 5mm Dimensions = 20 x 20 x 5 mm
- Fiber Optic: Plastic
- Operating Distance: 0.1299 inch
-
Supplier: RS Components, Ltd.
Description: mounting and a clamp for mast fitting. Supplied with a choice of cable lengths and connectors:. OSCAR40/10M/LL/SMAM/ S/S/33 - 10 m LMR195 cable with SMA male connector (RS 124-8869). OSCAR40/5M/LL/FMEF/S /S/33 - 5 m LMR195 cable with FME female connector (RS 124-8870).
- Applications: Dual Band / Multi-band
- Primary Frequency Range: 800 to 2700 MHz
-
Supplier: Haida International Equipment Co., Ltd.
Description: Tensile Test Machine with Computer Servo mainly applied to test the metallic and non-metallic materials such as rubber, plastic, wire and cable, optical fiber cable, seat belts, seat belt, leather belt composite materials, plastic profiles, waterproof membrane, steel, copper, profiles
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 22.05 to 441 lbs
- Mechanical Test: Tensile
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: clamping area. Because only the cross beam moves in the Y direction, there are lower moving masses. This remains constant at all times – a real benefit compared to a moving table. Together, the weight reduction and constantly moving masses enable optimal coordination of the drives
- x-axis Measuring Length: 900 inch
- y-axis Measuring Length: 1500 inch
- z-axis Measuring Length: 700 inch
- Application: Dimensional Measurement, Profile Measurement, Digitizing / Imaging
Find Suppliers by Category Top
More Information Top
-
A Completion System Application For the Worlds First Marine Hydrate Production Test
Preparation on the “Deep Sea Drilling Vessel (D/V) CHIKYU” Beam clamps and cable sheaves installation Four (4) beam clamps to suspend four (4) cable sheaves were installed on a horizontal beam structure of the derrick as an offline work.
-
Asbestos in Place in Metropolitan New York
Workers in building construction are another group often exposed to asbestos: Electricians install new conduits by scraping the asbestos fireproofing off beams to place clamps : cable installers crawl through ceiling plenums in order to snake the cable; telephone linemen open large holes …
-
10 microsecond time resolution studies of Cygnus X-1
The cannon was constructed from 20' segments of 2" inner radius PVC pipe and supported every 10' by two 5/8" diameter steel rods clamped to cable tray support beams above and threaded into a pipe hanger below.
-
Quick splicing of polyethylene membranes by means of nichrome bands
1) ~rum with membrane; 2) supporting beam with n/chrome band; 3) bench deck; 4) electric cable ; 5) clamping beam ; 6) frame sheet- ing; 7) rubber packing; 8) spliced membrane; 9) asbestos packing; 10) niehrome band; 11) supporting beam.
-
Characteristics of the operation of the mechanical equipment of the dam of the Krasnoyarsk-2 hydroelectric station
i) Service gate; 2 and 3) respec- tively lower and upper sections of guard gate; 4) 2 x 50-ton gantry crane; 5) clamping beam ; 6) cable mechanism; 7) guard gate of lower pool; 8) 2 x 10-ton pulley blocks; 9 …
-
Cable load sensing device
The apparatus includes: (a) a beam structure; (b) means for clamping the beam structure to a cable so that a length of the cable lies along the beam structure; (c) spacer 30 .