Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Midwestern Industries, Inc.
Description: Make your conveyor do double-duty with the addition of Midwestern’s MR-7 double deck screener. The versatility of the screener allows it to be either cable-suspended off the front of your conveyor or pedestal-mounted. You choose which way will best suit your application. The new
- Equipment Type: Screener - Rectangular Deck
-
Supplier: Dymax
Description: system includes a base conveyor and requires a minimum of one BlueWave FX-1250 controller, emitter, power cord, and interconnect cable. BlueWave FX-1250 components are sold separate from the UVCS V3.0 LED base conveyor. The base conveyor ships with a region-specific power
-
Supplier: FineTek
Description: conveyor safety products the SRT activates two alarm outputs when misalignment is detected, an alarm notification output and safety shutdown output. 。SRT belt misalignment safety switch protects belt and personnel USE 。Conventional belt conveyors 。Underground,
-
-
Supplier: BERNSTEIN AG
Description: In conveyor belt applications, the safety switch prevents conveyor belts from being damaged or being destroyed as the result of the belt running off track. Mode of operation: When the roller lever is deflected by a conveyor belt running off track the
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Contact Options: Positive Break Contacts
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Pyott-Boone Model 942A/943A Continuous Belt Fire Monitor monitors a single conveyor belt for rise in temperature. The Model 942A/943A uses the 012-0029-002 or 012-0031-002 Heat Detection Sensor Cable Assemblies to detect a fire. It is not necessary to maintain
-
Supplier: ASTM International
Description: 1.1 These test methods (and references) cover the procedures for evaluating the physical properties of flat conveyor belting. Performance criteria for belting will not be detailed here, but can be found through the RMA (Rubber Manufacturers Association) Conveyor and Elevator
-
Supplier: Siemens Process Instrumentation
Description: being conveyed. The trailing arm speed sensor monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator. Easily installed close to the belt scale assembly, the TASS provides a signal generated as the wheel rotates on the return
-
Supplier: Siemens Process Instrumentation
Description: Milltronics RBSS is a high-resolution, wheel-driven return belt speed sensor which monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator (Milltronics BW500 or SIWAREX FTC). Easily installed close to the belt scale
-
Supplier: FineTek
Description: shutdown USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY
-
Supplier: OneTech Group
Description: As control and connecting cable in machines, conveyor belts, production lines, machine tool industries, progressive assembly lines, automatic handling apparatus for medium mechanical stress and for fixed installation. The copper screen assures a disturbance -free for data and
- Operating Temperature: -30 to 70 C
- Cable Shielding: Braid
- Features: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Hi-Tech Controls, Inc.
Description: For installation in measuring and control units, for communication systems, production lines and conveyor belts. For fixed or mobile installation in dry, damp or wet areas. These PVC single conductors are also suitable for use in ship building.
- Number of Conductors: 2 to 7 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 10 to 16 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machines, conveyor belts, production
- Number of Conductors: 2 to 100 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Halogen-free, flame retardant control cables are used for instrumentation and control cables in tooling machinery, conveyor and transportation belts, product lines, in plant construction, air-conditioning systems as well as in iron and steel works. For fixed installation
- Number of Conductors: 2 to 50 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: drives, they are particularly suitable for use with industrial pumps, ventilators, conveyor belts and air-conditioning installations and similar applications. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on
- Number of Conductors: 4 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 1 to 16 AWG
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 3.543309 inch
- Roll Diameter: 3.149608 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 1.968505 inch
- Roll Diameter: 1.968505 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 1.968505 inch
- Roll Diameter: 1.968505 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 1.3779535 inch
- Roll Diameter: 1.181103 inch
- Application: Conveyor
- Type: Idler Roller
-
Supplier: Allied Electronics, Inc.
Description: color that provides distinct contrast for easy visual identification on conveyor belts and in products.
-
Supplier: Allied Electronics, Inc.
Description: color that provides distinct contrast for easy visual identification on conveyor belts and in products.
-
Supplier: Allied Electronics, Inc.
Description: color that provides distinct contrast for easy visual identification on conveyor belts and in products.
-
Supplier: FineTek
Description: reverse blackout and overload alarm output relay, 5A@250VAC with standard ED series speed monitor USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: FMS USA, Inc.
Description: The forces of the side parts of the belt are transmitted over conical disks separately supported on bearing exactly to the center shaft - and this way upon the force measuring bearings. Features The conical disks are moveable on the shaft and can therefore be adapted to any conveyors
- Type: Conveyor Scale
- Features: Hostile Environment
- Display: None
- Material: Steel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BEARING TEMPERATURE SENSOR, WATCHDOG, 1/8 INCH NPTF, 1/2 INCH NPTF, 20 MA, 12 VDC, CLASS II DIV 1 / GROUP E / F / G, 6 FT CABLE, FOR USE WITH BUCKET ELEVATOR / BELT CONVEYOR MONITOR SYSTEMS, DIRECT REPLACEMENT WDB24V3C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Altech Corp.
Description: Large-Area are flat metal detectors. They are used on conveyor belts and chutes to detect metallic impurities in the material being handled. Damage, further along in the process, to machines can be avoided this way. The output signal is dynamic. Features: 25 years of proven quality and
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: LAND
Description: robust with a range of mounting and protection accessories. Conveyor belts are expensive and replacements can carry long lead times - maximize your belt life and plant productivity by detecting hotspots before problems occur.
- Temperature Range: 68 to 1,112 F
- Response Time: 5 to 10 milliseconds
- Operating Temperature: 41 to 140 F
- Features: Automatic Emissivity Adjustment
-
Supplier: RS Components, Ltd.
Description: protected. Switches (requiring pulling at both ends) and conveyor belt unbalance trackers are used primarily for monitoring very long belt systems. Range = SIRIUS Series = 3SE7 Reset Button = No Normal State Configuration = NO/3NC Mounting Orientation = Straight Maximum Rope
- Number of Buttons / Keys: 3
- Pendant Type: Control Pendant
-
Supplier: Mueller Group, Inc. (The)
Description: stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage. Found in steel
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: CARLO GAVAZZI Automation Components
Description: food & Beverage, conveyor belts, plastic & rubber, etc. Capacitive level sensor for solid, fluid or granulated substances Featuring TRIPLESHIELD™ sensor protection Rated operational voltage: 20-250 VAC Adjustable sensing distance 2-20 mm Output: SCR with or without fixed ON-delay of 30
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Mueller Group, Inc. (The)
Description: without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage.
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: MY-TE Products, Inc.
Description: loads. Also suitable for conveyor belt maintenance, tower maintenance and stack emission testing. FEATURES Worm gear reduction for positive load holding Rugged construction Pneumatic power 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Mueller Group, Inc. (The)
Description: with free movement without any tensile stress, loads or forced movements. Common applications include connections to machinery, data processing, production lines, conveyor belts, ventilation and air-conditioning systems. Found in public facilities, airports, railway stations, plant
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: MY-TE Products, Inc.
Description: control, the 100AB is great for multiple-story construction site work and conveyor belt maintenance. APPLICATIONS This easily portable unit is designed for multiple-story construction worksites and long-lift applications, plant maintenance, elevator construction and repair as well as
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
Find Suppliers by Category Top
Featured Products Top
-
Ideal for emergency stops on conveyors, long cable trip systems, and belt safety control (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
speed of conveyor belts, compressors, mixers, pumps, and other critical components within the process. While highly efficient, VFDs produce damaging harmonics on the line and load sides of the drive, resulting in nuisance tripping, inaccurate system measurements, electric motor failure, and (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
-duty applications include loaded conveyors, positive-displacement pumps, mixers, and selected compressors. The final drive selection should be based on motor current, torque requirements, acceleration time, ambient temperature, switching frequency, and expected overload profile. Motor-Control Performance (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Conveyors Double The Volume
Enclosed cable and disc systems can safely, gently convey volumes comparable to belt or bucket systems with less power, product loss, damage or downtime
-
Engineering Almond Processing Company Chooses Gentle, Clean Conveying
Hilltop Ranch Inc., Ballico, Calif., a family-owned almond processing corporation that processes 50 million pounds of almonds each year, recently chose Cablevey Cable Conveyor Systems. Industry changes made it necessary for owners David and Christine Long to modify their processing operation. While
More Information Top
-
Mine Planning and Equipment Selection
Impact on processing & material handling system: negligible since normal material lump size to be handled by cable belt conveyor system: 30 to 150 mm. vi.
-
Material Transportation For High Production Volumes
A Cable Belt conveyor system consists of two loops of cable driven by large drive or koepe wheels with the belt laid over the cables.
-
Lignite opencast mining
cable belt conveyor , hose belt conveyor, universal band, of Mobile belt conveyors "Lokolink", steep conveyor.
-
The Selby Project Britain's Greatest Coal Mine
To deal with similar capacities the cable belt conveyor will have two 4133 kW variable speed, thyristor controlled d.c. motors, driving through a differential gear box which will ensure that the ropes' travel at exactly the same speed.
-
Long Distance Conveyor Control ? Introduction - Document Summary
The Cable Belt conveyor is not conventional in its construction.
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
C, carbon ● Kohlenstoff m cabinet of minerals, collection of minerals ● Mineraliensammlung f, Mineralienkabinett n cable anchor ● Kabelanker m [z. B. bei einer Schra¨gkabel-Bru¨cke] cable anchor, cable bolt ● Kabelanker m cable belt conveyor ● Tragseilgurtfo¨rderer m cable break …
-
Industry news and products: Mining Report 4/2014
Belts tested include those for mining conveyors but also textile and steel cable conveyor belts for all kinds of applications.
-
Recent progress in distributed optical fiber Raman photon sensors at China Jiliang University
Detection cable Belt conveyor .
Indicates content that may require registration and/or purchase.