-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for cable drums, Slip Ring,Slipring For Robot,Through Hole Slip Ring,Slip Ring For Crane,Electrical Slip Ring,Slip Ring Connector, Specification Standard Product Outline
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: Rotary Systems, Inc.
Description: Rotary Systems Industrial Slip Rings are manufactured to meet and exceed the harsh requirements of industrial use. These rugged assemblies have been designed and built for industrial applications and have been installed on cable reels, in water treatment works and in wind
- Number of Circuits: 36
- Maximum Voltage: 600 to 1,000 volts
- Maximum Current: 30 amps
- Slip Ring Design: Capsule (Compact)
-
-
Supplier: Rotary Systems, Inc.
Description: Rotary Systems Industrial Slip Rings are manufactured to meet and exceed the harsh requirements of industrial use. These rugged assemblies have been designed and built for industrial applications and have been installed on cable reels, in water treatment works and in wind
- Number of Circuits: 4
- Maximum Voltage: 1,000 volts
- Maximum Current: 30 amps
- Configuration: Drum Type
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow
- Operating Speed: 0 to 60 rpm
- Maximum Voltage: 440 volts
- Maximum Current: 15 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through hole slip ring for turntable, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring,
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: innovation and improves the technical level of products. The company has more than a 50 patents. Due to the limited installation size of some customers, our company has developed 2-parts slip ring for customers. The 2-parts slip ring is an open structure, and the
- Features: Military Grade
-
Supplier: Electro-Miniatures Corporation
Description: Tabulated lengths up to 120 circuits. Signal and Power capability. Shielded cables and coaxial lines available.
- Operating Speed: 600 rpm
- Maximum Voltage: 1,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: 1 Air Tube Pneumatic Rotary Joint Slip Ring, High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring For Packing Machine, slipring, slipring desin, sllip ring, Product Description In order to meet the customer’s
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 440 volts
- Maximum Current: 2 to 10 amps
- Operating Temperature: -22 to 176 F
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with external window for
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is one High/low temperature slip ring of CENO's products, it can operate at altitudes of up to 16000m and temperature of -55? in the bad condition. CENO select the special wires which meets the requirements of electromagnetic compatibility of EMC for the low-temperature
- Operating Speed: 50 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 1 to 18 amps
- Operating Temperature: -67 to 167 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO's carbon Brush slip ring is also named as large current collector or high power slip ring, which could transmit the current at lease on 100A or above. It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel,
- Operating Speed: 0 to 1 rpm
- Maximum Voltage: 24 to 690 volts
- Maximum Current: 10 to 550 amps
- Operating Temperature: 14 to 131 F
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: igus® inc.
Description: The e-spool flex 2.0 is the igus version of a cable drum without a slip ring. Cable diameters from 5mm up to 15mm can be used. The cable is always safely routed through a feed-through to ensure that it is properly wound up at all times.
- Type Of Reel: Cable Reel
- Rewind Options: Manual / Crank
-
Supplier: Fiberscope.net by MEDIT
Description: The durable cable is flexible, Kevlar reinforced, and great for running down into these areas. It is water and dust proof and comes in a 60 meter (197 ft.) length. There is also a flexible spring coil which connects to the camera head. The cable is on a robust drum with a
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
- Features: Integral Video Capability
-
Description: Locking Assembly RfN 7012 works without moving parts on shaft and hub, through this, abrasive wear and backlash are avoided. Thus, RfN 7012 can be repeatedly clamped and released. Example applications chain wheels levers pulleys slip-on gear mechanisms belt drums running wheels
- Shaft Diameter (Internal Locking Style): 39.3701 inch
- Maximum Torque: 884.955752212389 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
-
Supplier: Fiberscope.net by MEDIT
Description: waterproof rating of 1.5 bars (50 ft.), it will run in 4” or larger pipes, and can navigate 45 degree arcs in 6” pipe. The cable is installed on a stable drum with a slip ring. It has Kevlar reinforcing and is abrasion and acid proof. The live image is displayed on an
- Tube or Sheath Diameter: 50.799972568014816 mm
- Field of View: 97 degrees
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: ElectroCraft
Description: This patented assembly - a Synchron exclusive - combines rotating motion and electrical power in a single, compact, 2-wire unit. Available with clockwise or counterclockwise Synchron gearmotors or Hansen brush type DC gear motors for use in any position. The slip ring assembly has a
- Operating Speed: 0.8 to 12 rpm
- Maximum Voltage: 12 to 240 volts
- Maximum Current: 2.5 to 35 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Operating Speed: 1,000 rpm
- Maximum Voltage: 660 volts
- Maximum Current: 20 amps
- Slip Ring Design: Capsule (Compact)
-
Supplier: Electro-Miniatures Corporation
Description: Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits.
- Maximum Current: 5 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
- Features: Electrical Connectors
-
Supplier: JINPAT Electronics
Description: LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 amps
-
Description: The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52
- Number of Circuits: 24
- Operating Speed: 250 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 to 10 amps
-
Supplier: Schleifring GmbH
Description: individual slip ring System. Our configuration guide helps you finding the right components.
- Number of Circuits: 4 to 102
- Maximum Voltage: 0 to 630 volts
- Maximum Current: 3 to 25 amps
- Features: Bi-directional Rotation, Dual Signal Transfer, Dust Proof, Electrical Connectors, Military Grade, Moisture Proof
-
Supplier: Fabricast, Inc.
Description: Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp
- Number of Circuits: 2 to 24
- Maximum Voltage: 60 to 1,000 volts
- Maximum Current: 5 to 10 amps
- Configuration: Drum Type
-
Supplier: Electro-Miniatures Corporation
Description: Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits.
- Maximum Voltage: 250 volts
- Maximum Current: 1 amps
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Description: The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56
- Number of Circuits: 24
- Operating Speed: 50 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 2 amps
-
Supplier: JINPAT Electronics
Description: LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the
- Number of Circuits: 3
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 240 volts
- Maximum Current: 1 to 3 amps
-
Supplier: Meridian Laboratory, Inc.
Description: No Description Provided
- Maximum Current: 750 amps
- Operating Temperature: 160 F
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The SR-4400, a high accuracy 80-channel Slip-Ring, was especially designed for high quality current and signal transmission under harsh environmental conditions, when a large number of circuits in a compact design isneeded. The outstanding raw materials used for the SR-4400 endow it
- Number of Circuits: 80
- Operating Speed: 190 rpm
- Maximum Current: 10 amps
- Operating Temperature: -49 to 257 F
-
Supplier: JINPAT Electronics
Description: Mercury slip rings enjoy the same performance just like other electrical slip rings. Mercury slip rings take advantage of mercury contact as a conductive media, which can transfer current and signal via liquid metal under normal temperature status. This kind
- Maximum Voltage: 250 volts
- Configuration: Drum Type
Find Suppliers by Category Top
Featured Products Top
-
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Solution These through-bore slip rings enable stable transmission of power, signal, and data between stationary and rotating parts (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-integrated) military slip rings offer distinct advantages: they significantly simplify system integration by eliminating separate cable harnesses, enable quick field replacement and maintenance, ensure secure and reliable mating via locking connectors, reduce installation footprint, and provide superior (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Typical Applications and Industries This slip ring assembly is a critical component wherever network cable rotation is required. Typical applications include: (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
cables. Advantages of FORJ over Traditional Electrical Slip Rings: No electromagnetic interference – Fiber optic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview Our latest 150 mm inner?diameter through?hole slip ring delivers (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
MOGRER: A vehicle study and realization for in-pipe inspection tasks
Moreover, to reduce the traction load, the vehicle can wind. and rewind the cable as it moves along the pipe by using a cable drum with a slip ring electrode for the electric coupling.
-
Handbook of Electronic Weighing
… in the trolley, a horizontal trailing cable is needed to cover the travelling distance, and if the load cells are installed in the pulleys in the spreader beam, a vertical cable with a slip - ring -less cable drum will also be required.
-
Newly-developed Devices for The Two Types of Underwater Vehicles
It is technically very demanding and highly costly to produce an optical slip ring fixed to a cable drum used in depth of 11,000 meters.
-
ESTIMATES OF SPERM WHALE ABUNDANCE IN THE NORTHEASTERN TEMPERATE PACIFIC FROM A COMBINED ACOUSTIC AND VISUAL SURVEY
The digitized signals were transmitted from the cable on the winch drum to a deck cable via slip rings .
-
An articulated multi-vehicle robot for inspection and testing of pipeline interiors
Also, a slip - ring mechanism and a cable drum of diameter 150cm are placed on the ground station so that both insert and withdrawal of the bundle can be easily performed.
-
Qualification Tests On Underwater Mining System With Manganese Nodule Collection And Crushing Devices
The electrical power and telemetry signals are coupled to the rotating cable drum through a High Tension (HT) slip ring mounted on the winch and terminated at crawler end through a customized pressure compensated termination assembly namely Field Installable Terminal Assembly (FITA).
-
Development And Testing of Remotely Operated Artificial Nodule Laying System At 500-m Water Depth
The electrical power and telemetry signals are coupled to the rotating cable drum of winch through a HT slip ring mounted on the winch and terminated at the sub-sea end to hopper through a custom designed pressure compensated terminated assembly.
-
http://dspace.mit.edu/bitstream/handle/1721.1/54961/22498838-MIT.pdf?sequence=2
cuit was employed, which mounted on the winch drum on the cable side of the slip rings , so that the A-C and .
-
Data acquisition and measurement for deep sea mining vehicle
The electrical power and telemetry signals are coupled to the rotating cable drum through a High Tension (HT) slip ring mounted on the winch and terminated at crawler end through a customized pressure compensated termination assembly namely Field Installable Terminal Assembly (FITA).
Indicates content that may require registration and/or purchase.