-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: PG9 Air Vent Cable Gland = PG9 Ventilation Cable Gland=PG9 Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED
- Application: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: RS Components, Ltd.
Description: CABLE GLAND Ø16MM
- Conduit Size: 0.6299216 inch
- Features: Other
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Radwell International
Description: CABLE GLAND SET VA 1, FOR GAS SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Newark, An Avnet Company
Description: CONDUIT FITTING, STAINLESS STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:18.88mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:WMG-PC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL CONDUIT FITTING; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:17.53mm; Cable Diameter Max:17.78mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes
-
Supplier: icotek Corp
Description: The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS
- Temperature Range: -22 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CONDUIT FITTING, 2-SCREW, STEEL, 12.7MM KNOCKOUT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED
- Application: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland Black Color PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application:
- Application: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: PG7 Air Vent Cable Gland = PG7 Ventilation Cable Gland=PG7 Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED
- Application: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Waytek, Inc.
Description: Thomas & Betts NPG-0501G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 6 to 12 mm, Nylon, Gray Manufacturer: Thomas & Betts Tubing & Conduit Fittings Cable Range: 6 to 12 mm Nylon material Quick-Connect allows for fast and effective fitting
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Waytek, Inc.
Description: Thomas & Betts NPG-0501G Quick Connect Cable Gland Category: Tubing & Conduit Manufacturer: Thomas & Betts Cable Range 13 to 18 mm Nylon material Quick-Connect allows for fast and effective fitting Design allows for access to glands without accessing an
- Application: Cable & Wire
-
Supplier: Waytek, Inc.
Description: Thomas & Betts NPG-0502G Quick Connect Cable Gland, 1/2" Thread Size, Cable Range 10 to 14 mm, Nylon, Gray Manufacturer: Thomas & Betts Tubing & Conduit Fittings Cable Range: 10 to 14 mm Nylon material Quick-Connect allows for fast and effective
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Conax Technologies
Description: F, and G; and Class III. The HL Gland is superior to Chico® and other similar conduit sealing compound fittings commonly used in hazardous environments. With a mechanically-sealed Conax HL Gland, you will not have to be concerned about: cracks in compound sealants or
- Mounting Size: 0.5 to 0.75 inch
- Temperature Range: -4 to 131 F
- Application: Cable & Wire
- Material: Stainless Steel
-
Supplier: Appleton Electric
Description: THREADED TYPE NICKEL PLATED BRASS MATERIAL CABLE GLAND USED ON 3/4 INCH SMALL END TRADE SIZE M20 LARGE END TRADE SIZE ENCLOSURE CLASS I GROUP A B C D/ZONE 1 AEX DE II, IP66, IP68 737 MODEL
- Features: Other
- Fitting Type: Reducer
-
Supplier: Appleton Electric
Description: THREADED TYPE NICKEL PLATED BRASS MATERIAL CABLE GLAND USED ON M16 SMALL END TRADE SIZE M20 LARGE END TRADE SIZE UL, CSA (CANADA AND US) APPROVAL ENCLOSURE CLASS 1 GROUP A B C D, ZONE 1 AEX DE II, IP66/68 737 MODEL
- Features: Other
- Fitting Type: Reducer
-
Supplier: O-Z/Gedney
Description: EPOXY ZINC COATED MALLEABLE/DUCTILE IRON MATERIAL 4.5 INCH (CONDUIT/STEEL PIPE) OUTER DIAMETER 4 INCH (CONDUIT/STEEL PIPE) TRADE SIZE WATERTIGHT, CORROSION RESISTANT 4-5/8 TO 14 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 4 FSK MODEL
- Opening Diameter: 4 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: Madison Electric Products
Description: STRAIGHT TYPE FIBERGLASS REINFORCED NYLON (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 1/2 INCH THREAD SIZE 0.17 TO 0.47 INCH CORD SIZE ROHS COMPLIANT INCLUDES LOCKNUT PACKAGING QUANTITY 250
- Material: Nylon
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: LAPP
Description: SKINDICHT® MR/MR-M reducers allow the use of cable glands with smaller connection threads than the existing thread hole.
- Fitting Type: Adapter
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: LAPP
Description: SKINDICHT® ME/ME-M enlargers allow the use of cable glands with larger connection threads than the existing threaded hole.
- Fitting Type: Adapter
-
Supplier: LAPP
Description: SKINDICHT® MR/MR-M reducers allow the use of cable glands with smaller connection threads than the existing thread hole.
- Fitting Type: Adapter
-
Supplier: LAPP
Description: SKINDICHT® KU/KUS reducers allow the use of cable glands with smaller connection threads than the existing thread hole.
- Fitting Type: Adapter
-
Supplier: Baumer Ltd.
Description: Two electrical outputs are available : internal terminal strip with cable gland or 1/2 NPT conduit fitting with wires output.
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 212 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: TE Connectivity
Description: Body Features Port Material : 316 SS Configuration Features Electrical Connection : 1/2 MNPT Conduit Fitting with Gland Cable Seal Pressure Port/Fitting : PTFE Coated Elastomeric Diaphragm Dimensions Cable Length (FT) : 100 Electrical Characteristics
- Maximum Operating Pressure: 15 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: the SEN-96 includes a DIN 43 650A connector with cable gland for quick installation. A DIN connector with ½"NPT conduit fitting is optional. These features, along with a compact, robust stainless steel package and very affordable price, make the KOBOLD SEN-96 Series
- Working Pressure Range: 0 to 6,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 1 ±% FS
- Operating Temperature: -10 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
doesn’t just keep interference out; it also keeps emissions in, which is vital to meeting European CE standards – an important issue for OEMs. Additionally, shielding conduits provide a redundant EMI/RFI system protection when using shielded cables with EMI/RFI shielded (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
range of power industry applications. Our customers consistently count on Conax to provide standard cable gland solutions, as well as innovative, customized fittings and feedthroughs that are specially designed to meet their needs. The Conax difference: soft sealant (read more)
Browse Datasheets for Conax Technologies -
flange; cable routed through sealed gland Customization Circuit count, current rating, cable length/type, connector type, enhanced sealing Circuit architecture: why one unit instead of three In a (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
NEMA and IP plastic boxes can be customized with a high-speed CNC milling machine. At TAKACHI, threaded hole milling for fitting cable glands is performed via our CNC milling machine. (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
sealing process. This sheath is then placed through a sealing gland. This process allows the fiber optic cable to be sealed without the use of epoxies and with minimal out-gassing. The (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
Chico® and similar conduit sealing compound fittings commonly used in hazardous environments. With a mechanically sealed Conax HL Fitting, you won’t need to worry about: Cracks in compound sealant or incorrectly installed compound sealants that allow (read more)
Browse Cable Glands Datasheets for Conax Technologies -
systems and much more. METCASE wall-mount enclosures are manufactured in lightweight aluminum with recessed anodized aluminum front panels for mounting membrane keypads and controls; internal mounting points for PCBs and electronic assemblies; flat sections for fitting cable glands. The rear (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. Stylish technoDISC (IP 66, IP 67) is based on a wristwatch shape. Long, curved sides complement the round central operating area, with two short flat sides for cable glands. Inside there are screw pillars in the base and lid for PCBs, mounting plates and assemblies. Lid retaining straps are available as (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
optic feedthrough (FSA). The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the sealing process. The sheath is then placed through a seal fitting (also known as a sealing gland), allowing the fiber optic cable to be sealed without (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Flow Measurement
Cable gland or conduit fitting (by customer) .
-
nylon cable gland - offers from nylon cable gland manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : nylon cable glands , conduit fittings , flexible conduit, metal cable glands ] .
-
gland - offers from gland manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : nylon cable glands , conduit fittings , flexible conduit, metal cable glands ] .
-
Large-Scale PV Module Manufacturing Using Ultra-Thin Polycrystalline Silicon Solar Cells: Annual Subcontract Report, 1 April 2002--30 September 2003 (Revised)
Accepts both English and metric size conduit fittings and cable glands .
-
radiator hose and oil hose,China radiator hose and oil hose Manufacturers, Suppliers - ECOL
Hose 1)Excellent quality&reasonable price 2)Size: 20.4-64.0 mm 3)Resist spark,Resist corrosion,waterproof Metal vaccum oil ... flexible conduits, liquid tight conduits and connectors, cable glands and conduit pipe fittings .
-
Cable Glands Exporters, Cable Glands Selling Leads
[ Related Keywords : nylon cable glands, multiple holes, conduit fittings , metal cable glands ] .
-
metal cable glands - offers from metal cable glands manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : nylon cable glands, multiple holes, conduit fittings , metal cable glands ] .
-
Installation, operation and maintenance considerations for electrical equipment in hazardous locations
Conduit union fittings or cable glands with integral unions should be used on all wiring entering explosion proof enclosures.
-
CR4 - Thread: Conduit Pipes and Cable Glands
regarding to CABLE GLAND , conduit pipes and its fitting i would like to know what is the difference between PG, NPTand UNIFI and what is the relation to relize that?
Indicates content that may require registration and/or purchase.