Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hykon Manufacturing Company, Inc.
Description: Handy-to-carry Single Unit Reel. Takes up very little space but supports the heaviest roll of wire. Handles unwieldy metallic cable with amazing facility. Romex and similar cables come off the Reel without a twist...ready to be installed flat for a superneat job.
- Features: Cable Reel, Other
- Material: Steel
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Handy-to-carry Single Unit Reel takes up very little space, but supports the heaviest roll of wire. Handles unwieldy metallic cable with amazing facility. Romex and similar cables come off the Reel without a twist...ready to be installed flat for a superneat job.
- Features: Cable Reel, Other
- Material: Steel
-
Supplier: Accuris
Description: NONRETURNABLE REELS FOR WIRES AND CABLES
-
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PVC, black RAL 9005, 3-wire, color single wire: brown, blue, black, cable length: Free input (110.0 ... 500 m), Supplied on a cable drum in up to two parts (details: see technical data)
- Voltage: 300 volts
- Hose / Cable Length: 360.89258333333333 to 1,640.4208333333333 ft
- Core Diameter: 0.049212625 inch
- Hose / Cable Outside Diameter: 0.17322844 inch
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PVC, black RAL 9005, 4-wire, color single wire: brown, white, blue, black, cable length: Free input (110.0 ... 500 m), Supplied on a cable drum in up to two parts (details: see technical data)
- Voltage: 300 volts
- Hose / Cable Length: 360.89258333333333 to 1,640.4208333333333 ft
- Core Diameter: 0.057086645 inch
- Hose / Cable Outside Diameter: 0.20472452 inch
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PVC, black RAL 9005, 3-wire, color single wire: brown, blue, black, cable length: Free input (110.0 ... 500 m), Supplied on a cable drum in up to two parts (details: see technical data)
- Voltage: 300 volts
- Hose / Cable Length: 360.89258333333333 to 1,640.4208333333333 ft
- Core Diameter: 0.049606326 inch
- Hose / Cable Outside Diameter: 0.16929143 inch
-
Supplier: PHOENIX CONTACT USA
Description: By the meter, Cable reel, PUR halogen-free, black-gray RAL 7021, 4-wire, color single wire: brown, white, blue, black, cable length: Free input (110.0 ... 500 m), Supplied on a cable drum in up to two parts (details: see technical data)
- Voltage: 300 volts
- Hose / Cable Length: 360.89258333333333 to 1,640.4208333333333 ft
- Core Diameter: 0.046063017 inch
- Inside Traverse: 393.701 inch
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: DR 721 P is a reeling cable 0,6/1 kV used for spring cable and motor cable reels, hoists, transport systems, and farm vehicles with medium mechanical stress.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Standards and Technical Documents - CONSTRUCTION OF STEEL FLUTED REELS FOR WIRES AND CABLES -- WC 22Supplier: Accuris
Description: CONSTRUCTION OF STEEL FLUTED REELS FOR WIRES AND CABLES
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: DR 717 P Highflex is a highflex reeling cable 300/500 V. This reeling cable is used for spring cable reels on stages and theatres.
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Accuris
Description: DIMENSIONS AND CAPACITIES OF RETURNABLE REELS FOR WIRES AND CABLES
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: DR 718 CP Highflex is a highflex reeling cable with overall copper screen. This crane cable is used for spring cable reels on stages, for example, in theatres and as control cable in crane arms.
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Braid
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: The High Flex Cable is used for heavy appliances as, for example, motor cable reels hoists, transport systems, movable motors, and farm vehicles with high mechanical stress.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: Newark, An Avnet Company
Description: Hook Up Wire; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Conductor Size AWG:22AWG; Conductor Area CSA:-; Jacket Color:White; Jacket Material:ETFE (Ethylene Tetrafluoroethylene); Conductor Material:Copper
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CANR300CN - Canare Cable Reel, Small Size High Quality Dependability, and Road Worthiness are the trademarks of all three sizes of Canare cable reels. Canare Reels keep cable stored neatlywhen not in use, and allows for quick deployment
- Features: Cable Reel
-
Cable Assemblies - Coaxial Cable, Rg-8/u, 500Ft, Black; Reel Length (Imperial) Alpha Wire -- 02F9809Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE, RG-8/U, 500FT, BLACK; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Coaxial Cable Type:RG8; Conductor Size AWG:13AWG; Jacket Color:Black; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes
-
Supplier: Utility Parts Central, Inc.
Description: CR Collapsible Reel The CR collapsible reel is designed for picking up wire in neat coils. The reel is simply pushed onto the winch shaft, compressing the spring and then turned to lock onto the shaft. After the wire is coiled onto the reel, a quick-acting
- Features: Cable Reel
-
Supplier: Newark, An Avnet Company
Description: UNSHLD MULTICOND CABLE 6COND 20AWG 1000FT; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Conductors:6; Conductor Size AWG:20AWG; Voltage Rating:600V; Conductor Area CSA:-; Drop Ship:Yes; Features:Unshielded RoHS Compliant: Yes
-
Supplier: Accuris
Description: PRESERVATION, PACKAGING AND PACKING OF INSULATED WIRE, CORD AND CABLE ON REELS AND SPOOLS
-
Supplier: Newark, An Avnet Company
Description: SHLD MULTICOND CABLE, 10COND, 20AWG, 1000FT, 600V; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Conductors:10; Conductor Size AWG:20AWG; Voltage Rating:600V; No. of Strands x Strand Size:26 x 34AWG RoHS Compliant: Yes
-
Supplier: Radwell International
Description: (PRICE/SP OF 100) FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, GRAY, 300V, CABLE SHIELDING:UNSHIELDED, NO. OF CONDUCTORS:40CONDUCTOR, WIRE GAUGE:28AWG, CONDUCTOR AREA CSA:0.09MM , REEL LENGTH (IMPERIAL):100FT, REEL LENGTH (METRIC):30.5M, JACKET COLOR:GREY ROHS. FREE 2
-
Supplier: Elgin Fastener Group
Description: Cable Reel Bolts General Information Type of Head: Double Slot Truss Washer, Indented Hex Washer, Square Drive-slot Combination, Formed Hex. Thread Diameters: 10-24 through 5/8-11 Length: To a maximum of 96” Length of Thread: 4" maximum Wire Diameter: .160 through .565
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: RS Components, Ltd.
Description: MAIN LEAD 2P+E TO WIRE 3M BLK
- Cord Length: 118.1103 inch
-
Supplier: Reid Supply
Description: These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an
- Features: Cable Reel
- Material: Steel
-
Supplier: LAPP
Description: ÖLFLEX® CRANE NSHTÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys, drums, or rollers under tensile load.
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 14 to 18 AWG
-
Supplier: Hannay Reels
Description: To handle single 1/2" through 1" O.D. Hose / Rope / Cable / Wire 4-1/2" x 9" (114mm x 229mm) opening in drum to initiate winding. Designed for storage of long lengths of hose, cable, rope, wire, or other materials. Choose disc rewind or removable direct crank rewind.
- Hose / Cable Length: 90 to 1,000 ft
- Flange Diameter: 24.75 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 1.5 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035862-2297801-1 Category: Cables, Wires>Multiple Conductor Cables Package: Tape & Reel (TR) Wire Gauge: 22 AWG Cable Type: Multi-Pair, Cat7 Usage: Communication Voltage: 300 V Number of Conductors: 8 (4 Pair Twisted) Standard
-
Supplier: LAPP
Description: ÖLFLEX® CRANE PUR is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element absorbs tensile loads, allowing reeling, unreeling, and deflection for free-hanging cables, even over large
- Number of Conductors: 4 to 36 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1204091-AT-K-26-10-B/1000 Category: Cables, Wires>Modular - Flat Cable Package: Reel Wire Gauge: 26 AWG Length: 1000' (304.80m) Cable Type: Straight Shielding: Unshielded Number of Conductors: 10 Standard Package: 1 Conductor Strand:
- Features: Cable Assembly
-
Supplier: Powell Electronics, Inc.
Description: DYNAMIC D1000 TAB CONT TIN (L) REEL
-
Supplier: Hykon Manufacturing Company, Inc.
Description: The four 7" outer pins adjust to 2 coil I.D.'s of 6-1/2 and 10-1/2" (165 mm & 266 mm). The center 11-1/2" post holds spools. Friction disc reduces free wheeling and resultant tangling of wire. Remove disc for free rotation. Height from base to ring is 12-1/2". Gray enamel finish.
- Features: Cable Reel, Other
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to
- Hose / Cable Length: 300 to 1,100 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.39 to 0.69 inch
-
Supplier: Radwell International
Description: GLEASON REELS Panel Accessories 162P–III–3.4-FT
-
Supplier: LAPP
Description: ÖLFLEX® CRANE VS (N)SHTÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling.
- Number of Conductors: 4 to 36 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -25 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042314-EFA04-10-001 Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco, EFA04 Type: Fiber Reel Features: Break-Away, Screw Mount Package: Bulk Specifications: 30.0mm Reel Radius, Holds 3.0m 900 Micron Fiber Standard
Find Suppliers by Category Top
Featured Products Top
-
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
SMT on PCB, female on cables. AMM eases procurement with available stock for quick protoyping, simplifies design phase and supply chain. The connectors are available in cut tape-and-reel for PCB versions and pre-wired for cable versions, ready to use. It is a simple, efficent interconnect solution that will provide you peace of mind (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Nicomatic North America -
automation – rotary tables, cable reels, packaging machinery Defense & radar systems – antenna rotators, turntables with large center openings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
protection solutions that offer physical protection to wires and cables, flexibility to bend where wiring needs to go, conduit with colored jacketing to identify critical circuitry, UL-listed and CSA-certified varieties, and halogen-free, low fire hazard solution types. Data (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Turntables and indexing drives Test equipment with rotating pneumatic fixtures Cable reels requiring pneumatic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
CENO Cable Reel used in Marine
Cable reel is a round, drum - shaped object, convenient to carry a variety of wire spool.
-
MK-10 Thermal Transfer Printer Facts and Specs (.pdf)
MK10 is a modern thermal transfer printer for PARTEX PO-profiles for all needs of wire and cable marking with high production speed (up to 125 mm/sec). MK10 has a direct connection to computer by mean of USB cable and is controlled by PARTEX software WinSign. It prints on profile direct from reel
More Information Top
-
Cable Supported Bridges: Concept and Design 3rd Edition
Figure 7.36 Parallel- wire cable reel being loaded onto a truck .
-
The orthopedic operating table of the Surgical university clinic to Leipzig
The become themselves the wire ropes winding on the wire pulleys of this shaft on the limit between average and back third of the table top dutch these hindurehgeleitet and serve for movement of the vertical plate the East 0k loads II …
-
Case Study of the Application of Pressure Transient Testing to Characterize the Pumping Wells in the Calcutta Field in Suriname
Wire ( cable ) reel • .
-
Electrical - Grainger Industrial Supply
• Retractable Grounding Wire Cable ReelRetractable Grounding Wire Cable Reel .
-
$300-$400 Wire and Cable - Electrical - Grainger Industrial Supply
• Retractable Grounding Wire Cable ReelRetractable Grounding Wire Cable Reel .
-
Electrical - Grainger Industrial Supply
• Retractable Grounding Wire Cable ReelRetractable Grounding Wire Cable Reel .
-
Turkey Welding Machine, Turkey Welding Machine Manufacturers
[ Related Keywords : steel reels, SMD type steel reels, SMM type steel reels, wire cable reels ] .
-
Study of human motion generation based on redundancy of musculoskeletal structure: Analysis of potential generated by internal force for two-link system
Transmission of tension to links enables the systems to generate joint torque by reeling wire cables (or things like cables).
Indicates content that may require registration and/or purchase.