-
Supplier: CSA Group
Description: ISO/TR 18845:2017 specifies the test methods to evaluate the machining accuracy of computer-aided milling machines as a part of dental CAD/CAM systems, which fabricate dental restorations, e.g. inlays, crowns and bridges.
-
Supplier: CSA Group
Description: ISO 7787-3:2017 specifies dimensional and other requirements for the three most commonly used carbide cutters for milling machines which are predominantly used in the dental laboratory. Other characteristics of laboratory cutters (for example, spiralled blades or cross-cut) are
-
Supplier: Interplex Etch Logic, LLC
Description: MATERIALS Stainless Steels Titanium Alloys Copper Alloys Polymers Cobalt Chrome CAD SYSTEMS Mastercam Autocad Solid Works INDUSTRIES SERVED Orthopedic/Instrumentation Dental Optical Electronics
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Honing, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Secondary Operations: Black Oxide, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
-
Supplier: Protomatic, Inc.
Description: Protomatic provides CNC precision machining machining and custom components manufacturing for lab equipment, surgical tools, and operating equipment within the medical industry as well as many additional components for the optical and dental fields. Protomatic primary focus of our precision
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Jig Boring, Milling, Surface Grinding, Thread Rolling, Turning
-
Supplier: Portescap
Description: 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab
- Gear Ratio: 16.4 (X : 1)
- Output Torque: 26.54867256637168 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
Find Suppliers by Category Top
Featured Products Top
-
Below is the equipment we use for 3D machining. - CAD/CAM software: hyperMILL® and Space-E. - Machining centers: 5-axis vertical control machining centers (Makino / DMG Mori (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
-Axis Machining 4-Axis Laser Marking Welding and Plasma Cutting Product support and assembly of custom OEM parts and systems Integrated CAD, CAM based CNC environment, CMM inspection Surface Roughness, 3D Optical Inspection, Vision Inspection, many more (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
machining of metals •Same-day service available •Rapid transformation of models to product using CAD/CAM solutions Why choose us? For over 30 years CTG has been a top choice for industries such as chemical processing, oil and gas, semiconductor, pulp and paper, medial, industrial, and more. Why you might ask? High Quality. Prompt Delivery. Outstanding Service (read more)
Browse CNC Machining Services Datasheets for CT Gasket & Polymer Co., Inc. -
For more than thirty years, Protomatic has been involved in the medical industry providing CNC precision machining services and custom components such as laboratory equipment, surgical tools and operating equipment as well as components for the optical and dental fields. Protomatic (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc.
More Information Top
-
dental lab table - offers from dental lab table manufacturers, suppliers, exporters & wholesalers
Sell dental cad / cam milling machine 5-axes .
-
dental machine - offers from dental machine manufacturers, suppliers, exporters & wholesalers
Sell Milling machine Dental cad / cam system CNC machining 5-Axes M5 ...
-
Dental Equipment Manufacturers, Dental Equipment Product Catalogs Directory
Condition: New Brand: Manix Model: Manix ZX-4W Dental CNC CAD - CAM Milling Machine Travel range (X.Y.Z,A): X,Y,Z: 150x100x120mm, A:±360 Spindle 30,000 RPM, High frequency 400W Required compressed air...
-
Dental X-Ray Equipment Manufacturers, Dental X-Ray Equipment Product Catalogs Directory
Condition: New Brand: Manix Model: Manix ZX-4W Dental CNC CAD - CAM Milling Machine Travel range (X.Y.Z,A): X,Y,Z: 150x100x120mm, A:±360 Spindle 30,000 RPM, High frequency 400W Required compressed air...
-
fire machine - offers from fire machine manufacturers, suppliers, exporters & wholesalers
- KKL We also supply variety of dental products; dental cad / cam system, milling machine and dental 3d scanners ...
-
Dental Scaler Exporters, Dental Scaler Selling Leads
dental products - KKL We also supply variety of dental products; dental cad / cam system, milling machine and dental 3d...
-
cnc - offers from cnc manufacturers, suppliers, exporters & wholesalers
Dental CNC Milling Machine for CAD / CAM Zicronia .
-
Block Forming Machine - Block Forming Machine Manufacturers, Suppliers
Dental CNC Milling Machine for CAD / CAM Zicronia .
-
Comparison of Fracture Toughness of All-Ceramic and Metal–Ceramic Cement Retained Implant Crowns: An In Vitro Study
For fabrication of zir- conia copings, CAD / CAM system (DWOS software, Dental Wings, Yenadent milling machine ) was used.
-
Dental Wings CAD/CAM system precision: an internal and marginal fit sperimental analisys.
PURPOSE.: The purpose of this in vitro study is to evaluate the internal and marginal gap of zirconia casts made with a new CAD - CAM systematic that use Dental Wings laser scanner and Yenamak milling machine .
Indicates content that may require registration and/or purchase.