-
Supplier: OMEGA Engineering, Inc.
Description: The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design
- Number of Contacts: 2 to 5
- Conductor Size (North American): 28 to 4 AWG
- Voltage Rating: 550 to 8,000 volts
- Current Rating: 20 to 125 amps
-
Supplier: OMEGA Engineering, Inc.
Description: The XB Series offers a complete terminal block system with a universal range of accessories. Marking, bridging and testing accessories are standardized across the different clamping technologies -- reducing inventory and logistics costs. The modular terminal block design
- Number of Contacts: 4
- Conductor Size (North American): 28 to 6 AWG
- Voltage Rating: 3,000 to 8,000 volts
- Current Rating: 65 to 125 amps
-
Supplier: PHOENIX CONTACT USA
Description: Spring cage ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 2
- Conductor Size (North American): 10 to 28 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
-
Supplier: PHOENIX CONTACT USA
Description: Spring cage ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 25 mm², AWG: 24 - 4, width: 12.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 2
- Conductor Size (North American): 4 to 16 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Spring cage ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 2
- Conductor Size (North American): 8 to 24 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: Spring cage ground terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15
- Number of Contacts: 2
- Conductor Size (North American): 10 to 28 AWG
- Terminal Block Type: Ground Circuit Terminal
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Distribution terminal block; 10 mm ; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP connection; 3 x CAGE CLAMP connection 10 mm ; 1 x screw-clamp connection 35 mm ; 10,00 mm ; blue RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block with Spring-Cage Connection, PA Insulating Material PA insulation material Green-yellow color, spring-cage connection type.
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block with Spring-Cage Connection, PA Insulating Material PA insulation material Green-yellow color, spring-cage connection type.
-
Supplier: WAGO
Description: Distribution terminal block; 10 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; screw-type and CAGE CLAMP®connection; 3 x CAGE CLAMP® connection 10 mm²; 1 x screw-clamp connection 35 mm²; 10,00 mm²; blue
- Voltage Rating: 800 volts
- Current Rating: 125 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: WAGO
Description: 4-conductor sensor terminal block; with ground connection via push-in type jumper bars; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
- Current Rating: 13.5 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block with Spring-Cage Connection, PA Insulating Material PA insulation material Green-yellow color, spring-cage connection type.
-
Supplier: WAGO
Description: 4-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; green-yellow
- Voltage Rating: 690 volts
- Current Rating: 32 amps
- Operating Temperature: -60 to 105 C
- Terminal Block Type: Ground Circuit Terminal
-
Supplier: WAGO
Description: 2-conductor terminal block; without push-buttons; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; orange
- Voltage Rating: 690 volts
- Current Rating: 32 amps
- Operating Temperature: -60 to 105 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 2-conductor terminal block; without push-buttons; with fixing flange; for screw or similar mounting types; Fixing hole 3.2 mm ; 4 mm ; CAGE CLAMP ; 4,00 mm ; orange
-
Supplier: Newark, An Avnet Company
Description: 4-conductor terminal block; without push-buttons; with fixing flange; for screw or similar mounting types; Fixing hole 3.2 mm ; 4 mm ; CAGE CLAMP ; 4,00 mm ; green-yellow
-
Supplier: Newark, An Avnet Company
Description: 2-conductor terminal block; without push-buttons; with fixing flange; for screw or similar mounting types; Fixing hole 3.2 mm ; 4 mm ; CAGE CLAMP ; 4,00 mm ; green-yellow
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Wire to Board Series: COMBICON PTSA Package: Bulk Product Status: Active Number of Levels: 1 Positions Per Level: 2 Wire Termination: Screwless - Spring Cage, Tension Clamp Housing
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Wire to Board Series: COMBICON MKDS Package: Bulk Product Status: Active Pitch: 0.375" (9.53mm) Mating Orientation: Horizontal with Board Mounting Type: Through Hole Wire Termination: Screw -
- Contacts Pitch: 9.525 mm
- Features: Other
-
Terminal Blocks - Terminal Block 22-12 AWG (UL)/28-14 AWG(CSA)/0.5 to 2.5 mm (IEC/VDE) 4 -- 70077554Supplier: Allied Electronics, Inc.
Description: Terminal Block, 0.236 in. Stripping Length, Screw-Cage Clamp Type Multipole, modular design Terminal block stripping length 0.236 in.
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Series: COMBICON ZFKDSA Package: Bulk Product Status: Active Number of Levels: 1 Mating Orientation: 45° (135°) Angle with Board Mounting Type: Through Hole Wire Termination:
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON PC Package: Bulk Product Status: Active Type: Plug, Female Sockets Pitch: 0.300" (7.62mm) Termination Style: Screw - Rising Cage Clamp
- Product Type: IC Headers
- Features: Other
-
Supplier: Radwell International
Description: DISTRIBUTION TERMINAL BLOCK, 10 MM², LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, SCREW-TYPE AND CAGE CLAMP®CONNECTION, 3 X CAGE CLAMP® CONNECTION 10 MM², 1 X SCREW-CLAMP CONNECTION 35 MM², 10,00 MM², GRAY. FREE 2 YEAR RADWELL
- Termination Options: Screw Clamp
-
Supplier: Altech Corp.
Description: new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage
- Number of Contacts: 21
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: Altech Corp.
Description: new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage
- Number of Contacts: 34
- Conductor Size (North American): 30 to 16 AWG
- Voltage Rating: 250 to 300 volts
- Current Rating: 10 to 13.5 amps
-
Supplier: Altech Corp.
Description: new pricing structure makes this line extremely competitive. Altech printed circuit board terminal blocks give you highly dependable connections without the need for wire lugs. Choose either tubular screw clamps or box clamps when economy is paramount or screw-cage
- Number of Contacts: 6
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 750 volts
- Current Rating: 15 to 16 amps
-
Supplier: RAFI GmbH & Co. KG
Description: screw terminal, quick-connect terminal, cage tension clamp APPROVALS UL CCC VDE ENEC CSA Bureau Veritas
- Length / Diameter: 1.17322898 inch
- Width: 1.76771749 inch
- Panel Thickness: 0.0393701 to 0.2362206 inch
- Mechanical Life: 100,000
-
Supplier: RAFI GmbH & Co. KG
Description: screw terminal, quick-connect terminal, cage tension clamp APPROVALS UL CCC VDE ENEC CSA Bureau Veritas
- Mechanical Life: 300,000 cycles
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum DC Voltage Rating: 400 volts
-
Supplier: RAFI GmbH & Co. KG
Description: screw terminal, quick-connect terminal, cage tension clamp APPROVALS UL CCC VDE ENEC CSA Bureau Veritas
- Mechanical Life: 500,000 cycles
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum DC Voltage Rating: 400 volts
-
Supplier: RAFI GmbH & Co. KG
Description: screw terminal, quick-connect terminal, cage tension clamp APPROVALS UL CCC VDE ENEC CSA Bureau Veritas
- Width or Diameter: 29.8 mm
- Height: 37 mm
- Voltage Rating: 400 volts
- Current Rating: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
14 AWG. These solid conductors and fine-stranded conductors with ferrules feature WAGO’s push-in CAGE CLAMP® connection technology that connects by simply pushing them into the unit. Terminating fine-stranded conductors and disconnecting any conductor type is quick and easy with (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
Degson’s Spring-Type PCB Terminal Block delivers reliable and efficient wire-to-board connections for various industrial applications. Featuring a secure spring-clamp mechanism, it ensures strong, vibration-resistant connections while simplifying installation and maintenance. Its compact (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Medium rated (50A 300V) Power Distribution Blocks available through BlockMaster. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics offers a variety of Eurostyle blocks and terminal strips that are sure to suit your need. Our Eurostyle Terminal Strips are available with pitches of 8mm, 10mm, 12mm, and 14mm sizes; a range of 17.5A-50A; elevator clamps; and wire protector products. Custom colors and legends are available. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech PCB Terminal Blocks are designed for dependable wire-to-board connections in industrial applications. The line includes fixed, pluggable, push-in, spring clamp, and power terminal options to support a wide range of board layouts and wiring (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
Altech Corp. - MI-252 (5,00) - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Fixed PCB Terminal Block , Screw Cage Clamp Type , 15 A, 300 V, 30-14 AWG .
-
Digital Counters - Grainger Industrial Supply
…999, Display Digits Top Line - 6; Bottom Line - 9, Top Line - Red, Green, or Orange; Bottom Line - Green Display, Up to 5 Relays, 18VDC Excitation, Fits Standard 1/8 DIN Cutout, Connector Type High Compression Cage - Clamp Terminal Block , Power Required 50-250…
-
Digital Panel Meters - Process Monitoring - Grainger Industrial Supply
…999, Display Digits Top Line - 6; Bottom Line - 9, Top Line - Red, Green, or Orange; Bottom Line - Green Display, Up to 4 Relays, 18VDC Excitation, Fits Standard 1/8 DIN Cutout, Connector Type High Compression Cage - Clamp Terminal Block , Power Required 50-250…
-
Ammeter Panel Meters - Grainger Industrial Supply
…999, Display Digits Top Line - 6; Bottom Line - 9, Top Line - Red, Green, or Orange; Bottom Line - Green Display, Up to 4 Relays, 18VDC Excitation, Fits Standard 1/8 DIN Cutout, Connector Type High Compression Cage - Clamp Terminal Block , Power Required 50-250…
-
Altech Corp. - 32.054 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Terminal Block , 0.236 in. .... Stripping Length, Screw- Cage Clamp Type .
-
Festo Extends CPX Automation Platform With Launch Of Low-Cost Pneumatic Valve Terminals And Digital IO Modules
This arrangement results in a very robust and stable terminal , needs no special tools for assembly, and can be expanded at any time - up to 32 valve modules can be accommodated in a single block . .... be hard-wired; all electrical connections are made via a multi-pin connector on one of the end-plates, which can be ordered in various IP40-rated sub-D type or flat cable configurations, or with a cage clamp for individual wires.
-
Altech Corp. - CTS95U - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Feed-Through Terminal Blocks , DIN Rail Mounting Type . .... High-density design features screw- cage clamps for reliable connections.
-
Altech Corp. - CAFL4U(L)/110 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Fuse Block , 2 Screw Clamp Connection Type . .... Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. .... High-density design features screw- cage clamps for reliable connections.
-
Altech Corp. - CAFL4U - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Fuse Block , 2 Screw Clamp Connection Type . .... Standard terminal blocks feature a universal foot for mounting on 35 mm or 32 mm DIN Rail. .... High-density design features screw- cage clamps for reliable connections.
-
Altech Corp. - 5741.2 - Terminal Blocks and Strips - Interface Modules - Allied Electronics
Connectors, Male or Female Connector Type , 250 VAC Voltage Rating, 4 A Current, Screw- Cage Clamp . .... Modules are supplied completely assembled, with ready to wire screw-cage clamp terminal blocks in an extruded track, and can be mounted on 35 or 32 mm DIN rail, or directly to panels.
Indicates content that may require registration and/or purchase.