Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boca Bearings Company
Description: Needle Roller & Cage Type
- Bore: 0.9842525 inch
- Outside Diameter: 1.2204731 inch
- Overall Width: 0.6692917 inch
- Bore Size: 0.9842525 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Needle roller and cage assemblies are single or double row units comprising cages and needle rollers. Since their radial section is no greater than the diameter of the needle rollers, needle roller and cage assemblies allow bearing arrangements
- Type: Needle Roller and Cage Assembly
-
Supplier: Boca Bearings Company
Description: Needle Roller & Cage Type
- Bore: 0.4724412 inch
- Outside Diameter: 0.7086618 inch
- Bore Size: 0.4724412 inch
- Features: Balls, Needle Rollers, Other, Rollers
-
-
Supplier: Boca Bearings Company
Description: Needle Roller & Cage Type
- Bore: 1 inch
- Outside Diameter: 1.25 inch
- Overall Width: 0.5 inch
- Bore Size: 1 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: machine part is unhardened but is sufficiently rigid and geometrically accurate. Axial needle roller bearings Axial needle roller bearings are units comprising axial needle roller and cage assemblies and axial bearing washers with a centring spigot. They can
- Type: Needle Roller Thrust, Needle Roller and Cage Assembly
-
Supplier: IKO International, Inc.
Description: Needle roller cages for general use provide exceptional rotational performance in a lightweight, highly rigid bearing design. Needle rollers with tiny dimensional variations in diameter are retained in special cages that precisely guide them. Ideal for small spaces when
- Bore: 0.1181103 to 0.5511814 inch
- Outside Diameter: 0.2362206 to 0.5511814 inch
- Seals: None (Open Bearing)
-
Supplier: Pacific International Bearing, Inc.
Description: Needle Roller Bearings and Cage Assemblies
- Bore: 1.250000675 inch
- Outside Diameter: 1.6250008775 inch
- Type: Drawn Cup Caged Needle
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Needle Roller and Cage Assemblies Apart from full complement needle roller sets, the needle roller and cage assembly is the simplest design of needle roller bearing. Needle roller and cage assemblies are of single or double-row
- Bore: 0.5511814 inch
- Outside Diameter: 0.787402 inch
- Rated Speed (Oil): 22,000 rpm
- Type: Needle Roller and Cage Assembly
-
Supplier: Timken Company (The)
Description: Needle roller and cage thrust assemblies are complements of small diameter needle rollers arranged in a spoke-like configuration. Needle rollers are equally spaced by means of a cage whose web section separates the rollers and provides guidance to
- Bore: 0.2362206 to 5.511814 inch
- Type: Needle Roller Thrust, Needle Roller and Cage Assembly
-
Supplier: Timken Company (The)
Description: components can be prepared to serve as suitable raceways. Cylindrical roller thrust bearings may be used where the load carrying capability of needle roller and cage thrust assemblies is insufficient. In addition, the bearings can accommodate high dynamic and static axial loads
- Bore: 0.2362206 to 5.511814 inch
- Features: Cylindrical Roller Thrust
- Type: Needle Roller Thrust, Needle Roller and Cage Assembly
-
Supplier: NTN Bearing Corporation
Description: Diverse types of needle bearings are available in a wide variety of sizes and tolerances, for a multitude of applications. Needle roller and cage assemblies are offered in single or double row, solid or split cage, metric and inch sizes; as well as in connecting rod bearings for
- Bore: 0.05905515 to 19.291349 inch
- Outside Diameter: 0.2362206 to 23.62206 inch
- Type: Needle Roller and Cage Assembly
-
Supplier: WD Bearing Group
Description: Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle
-
Supplier: Accuris
Description: Rolling bearings - Needle roller bearings - Part 1: Needle roller and cage assemblies
-
Supplier: NSK Americas
Description: Needle Roller Bearings are classified as either radial or thrust depending on the direction of the load they support. Needle bearing rollers are three to ten times longer than their diameter and exhibit a relatively large radial load capability. Applications that utilize
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle, Needle Roller Thrust
- Features: Stainless Steel, Steel
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Needle roller/axial cylindrical roller bearings comprise an outer ring with radial and axial raceways, two shaft locating washers, an inner ring, a radial needle roller and cage assembly and two axial cylindrical roller and cage assemblies. The bearings are
- Type: Combined Needle Roller
- Features: Cylindrical Roller Thrust
-
Supplier: National Precision Bearing, Inc.
Description: Drawn Cup Needle Rollers Drawn cup needle roller bearings are complete bearing units consisting of a thin-walled, drawn outer cup and a needle roller, available in full complement or cage assembly. Needle rollers have particularly compact
- Bore: 0.125 to 1.25 inch
- Outside Diameter: 0.25 to 1.5 inch
- Type: Drawn Cup Caged Needle
-
Supplier: Quality Bearings & Components
Description: Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – METRIC • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight
- Bore: 0.1181103 inch
- Outside Diameter: 0.25590565 inch
- Overall Width: 0.2362206 inch
- Rated Speed (Oil): 46,000 rpm
-
Supplier: Quality Bearings & Components
Description: Shell-Type NEEDLE ROLLER BEARINGS-OPEN END – INCH • 52100 Hardened Chrome Steel Needle Bearing • Low Carbon Steel Bearing Cage • Cage Guided • Case-Hardened Steel Roller Cup • Drawn Cup Features: •Extremely high speed • High load capacity •Low profile, lightweight
- Bore: 1.9995 to 2.0005 inch
- Outside Diameter: 2 inch
- Type: Drawn Cup Caged Needle, Needle Roller Without Inner
-
Supplier: Accuris
Description: Metric Needle Roller Bearings Part 4: Dimensions and Tolerances of Thrust Needle Roller and Cage Assemblies, Thrust Washers
-
Supplier: WD Bearing Group
Description: Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle
-
Supplier: WD Bearing Group
Description: Needle roller bearings are roller bearings with cylindrical rollers that are small in diameter but long in length (L/D≥2.5). Needle roller bearings have a high radial load carrying capacity. And since they have a low cross section, needle
-
Supplier: Accuris
Description: Rolling bearings - Boundary dimensions and tolerances of needle roller bearings - Part 3: Radial needle roller and cage assemblies
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Bore: 0.2362206 inch
- Outside Diameter: 0.393701 inch
- Type: Drawn Cup Caged Needle
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads
- Bore: 3.543309 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 0.1574804 inch
- Rated Speed (Oil): 3,000 rpm
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads
- Bore: 0.4724412 inch
- Outside Diameter: 1.0236226 inch
- Overall Width: 0.0787402 inch
- Rated Speed (Oil): 10,000 rpm
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads
- Bore: 0.9842525 inch
- Outside Diameter: 1.6535442 inch
- Overall Width: 0.0787402 inch
- Rated Speed (Oil): 7,500 rpm
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads
- Bore: 2.5590565 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 0.1181103 inch
- Rated Speed (Oil): 4,000 rpm
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads
- Bore: 2.362206 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 0.1181103 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to
- Bore: 0.6692917 inch
- Outside Diameter: 1.2992133 inch
- Rated Speed (Oil): 9,500 rpm
- Static Radial Load: 9,104.4 lbs
-
Supplier: SKF/Global
Description: SKF needle roller thrust bearings with a center spigot are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to
- Bore: 1.3779535 inch
- Outside Diameter: 2.1653555 inch
- Rated Speed (Oil): 6,300 rpm
- Static Radial Load: 18,658.4 lbs
-
Supplier: SKF/North America
Description: SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads
- Bore: 1.181103 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.0787402 inch
- Rated Speed (Oil): 7,000 rpm
-
Supplier: IKO International, Inc.
Description: Shell type needle roller bearings are lightweight, low profile motion components designed to handle either high speeds or heavy loads, depending on the configuration. An outer ring made of high strength steel enables a streamlined profile with the lowest sectional height of all the
- Bore: 0.1574804 to 2.755907 inch
- Outside Diameter: 0.3149608 to 0.6692917 inch
- Seals: Double Seal, None (Open Bearing)
-
Supplier: National Precision Bearing, Inc.
Description: or the housing can be the input member. The individual spring retention of the needle rollers ensures constant contact between the shaft, the needle rollers and the ramps. Applications are generally described as indexing, backstopping or overrunning.
- Bore: 0.118 to 1.654 inch
- Outside Diameter: 0.256 to 1.654 inch
- Type: Combined Needle Roller
-
Supplier: CSA Group
Description: ISO 3030:2011 specifies the boundary dimensions for radial needle roller and cage assemblies. In addition, it gives the tolerances for the cage width and method of functional gauging of smallest single bore diameter of needle roller complement.
-
Description: ISO 3030:2011 specifies the boundary dimensions for radial needle roller and cage assemblies. In addition, it gives the tolerances for the cage width and method of functional gauging of smallest single bore diameter of needle roller complement.
Find Suppliers by Category Top
Featured Products Top
-
reduce performance and shorten component life. Our full complement drawn cup needle roller bearings deliver a reliable and efficient solution: (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
MOUETTE's needle roller bearings combine compact design with exceptional strength, making them perfect for applications where space is limited but performance cannot be compromised. These bearings are tailored for various industrial sectors, including automotive (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Compact, high-capacity needle bearings for demanding automotive and industrial applications. Modern mechanical systems often face high dynamic loads, limited space, and the need for precise operation. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-Duty Machined Race Needle Bearings: Designed for Maximum Load Capacity When it comes to high-load, high-speed, or shock-load applications, reliability is crucial. Heavy-Duty Machined Race Needle Bearings are built for (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
, and reliable performance under heavy loads. Caged Needle Rollers: Retained rollers improve stability, reduce friction, and extend operational life. (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Performance: Cage-type bearings recommended for high-speed applications. Low Friction & High Rigidity: Provides better rigidity with minimal torque compared to other needle roller bearings (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
support Rigid cages for guiding parallel axis line of needle roller Available in various series with different structures and sizes Applications: Automotive industry Machinery and equipment with limited space constraints (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD
Conduct Research Top
-
Needle Roller Bearing and Cage Design Criteria and Uses
The design is simple as the only components are the needles and the cage. Needle Roller and Cage Assemblies are perfect for use in small envelope designs. This type of bearing is considered a direct bearing arrangement where the shaft and housing are used as the raceways for the needle rolling
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
More Information Top
-
ESDU 82014 - Designing with rolling bearings. Part 3: special types.
Charts are provided for selecting suitable dimensions of double row angular contact ball, caged needle roller and double row cylindrical roller bearings.
-
A Rational Approach for Determining Permissible Speed for Needle Roller Bearings
It is also found that the friction torque of cageless (or full complement) needle roller bearings is 50-100% greater than that of the caged needle roller bearings.
-
Design Practices: Passenger Car Automatic Transmissions
Caged needle roller assemblies often make good choices as bearings.
-
Development of a Needle Roller Bearing for the Large-End of a 2-Cycle Engine Connecting Rod
It has been quite some time since roller bearings, especially caged needle roller bearings (hereafter referred to as “needle roller bearings”), were first used on the large-end of connecting rods for two-cycle engines.
-
Mechanical four face wave grinding, swing frame grinding and machinery
The billet table runs on hardened steel wheels mounted on caged needle roller bearings.
-
An Experimental Investigation into the Effect of Bore/Stroke Ratio on a Simple Two-Stroke Cycle Engine
The main bearings were both deep groove ball bearings, and the big and small end bearings were both of the caged needle roller design.
-
Design and Development of a Range of Gearboxes for Motorcycles and Light Vehicles
The layshaft is supported radially by caged needle roller bearings at either end; axial location is by hardened steel thrust washers.
-
Investigation and Description of the Weight and Dimension Change of Injection Molded Polyamide Parts by Moisture Absorption
…and PA66-GF50) Plate like norm test specimens with 2 mm thickness, ISO 294-3 Type D2, 60x60x2 mm (PA66, PA66-GF25, PA66-GF35 and PA66-GF50) Thrust cage (PA66, PA66-GF25 and PA66-GF35) Needle roller cage (PA66, PA66-GF25 and…
-
Solving the Powertrain Puzzle
The axial nee- dle roller cage must have a very filigree design in order to securely guide and re- tain the needle rollers.
Indicates content that may require registration and/or purchase.