Products/Services for Calrad RF Isolation Transformer
-
Isolation Transformers - (179 companies)Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits in important for several reasons. Safety is a primary use for isolation transformers. By isolating an electrical...Winding TurnsOther Transformer Types / ApplicationsOutput Voltage
-
RF Transformers - (127 companies)...sides of the transformer, will determine the change in voltage. RF transformers are used in low-power circuits for impedance matching to achieve maximum power transfer, for voltage step-up or step-down, and for DC isolation of two circuits while... -
Transformers - (2112 companies)...power converter applications. Radio frequency (RF) transformers are used for impedance matching on the radio frequency / microwave spectrum. Telecom transformers are used for signal isolation in telecommunication applications, which typically require...
-
Power Transformers - (1025 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Transformer Winding Services - (151 companies)...buck boost transformers, control transformers, current transformers, distribution transformers, ferroresonant transformers, filament transformers, flyback transformers, high frequency transformers, isolation transformers, laminated transformers... -
Electronic Transformers - (35 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Isolation Amplifiers - (73 companies)Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify...
-
Gate Drive Transformers - (38 companies)Gate drive transformers are used to modify the voltage level to a gate. They also provide impedance matching and voltage isolation. Most gate drive transformers are used with high-speed switching devices such as field effect transistor (FET...
-
Signal Transformers - (433 companies)...including telecommunications, radio frequency (RF), audio, video, and general purpose uses. In general, a transformer consists of two wire coils wrapped around a core; the coils are termed primary and secondary and are separated by a medium...
-
Toroidal Transformers - (246 companies)...frequency (RF), in sensitive circuits because of the product's miniature construction and noise-limiting attributes. Toroidal transformers are generally not suited to all but the lowest voltage power applications due to their small size. Specifications...
Product News
-
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
Shenzhen Xingkerong Technology Co., Ltd
PV GridConnection and Isolation Transformer Photovoltaic grid connection is equipped with isolation transformers, which ensure the stable operation of the system from the dimensions of electrical safety, harmonic suppression, common mode interference, fault protection, and grounding adaptation. Firstly, achieve electrical isolation between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers;. Secondly... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Triad Magnetics
Custom RF Transformers Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more) -
Shenzhen Xingkerong Technology Co., Ltd
Isolation Transformer With UL CUL CE ROHS In real industrial environments, differences in voltage standards, grid fluctuations, and electrical noise often affect system stability. These issues become more critical in automation lines and precision equipment, where even small variations can lead to faults or unexpected downtime. Addressing Voltage Mismatch and Power Fluctuations. This isolation transformer helps maintain stable operation by combining voltage conversion with electrical isolation: Supports step-up and step-down conversion... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Win Source Electronics
Low-Loss High-Isolation RF Switch Diode In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format. Ultra-Fast Switching. Rise/fall time <5 ns for high-speed SPDT operation. Supports DC to 50 GHz broadband applications. Low Loss & High Isolation. Insertion loss typically 0.3 dB. Isolation up to 33 dB, preserving signal integrity. Bare-Die Integration. Enables compact... (read more)Browse RF Switches Datasheets for Win Source Electronics -
Knick Interface LLC
Understanding Isolation in Electrical Systems isolation is, when it 's necessary, and why it is essential in electrical applications. What is Electrical Isolation?. Electrical isolation involves separating different sections of a system to prevent electrical interference, maintain signal integrity, and protect equipment and personnel from hazards. Isolation can be achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer... (read more)Browse Signal Conditioners Datasheets for Knick Interface LLC -
Win Source Electronics
AD210BN Precision Isolation Amplifier AD210BN: Key Features and Advantages. Full Triple Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design. High-Fidelity Analog Amplification: Programmable gain from 1 to 100 V/V with low nonlinearity ( +-0.012%), ensuring accurate signal conditioning... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Skyworks Solutions, Inc.
How to Solve Common Automotive Isolation Problems Electric vehicle systems rely on isolation to safely connect low voltage and high voltage systems. * Automotive grade semiconductor devices improve system reliability. * Safety standards impact isolation devices in a vehicle. * Minor design improvements help solve common issues with digital isolators. The Need for Automotive Isolation Inside every internal combustion vehicle is the tried and true 12 V electrical system. Inside every electric. or hybrid electric vehicle (EV, HEV) is something... (read more) -
Skyworks Solutions, Inc.
High Isolation Switch for 5G Auto Applications SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between multi-antennas for high data throughput and minimizing the need for additional filtering. The SKY5A1007 meets the necessary requirements for 5G automotive telematics including operation within the 5.9 GHz frequency and wide temperature range needed for this emerging... (read more)Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Skyworks Solutions, Inc.
High Isolation Switch for 5G CV2X Applications Skyworks is pleased to introduce the SKY5A1007, a new switch in our portfolio of Sky5 (R) product solutions, designed to support the ever-growing demand for cellular vehicle-to-everything (C-V2X) connectivity. The SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need... (read more)Browse RF Switches Datasheets for Skyworks Solutions, Inc.
-
Lighting&Sound America Volume 7 Issue 6 June 2010
Calrad Electronics Jensen Transformers , Inc. … studios (3,500 sq. ft. and 2,500 sq. ft. respectively) offer acoustic isolation , tunable acoustic wall … All RF connectors are BNC-type.
Indicates content that may require registration and/or purchase.