-
Supplier: Southco
Description: These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
- Latch Types: Cam Latch
- Features: Other
- Materials: Zinc
-
Supplier: Southco
Description: These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
- Latch Types: Cam Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Southco
Description: These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
- Latch Types: Cam Latch
- Features: Other
- Materials: Stainless Steel
-
-
Supplier: Southco
Description: These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
- Latch Types: Cam Latch
- Features: Other
- Materials: Stainless Steel
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: Radwell International
Description: WEDGE CAM OPERATION SLIDE GUIDE, SERIES MHK2, AIR GRIPPER, 2-FINGER TYPE, 16 MM BORE, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY
-
Description: material and increases the gripping force. The cam handle is ergonomically designed with a flat surface to allow for ease of operation while wearing>protective gloves The cam handle connects to the cam via a robust square drive Unlike others, these plate clamps are designed with
-
Supplier: Portescap
Description: 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab Automation Material Handling
- Gear Ratio: 16.4 (X : 1)
- Output Torque: 26.54867256637168 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
-
Supplier: R&I Manufacturing Co.
Description: DURA-TRANS Pick-and-Place Transfer Device is designed to provide an economical and efficient part transfer mechanism. Sturdy and compact in construction, the unit is operated by a pneumatic rotary actuator controlled by a 4-way air control valve. The unique slotted cam with three cam
Find Suppliers by Category Top
Featured Products Top
-
-planar applications that require reliable pull-up performance. Constructed entirely from metal, the latches feature a durable rotary cam design that ensures a firm grip and consistent closure while resisting accidental opening. A fold-down wing handle provides a secure yet low-profile grip, allowing for (read more)
Browse Latches Datasheets for Southco
More Information Top
-
Robotics Technology and Flexible Automation, Second Edition > Robot End-Effectors
The cam actuated gripper includes a variety of possible designs, one of which is shown in Fig. 4.9.
-
Handbook of Manufacturing Engineering and Technology
A cam - actuated gripper with spring-loaded follower can be used to provide open and close actions of fingers.
-
Advanced burner test reactor preconceptual design report.
The gripper cam spindle is actuated and the gripper jaws are locked around the head.
-
Adaptive position control of antagonistic pneumatic muscle actuators
[3] P. Dario, C.Montesi, R.Valleggi and M. Beramasco, "Endoscopic Manipulator with SMA- Actuated Tip and Grippers ", [ CAM , pp.300-06, Tokyo, Japan, Aug. 1993.
-
Robot Grippers
This is of special importance for grippers with uncompensated actuation , e.g. a cam disk instead of a pneumatic piston.
-
Grasping in Robotics
The cam mechanism in grippers is used for finger movement by translation, generally actuated by a rotation actuator.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/29193/automaticcontrol00smit.pdf?sequence=1
grippers and end effectors, actuation , stress and strain analyses, CAD/ CAM .
-
Mechanisms, Mechanical Transmissions and Robotics
This group of grippers include: linkage type, gear- and-rack type, cam - actuated type, screw-driven type, rope-and-pulley type, miscellaneous types.
-
Toward autonomous avian-inspired grasping for micro aerial vehiclesParts of this work have been presented in [1, 2]. We gratefully acknowledge the support of A...
Future prototypes of the gripper will leverage better actuation , shape deposition manufacturing for lighter fingers, and a cam mechanism for actuating the arm, which will improve the performance and speed at which we can grasp objects.
-
Manual transforming technique
… reliable transport through mechanical coupling of the transfer movements with the drive shaft (Abb. 5.143, Abb. 5.144), topically frequent insert electrically actuated and synchronized can the … … sheet metal parts with grippers , restricted production flexibility through … … binding to mechanical transfer curves .
Indicates content that may require registration and/or purchase.