Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AAA Products International, Inc.
Description: The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.
- Valve Size: 0.25 inch
- Flow (Cv): 1.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Asahi/America, Inc.
Description: PVC or CPVC Type-23 multiport valve (All materials - Type-23 ball valves up to 2") Standard models are 115 VAC thermally protected with single limit switch cam/coupling activated Redesigned sealed weatherproof enclosure includes: Flanged cover and base Type 4X rated enclosure
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: Atos North America
Description: Hand and mechanical operated directional valves are spool type, three or four way, two or three position, designed to operate in oil hydraulic systems. Available version: mechanical actuator without lever hand-lever cam
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
-
Supplier: Festo Corporation
Description: Compact universal valve Pneumatically actuated High flow rate relative to its size In-line valves can be used as individual valves or manifold valves Can be combined on manifold rail with electric individual valves
- Valve Size: 0.393701 inch
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Media: Air, Compressed Air
-
Supplier: Radwell International
Description: TAC MINIATURE PUSH BUTTON VALVES, CAM OPERATOR ONE WAY ROLLER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Actuation Method: Pneumatic
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 145 psi
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, HI-CYCLIC VALVE LINE, MECHANICALLY OPERATED, AIR: 150 PSI MAX, BRASS ALLOY 360, CAM ACUTATOR- 303 SS, SECONDARY SPRING ACTUATOR, 2 POSITION, SPRING RETURN, 1/2 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Valve Type: Control Valves
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: KITZ Corporation of America
Description: Valves are opened and closed by a reduction gear that transmits force to a drive shaft that is connected to the valve's stem. Positional control for opening and closing the valve is achieved through a limit switch. A positioning cam pushes the limit switch roller to cut
- AC Voltage: 100 to 200 volts
- Actuation Method: Electric
- Operation: On / Off (isolating)
-
Supplier: Radwell International
Description: DIRECTIONAL VALVE, MECHANICALLY ACTUATED VALVE, 3-WAY, 2-POSITION, NORMALLY CLOSED, CAM, 1/4" NPT PORTS, ZINC BODY, NBR SEALS, MOUNTING BASE, 0-125PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
-
Supplier: Clark Solutions
Description: Where solids in the slurry make operation of other types of valves such as ball, plug and butterfly valves extremely problematic, the Series-22 Dia-Cam valve is ideally suited for slurries since there are no "dead zones" in the valve internals. The valve ID
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
-
Supplier: Siemens Process Instrumentation
Description: Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator. Non-interaction
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: SAE International
Description: to obtain the most suitable cam profile, including the cam ramp design, for each valve lift. To make the intake and exhaust valves simultaneously variable contributes to obtaining the optimum valve lifts and timings under all running conditions. (3) The lightweight
-
Supplier: McWane Plant and Industrial
Description: of 2” allowing for piping insulation on all sizes of valves. BODY: High quality one-piece casting provides consistent uniformity. Body is available in Wafer or Lug style. Body materials include carbon steel (WCB) and stainless steel (CF8M). INTEGRALLY CAST DISC POSITION STOP: Machined
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: Sharpe Valves
Description: actuator for a long worry free life of valve operation. Sharpe® Valves commitment to research and development will keep you at the leading edge of technology with proven reliability. All Sea-Series Electric Actuators and accessories are backed by a full 2-year factory warranty.
- Actuator Torque: 600 In-lbs
- AC Voltage: 115 volts
- Stem Diameter: 0.3 inch
- Actuation Time: 4 seconds
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be shielded from
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Gemu Valves
Description: Construction GEMU 563, 568 is a motorized 2/2 way control valve with a low maintenance reversible synchronous electric motor. The valve is operated via a reduction gear and spring loaded cam, ensuring continuous contact between the cam and the valve spindle.
- Valve Size: 0.1181103 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to 500°F. Options: 304 or 316
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: Erdmann Corporation
Description: models, produce up to 221 lb.in. of torque and utilize a spur gear drive system effective for use with 2-way and 3-way ball valves. Standard operating features include cam operated limit switches from 0° to 270° of rotation and 50% duty rating. Options include two extra switches for
- Actuator Torque: 1,327.43362831858 In-lbs
- Actuation Method: Electric
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the
- Valve Type: Control Valves, Directional Valves, Plug Valves
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Electric, Pneumatic
-
Supplier: Gemu Valves
Description: Construction Valve body and diaphragm are available in various materials Low maintenance electric actuator with reversible synchronous motor Reduction gear is operated via a cam A spring ensures continuous contact between the cam and the valve spindle Optical position
- Valve Size: 0.4724412 to 0.5905515 inch
- Pressure Rating: 13.053393 to 87.02262 psi
- Media Temperature: 41 to 140 F
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Edwards Vacuum
Description: The PVMKS (stainless steel body) is a quick acting, right-angled lever operated valve. The lever, connected to a self-lubricating plastic cam-piston, actuates the valve stem and valve plate through PTFE bearings. The valve plate 'O' ring groove is vented to prevent
- Operating / Bake-out Temperature: 212 F
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), Ultra-high Vacuum (< 10-8 torr)
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the
- Media: Air, Steam
- Valve Type: Control Valves, Directional Valves, Plug Valves, Shut Off Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU 618 motorized metal diaphragm valve has a low maintenance electric actuator and a reversible synchronous motor. It is operated via a reduction gear and cam. The valve has an integrated optical position indicator as standard. GEMU 618 is also available
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 140 F
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: Erdmann Corporation
Description: Thermally bonded baked powder coating with stainless steel trim ISO mounting configuration Conduit: Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback, and power signals Position indication: Highly visible beacon position indicator for positive position of valve,
- Actuator Torque: 700 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 75 (%)
- Actuation Method: Electric
-
Supplier: Spirax-Sarco
Description: internal cam. A valve position indicator is provided. The valve can be opened manually by turning the actuator handwheel clockwise. A ¼ " plug at the base of the valve may be removed to allow a sample cooler to be fitted (available from Spirax Sarco). Operation: The
- Pressure Rating: 464.12064 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
- Valve Type: Check Valves
-
Supplier: TrimTeck
Description: The ALPHATECK Valve Positioner is a cam-characterized, electro-pneumatic valve positioner that provides versatility, dynamic performance, and high positioning accuracy. The versatile design and quality construction allows the ALPHATECK to be used with a variety of actuators.
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 30 to 150 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: SAE International
Description: Valve ticking noises within a cam actuated valve train can arise mysteriously. One valve train may produce valve ticking noises, while a second, geometrically similar valve train may perform more quietly. To better understand this phenomena, we
-
Supplier: SAE International
Description: presents an overview of the current modeling and simulation methods of conventional valve trains at component and system level. First, the modeling of the valve train kinematics, including cam shape design and optimization, is summarized. Mathematical modeling of the
Find Suppliers by Category Top
Featured Products Top
-
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions. AVA Series SMART Electric Actuators The SMART AVA comes with an OLED screen function displaying the (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
• Seat Eccentric Action An Eccentric Plug Valve gets its name from a 100-year-old design where the valve seat is offset from the centerline of the valve shaft, thereby providing eccentric action. As the valve opens, the plug will lift or “cam” (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
More Information Top
-
Application of a Fully Flexible Electro-Hydraulic Camless System to a Research SI Engine
Cam actuated valve lifts are characterized by a max lift of 8 mm; for both intake and exhaust valves 5 CAD advance and retard with respect to DCs were supposed (opening and closing timings are specified at 0.2 mm lift).
-
CR4 - Thread: CNG Car - problems in performance
Generally there is a pressure regulator to control the CNG at the mixiing valve and some type of cam actuated valve for allowing it into the intake manifold airstream as the throttle is opened.
-
Use of Low-Pressure Direct-Injection for Reactivity Controlled Compression Ignition (RCCI) Light-Duty Engine Operation
With a bore of 82.0 mm and stroke of 90.4 mm this engine is representative of a light-duty automotive diesel engine with four valves per cylinder with a dual overhead cam valve actuation arrangement.
-
Assessing the Propensity for Valve Train Tick Noise
ABSTRACT Valve ticking noises within a cam actuated valve train can arise mysteriously.
-
A Flexible, Electronically Controlled, Hydraulically Actuating Variable Valve System for Diesel Engine
The primary design goal of the EHVVS is mentioned as follows: 1) The valves can open and close more quickly than the original 2135 diesel engine cam actuating valve system.
-
Mechanical Assemblies: Their Design, Manufacture, and Role in Product Development
On the left is the overhead cam valve actuation system shown in Figure 5-4.
-
A Variable Valve Timing Engine for the Improvement in Engine Performance and Emission Characteristics
Valve actuating cam is driven through a variable motion drive, 9.
-
Lean Burn Concept for a Miller-Atkinson Gas Engine
The valve actuation cams , based on the reference valve timing, are shown in ❼.
-
Efficiency and Throughput Advances in Continuous Roll-to-Roll a-Si Alloy PV Manufacturing Technology: Final Subcontract Report, 22 June 1998 -- 5 October 2001
• There is a locking detent on the valve actuating cam .
-
Atomic physics with highly charged ions
We have had recurring problems with the intake valve actuating cam leading to the shearing of the locating pin on the camshaft.
Indicates content that may require registration and/or purchase.