-
Supplier: TFC Ltd.
Description: pre-assembled washers are installed in pairs, cam face to cam face. Nord-Lock recommends lubrication when possible. Tightening Tighten Nord-Lock washers with standard tools according to the torque guidelines below. Tightening guidelines for other bolt grades
- Features: Other
- Material: Steel
- Finish: Zinc Plated
-
Supplier: EMKA Incorporated
Description: Cam lock polyamide black, insert zinc die chrome pl. cam, screw and wave washer m.s. zinc pl.
- Latch Types: Cam Latch
- Features: Mounting Holes / Slots, Other
- Materials: Plastic, Zinc
- Operation: Tool Insert
-
Supplier: TFC Ltd.
Description: chlorides or acids are present. Installing the washers The pre-assembled washers are installed in pairs, cam face to cam face. Nord-Lock recommends lubrication when possible. Tightening Tighten Nord-Lock washers with standard tools according to the
- Features: Other
- Material: Steel
-
-
Supplier: TFC Ltd.
Description: austenitic stainless steel grades. The material is resilient against pitting and crevice corrosion due to high contents of chromium, nickel, molybdenum and nitrogen. Installing the washers The pre-assembled washers are installed in pairs, cam face to cam face.
- Material: Hardened Steel, Steel
- Features: Other
-
Supplier: Reid Supply
Description: The dead bolt latches each come with a hex nut for mounting them to a door or panel. The cam is held in place with a lock washer and screw. Plug barrel and hex nut are zinc die cast. Cam, lock washer and screw are made of steel. Nickel plated finish. It is
- Latch Types: Cam Latch
- Operation: Handle, Knob
- Features: Other
- Materials: Zinc
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers with
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex, Locknut
-
Supplier: jbj Techniques Limited
Description: shaft, eliminating the®need for lock washers, spacers, stop rings, etc. » Precision location With the SIT-LOCK® smooth cone action, the SIT-LOCK® is ideal for clamping cams, timing devices, and indexing mechanisms accurately and precisely. Temperature -20°C to
-
Supplier: Reid Supply
Description: The dead bolt latches each come with a hex nut for mounting them to a door or panel. The cam is held in place with a lock washer and screw. Plug barrel and hex nut are zinc die cast. Cam, lock washer and screw are made of steel. Nickel plated finish. It is
- Latch Types: Cam Latch
- Features: Other
- Materials: Zinc
-
Supplier: Radwell International
Description: MOUNTING KIT, CAM-LOCK AND GROUNDED, 1/4 INCH SIZE, FNPT CONNECTION, 8 WASHERS, 8 HEX HEAD COARSE BOLTS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Stainless Steel, Steel
-
Supplier: EMKA Incorporated
Description: Quarter turn with cylinder AISI 316, round cylinder, screw and washer stainless steel. Each cylinder has one silver steel key with polyamide gF grip black. Key removable in both positions.
- Latch Types: Cam Latch
- Operation: Key
- Features: Key Lock
- Materials: Stainless Steel
-
Supplier: EMKA Incorporated
Description: Cylinder quarter turn material on choice, zinc die chrome plated or polyamide gF black, round cylinder zinc die with stainless steel cap, nut or earthnut and safety washer m.s. zinc plated with one key silver steel and polyamide gF grip black with one key m.s. nickel plated
- Latch Types: Cam Latch
- Operation: Key
- Features: Key Lock, Other
- Materials: Plastic, Zinc
-
Supplier: Reid Supply
Description: Kit can be used with any 5⁄16" square shanked handles for two point locking. Kit includes two gold zinc plated steel rods, two plastic rod guides, steel cam, two steel bushings, two wave washers, and three set screws. The Quarter Turn lock range is supplied with a range of
- Features: Other
- Operation: Rod System Actuation
-
Supplier: Jergens, Inc.
Description: Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn
- Clamping Force: 799.8384 lbs
- Features: Other
- Material: Steel
Find Suppliers by Category Top
More Information Top
-
EOCR CONTROL ROD AND DRIVER FUEL HYDRAULIC TESTS
LATCH CAM LOCK WASHER .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314787424814/litdoc80644366AB_20110831131745.pdf
Postitioner Repair Kit Includes 8 screws + washers and 2 locking cams 1 kit .
Indicates content that may require registration and/or purchase.