Products/Services for Camcad PCB Translator
-
Logic Level Translators - (98 companies)Logic level translators adapt or convert one voltage or logic level to another. How to Select Logic Level Translators. Image Credit: Digi-key corporation, Newark, Texas Instruments. Logic level translators (LLTs), also called voltage level...Logic FamilyTranslationPackage -
PCB Pins and Receptacles - (85 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed... -
Frequency Converters and Translators - (84 companies)Frequency converters and translators scale and/or filter frequency inputs to produce outputs signals with frequencies that are a function of the inputs. Differential analog inputs, bandwidth, accuracy, and signal isolation are the most important... -
PCB Terminal Blocks - (245 companies)PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips. PCB... -
PCB Design and Layout Services - (631 companies)PCB design and layout services providers generate schematics and CAD files for printed circuit boards. PCB design and layout services generate schematics and computer aided design (CAD) files for printed circuit boards (PCBs). They produce... -
Printed Circuit Board (PCB) Fabrication Services - (987 companies)Printed circuit board (PCB) fabrication services design and fabricate circuit boards. They differ from electronic manufacturing services, which populate and assemble boards. Printed circuit board (PCB) fabrication services design and fabricate...
-
Printed Circuit Substrate Materials (PCB / PWB) - (175 companies)Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB) and flexible circuits. They include materials for flexible film circuit...
-
PCB Card Guides and Retainers - (37 companies)Card guides are attached to backplane motherboards to allow the insertion or mounting of computer cards.
-
Depanelizers - (23 companies)Depanelizers cut or separate larger sheets of multiple, etched printed circuit boards (PCBs) into individual PCBs. They are sometimes called PCB singulators. Depanelizers cut or separate larger sheets of multiple, etched printed circuit boards (PCBs...
-
Board Mount Power Supplies - (169 companies)Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards. Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards. They are not IC power...
Product News
-
Win Source Electronics
Bidirectional Voltage-Level Translator TXS0102DCUR The TXS0102DCUR from Texas Instruments is a versatile and efficient 2-bit bidirectional voltage-level translator, designed for seamless communication between devices operating at different voltage levels. Whether you're working in mobile phones, GPS systems, or data communication setups, this component simplifies voltage level translation, making it a go-to solution for professional engineers. With the TXS0102DCUR, engineers can ensure high-speed data transfer up to 24 Mbps, while... (read more)Browse IC Interfaces Datasheets for Win Source Electronics -
Allegro MicroSystems Inc.
Automotive Stepper Driver w/built-in translator A4992: Automotive Stepper Driver. The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and sixteenth step modes, at up to 28 V. At power-on the A4992 is configured to drive most small stepper motors with simple step and direction inputs. Top Features. Low RDS(on) outputs, 0.5 O source and sink typical... (read more)Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
FX PCB Co., Ltd.
Transparent PCB Transparent PCB can also be called clear PCB, and this unique circuit board not only has potential for aesthetically designed products but also advantages in optical applications. It is unlike the traditional normal PCB, the transparent PCB has high transparency. It consists of the transparent substrate, conductive layer, and insulation layer. there are different types, such as transparent glass PCB, Transparent flex PCB, and transparent rigid (FR4) PCB. Different kinds of transparent PCB... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
FX PCB Co., Ltd.
Ventec PCB Ventec PCB materials are a extension of high-performance covers and prepregs planned to meet the rigid requests of today 's hardware. Ventec specializes in creating substrates with upgraded warm, electrical, and mechanical properties, making them crucial for applications that request unwavering quality and accuracy. These materials incorporate inventive arrangements such as Ventec aluminum PCBs, high-frequency covers, and thermally conductive covers. Types of Ventec PCB Materials. FR-4... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
FX PCB Co., Ltd.
Rogers PCB Rogers PCB is mostly used in high-frequency and high-power applications such as RF and microwave. the Rogers material normally has the advantages of low dielectric loss, stable dielectric constant, high thermal conductivity, thermal stability, etc. That 's why there are so many engineers and manufacturers choosing Rogers as the PCB material. There are many different types of materials that Rogers Corporation provides for you to choose from, but here we will only talk about the RO4000 series... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
FX PCB Co., Ltd.
PCB Assembly What Is PCBA?. A PCB consists of non-insulating and heat-resistant materials. It has a substrate that dissipates the heat to keep the entire setup cool and high-performing. The upper section has conductive materials such as copper to transmit the signal electronically from one part to another. The substrate is made of different elements and it works to dissipate heat. However, the PCB is an incomplete construction as it doesn 't have the electronic components, not on it. The PCBA, on the other... (read more) -
FX PCB Co., Ltd.
Rigid PCB FX PCB is a Rigid Fr4 PCB Manufacturer that can supply all your rigid PCBs in a short time with lower costs. There are different materials for your choice to meet specific design requirements, and our team will give you suggestions if your design has any potential faults or risks. Meanwhile, we can suggest improvements in the manufacturing usage ratio to lower costs. Please send us your inquiry, and we will reply to you soon. What is a Rigid Fr4 PCB?. A rigid Fr4 PCB is a solid, rigid printed... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
FX PCB Co., Ltd.
BT PCB Introduction of BT Boards. BT Boards are a kind of Printed circuit boards (PCBs) made using BT substrate as materials, which is high performance and normally used in the electronics industry to make reliable and efficient circuit boards. BT Boards in SMD LED Applications. The BT PCBs used in SMD LED products are a unique type of circuit board, and it is also a simple form of IC substrates. Most BT substrates in the market are made from BT resin, which it developed by a Japanese company called... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
FX PCB Co., Ltd.
Multilayer PCB Firstly, a Multilayer PCB normally consists of at least three or more conductive layers, using the combination of inner layer and outer layer. The inner layers are generally used for traces, while the outer layers can place components and signal connections. This can not only ensure the circuit density, but also decrease the electromagnetic interference and signal crosstalk. How Multilayer PCBs Improve High-Speed Circuit Performance. Although the PCB designer will have enough space to arrange... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
FX PCB Co., Ltd.
Transparent Glass PCB Manufacturer As a professional transparent Glass PCB Manufacturer, FX PCB developed its own technology on the transparent glass PCB, which can greatly improve the copper thickness and adhesivity of the glass. It can help you to improve the transparent glass PCB yield and decrease the maintenance cost of your products. We have different glass material for you choose: tempered glass, float glass, sapphire glass, and quartz. What is Transparent Glass PCB?. As we know it is normal for designers to use Fr4... (read more)
-
Computational Science and Its Applications – ICCSA 2007
Experience of Efficient Data Transformation Solution for PCB Product Automation . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . CAD/ CAMCAD /CAM We describe three of them: Translator code generators, network on chip adapters and hardware-software links.
Indicates content that may require registration and/or purchase.