-
Supplier: Accuris
Description: SAFETY CAN, (SPRING CLOSING TYPE)
-
Supplier: Accuris
Description: SAFETY CANS, SPRING CLOSING TYPE
-
Supplier: Optima Packaging Group GmbH
Description: Features: Filling: Filling process in protective gas for reduced oxygen contents in the packaging is optional Suction nozzles or suction bell for reduced dust emergence during filling is optional Filling systems coordinated to the product Multi-component filling with different volumes is possible
- Rate: 50 Pieces / Min
- Packaging: Can
- Closing Method: Cap / Lid, Screw
- Features: Closing Machines, Filling / Packer Machines
-
-
Supplier: Optima Packaging Group GmbH
Description: SoftCan® opens a whole new packaging world for you as a manufacturer and for your customers. Discover the multiple benefits of this genial packaging concept for your product and realize new market opportunities! OPTIMA SoftCan®Maker offers you the perfect machine solution for this concept.
- Rate: 150 Pieces / Min
- Closing Method: Cap / Lid
- Features: Closing Machines, Filling / Packer Machines, Powder / Granular
- Industry: Household Product / Merchandise
-
Supplier: DORMA Group
Description: challenge of providing the operation and features necessary in a compact design. Door applications The ITS96 Series is suitable for interior wood, hollow metal, and aluminum doors and frames. All ITS96 models can be inverted to install the closer body in the frame. Maximum door opening
-
Supplier: DORMA Group
Description: protection The RTS88 is an excellent replacement closer for problem entrances encountering vandalism of surface applied closers. Benefits for the contractor Contractors appreciate the RTS88 closer, because the majority of door and frame preparation is done prior to installation
-
Supplier: Panavision, Inc.
Description: Primo Close Focus Lenses Panavision offers a set of close focus prime lenses ranging from 14.5mm to 35mm, with widest apertures of T1.9 and close focusing distances ranging from 7 ½ inches to 11 inches. This can translate to close focus of 2 inches or less from the front of the lens. The
- Focal Length: 14.500000000000002 to 35 mm
- Minimum Focusing Distance: 50.799972568014816 mm
- Specialty / Application: Close-up
- Type: Fixed Focal Length
-
Supplier: Accuris
Description: Identification cards - Contactless integrated circuit(s) cards - Close-coupled cards - Part 1: Physical characteristics
-
Supplier: DORMA Group
Description: The BTS80 Series of floor-concealed door closers offer adaptability to almost any installation. The closer's compact body permits its use where a larger closer would be prohibitive. Versatility allows installation in thin slab concrete subfloor construction. A wide selection of
-
Supplier: Optima Packaging Group GmbH
Description: preventing product separation are optional Synchronization interface for the bottling plant Adding booklets, leaflets, spoon/spatula or give-aways possible as an option Dosing/Weighing 200 parameter sets can be stored in the recipe memory Dosing amount adjustment: freely programmable,
- Rate: 70 Pieces / Min
- Closing Method: Cap / Lid
- Features: Closing Machines, Filling / Packer Machines, Liquid
- Industry: Household Product / Merchandise
-
Supplier: DORMA Group
Description: The EMR Series holder/release device incorporates a photoelectric detector and can control the spread of smoke and fire in a specific location or throughout the building if wired into a central alarm panel. Three models included The EMF/EMR Series includes three models for price and door
-
Supplier: HardwareSource, Inc.
Description: installed by itself in the non-hinged side panel by drilling a 10mm hole. It can be surface mounted using a single holder on the inside non-hinged edge of a side panel. For a double door cabinet, it can be installed (using the double holder)on the underside of a shelf. Screws are not
-
Supplier: HardwareSource, Inc.
Description: The Soss invisible spring closer gives you a spring closer that is totally invisible from either side of the door when the door is closed. This closer is meant to be used with regular Soss hinges of the same size (Use them in combination with regular Soss #216, #218 or #220
-
Supplier: Optima Packaging Group GmbH
Description: can be stored in the recipe memory Identifying and adjusting for fluctuations in the bulk weight High-precision positioning for constant filling weight/volume Different dosing technologies are available Volumetric dosing with auger filler Containers Container or cap feed as bulk goods via
- Rate: 1,500 Pieces / Min
- Closing Method: Cap / Lid, Press-On
- Features: Closing Machines, Filling / Packer Machines, Other
- Industry: Household Product / Merchandise
-
Supplier: Taco Comfort Solutions
Description: provided as a standard feature. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation. Standard Ceramic Seal for Flexibility—Basic product can meet requirements of a wide range of applications. Rear Pull Out Design Allows Servicing Without
- Pump Type: Circulation Pumps
-
Supplier: bulbs.com
Description: SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Canterbury Collection, Satin Etched Glass. Antique Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15 1/4" Diameter 14" High 13" Height Flush
- Light Fixture Wattage: 100 watts
- Fixture Type: Pendants
-
Supplier: Advance Cutting Systems, Inc.
Description: in conjunction with the AutoFold Coil Line. The Duct Seam Closer also works well with Ductmate or Ward knock-on-connectors and can also be used with ductwork that already has the Drive Clear edge turned over. (The Duct Seam Closer does not work with the pre-insulated ductwork or
-
Supplier: C & C Lift Truck, Inc.
Description: features a bi-fold door that can be latched open by a fusible link. In the event of fire, link will melt at high temperatures, safely closing door and securing contents. Construction meets NFPA Code 30 and OSHA Standard 1910.106 for storage of Class I, II, and III liquids. Manual-Close 30, 45
- Height: 44 inch
- Width: 43 inch
- Depth: 18 inch
-
Supplier: Wiper Master, Inc.
Description: Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: Type I steel safety cans are fully compliant with an ergonomically counterbalanced design for easy pouring and a rounded, swinging comfort handle. Type II AccuFlow™ safety cans offer additional convenience with two openings; top opening with lift lever for easy filling, second opening
- Container Type: Can
-
Supplier: FabEnCo, Inc.
Description: positive stop without handrail post contact Variety of FabEnCoat™ Finishes available in galvanized or safety yellow powder coated Installation (Bolt-On) The FabEnCo Self-Closing “R Series” Safety Gate can be installed in minutes on all types of handrails (angle and pipe) using existing
- Material: Aluminum, Carbon Steel, Stainless Steel
- Features: Galvanized, Powder Coated
- Power: Manual Powered
- Type: Single-Swing Gates
-
Supplier: Ningbo Best Group Co., Ltd.
Description: FEATURE: One touch window close up. After system armed, it will close all the open windows automatically. With intelligent circuit can handle any unsmooth windows Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which
-
Supplier: C & C Lift Truck, Inc.
Description: features a bi-fold door that can be latched open by a fusible link. In the event of fire, link will melt at high temperatures, safely closing door and securing contents. Construction meets NFPA Code 30 and OSHA Standard 1910.106 for storage of Class I, II, and III liquids. Manual-Close 30, 45
- Height: 44 inch
- Width: 43 inch
- Depth: 18 inch
-
Supplier: PAC Machinery Group
Description: The VP-CAN pneumatically operated cantilever sealer is ruggedly constructed and designed for packaging and fabricating applications where access to the sealing jaws must be open and unobstructed. Some typical applications are sealing across tubing, lap sealing a sleeve or "dead-end" assembly,
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Lowara
Description: internal capacitor and built-in thermal protection meaning the pump does not require a connection to a control panel for starting. This design makes the submersible pump the ideal choice for primary water supply in tanks or reservoirs, sprinkler irrigation systems and pressure boosting as it
- Maximum Discharge Flow: 33.021499999999996 GPM
- Media Temperature: 104 F
- Horsepower: 0.737121211696551 to 1.4742424233931 HP
- Pump Type: Borehole Pumps, Submersible Pumps
-
Supplier: FIPA Inc.
Description: Fast and uniform vacuum distribution ensures short cycle times and high acceleration rates Separate compressed air connection for blow-off function for fast product release Sealing foam for gentle product contact and optimum vacuum sealing - can be quickly replaced without tools and without
- Actuation: Pneumatic
-
Supplier: Optimal Handling Solutions
Description: Customize your safety railings with Self-Closing Steel Gates. Gates can be mounted from the left or right with the included mounting hardware Mount to horizontal rails that measure up to 2" in diameter and are spaced 10" to 21" apart center to center Choose from galvanized or yellow powder
-
Supplier: Migatron Corporation
Description: 35 degrees and still be detected. The RPS-150A has 2 short circuit protected analog outputs, 4-20mA and 0-10VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero & span control. For set-up purposes an LED signal strength
-
Supplier: Southco
Description: Need a quick solution for latching applications that go beyond traditional panel-against-frame applications? Now you can combine pushbutton opening and push-to-close convenience in an easy-to-install snap-in latch that suits co-planar panel mating applications
- Features: Other
- Materials: Plastic
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which
Find Suppliers by Category Top
Featured Products Top
-
Circulation heaters, frequently referred to as in-line heaters, are best suited for industrial thermal fluid systems. WATTCO's circulation heaters are designed for maximum efficiency. Their structure consists of a flange or a screw-plug immersion heater fitted securely into a heating tank or chamber.
(read more)
Browse Circulation Heaters Datasheets for WATTCO -
Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together. Offering easy installation, push latch solutions are available in visible and concealed mounting options for heavy duty indoor and outdoor applications in a variety of size, design and (read more)
Browse Latches Datasheets for Southco -
ProSys offers a variety of squeeze tube closing options for sealing Plastic, Laminate and Metal tubes. Plastic and Laminate squeeze tube seals include Curved Seals, Rounded Corners, Slot/Hole Punch for hanging tubes and Custom Seals for unique tube presentations. Seal patterns for Plastic (read more)
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
The world’s infrastructure is changing. In piping systems both above- and underground, system design, installation, and maintenance have become top priorities, alongside considerations for sustainability, cost effectiveness, and quality assurance.
Because of the ever-increasing need for oversight and improved safety, welded high-density polyethylene (HDPE) pipe has emerged a...
(read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Supporting Data Center Reliability: The Hidden Role of Fuel Gas Conditioning Systems
Data centers are placing new demands on power infrastructure. As facilities grow larger and uptime expectations become more critical, many operators are moving beyond sole reliance on the utility grid. Large data center campuses are increasingly being developed with nearby natural gas generation,...
(read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
Southco R3 Push-to-Close Latch is designed to deliver a combination of style, security, and ease of use for entry and baggage doors in RV, trailer, and commercial transportation applications. Its push-to-close functionality allows for quick, intuitive operation, improving user convenience in (read more)
Browse Latches Datasheets for Southco -
Accuride's Medium-Duty Full-Extension Soft Close Slide The Accuride 3932 is a medium-duty counterpart to the popular light-duty 3832. The 3932 is an ideal movement solution for home and office cabinetry (read more)
Browse Drawer Slides Datasheets for bisco industries -
fusion operators the ability to meet faster open and close times as needed. With shortened parts to maximize a compact design, it’s capable of providing up to 250 psi fusion pressure and includes a smaller heater and facer to accommodate for the smallest of pipe sizes. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Renishaw, gives you a closer look into Renishaw's RenAM 500Q system, to provide insight into the (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
). TVS diode simulation presents certain challenges. Full-wave time-domain electromagnetic (EM) solvers can analyze a device’s 3D CAD geometry, but the (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA)
Conduct Research Top
-
Data in Everyday Life: Holiday Closings
Data in everyday life: Holiday closings
-
Choosing Close-coupled IT Cooling Solutions
concentrated heat loads. In many small to mid-size data centers, implementing close-coupled cooling solutions can be a highly effective and. efficient strategy for supplementing cooling capacity. Located in or near server racks, close-coupled air conditioning units focus cooling where it is needed most without
-
One Step Closer to Solid-State Batteries
Solid-state batteries are getting closer to reality, but there are still challenges that need to be solved.
-
Electronic Enclosures - Closing the Door on Sealing Problems
with the repeated opening and closing of enclosure doors.
-
Mounting PEM Fasteners Close to the Edge or Bend of a Sheet
The term "minimum distance hole-centerline-to-edge" is defined as the minimum distance the mounting hold centerline may be to one edge of a panel to still allow the proper clinching of a fastener into the sheet. When a fastener is close to more than one edge, the published performance data
-
Chemical Etching Provides the Solution for Micro-Features and Ultra-Close Tolerances
For many of today's most demanding applications, the formation of very fine precision parts with consistent features and very close tolerances has pushed the limits beyond the capabilities of conventional stamping or other metal forming processes. This Tech Bulletin provides an overview of how
-
The Future of Digital Cell Morphology - Get 100X Closer Without Pixelation Artifacts
In this blog, we delve into the future of digital cell morphology and present a solution that allows users to explore cellular structures at 100X magnification without the disruptive presence of pixelation artifacts. Cutting-edge microscope cameraDigital Cell MorphologyGet 100X Closer Without
-
Open Batch Control: Not Quite Plug-and-Play, But Getting Closer
. S88 promises a quick, efficient and consistent way to run multiple recipes on a single batch line, or to run individual recipes on batch lines around the world. That, of course, is the theory. When it comes to any control technology, mastery of details determines how close anyone comes
-
The Role of IoT in Revolutionizing Leak Detection: A Closer Look at Smart Sensors
the way we protect our homes and buildings from water-related damage. Let's take a closer look at how IoT-powered smart sensors are reshaping the landscape of leak detection, ensuring early identification and mitigation of leaks, and ultimately safeguarding our valuable properties.
-
Closer to the Sun
Without the Sun, there would be no Earth and no life. However, our knowledge about our home star is still very limited. This is about to change. In 2018, ESA will send its Solar Orbiter into space, equipped with a thick heat shield.
-
Obtaining Close Target Detection Ranges and Strong Echoes from Uneven Surfaces with Ultrasonic Sensors
hole in the top of a tank. These sensors typically cannot detect targets that are closer than at least 4 inches in from of the face of the transducer. There are many applications with headroom constraints, such as a drainage tube, where it is desired to install a sensor with a thin compact housing
-
A CLOSER LOOK AT NITROGEN HEATERS
The type of circulation heaters you use is largely dependant on the fluid or medium being heated. Heating nitrogen, for instance, requires specific considerations. Safety is often a concern with nitrogen as it is prone to explosions if mishandled. We take a look at nitrogen heaters, some of their
-
A CLOSER LOOK AT LOAD BANKS
Load banks are essential for applications in a variety of industrial applications, especially for testing power sources. A load bank provides a contained and fully controllable load for predictable and measurable use. They mimic average and peak loads allowing for testing and measurement of how a
-
Icarus Wasn't Even Close
How PI's Piezo Steering Mirror Technology is Helping ESA and NASA Unlock the Sun's Secret
-
Prions Come Under Closer Scrutiny
In plasma manufacturing, Martin says, charge-depth and viral filtration can be used to remove prions, as can membrane chromatography. However, viral filtration can only remove prions that have aggregated. Ion-exchange column chromatography can be used to remove individual prions, but the columns
-
Prions Come Under Closer Scrutiny
Biotech manufacturers are taking various approaches to eliminating prions from their operations. Avoiding animal derivatives entirely is a holy grail for many companies, says Jerold Martin, Senior Vice President and Global Technical Director at Pall Corp.'s Life Sciences Division ( ). As an interim