Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Meter Group
Description: The EC-5 Soil Moisture Sensor is your all-around ideal soil moisture sensor. The EC-5 obtains volumetric water content by measuring the dielectric constant of the media through the utilization of capacitance/frequency domain technology. In addition, the EC-5
- Operating Temperature: -40 to 122 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Variables Measured: Moisture Content
-
Supplier: Clark Solutions
Description: Humidity sensor for determination of moisture in mineral building materials, wood, paper and card boards.
- Operating Temperature: 32 to 140 F
- Moisture Content Range: 0 to 50 %
- Technology: Capacitive
- Variables Measured: Moisture Content
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is proud to announce the launch of the new CD34 Series liquid level capacitive sensors. The CD34 Series is designed to detect water-based liquids through non-metallic walls, i.e. plastic or glass. The sensors automatically account for the thickness of plastic or
- Operating Distance: 0.01968505 to 0.393701 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
-
Supplier: Meter Group
Description: The 5TM sensor incorporates a temperature reading into our traditional soil moisture sensor allowing you to have two measurements in one sensor. Volumetric water content is obtained by measuring the dielectric constant of the media through the utilization of
- Operating Temperature: -40 to 122 F
- Technology: Capacitive
- Variables Measured: Moisture Content, Temperature
- Form Factor: Sensor / Probe
-
Supplier: PMC Engineering LLC
Description: The H3000 humidity sensor can be used in a wide range of HVAC applications. Through the consistent use of state-of- the-art production technologies and our extensive know-how in the field of high performance polymers, we have succeeded in producing a high quality sensor with an almost
- Relative Humidity Range: 0 to 90 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -22 to 265 F
- RH/aw Range: 0 to 90 %
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance;
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Pepperl+Fuchs SE
Description: Flat housing Insensitive to moisture condensation
-
Supplier: Clark Solutions
Description: The FHA-Series humidity sensors work with ALMEMO® series indicators and data loggers to provide accurate measurement of relative humidity, temperature, dew point, mixture ratio, enthalpy, and partial vapor pressure. The capacitance sensor used in the FHA-series contains a glass
- Relative Humidity Range: 5 to 95 %
- Relative Humidity Accuracy: 2 %
- RH/aw Range: 5 to 95 %
- RH/aw Accuracy: 2 %
-
Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
-
Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
-
Proximity Sensors - SENSOR, PROXIMITY, CAPACITIVE, 10-40 VDC, NPN N/O, 200 (MA), 30 (HZ) -- 70014283Supplier: Allied Electronics, Inc.
Description: Programming; Humidity, Dirt and Moisture Compensation; and Automatic Detection of NPN or PNP Loads 12, 18 and 30 mm Diameters and Compact Flat Pack Housing Rugged and Cost-Effective Polyester Housings Adjustable Sensitivity, Up to 30 mm 3- or 4-Wire DC, 2-Wire AC/DC or 2-Wire AC Easy-to-View
-
Description: Humidity allrounder, -50 °C to +150 °C, 5.0 x 3.81 mm, 10 mm wires Capacitive humidity sensor P14 with wires Linear characteristics and wide range of potential uses - ideal solution for universal measuring tasks in a wide variety of different applications.
- Operating Temperature: -58 to 302 F
-
Description: Optimal for oil measurement applications, -40 °C to 190 °C, 10.8 x 3.81 mm,10 mm wires Capacitive humidity sensor MK33 with wires Very good for high-end measuring applications and extreme environments, therefore optimal for oil measurement applications. Also available with SIL
- Operating Temperature: -40 to 374 F
-
Supplier: Vaisala
Description: For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: For ASTM2170 Compliant Borehole Measurement Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: InspectorTools
Description: pocket size non-destructive digital display moisture meter for measuring percentage moisture content in concrete and comparative readings in other floor screeds. The Concrete Encounter CMEXpert is a digital version of the Tramex Concrete Encounter CME4 hand-held electronic impedance
-
Supplier: Vaisala
Description: indicates margin to oil saturation • In-line process checking through ball valve, no need to drain the oil • Rugged and reliable construction • Multi-probe operation; dewpoint and CO2 probes can also be connected • Vaisala HUMICAP® Sensor - proven field performance since 1973 Key Benefits
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Display: Digital Readouts
-
Moisture Meters - Capacitive Humidity Sensor P14 2FW Thermo (150pF +/-50pF) -- P14 2FW Thermo (P0K1)
Description: Heatable Humidity Sensor with integrated Pt 100 heating element, -50+C to +150°C, 5.0 x 3.8 x 0.8mm Capacitive Humidity Sensor P14 2FW Thermo with integrated Pt-heater element and Au-coated Ni flat wires
- Operating Temperature: -58 to 302 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Loop-powered, 4 to 20 mA transmitter Proven polymer capacitive sensor for fast response and calibration stability Platinum RTD temperature sensor 1/2 in MNPT or other process connections Operating temperature up to 300°F (150°C) 0 to 100% relative humidity Dew
- Variables Measured: Moisture Content
- Form Factor: Transmitter
-
Supplier: InspectorTools
Description: CRH Software Calibration check for field testing RH probes Infrared Surface Thermometer Now comes with 2 Relative Humidity/Temperature probes with cable/RJ11 connectors! The world’s most advanced Moisture and Relative humidity Meter for the flooring industry, the TR210 measures
-
Supplier: PMC Engineering LLC
Description: The operating principle of these capacitive relative humidity sensors is based on the hygroscopic properties of a polymer coating, which changes capacitance in response to local RH. The polymer reaches equilibrium with the ambient RH quickly and reversibly, and changes its capacitance
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
- Technology: Capacitive
-
Supplier: Sensirion
Description: version with the SHT25 humidity sensor. The open cavity mold package - which encapsulates the complete chip except for the humidity sensor area - protects the capacitive humidity sensor against external impact and facilitates excellent long-term stability. The SHT2x
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: RS Components, Ltd.
Description: Grove - Capacitive Moisture Sensor (Corr
- Category: Development Suite / Kit
-
Supplier: Imego
Description: humidity in places that are hard to reach, for instance behind walls, in closed packages and for monitoring moisture in food, pulp and sand. The wireless sensor system is under development and there is currently no general purpose system for sale. However, we have a few readout units
- Technology: Capacitive
- Display: Digital Readouts
- Form Factor: Instrument, Meter / Indicator
- Application: Moisture in Bulk Solids / Powders, Moisture in Gases / Air
-
Supplier: DME Company
Description: ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density
- Material Temperature Range: -13 to 176 F
- Maximum Current: 250 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 36 volts
-
Supplier: ifm efector inc.
Description: Simple monitoring of temperature and air humidity to protect electrical installations, control cabinets or production processes Plug & Play thanks to screw or rail mounting and M12 connection Data output per IO-Link Easy sensor replacement thanks to automatic parameter setting when connected
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 176 F
- RH/aw Range: 0 to 100 %
-
Supplier: VAST STOCK CO., LIMITED
Description: Multiple Function Sensor Development Tools Grove - Capacitive Moisture Sensor (Corrosion Resistant)
-
Supplier: The Kahn Companies
Description: The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.
- Dew Point Range: -184 to -40 F
- Dew Point Accuracy: 3.24 F
- Operating Temperature: -40 to 284 F
- Electrical Outputs: Analog Current
-
Supplier: Smart Fog
Description: The Smart Fog® S1 Relative Humidity Sensor is designed to withstand the elements. A removable sintered filter protects the polymer capacitance sensor from solid objects that may come in contact with the transmitter. The transmitter is available with 4 to 20 mA or 0 to 10 VDC output
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
-
Supplier: Richardson RFPD
Description: Relative Humidity Sensor Based on a unique capacitive cell, these relative humidity sensors are designed for high volume, cost sensitive applications such as office automation, automotive cabin air control, home appliances, and industrial process control systems. They are also
- Form Factor: Sensor / Probe
-
Supplier: OMEGA Engineering, Inc.
Description: RH62C-MV & RH62F-MV Transducer (no display) Detection elements: Capacitive sensor and Pt385/1000 Ohm RTD sensor, Analog output: 10mV/1 & 1%RH, RH Range: 0.0 to 100.0% over 0 to 50C , RH Basic accuracy: 2.5%, Connects to any DMM for display via STICK-CABLE ordered separately.
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
data acquisition. Its comprehensive portfolio includes liquid level and water quality sensors, advanced soil moisture and electrical-conductivity instrumentation, weather stations, staff gages, telemetry systems, and data acquisition and management solutions. Austin Benes, Senior Vice (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
When the job demands strength and reliability, trust Locon Sensor Systems, Inc. Our sensors are engineered to perform under pressure—heat, moisture, vibration, and beyond. Learn more about our applications at locon.net (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Winter is here! (well in some places) Don't let the cold and moisture of winter make your air flow measurement go crazy! Check out the latest Blog for some information on how to combat the yearly issues with your freezing pitots! Eastern Instruments (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The DewPro MMR30 uses a proven polymer capacitive sensor to provide a measurement range of 5°F to 185°F (-15°C to 85°C) with ±1.8°F (±1.0°C) accuracy. The optional integrated display with user interface provides full programming and diagnostic capability (read more)
Browse Moisture Meters Datasheets for Panametrics -
power consumption and High speed Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.) Film moisture content monitoring Low power (30 – 40mW) for portable (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
! Innovative Sensor Technology IST USA Division is a fully owned subsidiary of Innovative Sensor Technology IST AG, based in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
When the mechanical components of your operation are regularly exposed to moisture, extreme temperatures or harsh chemicals, you need sensing equipment that is capable of standing up to some serious wear and tear. That’s why we offer a number of rugged sensors that are designed (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
-based sensor technology, the analyzer delivers highly reliable detection of trace moisture at very low moisture levels with excellent long-term stability. For demanding applications, sensors can be validated under near-process conditions prior to installation to ensure (read more)
Browse Moisture Meters Datasheets for BARTEC -
-
happen Variances in electrical current can signal problems with sensitive electronics. With STEGO's current sensor, you can monitor AC current usage in real-time, ensuring your systems stay reliable and efficient. Measures AC Measure up to 100 A contactless (read more)
Browse Current Sensors Datasheets for STEGO
Conduct Research Top
-
The Capacitive Humidity Sensor - How it Works & Attributes of the Uncertainty Budget
The humidity sensor is a small capacitor consisting of a hygroscopic dielectric material placed between a pair of electrodes. Most capacitive sensors use a plastic or polymer as the dielectric material, with a typical dielectric constant ranging from 2 to 15. When no moisture is present
-
Balancing Performance and Power Efficiency in Embedded Systems
sensing inputs might not be as robust against interference or moisture because the sensor's scan time must be reduced to save power. Some algorithmic features of a design might be made less feature-rich because current consumption limitations require a reduction in active mode processing time.
More Information Top
-
Selected sensor circuits
21 2.1 Capacitive moisture sensors .
-
A Semi-Cylindrical Capacitive Sensor Used for
Soil Moisture Measurement
Fig. 1 Isometric view of semi cylindrical capacitive moisture sensor .
-
Electronic components
1463 32.5 Capacitive moisture sensors .
-
Sensor circuits
By the in this chapter of considered capacitive moisture sensors increases the relative dielectric constant with increasing moisture.
-
Sensors for the process and factory automation
4.3.2.3 Capacitive moisture sensors .
-
Measurement
Structure of a capacitive moisture sensor .
-
Computer and Computing Technologies in Agriculture VIII
There are factors affecting the use of capacitive moisture sensors measure the grain moisture, which is why the causes of error are more complicated.
-
Measurement
Fiir of the structure capacitive moisture sensors has itself different material combinations as proved suitable.
-
Measurement
For the structure of capacitive moisture sensors , have themselves different material combinations as proved suitable.
-
Microstrip transmission line for soil moisture measurement
As a consequence, a typical capacitive moisture sensor has an error in the range of 30%.
Indicates content that may require registration and/or purchase.