Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Locon Sensor Systems, Inc.
Description: Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your
- Measuring Range: 0.0393701 to 1.181103 inch
- Material Temperature Range: -22 to 158 F
- Features: Analog Current
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring
- Maximum Operating Pressure: 290.0754 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring
- Maximum Operating Pressure: 290 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
-
Description: Features: 1. The fuel consumption value is obtained directly by measuring the oil volume of the oil drum, and does not have any effect or influence on the oil pipe. 2. It can be fixed by thread or flange and is easy to operate. 3. The sensor can be customized according to
- Features: Analog Current, Analog Voltage
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Automation24, Inc.
Description: The LK3124 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 28.6614328 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK3123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 18.5826872 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK3122 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 10.3937064 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK7023 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 18.5826872 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: VEGA Americas, Inc.
Description: Application area For measurement of bulk solids and non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 62 is a level sensor for continuous level measurement in all industries. The partly insulated probe is designed for
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Sitron
Description: The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level
- Maximum Operating Pressure: 290 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Sitron
Description: threaded process connection. The SC200 can also be made entirely in PVC for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output
-
Supplier: VEGA Americas, Inc.
Description: Application area For measurement of bulk solids and can also be used in non-conductive liquids such as oil. A full/empty adjustment is necessary for setup. The VEGACAL 65 is a level sensor for use in all industries. The partly insulated probe is ideal for the measurement of bulk
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Fargo Controls, Inc.
Description: These high temperature sensors have an amplifier completely separate from the sensor. This allows the sensor to withstand temperatures from –200 to +250°C (-382 to +482°F). The amplifier is supplied in two different types, models S3624 & S3625, which is suitable for one
- Operating Distance: 0.5905515 inch
- Operating Temperature: -328 to 482 F
- Output Load: 2-Wire, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Arjay Engineering
Description: Continuous interface monitoring of static level oil/water separators This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. The 4100-OWS sensing probe monitors the capacitance field between the probe
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Arjay Engineering
Description: Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Radwell International
Description: CONTINUOUS LEVEL SENSOR, WATER/OILS/COOLANTS, 4-DIGIT LED DISPLAY, 2 DIGITAL OUTPUTS, AUTOMATIC MEDIUM DETECTION, 472 MM PROBE, 200 MM/S MAX LEVEL CHANGE, 0.5 BAR TANK, 12-30 VDC, 50 MA MAX, CLASS 3 PROTECTION, REVERSE POLARITY, CAPACITIVE MEASURING. FREE 2 YEAR
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Rigid and Cable Suspended Designs Compact Microprocessor Based Designs High Accuracy NPT Threaded and Tri-Clamp® Mountings Heavy Duty Industrial Design The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in metal or
- Measuring Range: 0 to 240 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Arjay Engineering
Description: Reliable monitoring of oil/water interface and emulsions The sensing probe continuously monitors the capacitance of the inserted probe. As the interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System, Submersible
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SensorsONE, Ltd.
Description: The LMK 458 marine level transmitter has a capacitive ceramic sensing diaphragm which is compatible with sea water and salt spray when the copper nickel alloy option is specified. The LMK458 marine level transmitter is Germanischer Lloyd (GL) and Det Norske Veritas (DNV)approved
- Device Classification: Transmitter
-
Supplier: Arjay Engineering
Description: capacitance changes and a proportional signal output is provided. The unique processor and oscillation frequency combination make the 2880-FCM ideal for foam suppression applications. These include oil/water knock-out and treater trains, bulk separators, coalescing chambers, pre-compressor
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: KROHNE Messtechnik
Description: Solution for partially filled pipes. The TIDALFLUX 2000 flow sensor with integrated and non-contact capacitive level measuring system provides accurate flow measurement in partially filled pipes. TIDALFLUX is designed to measure reliably between 10% and 100% of the pipe cross
- Pipe Diameter: 8 to 64 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: -39.37007874015748 to 39.37007874015748 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Vaisala
Description: most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate
- Dew Point Range: -40 to 212 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 356 F
- Technology: Capacitive
-
Supplier: Honeywell Sensing & IoT
Description: individually testing and calibrating every sensor, which can increase their manufacturing time and process Supports system accuracy and warranty requirements Helps to optimize system uptime Provides excellent sensor interchangeability—the customer can remove one sensor from the
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: individually testing and calibrating every sensor, which can increase their manufacturing time and process Supports system accuracy and warranty requirements Helps to optimize system uptime Provides excellent sensor interchangeability—the customer can remove one sensor from the
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: individually testing and calibrating every sensor, which can increase their manufacturing time and process Supports system accuracy and warranty requirements Helps to optimize system uptime Provides excellent sensor interchangeability—the customer can remove one sensor from the
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: Honeywell Sensing & IoT
Description: individually testing and calibrating every sensor, which can increase their manufacturing time and process Supports system accuracy and warranty requirements Helps to optimize system uptime Provides excellent sensor interchangeability—the customer can remove one sensor from the
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 10 to 90 %
-
Supplier: RS Components, Ltd.
Description: Endress+Hauser FTI26-AA4UWDG+PA
- Meter Technology Type: Capacitive / RF Admittance
- Communication Interface Options: Other
-
Supplier: BinMaster, Inc.
Description: The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out
- Number of Switch Points: 1 (#)
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of powders, solids,
- Number of Switch Points: 1 (#)
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: Extended Mini Capacitance Probe: Point Level Detection for Liquids MCP-300 is a compact sensor available with stainless steel tube extensions from 2.5” to 9.8” long. Need a small capacitance probe in a custom length? Want to detect flooding in a pump room? Have an FDA requirement?
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig) Field Selectable Modes of Operation: Single Set Point (Horizontal or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: 450 F
- Maximum Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
manufacturing process and environmental controls since 1984. Our products are used across all industries for oil in water monitoring, level control, gas detection, and more. They are uniquely designed with advanced technology to help industries work better in environmentally sensitive areas. (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Capacitive sensors are always used if very high accuracy levels are required. The capacitive measuring principle is one of the most precise measurement methods for non-contact displacement measurement. Application examples occur again and again where the standard versions of the sensors (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct contact with the medium, which makes complex structures on the tanks unnecessary and prevents contamination of the (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are available with a diverse range of standard and custom features (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard and custom sensors to satisfy various (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
-
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Contact Type Liquid Level Detection Capacitive Sensor-CR18XT
Meet a variety of contact liquid level measurement needs. The distance can be adjusted according to the detected object (sensitivity button.) PTEE shell, with excellent chemical resistance and oil resistance
More Information Top
-
Target Mass Monitoring and Instrumentation in the Daya Bay Antineutrino
Detectors
The calibration of the stainless steel mineral oil capacitive level sensors followed a similar procedure.
-
Application of the Gill Sensors Safe Liquid Level Sensor for Continuous Mining Coal Shearing Machines
Like other Gill liquid level sensors, transmission oil level sensor employs the capacitive measurement technology which gives a non-stop output across the entire depth of the transmission oil reservoir instantly, thus providing the operator to view the remaining level.
-
State of the art of robust capacitive sensors
Fig. 1 shows a capacitive oil quality, level and temperature sensor supplied by Temic [15].
-
Design rules for robust capacitive sensors
Fig. 1 shows a capacitive oil quality, level and temperature sensor supplied by Temic [3].
-
CR4 - Thread: Wiring Octal 11-pin Latching Relay
… a whole lot of level sensing devices in the industry, you might want to visit Omega homepage, depending on the thikness and density of your tank walls, you could even use capacitive adjustable sensors to detect the oil level thru the walls !
-
Manufacturing Systems Engineering
So a combinatorial capacitive sensor is designed to measure the oil level and octane value in this system.
-
Developing of low cost capacitive sensors for laboratory classes
To this aim, some capacitive sensors have been developed to measure levels of oil and water in the laboratories.
-
Industrial Instrumentation and Control Systems II
The capacitive sensors are used to test water level and oil quantity of vehicle.
-
Fluid condition monitoring sensors for diesel engine control
In addition to the oil condition monitoring, the sensor also contains a capacitive level sen- sor.
-
Table of contents
Deghtion level Monitoring Sensor for hulafing Oil of Power Tmufoormer wing Capacitive High Aspect MOof Eledmdes Sunghhyun IGm, Yiseok Kim, Jooran Yang, .
Indicates content that may require registration and/or purchase.